- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7910180000 Weidmüller | 153 | - | Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | 32A | - | 400V | - | 2008 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Disconnect | - | 120°C | -50°C | Beige | - | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | 6mm | - | 32A | Screw | CSA, UR | 2 | - | 300V | - | - | 1 | 10A | 22 AWG | 10 AWG | 10 AWG | - | 1 | - | 10-22 AWG | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | - | - | 48mm | 60mm | 6.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3070011 Phoenix Contact | 33 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect, Isolated | 3 | - | - | Gray | - | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | - | - | - | 2; 1 Grounded | - | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | - | 9mm | - | - | - | Switch, Knife | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DDFL4U(E)LR/24 Altech Corporation | 28 |
| Datasheet | 7 Weeks | - | Polyamide | - | - | - | - | 600V | - | 2008 | - | - | Active | 1 (Unlimited) | - | - | Screw | - | - | - | - | Black, Grey | - | - | - | - | - | - | - | 6.3A | - | cULus | - | - | - | - | - | - | - | 10 AWG | 22 AWG | 12 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | 66mm | 88mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 3210230 Phoenix Contact | 13 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 2015 | CLIPLINE PTT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | 2 | 16A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 8mm | - | - | - | Open | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046671 Phoenix Contact | 39 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 500V | 2016 | CLIPLINE UTTB | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | not_compliant | - | Screw | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | - | 12-26 AWG | - | - | 0.14-4mm2 | - | 9mm | - | - | - | - | Resistor | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3035519 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2017 | CLIPLINE STTB | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | - | - | - | 2 | - | 28 AWG | 12 AWG | - | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | - | 10mm | - | - | - | - | - | - | 67.5mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1905120000 Weidmüller | 365 |
| Datasheet | 6 Weeks | - | - | - | Thermoplastic, Wemid | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Ground, Earth | 3 | - | - | Green, Yellow | 3 | - | STANDARD: UL 94V-0 | - | Straight | - | - | 8A | Screw | CE, CSA, IEC, cURus | - | Green | - | - | - | 1 | - | 30 AWG | 10 AWG | - | - | 1 | - | 10-30 AWG | 3 | CSA; CE | 0.5-6mm2 | - | 10mm | 4 mm2 | - | 500V | - | - | 52.8mm | 63.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3210315 Phoenix Contact | 37 |
| Datasheet | 6 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | 400V | 2015 | CLIPLINE PT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Blue | - | - | - | - | - | - | - | - | Push In | - | - | - | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | - | - | - | 16-26 AWG | - | - | 0.14-1.5mm2 | - | 8mm | - | - | - | Open | - | - | - | - | 3.5mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2809649 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | Polyamide | 19.720013g | Polyamide (PA), Nylon | - | - | 24V | - | 2011 | TRABTECH TT | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 3 | 85°C | -40°C | Black | - | - | - | - | - | - | - | 32A | Screw | - | - | - | 24V | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | 0.2-4mm2 | - | - | - | - | - | - | Diode | 69.5mm | 66.5mm | 6.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3035691 Phoenix Contact | 19 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | 2013 | CLIPLINE STME | - | Active | Not Applicable | - | - | - | Feed Through | 2 | 130°C | - | Gray | - | - | - | - | - | - | - | 5A | Push In, Spring | - | - | - | - | - | - | 1 | - | 24 AWG | 8 AWG | - | - | - | - | 8-24 AWG | - | - | 0.2-10mm2 | - | 12mm | - | - | - | - | Diode | - | - | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036398 Phoenix Contact | 75 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | 6.909998g | Polyamide (PA), Nylon | 24A | - | 800V | - | 2011 | CLIPLINE STS | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 4 | - | - | - | Straight | 5.2mm | unknown | 32A | Push In, Spring | - | - | - | 600V | 600V | 20A | 1 | 20A | 28 AWG | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | 0.08-4mm2 | - | 10mm | - | - | - | - | - | 50.5mm | 49mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1012300001 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Panel | - | - | - | - | - | - | - | 2005 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | Screw | - | - | Beige | - | - | - | 1 | - | - | - | - | - | 1 | - | - | - | UL; CSA | - | 6.3A | 12mm | - | - | 500V | Fuse, Removable Plug | LED | - | - | - | 7.9mm | - | No | - | RoHS Compliant | - | - | ||
![]() 0719029 Phoenix Contact | In Stock | - | Datasheet | - | Through Hole | - | 4.909996g | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | CLIPLINE UK | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Yellow | - | - | - | 8536.69.40.40 | - | - | unknown | - | Screw | - | - | - | 300V | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | - | - | 14-30 AWG | - | - | 0.14-1.5mm2 | - | 7mm | - | - | - | - | - | - | - | 4.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3046003 Phoenix Contact | 48 |
| Datasheet | 4 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | 130°C | - | Gray | 1 | - | STANDARD: 94V-0, PA | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | 1 | 20A | 10 AWG | 26 AWG | 10 AWG | - | 1 | - | 10-26 AWG | 3 | CSA; CUL; UL | 0.14-6mm2 | - | 9mm | 6 mm2 | - | - | Switch, Knife | - | 55mm | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037148 Phoenix Contact | 91 |
| Datasheet | 8 Weeks | Cable | - | 8.610005g | Polyamide (PA), Nylon | 32A | - | 600V | 800V | 2011 | CLIPLINE ST | yes | Active | Not Applicable | Push-In | EAR99 | - | Feed Through | - | - | - | Yellow | 2 | Female | - | 8536.69.40.40 | - | 6.2mm | - | 30A | Push In, Spring | CSA, VDE, cULus | - | - | 600V | - | - | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | 0.08-6mm2 | - | 10mm | - | - | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3025532 Phoenix Contact | 23 |
| Datasheet | 4 Weeks | Through Hole | Polyamide | 3.624997g | Polyamide (PA), Nylon | - | - | 400V | 400V | 2008 | CLIPLINE MT | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Blue | - | - | - | - | Straight | 4.2mm | - | 17.5A | Screw | CSA, UL | - | - | 300V | 400V | 17.5A | 1 | 15A | 30 AWG | 14 AWG | 16 AWG | 3 | - | - | 14-30 AWG | - | UL | 0.14-1.5mm2 | - | 6mm | - | - | - | - | - | - | 28mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1918740000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Thermoplastic, Wemid | - | 30A | 8kV | 800V | 2006 | P | - | Active | 1 (Unlimited) | Plug | EAR99 | Terminal Block | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | 2 | 28A | 26 AWG | 10 AWG | 10 AWG | - | 2 | - | 10-26 AWG | 4 | - | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 58mm | 82.5mm | 5.1mm | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037290 Phoenix Contact | In Stock | - | - | 8 Weeks | - | - | 6.599996g | Polyamide (PA), Nylon | 17.5A | - | 300V | 500V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 3 | - | - | White | - | - | - | - | - | - | - | 15A | Push In, Spring | - | - | - | 300V | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | 0.08-1.5mm2 | - | 10mm | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683360000 Weidmüller | 173 |
| Datasheet | 8 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | - | - | Green | 2 | - | STANDARD: UL 94V-0 | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | - | 12-30 AWG | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1739630000 Weidmüller | 78 |
| Datasheet | 10 Weeks | Cable | Nylon | - | Thermoplastic, Wemid | - | 120A | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 2 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 125A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | 1 | 109A | 12 AWG | 2 AWG | 2 AWG | - | 1 | - | 2-12 AWG | - | UL; CSA; CE | 2.5-35mm2 | - | 25mm | - | SPRING LOADED | - | - | - | 58.5mm | 100.5mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |