- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3214365 Phoenix Contact | 132 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 36A | - | 500V | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 300V | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | Switch, Removable | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3211862 Phoenix Contact | 60 |
| - | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | Screw | - | - | Ground, Earth | 3 | - | - | Green, Yellow | - | - | - | - | - | not_compliant | - | Push In Spring; Screw | - | - | - | 600V | - | - | - | 1 | - | 24 AWG | 10 AWG | - | - | - | 10-24 AWG | - | - | 0.2-6mm2 | 12mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3072800 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | 30A | 500V | 500V | - | 2015 | CLIPLINE UK | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | not_compliant | 41A | Screw | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 8-26 AWG | - | - | 0.5-10mm2 | 10mm | - | Switch, Slide | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046237 Phoenix Contact | 56 |
| - | 6 Weeks | Through Hole | - | - | Polyamide (PA), Nylon | 0.5A | - | 800V | - | - | 2014 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | - | not_compliant | 500mA | Screw | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | Diode | 47.5mm | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214322 Phoenix Contact | 43 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Disconnect, Feed Through, Isolated | 5 | - | - | Black | - | - | - | - | - | not_compliant | 30A | Screw | - | - | - | 300V | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | 0.14-6mm2 | 9mm | - | Fuse, Lever | LED | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044623 Phoenix Contact | 2981 |
| Datasheet | 4 Weeks | Through Hole | - | 9.739989g | Polyamide (PA), Nylon | 32A | - | 1kV | 1000V | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 120°C | - | Gray | - | - | 8536.69.40.40 | - | - | not_compliant | 32A | Screw | - | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | 47.7mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215031 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 270A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | yes | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 1 | 309A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3215030 Phoenix Contact | 47 |
| Datasheet | 3 Weeks | - | - | - | Polyamide (PA), Nylon | 270A | - | - | 1000V | - | 2016 | CLIPLINE PTPOWER | yes | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | 1 | 309A | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1036700000 Weidmüller | 413 | - | Datasheet | 6 Weeks | Cable | Nylon | 10.4g | Thermoplastic, Wemid | - | 35A | 8kV | 800V | - | 2004 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | White | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | CE, CSA, IEC, NEMKO, UR | 2 | - | 600V | - | - | 32A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0211120000 Weidmüller | 9 |
| - | 10 Weeks | Cable | - | - | - | - | - | 6kV | - | - | - | SAK | - | Active | - | - | EAR99 | - | Disconnect | - | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | 13mm | - | - | 10A | Screw | CE, CSA, UR | 2 | - | 300V | - | 500V | 8A | 1 | 10A | 22 AWG | 10 AWG | 10 AWG | - | - | 10-22 AWG | 1 x 1/4 | - | 0.5-10mm2 | 12mm | - | Fuse, Screw Cap | - | 61mm | 54mm | 13mm | 13.0mm | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3070053 Phoenix Contact | 182 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | - | 10A | 24V | 24V | - | 2011 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | - | Disconnect, Isolated | 3 | - | - | Black | - | - | - | - | - | - | 6.3A | Screw | - | - | - | - | - | - | - | 2; 1 Grounded | - | 10 AWG | 26 AWG | - | - | - | 10-26 AWG | 5mm x 20mm | - | 0.14-6mm2 | 9mm | - | Fuse, Lever | LED | 80.5mm | 70.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1013467 Phoenix Contact | 24 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 3214660 Phoenix Contact | 91 |
| Datasheet | 4 Weeks | - | Nylon | - | Polyamide (PA), Nylon | 16A | - | 600V | 500V | - | 2013 | CLIPLINE PTTBS | - | Active | - | Push-In | EAR99 | - | Feed Through | 4 | - | - | Blue | - | - | - | 1.5mm | - | - | 15A | Push In, Spring | cULus | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 26 AWG | 14 AWG | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 78mm | 78.8mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3007929 Phoenix Contact | 117 | - | Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 6.3A | - | - | 500V | - | 2013 | CLIPLINE UK | - | Active | - | - | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | 6.3A | Screw | - | - | - | 600V | - | - | - | 1 | 12A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm | - | 0.2-4mm2 | 8mm | - | Switch, Lever | - | - | - | 8.2mm | 8.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3248101 Phoenix Contact | 548 |
| Datasheet | 7 Weeks | Through Hole | Polyamide | - | Polyamide (PA), Nylon | 17.5A | - | 500V | 500V | Bulk | 2014 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | EAR99 | Push-In | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 17.5A | Push In, Spring | - | - | - | 300V | - | - | - | 1 | 15A | 26 AWG | 26 AWG | - | - | - | 14-26 AWG | - | - | 0.14-1.5mm2 | 8mm | - | - | - | 28.1mm | 33.55mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3214360 Phoenix Contact | 32 |
| Datasheet | 7 Weeks | - | - | - | Polyamide (PA), Nylon | 36A | - | 500V | 500V | - | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | - | Feed Through (2), Isolated | 5 | - | - | Gray | - | - | - | - | - | not_compliant | 32A | Screw | - | - | - | 300V | - | - | - | 3; 1 Grounded | 16A | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0380520000 Weidmüller | 55 |
| Datasheet | 6 Weeks | Through Hole | Plastic | - | Gemin (Thermosetting Plastic) | 41A | 40A | 8kV | 800V | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | 2 | - | - | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | 36A | Screw | CE, CSA, IEC, UR, VDE | - | Beige | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | 8 AWG | 1 | - | 8-22 AWG | - | UL; CSA; CE | 0.5-10mm2 | 12mm | - | - | - | 44mm | 45mm | 8mm | 8.0mm | UL94 5VA | - | Unknown | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 3270109 Phoenix Contact | 560 |
| Datasheet | 18 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | 10A | - | 400V | - | - | CLIPLINE PT | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12-24 AWG | - | - | 0.14-4mm2 | 8mm ~ 10mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0260015 Phoenix Contact | 62 |
| Datasheet | 9 Weeks | Through Hole | - | 9.390014g | - | - | - | 600V | - | - | - | CLIPLINE USK | - | Active | 1 (Unlimited) | - | - | - | Feed Through | - | - | - | Gray | - | - | - | - | - | - | 20A | Screw | CSA, UL | - | - | - | - | - | 20A | 1 | - | 12 AWG | 28 AWG | - | - | - | - | - | - | - | 9mm | - | - | - | - | 42.5mm | 6.2mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1608550000 Weidmüller | 217 |
| Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | - | 2008 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 3 | 120°C | -50°C | Blue | 4 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | 2 | - | 25A | 1 | 21A | 30 AWG | 12 AWG | - | 1 | - | 12-30 AWG | - | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |