- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Body Material | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3046430 Phoenix Contact | 202 |
| Datasheet | 7 Weeks | DIN Rail | 120 | - | - | 600.102706g | Polyamide (PA), Nylon | Glass | 10A | - | 250V | 240V | - | 2009 | CLIPLINE UT | - | Active | Not Applicable | - | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | 10A | Screw | 250V | CB, CSA, KEMA, UL | - | - | 600V | - | - | - | 1 | 16A | 24 AWG | 8 AWG | 8 AWG | - | 8-24 AWG | 6.3mm x 32mm | - | - | 0.2-10mm2 | 10mm | - | Fuse, Lever | LED | - | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0261014 Phoenix Contact | 105 |
| Datasheet | 6 Weeks | Through Hole | - | - | - | 15.699994g | - | - | - | 50A | 600V | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 1 | - | - | Gray | - | - | - | - | - | - | 50A | Screw | - | - | - | - | 600V | - | - | 50A | 1 | 50A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | - | 0.2-6mm2 | - | - | - | - | - | - | - | 8.2mm | - | - | - | RoHS Compliant | - | - | ||
![]() C905221600 Weidmüller | 115 |
| Datasheet | 12 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 46A | - | 600V | 800V | - | 2011 | ST | - | Active | 1 (Unlimited) | - | EAR99 | Terminal Block | Feed Through | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 40A | Bolt and Nut | - | - | - | - | - | - | - | - | 1 | - | 22 AWG | 8 AWG | 22 AWG | 1 | 8-22 AWG | - | 1 | UL; IEC; VDE; CSA | 6mm2 | - | SCREW | - | - | - | - | - | 13.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044720 Phoenix Contact | 849 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 20.060009g | Polyamide (PA), Nylon | - | 30A | - | 500V | 500V | - | 2010 | CLIPLINE UTTB | yes | Active | Not Applicable | - | EAR99 | - | Disconnect, Feed Through | 4 | 120°C | - | Gray | 1 | - | - | - | - | - | 38A | Screw | - | - | - | - | 300V | 1 | - | 38A | 2 | - | 26 AWG | 10 AWG | 10 AWG | 2 | 10-26 AWG | - | 4 | CSA; CUL; UL | 0.14-6mm2 | 9mm | - | Open | - | - | 69.9mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9537440000 Weidmüller | 35 |
| Datasheet | 8 Weeks | Cable | - | - | - | 11.54g | Thermoplastic, Wemid | - | - | 30A | 6kV | 500V | - | 2009 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Screw | - | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 15mm | - | - | - | 46.5mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1896230000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | - | 30A | 8kV | 800V | - | 2006 | P | - | Active | Not Applicable | - | EAR99 | Terminal Block | Feed Through | - | 120°C | -50°C | Blue | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 32A | Push In, Spring | - | CE, CSA, IEC, cURus | 2 | - | 600V | - | - | - | 1 | 29A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | - | 2 | UL | 0.5-6mm2 | 12mm | - | - | - | 38mm | 53mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 1689980000 Weidmüller | 160 |
| Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 15A | 6kV | 500V | - | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | - | - | Beige | 4 | - | - | - | Straight | - | 20A | Push In, Spring | - | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | 2; 1 Grounded | 20A | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-2.5mm2 | 10mm | SPRING LOADED | - | - | 53mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9503300000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | Panel | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 6.3A | - | 6kV | - | - | 2009 | SAK | - | Obsolete | - | - | EAR99 | - | Disconnect, Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | 10mm | - | - | 6.3A | Screw | - | CE, IEC | - | - | 300V | - | 500V | 10A | 2 | 10A | 22 AWG | 12 AWG | - | - | 12-22 AWG | 5mm x 20mm | - | UL; CE | 0.5-4mm2 | - | - | Fuse, Lever | - | 55.6mm | 73.5mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0380620000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 80A | 8kV | 1000V | - | - | SAK | - | Active | - | - | EAR99 | - | Feed Through | - | 130°C | -60°C | Yellow | 1 | POLYAMIDE | 8536.69.40.40 | - | - | - | 76A | Screw | - | CE, CSA, IEC, UR, VDE | 2 | - | 600V | - | - | 80A | 1 | 66A | 12 AWG | 6 AWG | - | 1 | 6-12 AWG | - | - | UL; CSA; CE | 2.5-16mm2 | 15mm | - | - | - | 57.5mm | 50mm | 12mm | 12.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1820860000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | - | 4kV | - | - | 2008 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | - | 8536.69.40.40 | - | Straight | - | 10A | Push In, Spring | - | CE, CSA, IEC, cURus | - | Black | 600V | - | 500V | 10A | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | SPRING LOADED | Fuse, Screw Cap | - | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1041500000 Weidmüller | 72 |
| Datasheet | 10 Weeks | - | - | - | - | 16.88g | Thermoplastic, Wemid | - | - | - | - | - | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | Screw | - | CE, IEC | - | - | - | - | - | - | 1 | 1A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | CE | 0.5-2.5mm2 | 10mm | - | - | Thermocouple, NiSil-NicroSil | 50mm | 60mm | 10.2mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CGMT4 Altech Corporation | 11 |
| Datasheet | 7 Weeks | - | - | - | Polyamide | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 400V | 500V | - | 2003 | - | - | Active | 1 (Unlimited) | - | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | 32A | Screw | - | - | - | - | - | - | - | - | 1 | - | 10 AWG | 22 AWG | 12 AWG | - | 10-22 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | 28.5mm | 27mm | 6mm | 6.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() DP45-GN Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 41A | 45A | - | 500V | - | - | Magnum® DP | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | - | Screw | - | - | - | - | 600V | - | - | - | 1 | 45A | 20 AWG | 8 AWG | - | - | 8-20 AWG | - | - | - | 0.5-6mm2 | 12mm | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DDP30-GY Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | 32A | 30A | - | 630V | - | 2012 | Magnum® DDP | - | Obsolete | 1 (Unlimited) | Screw | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | 300V | - | - | - | 2 | 30A | 22 AWG | 10 AWG | - | - | 10-22 AWG | - | - | - | 0.5-4mm2 | - | - | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1905080000 Weidmüller | 8 |
| Datasheet | 6 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | 27A | - | 6kV | 500V | - | 2011 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 3 | - | - | Beige | 1 | - | - | - | - | - | 27A | Screw | - | CE, CSA, cURus | 4 | - | 600V | - | - | - | 1 | 25A | 30 AWG | 10 AWG | - | 1 | 10-30 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | - | Switch, Knife | - | 53mm | 63.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9501160000 Weidmüller | 76 |
| Datasheet | 6 Weeks | Through Hole | - | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 690V | - | - | 2008 | SAK | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | 32A | Screw, Spring Clamp | - | CE, IEC | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 0.5-4mm2 | 12mm | - | - | - | 60mm | 50mm | 8mm | 8.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1881650000 Weidmüller | 76 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 10A | - | 6kV | 500V | - | 2006 | W | - | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | - | - | Beige | 2 | 94V-0 | 8536.69.40.40 | - | Straight | - | 10A | Screw | - | CSA, cURus | - | - | 300V | - | - | - | 1 | 8A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | 2 | UL; CSA | 0.5-6mm2 | 10mm | - | Component, Removable Plug | - | 48.5mm | 56.5mm | 6mm | 6.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048496 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | 184.299995g | Polyamide (PA), Nylon | - | 32A | - | 600V | 690V | - | 2011 | CLIPLINE UK | - | Obsolete | 1 (Unlimited) | - | - | - | Disconnect | 3 | - | - | Black | - | - | - | - | - | - | 30A | Screw | - | - | - | - | 600V | - | - | - | 1 | 30A | 18 AWG | 3 AWG | - | - | 3-18 AWG | Midget 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | Fuse, Lever | - | - | - | - | 18.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1746750000 Weidmüller | 171 |
| Datasheet | 6 Weeks | Panel | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 60A | 8kV | 1000V | - | 2002 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | Straight | 10.1mm | 57A | Push In, Spring | - | CE, CSA, IEC, UR | 2 | - | 600V | - | 600V | 60A | 1 | 50A | 16 AWG | 6 AWG | 6 AWG | 1 | 6-16 AWG | - | 2 | ATEX; CE; CSA; CURUSEX; GOST | 1.5-16mm2 | 18mm | SPRING LOADED | - | - | 49.5mm | 73.5mm | 10.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1016900000 Weidmüller | 1351 | - | Datasheet | 12 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 41A | - | 630V | 630V | - | 2008 | W | yes | Active | Not Applicable | - | EAR99 | Terminal Block | Disconnect | - | 120°C | -50°C | Beige | 2 | - | - | - | Straight | - | 41A | Screw | - | CE, CSA, UR | - | - | 300V | - | - | 45A | 1 | 45A | 20 AWG | 8 AWG | 8 AWG | 1 | 8-20 AWG | - | 2 | UL; VDE; CSA | 0.5-10mm2 | 12mm | - | Switch, Slide | - | 48.5mm | 65mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |