- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3011038 Phoenix Contact | 117 |
| Datasheet | 7 Weeks | Through Hole | Nylon | 600.102706g | Polyamide (PA), Nylon | 24A | - | 400V | 400V | 2010 | CLIPLINE DLKB | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through, Isolated | 7 | - | - | Gray | 4 | - | - | Straight | - | not_compliant | 26A | Screw | - | - | - | Grey | 300V | - | 26A | 4; 1 Grounded | 15A | 30 AWG | 14 AWG | 12 AWG | - | - | 14-30 AWG | - | - | UL; CSA | 0.2-4mm2 | 8mm | - | - | - | - | 77.5mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1036300000 Weidmüller | 454 | - | Datasheet | 6 Weeks | - | Nylon | 18.1g | Thermoplastic, Wemid | - | - | - | - | 2005 | W | yes | Active | Not Applicable | - | EAR99 | - | Ground, Earth | 4 | 120°C | -50°C | Green, Yellow | 2 | - | - | Straight | 5.1mm | - | - | Screw | CE, CSA, IEC, cURus | - | - | Green | - | 1 | - | 2 | - | 30 AWG | 12 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 4 | ATEX; CE; CSA; CURUSEX; EAC | 0.5-4mm2 | 10mm | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 0527660000 Weidmüller | 96 |
| Datasheet | 12 Weeks | Cable | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 100°C | -50°C | Beige | 4 | - | - | Straight | - | - | 32A | Screw | CE, CSA, IEC, UR | - | - | - | 300V | - | 32A | 2 | 27A | 26 AWG | 12 AWG | - | - | 2 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | 60.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | - | ||
![]() 3205226 Phoenix Contact | 168496245 |
| Datasheet | 7 Weeks | - | - | 13.469992g | Polyamide (PA), Nylon | 20A | - | - | 400V | 2006 | CLIPLINE QTC | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 20A | IDC | - | - | - | - | 300V | - | - | 1 | 15A | 20 AWG | 14 AWG | - | - | - | 14-20 AWG | - | - | - | 0.5-2.5mm2 | - | - | - | Switch, Knife | - | - | - | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 2749880 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | DIN Rail | - | 71.429997g | Polyamide (PA66), Nylon 6/6, Glass Filled | 125A | - | - | 500V | 2011 | TRABTECH DK | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | 85°C | -40°C | Black | - | - | 8536.69.40.40 | - | 17.7mm | - | - | Screw | KEMA, UL | - | - | - | 600V | - | - | 1 | 100A | 20 AWG | 2 AWG | - | - | - | 2-20 AWG | - | - | - | 0.5-25mm2 | 15mm | - | - | - | - | 65.5mm | 90mm | 17.7mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | IP20 | ||
![]() 2794754 Phoenix Contact | In Stock | - | Datasheet | 5 Weeks | - | - | 11.129994g | Polyamide (PA), Nylon | - | - | 24V | - | 2011 | TERMITRAB UK | - | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | - | 32A | Screw | - | - | - | - | 24V | - | - | 1; Grounded | 30A | 26 AWG | 28 AWG | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | 47mm | 42.5mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3260139 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 232A | - | 1.5kV | 1500V | 2015 | CLIPLINE PTPOWER | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Black, Yellow | - | - | 8536.69.40.40 | - | - | - | 232A | Push In, Spring | - | - | - | - | 1kV | - | - | 1 | 230A | 4 AWG | 0 AWG | - | - | - | 4/0-4 AWG | - | - | - | 25-95mm2 | 40mm | - | - | - | - | - | - | - | 25.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1024550000 Weidmüller | 27 |
| Datasheet | - | - | Nylon | 529g | Thermoplastic, Wemid | - | 225A | 8kV | 1000V | 2008 | W | yes | Obsolete | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Green | 3 | - | 8536.69.40.40 | - | - | - | 309A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | 1kV | - | - | 1 | 234A | - | - | - | - | 1 | 250MCM (kcmil)-2 AWG | - | 6 | CSA | 35-150mm2 | 35mm | - | - | - | - | 117mm | 132mm | 32mm | 32.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3211431 Phoenix Contact | 57 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 20A | - | - | 500V | - | CLIPLINE PTTB | - | Active | - | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 2; Connected | - | - | - | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | Resistor | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | - | ||
![]() 3034264 Phoenix Contact | 5 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2011 | CLIPLINE DT | yes | Active | - | - | EAR99 | - | Disconnect | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | not_compliant | 10A | Push In, Spring | - | - | - | - | 600V | - | - | 1 | 10A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | 5mm x 20mm | - | - | 0.5-10mm2 | 12mm | - | - | Fuse, Screw Cap | LED | - | 71.5mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1041610000 Weidmüller | 98 |
| Datasheet | 16 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 20A | 8kV | 800V | 2008 | W | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, UR | 5mm | - | - | 600V | 2 | 20A | 2; Connected | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | - | 54.95mm | 60.7mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Contains Lead | - | ||
![]() 3213959 Phoenix Contact | 113 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | - | 2013 | CLIPLINE PTI | yes | Active | - | - | EAR99 | - | Feed Through (2), Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | 300V | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3213713 Phoenix Contact | 1674 | - | Datasheet | 7 Weeks | - | Nylon | - | Polyamide (PA), Nylon | - | - | 500V | 500V | 2015 | CLIPLINE PT | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | - | - | - | Gray | 1 | STANDARD: UL 94V-0, PA | - | - | - | - | 15A | Push In, Spring | CSA, UL | - | - | - | 300V | - | - | 3 | 15A | 26 AWG | 16 AWG | 16 AWG | 6 | 3 | 16-26 AWG | - | 6 | CSA; CUL; GOST; GL; LR; NK; UL | 0.14-1.5mm2 | 8mm | 1.5 mm2 | - | - | - | 60.7mm | 97.2mm | 3.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3033139 Phoenix Contact | 10 |
| Datasheet | 4 Weeks | Through Hole | - | 453.59237g | Polyamide (PA), Nylon | 55A | - | 800V | 800V | 2011 | CLIPLINE STU | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 5 | - | - | Gray | - | - | - | - | - | - | 57A | Push In Spring; Screw | - | - | - | - | 600V | - | - | 1 | 50A | 20 AWG | 8 AWG | - | - | - | 8-20 AWG | - | - | - | 0.5-16mm2 | 10mm | - | - | - | - | - | 68mm | 10.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 3213955 Phoenix Contact | 45 |
| Datasheet | 4 Weeks | - | - | - | Polyamide (PA), Nylon | 24A | - | - | - | 2013 | CLIPLINE PTI | yes | Active | - | - | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Gray | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | - | 300V | - | - | 3; 1 Grounded | 20A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | Switch, Knife | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1683310000 Weidmüller | 89 | - | Datasheet | 6 Weeks | - | Nylon | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Gray | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | Grey | 600V | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 59.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1022400000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Thermoplastic, Wemid | 12A | - | 6kV | 400V | 2012 | W | yes | Obsolete | 1 (Unlimited) | Screw | EAR99 | - | Feed Through | 4 | - | - | Beige | - | - | - | Straight | - | - | 12A | Screw, Tab | CE, CSA, IEC, NEMKO, UR | - | 2 | - | 300V | 1 | - | 2; Connected | 10A | 22 AWG | 12 AWG | - | - | - | 12-22 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 10mm | - | - | - | - | 62.5mm | 69.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 1896120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Thermoplastic, Wemid | - | 30A | 8kV | 800V | 2006 | P | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 3 | STANDARD: UL 94V-0 | - | Straight | - | - | 32A | Push In, Spring | CE, CSA, IEC, cURus | - | - | - | 600V | - | - | 1 | 29A | 26 AWG | 10 AWG | 26 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | 4 mm2 | - | - | - | 38mm | 67.5mm | 5.1mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 3050031 Phoenix Contact | 168496245 |
| Datasheet | 4 Weeks | Through Hole | - | 1.450135kg | Polyamide (PA), Nylon | - | - | - | - | 2006 | CLIPLINE QTCU | - | Active | 1 (Unlimited) | - | EAR99 | Screw | Ground, Earth | - | - | - | Green, Yellow | - | - | 8536.69.40.40 | - | - | not_compliant | - | IDC, Screw | CSA, UL, cULus | - | - | - | - | - | - | 1 | - | 26 AWG | 24 AWG | 16 AWG | 2 | - | 12-26 AWG | - | - | - | 0.25-1.5mm2 | - | - | - | - | - | 50.3mm | 58.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | - | ||
![]() 305110 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | Plastic | - | Polyamide (PA66), Nylon 6/6 | 17.5A | 18A | 600V | 500V | 2005 | PEK | - | Active | 1 (Unlimited) | Screw | - | - | Feed Through | 2 | - | - | Beige | 1 | - | - | - | - | - | 18A | Screw | - | - | - | Beige | 500V | - | - | 1 | 18A | 26 AWG | 12 AWG | - | - | - | 12-26 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | 41.5mm | 44.5mm | 5.0038mm | 5.0mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | - |