- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9532440000 Weidmüller | 1506 |
| Datasheet | 12 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 6.3A | - | 6kV | - | 2003 | SAK | yes | Active | Not Applicable | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | - | - | - | - | Straight | - | 6.3A | Screw | CE, CSA, IEC, UR | 6 | - | 300V | 3 | 500V | - | 2 | 10A | 22 AWG | 12 AWG | - | - | 1 | 12-22 AWG | 5mm x 20mm | - | UL; VDE; CSA | 0.5-4mm2 | - | - | - | - | - | Fuse, Lever | - | 55.6mm | 73.5mm | 8mm | 8.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3244216 Phoenix Contact | 80 |
| - | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | Copper | 24A | - | 800V | 800V | 2015 | CLIPLINE ST | yes | Active | 1 (Unlimited) | Push-In | EAR99 | Feed Through | 4 | 130°C | -60°C | Gray | 1 | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 12 AWG | 28 AWG | - | - | 1 | 12-28 AWG | - | 4 | CB; CSA; CUL; GOST; UL; VDE | 0.08-4mm2 | - | 8mm | - | SPRING LOADED | - | - | - | 22mm | 32mm | 10.4mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1030700000 Weidmüller | 21 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 4kV | 400V | 2009 | W | yes | Active | Not Applicable | - | EAR99 | Feed Through | 5 | 120°C | -50°C | Beige | 1 | - | - | - | Straight | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 4 | - | 300V | 2 | - | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | UL; CSA; CE | 0.5-4mm2 | - | 8mm | - | - | - | - | - | 48mm | 84.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046605 Phoenix Contact | 192416245 |
| Datasheet | 9 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2013 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 3 | - | - | Gray | - | - | - | - | - | not_compliant | 20A | Screw | CB, CSA, UL, VDE | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 10 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | - | 9mm | - | - | - | Open | - | - | 65.4mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037494 Phoenix Contact | 11057250 |
| Datasheet | 6 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 32A | - | - | 800V | 2016 | CLIPLINE STS | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | - | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 30A | 28 AWG | 10 AWG | - | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | - | 10mm | - | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048373 Phoenix Contact | 53 |
| - | 4 Weeks | - | - | - | 183.120002g | Thermoplastic, Duroplast | - | - | - | 500V | - | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | 165°C | - | Gray | 1 | STANDARD: UL 94V-0, DUROPLAST | 8536.69.40.40 | - | - | - | 25A | Screw | - | - | - | - | - | - | - | 1 | - | 2 AWG | 16 AWG | - | - | 1 | 2-16 AWG | E27 | 2 | EAC; GL; RS | 1.5-35mm2 | - | 19mm | - | - | - | Fuse, Screw Cap | - | 70mm | 80mm | 40mm | 40.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049961 Phoenix Contact | 2676 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 1kV | 1000V | 2011 | CLIPLINE RTO | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | 41A | Bolt and Nut | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | - | 10-26 AWG | - | - | - | 0.1-6mm2 | - | - | - | - | - | - | Cover | 51mm | 66mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044226 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 150A | - | 1kV | 1000V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | - | 125A | Screw | - | - | - | - | - | - | - | 1 | - | 16 AWG | 0 AWG | - | - | - | 1/0-16 AWG | - | - | - | 1.5-50mm2 | - | 18mm | - | - | - | - | - | - | - | - | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3044211 Phoenix Contact | 488 |
| Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | 76A | - | - | 1000V | 2015 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Green | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | 1 | 85A | 16 AWG | 4 AWG | - | - | - | 4-16 AWG | - | - | - | 1.5-25mm2 | - | 14mm | - | - | - | - | - | - | - | - | 12.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3244038 Phoenix Contact | In Stock | - | - | 16 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | 800V | - | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | - | - | - | 600V | - | - | 24A | 1 | 20A | 28 AWG | 12 AWG | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 8mm | - | - | - | - | - | - | 32mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683580000 Weidmüller | 164 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 33A | 8kV | 800V | 2003 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | 2 | - | - | Red | - | POLYAMIDE | 8536.69.40.40 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | - | 12mm | - | SCREW | - | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BNH10W IDEC | 905 | - | - | 4 Weeks | Cable | 600 | - | - | Polyphenylene Ether (PPE) | - | - | - | 600V | - | 2005 | BNH | - | Active | Not Applicable | - | EAR99 | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | 18mm | - | - | 10A | Screw | - | - | - | - | - | - | 10A | - | - | - | - | 22 AWG | 1 | - | 16-22 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.0mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1775560000 Weidmüller | 70 |
| Datasheet | 10 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | - | 2002 | Z | - | Active | Not Applicable | Screw | EAR99 | Ground, Earth | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | - | - | - | - | - | Push In, Spring | CE, CSA, IEC, UR | 3 | Green | - | - | - | - | 1 | - | 28 AWG | 16 AWG | - | - | 1 | 16-28 AWG | - | 3 | UL; CSA; CE | 0.5-1.5mm2 | - | 10mm | - | SPRING LOADED | 500V | - | - | 36.5mm | 63mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1636790000 Weidmüller | 114 | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 25A | 8kV | 800V | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Orange | 2 | STANDARD: UL 94V-0 | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 38.5mm | 64.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 9158350001 Weidmüller | 32 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 500V | - | - | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect, Feed Through | - | - | - | - | 4 | - | - | - | Straight | - | - | Screw | - | - | - | 300V | - | - | - | 2 | - | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | 5mm x 20mm | 1 | UL; CSA | 0.5-4mm2 | 10A | 9mm | - | - | - | Fuse, Lever | LED | - | - | - | 8.0mm | - | No | - | RoHS Compliant | - | - | ||
![]() 1772080000 Weidmüller | 151 |
| Datasheet | 8 Weeks | Cable | - | - | - | Thermoplastic, Wemid | - | - | - | 8kV | 800V | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Orange | 3 | STANDARD: UL 94V-0 | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712780000 Weidmüller | 155 |
| Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 2; Connected | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 31mm | 33.5mm | 10.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1025200000 Weidmüller | 18 |
| Datasheet | 8 Weeks | - | - | Nylon | 14.8g | Thermoplastic, Wemid | - | 41A | - | 8kV | 800V | 2011 | W | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | 41A | Screw | CE, IEC, NEMKO, UR | - | - | 600V | - | - | - | 1 | 50A | 26 AWG | 8 AWG | - | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1265990000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 57A | - | 6kV | 500V | 2012 | Z | yes | Active | 1 (Unlimited) | - | - | Disconnect | 3 | - | - | Black | - | - | - | - | - | - | 57A | Push In, Spring | CSA, cURus | - | - | 600V | - | 250V | - | 1 | 20A | - | - | - | - | - | 8 AWG | - | - | - | 0.5-10mm2 | - | 10mm | - | - | - | Component, Removable Plug | - | 47mm | 93mm | 16mm | 16.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712750000 Weidmüller | 1703 |
| Datasheet | 6 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | - | - | 20A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | 2 | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | 1 | 21A | 26 AWG | 12 AWG | - | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | - | 10mm | - | SPRING LOADED | - | - | - | 31mm | 33.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free |