- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Contact Materials | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1598090000 Weidmüller | 49 |
| Datasheet | 12 Weeks | Through Hole | - | Ceramic | - | - | - | - | - | 55A | 800V | - | 2008 | SAK | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | White | 1 | UL 94V-0 | 8536.69.40.40 | - | - | Straight | 11.5mm | - | 57A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | 800V | - | 57A | 1 | 50A | 14 AWG | 6 AWG | - | - | 1 | - | 6-14 AWG | - | 2 | UL | 1.5-16mm2 | 12mm | - | - | - | - | 53mm | 40mm | 11.5mm | - | UL94 5VB | - | - | RoHS Compliant | UL94 5VB | - | ||
![]() 1011000000 Weidmüller | 3198 | - | Datasheet | 10 Weeks | - | - | - | Nylon | 19.4g | Thermoplastic, Wemid | - | 6.3A | - | 6kV | 250V | 2009 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | - | 120°C | -50°C | Beige | 2 | - | 8536.69.40.40 | 600V | 10mm | Straight | 7.9mm | - | 10A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | 500V | - | 10A | 1 | 9.5A | 20 AWG | 8 AWG | 20 AWG | - | 1 | - | 8-20 AWG | 5mm x 20mm | 2 | CE; CSA; EAC; DNV; KEMA; UL | 0.5-10mm2 | 12mm | - | - | Fuse, Removable Plug | - | 61mm | 60mm | 7.9mm | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1692590000 Weidmüller | 23 |
| Datasheet | 10 Weeks | Through Hole | - | - | - | - | Thermoplastic, Wemid | - | - | - | 24V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 4 | - | - | Beige | 1 | - | - | - | - | Straight | - | - | 50mA | Push In, Spring | CE, IEC | 2 | - | - | - | 24V | 10V | - | 1 | 50mA | - | - | - | - | 1 | - | - | - | 4 | UL; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | LED | - | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1040480000 Weidmüller | 64 |
| Datasheet | 8 Weeks | Through Hole | - | - | Nylon | 52g | Thermoplastic, Wemid | - | 125A | - | 6kV | 500V | 2009 | W | yes | Active | - | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Blue | 1 | 94V-0 | 8536.69.40.40 | - | - | - | - | - | 125A | Screw | CE, CSA, IEC, UR | 2 | - | 1kV | - | - | - | - | 1 | 150A | 12 AWG | 1 AWG | 0 AWG | - | 1 | - | 1-12 AWG | - | - | UL; CSA | 2.5-35mm2 | 18mm | - | - | - | - | 50.5mm | 66mm | 16mm | 16.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1032300000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | 1.7g | Thermoplastic, Wemid | - | - | 175A | 8kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 10 | - | - | Beige | 2 | - | - | - | - | Straight | - | - | 232A | Screw | CE, CSA, IEC, UR | 4 | - | 1kV | - | - | - | - | 1 | 202A | 6 AWG | 0 AWG | - | - | 1 | - | 2/0-6 AWG | - | 6 | UL; CSA | 16-120mm2 | 30mm | - | - | - | - | 107mm | 132mm | 135mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1938820000 Weidmüller | 75 |
| - | 8 Weeks | - | DIN RAIL | - | - | - | - | - | - | - | 630V | - | 2013 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 41A | - | CE, CSA, UR | - | 8 AWG | - | - | - | - | - | 1 | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA; CE | - | 12mm | - | SCREW | - | - | 66.5mm | 65mm | 7.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9538090000 Weidmüller | 191 |
| - | 12 Weeks | - | C RAIL | - | - | - | - | - | - | - | 6kV | - | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 41A | - | IEC | - | 8 AWG | - | - | - | - | - | 1 | - | - | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | - | UL | - | 16mm | 6 mm2 | SCREW | - | - | 50mm | 82.7mm | 7.9mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1784130000 Weidmüller | 99 |
| - | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 17.5A | - | 250V | 250V | 2014 | W | yes | Active | - | - | EAR99 | - | Feed Through, Isolated (3) | 5 | - | - | Beige | - | POLYAMIDE | - | - | - | - | - | - | 17.5A | Screw | CE, IEC, UR | - | - | 300V | - | - | - | - | 4; 1 Grounded | 10A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | - | - | 63mm | 69mm | 6.15mm | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1029800000 Weidmüller | 85 |
| - | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | 24A | - | 4kV | 400V | - | W | yes | Active | - | - | EAR99 | - | Disconnect, Feed Through, Isolated | 5 | - | - | Beige | - | - | - | - | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | 4 | - | 300V | 2 | - | - | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | Open | - | 48mm | 90mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1137780000 Weidmüller | 61 |
| Datasheet | 16 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 30A | - | 6kV | 1000V | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Disconnect | 2 | - | - | Beige | - | - | - | - | - | - | - | - | 32A | Screw | CSA, IEC, UL | - | - | - | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | - | - | - | 4-18 AWG | - | - | - | 1.5-25mm2 | - | - | - | Fuse, Lever | LED | 58mm | 58mm | 18mm | 18.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1028000000 Weidmüller | 50 |
| Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | 20A | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Beige | - | - | - | - | - | - | - | - | 120A | Screw | CE, IEC | - | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3206555 Phoenix Contact | 110 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 14.089996g | Polyamide (PA), Nylon | - | - | - | 8kV | - | 2006 | CLIPLINE QTCU | yes | Active | 1 (Unlimited) | IDC | EAR99 | - | Ground, Earth | 2 | - | - | Green, Yellow | 1 | PA, UL 94V-0, SAFETY APPROVAL UL | 8536.69.40.40 | - | - | - | - | - | - | IDC, Screw | - | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 1 | - | 10-26 AWG | - | 2 | ABS; BV; CUL; DNV; GL; GOST | 0.5-2.5mm2 | - | - | - | - | - | - | 62.6mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037012 Phoenix Contact | 3050 |
| Datasheet | 4 Weeks | Cable | - | - | Polyamide | 5.000005g | Polyamide (PA), Nylon | - | - | - | 500V | 500V | 2008 | CLIPLINE ST | - | Active | Not Applicable | - | EAR99 | - | Feed Through | 2 | - | - | Orange | - | - | 8536.69.40.40 | - | - | - | - | - | 17.5A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 300V | - | - | - | 17.5A | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | 2 | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | - | - | - | 44mm | 48.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3046456 Phoenix Contact | 96416245 |
| Datasheet | 8 Weeks | Through Hole | - | - | - | - | Polyamide (PA), Nylon | - | 20A | - | 500V | 500V | 2011 | CLIPLINE UT | yes | Active | 1 (Unlimited) | - | EAR99 | - | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 20A | Screw | - | - | - | 600V | - | - | - | - | 1 | 16A | 26 AWG | 26 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | Switch, Lever | - | - | 57.8mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037054 Phoenix Contact | 55 |
| - | 4 Weeks | Cable | - | - | - | 5.040007g | Polyamide (PA), Nylon | - | 17.5A | - | 300V | 500V | 2011 | CLIPLINE ST | - | Active | 1 (Unlimited) | Push-In | EAR99 | - | Feed Through | 2 | - | - | White | - | - | 8536.69.40.40 | - | - | - | - | - | 15A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | 16 AWG | - | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | - | - | - | - | - | 36.5mm | 48.5mm | 4.2mm | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3031160 Phoenix Contact | 116 |
| Datasheet | 7 Weeks | Cable | - | - | - | 7.899992g | Polyamide (PA), Nylon | Copper | - | - | 500V | 500V | 2008 | CLIPLINE STTB | yes | Active | Not Applicable | Screw | EAR99 | - | Feed Through | - | - | - | Blue | - | - | - | - | - | - | - | - | 17.5A | Push In, Spring | CB, CSA, UL, VDE, cULus | - | - | 300V | 1 | - | - | 17.5A | 2 | 15A | 26 AWG | 14 AWG | 16 AWG | 4 | - | - | 14-26 AWG | - | - | - | 0.08-1.5mm2 | 10mm | - | SPRING LOADED | - | - | 55mm | 67.5mm | 4.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3048603 Phoenix Contact | 40 |
| Datasheet | 7 Weeks | Through Hole | - | - | - | 85.048569g | Polyamide (PA), Nylon | - | 32A | 30A | 600V | 690V | 2011 | CLIPLINE UK | - | Active | 1 (Unlimited) | Screw | - | Screw | Disconnect | 3 | - | - | Black | - | - | - | - | - | - | - | - | 32A | Screw | CSA, UL | - | - | 600V | - | - | - | - | 1 | 30A | 16 AWG | 4 AWG | 4 AWG | 2 | - | - | 6-18 AWG | Class CC 10.3mm x 38mm | - | - | 1.5-25mm2 | 12mm | - | - | Fuse, Lever | - | 73mm | 81mm | 18mm | 18.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3049123 Phoenix Contact | 279 | - | Datasheet | 16 Weeks | Through Hole | - | - | - | 99.989987g | Polyamide (PA), Nylon | - | 41A | - | 1kV | 1000V | 2014 | CLIPLINE RT | - | Active | 1 (Unlimited) | - | EAR99 | - | Feed Through | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | - | not_compliant | 41A | Bolt and Nut | UL, VDE | - | - | 600V | - | - | - | - | 1 | 30A | 10 AWG | 26 AWG | 10 AWG | - | - | - | - | - | - | - | 0.1-6mm2 | - | - | - | - | - | 58.5mm | 66mm | 16.3mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW5T-P4.0-1.1-1BL Omron Automation and Safety | 24 |
| - | 2 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 32A | - | 800V | 800V | - | XW5 | - | Active | Not Applicable | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | - | 32A | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | 24 AWG | - | - | - | 10-24 AWG | - | - | - | 0.25-6mm2 | 12mm | - | - | - | - | - | - | - | 6.2mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 3215000 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | - | 270A | 309A | - | 1000V | 2016 | CLIPLINE PTPOWER | - | Obsolete | 1 (Unlimited) | - | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1.5kV | - | - | - | - | 1 | 309A | - | - | - | - | - | - | 300MCM (kcmil)-2 AWG | - | - | - | 50-150mm2 | 40mm | - | - | - | - | - | - | - | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |