- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1039600000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 14.8g | Thermoplastic, Wemid | - | 50A | 8kV | 800V | 2014 | W | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 600V | - | - | - | 1 | 36A | 26 AWG | 8 AWG | - | - | 8-26 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW5G-S10-1.1-1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 600V | 1000V | - | XW5 | - | Active | 1 (Unlimited) | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | 1 | - | - | - | 20 AWG | - | 6-20 AWG | - | - | - | 0.5-16mm2 | 13mm | - | - | - | - | - | - | - | 10.0mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 1031200000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 6kV | 400V | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | Straight | - | - | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 300V | - | - | - | 2 | 15A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | - | - | 48mm | 84.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037850 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | 0.5A | - | - | 800V | 2016 | CLIPLINE ST | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through | 3 | - | - | Red | - | - | - | - | - | - | unknown | 500mA | Push In, Spring | - | - | - | 600V | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | - | - | Diode | - | - | 5.2mm | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0719032 Phoenix Contact | In Stock | - | Datasheet | - | Through Hole | - | - | 5.810008g | Polyamide (PA), Nylon | 17.5A | - | - | 500V | - | CLIPLINE UK | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 2 | - | - | Red | - | - | 8536.69.40.40 | - | - | - | unknown | - | Screw | - | - | - | 300V | - | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | 14-30 AWG | - | - | - | 0.14-1.5mm2 | 7mm | - | - | - | - | - | - | 4.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 2717126 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 250V | 2016 | CLIPLINE DOK | - | Obsolete | 1 (Unlimited) | - | - | Feed Through, Isolated | 4 | - | - | Gray | - | - | - | - | - | - | - | 24A | Screw | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Diode | - | - | 6.2mm | 6.2mm | UL94 V-2 | - | - | Non-RoHS Compliant | UL94 V-2 | - | ||
![]() 7910240000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | - | 2008 | W | - | Active | - | - | EAR99 | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | 6mm | Straight | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | 400V | - | - | 1 | 6.3A | 26 AWG | 10 AWG | 10 AWG | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | 13mm | - | - | Fuse, Removable Plug | - | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073270 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | 500V | 2013 | CLIPLINE UT | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Blue | - | - | - | - | - | - | - | - | Screw | - | - | - | 300V | - | - | - | 1 | 20A | 24 AWG | 8 AWG | - | - | 8-24 AWG | - | - | - | 0.2-10mm2 | 10mm | - | - | Switch, Knife | - | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0324020000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Panel | - | Plastic | - | Gemin (Thermosetting Plastic) | 26A | - | - | 500V | - | SAK | - | Active | Not Applicable | - | EAR99 | Disconnect | 2 | - | - | Beige | 2 | POLYAMIDE | 8536.69.40.40 | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | 1 | 25A | 22 AWG | 8 AWG | - | - | 8-22 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | - | - | - | Switch, Pull Pin | - | 70.5mm | 65mm | 12mm | 12.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 8670850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | 32A | - | 800V | 800V | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | - | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 2 | 25A | 26 AWG | 10 AWG | - | 2 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 10mm | - | SPRING LOADED | - | - | 60mm | 77.6mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() CX4 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 30A | - | 1000V | - | CX | - | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Gray | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-4mm2 | 10mm | - | - | - | - | - | 54.8mm | 6mm | 6.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 5525083 Phoenix Contact | In Stock | - | Datasheet | 6 Weeks | - | Module | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1021200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | - | 8.2g | Thermoplastic, Wemid | - | - | 2.5kV | 125V | 2013 | W | - | Active | 1 (Unlimited) | Screw | EAR99 | Feed Through | 2 | - | - | Beige | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 10A | Screw, Solder | CE, IEC | 1 | - | - | - | - | - | 1 | - | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | VDE | 0.5-4mm2 | 10mm | - | - | - | - | - | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1933740000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 20A | 800V | 800V | 2008 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | 4 | - | - | - | Straight | - | - | 24A | Push In, Spring | CE, CSA, IEC, cURus | - | Blue | 300V | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | 4 | UL; CSA; GL | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 38.5mm | 60mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3213953 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 400V | 2013 | CLIPLINE PTI | - | Active | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | 24A | Push In, Spring | - | - | - | 300V | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | 50.5mm | 101mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3270203 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | 6.3A | - | - | 24V | - | CLIPLINE PT | - | Active | Not Applicable | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 10-24 AWG | 5mm x 20mm | - | - | 0.2-6mm2 | 10mm ~ 12mm | - | - | Fuse, Lever | LED | - | - | - | 8.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0128360000 Weidmüller | In Stock | - | - | 12 Weeks | Cable | - | Polyamide | - | Polyamide (PA66), Nylon 6/6 | 34A | - | 600V | 800V | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | - | 100°C | -50°C | Beige | 1 | - | 8536.69.40.40 | - | - | 6.5mm | - | 30A | Screw | - | 2 | - | 600V | 600V | - | 30A | 1 | 30A | 22 AWG | 10 AWG | 22 AWG | 1 | 10-22 AWG | - | - | UL; CSA | 0.5-6mm2 | - | - | - | - | - | - | 45mm | 6.5mm | - | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 7914390000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | W | - | Active | Not Applicable | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 300V | 150V | 60V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | 13mm | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3046579 Phoenix Contact | In Stock | - | - | 8 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | - | CLIPLINE UT | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Blue | - | - | 8536.69.40.40 | - | - | - | not_compliant | 20A | Screw | CSA, UL | - | - | 300V | - | - | - | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 9mm | - | - | Open | - | - | 57.8mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3209550 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | Polyamide (PA), Nylon | 24A | - | - | 800V | 2017 | CLIPLINE PT | - | Active | 1 (Unlimited) | - | - | Feed Through | 3 | - | - | White | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 0.14-4mm2 | 10mm | - | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |