- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2794929 Phoenix Contact | In Stock | - | Datasheet | 3 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | 2014 | TERMITRAB SLKK | - | Obsolete | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Black | - | - | - | - | - | - | - | Screw | - | - | - | 60V | - | - | - | - | 2; Connected and Grounded | 30A | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | 8mm | - | - | - | Varistor | - | - | - | 6.2mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1683650000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | 33A | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | EAR99 | Feed Through | - | 120°C | -50°C | Black | 2 | POLYAMIDE | 8536.69.40.40 | - | Straight | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | Blue | 600V | - | - | - | 33A | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; VDE; CSA | 0.5-6mm2 | 12mm | - | SCREW | - | - | 43mm | 62mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0210160000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Through Hole | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 10A | - | 1kV | - | - | SAK | - | Active | Not Applicable | - | EAR99 | Feed Through | 3 | - | - | Beige | 2 | - | - | - | - | - | - | Screw | CE, IEC | - | - | - | - | 24V | 24V | - | 2; Connected | 5mA | 22 AWG | 12 AWG | - | 2 | 12-22 AWG | - | - | UL | 0.5-4mm2 | 9mm | - | - | - | LED | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1028980000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | 31.14g | Thermoplastic, Wemid | - | 85A | 8kV | 600V | 2012 | W | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Blue | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 76A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | 1kV | - | - | - | - | 1 | 66A | 18 AWG | 4 AWG | - | 1 | 4-18 AWG | - | 2 | UL; CSA; CE | 1.5-16mm2 | 16mm | - | - | - | - | 62.5mm | 60mm | 11.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1683470000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 25A | 8kV | 800V | 2011 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Gray | 2 | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | Grey | 600V | - | - | - | - | 1 | 21A | 30 AWG | 12 AWG | - | 1 | 12-30 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | - | 38.5mm | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1743190000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 20A | - | - | 400V | 2002 | Z | yes | Active | Not Applicable | - | EAR99 | Disconnect, Feed Through | 4 | - | - | Beige | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 300V | - | - | - | - | 2 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | - | 48mm | 95mm | 5mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3073827 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 400V | 400V | 2009 | CLIPLINE UTI | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Gray | - | - | 8536.69.40.40 | 12.2mm | - | - | 76A | Screw | - | - | - | - | - | - | - | - | 1 | - | 10 AWG | 4 AWG | 4 AWG | - | 4-10 AWG | - | - | - | 6-25mm2 | 12mm | - | - | - | - | 58mm | 51mm | 12.2mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3281107 Phoenix Contact | In Stock | - | Datasheet | 17 Weeks | - | - | - | - | Polycarbonate (PC) | 24A | 15A | - | 690V | - | CLIPLINE BT | - | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Black | - | - | - | - | - | compliant | - | Bolt and Nut | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-2.5mm2 | - | - | - | - | - | - | - | - | 8.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 1801840000 Weidmüller | In Stock | - | Datasheet | - | Cable | - | - | - | Thermoplastic, Wemid | 17.5A | - | 4kV | 250V | 2012 | I | - | Obsolete | 1 (Unlimited) | - | EAR99 | Feed Through, Isolated (2) | - | - | - | Beige | 4 | - | - | - | - | - | 17.5A | IDC | CE, IEC, cURus | - | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | 1 | 16-24 AWG | - | - | UL | 0.21-1.5mm2 | - | - | IDC | - | - | 50mm | 93mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() DP25-BU Eaton - Bussmann Electrical Division | In Stock | - | - | 11 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 25A | - | 630V | - | Magnum® DP | - | Obsolete | 1 (Unlimited) | Screw | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | - | 1 | 25A | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-25mm2 | 12mm | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792600000 Weidmüller | In Stock | - | Datasheet | 7 Weeks | Through Hole | - | Nylon | - | Thermoplastic, Wemid | - | 10A | 500V | 500V | 2004 | I | yes | Obsolete | Not Applicable | - | EAR99 | Feed Through | 4 | 120°C | -50°C | Beige | 1 | - | - | - | - | - | 17.5A | IDC | CE, CSA, IEC, cURus | - | - | 300V | 2 | - | - | - | 1 | 15A | 24 AWG | 16 AWG | 16 AWG | 1 | 16-24 AWG | - | 4 | UL; CSA | 0.21-1.5mm2 | - | - | IDC | - | - | 40mm | 93.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW5G-P1.5-1.1-2 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 500V | 500V | - | XW5 | - | Active | Not Applicable | - | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 2 | - | - | - | 28 AWG | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | 3.5mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() AS2.5/4 Altech Corporation | In Stock | - | - | 7 Weeks | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 24A | 25A | - | 800V | - | AS | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-22 AWG | - | - | - | 0.34-2.5mm2 | 11mm | - | - | - | - | - | - | - | 5.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1879750000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | 4kV | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | 250V | 140V | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-10mm2 | 10mm | - | - | Fuse, Screw Cap | LED | 55mm | 65mm | 12.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0396960000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 24V | 24V | - | SAK | - | Active | - | - | - | Feed Through | 4 | - | - | Beige | 2 | - | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0569560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 10A | - | 1kV | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | - | - | Beige | - | - | - | - | - | - | - | Screw | CE, IEC | 4 | - | - | - | 115V | 24V | - | 2; Connected | 5mA | 22 AWG | 12 AWG | - | 2 | 12-22 AWG | - | - | CSA | 0.5-4mm2 | 9mm | - | - | - | Glow Lamp | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0324560000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | 8A | - | 6kV | 400V | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | 8A | Tab | CE, CSA, IEC, UR | 2 | - | 150V | - | - | - | - | 1 | 10A | 24 AWG | 12 AWG | - | - | 12-24 AWG | - | - | UL; CSA | 2.5mm2 | - | - | SOLDER | - | - | 30.5mm | 28.45mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1771430000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | - | 45A | 8kV | 800V | 2009 | Z | yes | Active | - | - | EAR99 | Feed Through | 3 | - | - | Orange | 3 | STANDARD: UL 94V-0 | - | - | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | 1 | UL; CSA; CE | 0.5-10mm2 | 12mm | 6 mm2 | SPRING LOADED | - | - | 49.5mm | 68mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706060000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 8kV | 800V | 2009 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | - | - | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | 600V | - | - | - | 23A | 1 | 20A | 26 AWG | 12 AWG | 12 AWG | 1 | 12-26 AWG | - | 1 | UL; CSA; CE | 0.5-4mm2 | 10mm | 2.5 mm2 | SPRING LOADED | - | - | 43mm | 50.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() XW5G-S16-1.1-1 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 1kV | 1000V | - | XW5 | - | Active | 1 (Unlimited) | - | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | 12 AWG | - | 4-14 AWG | - | - | - | 1.5-16mm2 | 15mm | - | - | - | - | - | - | - | 12.0mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - |