- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1964810000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 500V | - | 2013 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | Beige | - | - | - | - | 5.1mm | 14A | Screw | CSA, IEC, UR | - | - | 300V | - | 300V | - | 14A | 1 | 20A | 30 AWG | 12 AWG | - | - | 12-30 AWG | - | - | - | 0.5-4mm2 | 10mm | - | - | - | Open | Diode | 48mm | 60mm | 5.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1033800000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | - | 56.86g | Thermoplastic, Wemid | - | - | 8kV | 800V | - | 2009 | W | yes | Active | - | - | EAR99 | Feed Through | - | 2 | - | - | Beige | - | - | - | Straight | - | 32A | Screw | CE | 8 | - | - | 4 | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | CE | 0.5-6mm2 | 10mm | - | - | - | - | Kit | 47mm | 60mm | 30.6mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1027000000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 20A | - | - | - | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Feed Through | 10Ohm | 2 | - | - | Beige | - | - | - | - | - | 120A | Screw | CE, IEC | - | - | - | - | - | - | - | 1 | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-6mm2 | 9mm | - | - | - | - | Compensating Resistor | 46.5mm | 60mm | 6.5mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1905310000 Weidmüller | In Stock | - | - | 7 Weeks | - | DIN RAIL | - | - | - | - | - | - | 24V | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | - | 10A | - | IEC | - | - | - | - | - | - | - | 2 | - | - | - | 2 | MODULAR TERMINAL BLOCK | - | - | 4 | - | - | 10mm | - | SPRING LOADED | - | - | - | 53mm | 72.5mm | 5.1mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1830420000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0395460000 Weidmüller | In Stock | - | - | 6 Weeks | Cable | - | Nylon | - | - | - | - | - | 1kV | - | Bulk | - | - | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Beige | - | - | - | Straight | - | - | - | CE, IEC | 3 | - | - | 1 | 24V | 24V | - | 2 | 5mA | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | 9mm | - | - | - | - | - | 52.5mm | 50mm | 6mm | - | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1775500000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 17.5A | 15A | - | 500V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | - | 2 | - | - | Orange | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 1 | - | - | - | 1 | - | 14-26 AWG | - | 2 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | 300V | - | - | - | - | - | 3.5mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 1905110000 Weidmüller | In Stock | - | - | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 27A | - | 6kV | 500V | - | - | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 3 | - | - | Beige | 1 | STANDARD: UL 94V-0 | - | - | - | 27A | Screw | CE, CSA, cURus | - | - | 600V | - | - | - | - | 1 | 25A | 30 AWG | 10 AWG | 1 | - | 10-30 AWG | - | - | UL; CSA; CE | 0.5-6mm2 | 10mm | 4 mm2 | - | - | Switch, Knife | - | 53mm | 63.5mm | 6.1mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 0590080000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | Cable | - | - | Nylon | 14.55g | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 4 | - | - | Blue | 4 | - | - | Straight | - | 32A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 2 | 28A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 9mm | - | - | - | - | - | 59.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1119700000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 800V | 800V | - | 2012 | Z | - | Active | 1 (Unlimited) | - | - | Feed Through | - | 2 | - | - | Beige | - | - | - | - | - | 32A | Push In, Spring | cURus | - | - | - | - | - | - | - | 1 | - | 26 AWG | 10 AWG | - | - | 10-26 AWG | - | - | - | 0.5-6mm2 | 10mm | - | - | - | - | - | 60mm | 78mm | 8.1mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0183380000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Panel | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | 2 | - | - | Blue | 1 | - | 8536.69.40.40 | - | - | - | Screw | - | 2 | - | 300V | - | - | - | - | 1 | 10A | 22 AWG | 12 AWG | 1 | - | 12-22 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | - | - | Switch, Knife | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1119790000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 6.3A | - | - | 500V | - | 2012 | W | yes | Active | 1 (Unlimited) | - | - | Disconnect | - | 2 | - | - | Beige | - | - | - | - | - | 6.3A | Screw | CSA, IEC, UR | - | - | 600V | - | 250V | - | - | 1 | 10A | 22 AWG | 8 AWG | - | - | 8-22 AWG | 1 1/4 x 1/4 | - | - | 0.5-10mm2 | - | - | - | - | Fuse, Removable Plug | LED | 78.5mm | 60mm | 11.9mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2858166 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | Polyamide | 23.02999g | Polyamide (PA66), Nylon 6/6 | - | - | 12V | - | - | 2011 | TRABTECH TT | - | Active | Not Applicable | - | - | Feed Through | - | 4 | 85°C | -40°C | Black | - | - | - | - | - | 32A | Push In, Spring | - | - | - | - | - | - | - | - | 2; Connected | - | 12 AWG | 24 AWG | - | - | - | - | - | - | - | - | - | - | - | - | Diode | 47.5mm | 83.5mm | 6.2mm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 9538100000 Weidmüller | In Stock | - | - | 3 Weeks | - | C RAIL | - | - | - | - | - | - | 500V | - | - | 2014 | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Beige | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | 41A | - | IEC | - | 8 AWG | - | - | - | - | - | 1 | - | - | - | 1 | MODULAR TERMINAL BLOCK | - | - | - | UL | - | 16mm | 6 mm2 | SCREW | - | - | - | 49.5mm | 82.7mm | 7.9mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1415480000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1415540000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0484060000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | 4 | - | - | Beige | 2 | - | - | - | - | 10A | Screw | CE | - | - | - | - | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | 2 | - | 12-22 AWG | - | 4 | - | 0.5-4mm2 | 9mm | - | - | - | - | Diode | 56.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0269120000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 41A | - | 400V | - | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | 2 | - | - | Yellow | 3 | - | - | - | - | 41A | Screw | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 25A | 26 AWG | 8 AWG | 1 | - | 8-26 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | 12mm | - | - | - | Switch, Slide | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0396360000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 380V | - | - | - | SAK | - | Active | - | - | - | Feed Through | - | - | - | - | Beige | 4 | - | - | Straight | - | 10A | Screw | CE | - | - | - | 2 | - | - | - | 2; Connected | - | 22 AWG | 12 AWG | - | - | 12-22 AWG | - | - | - | 0.5-4mm2 | 9mm | - | - | - | - | Diode | 52.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1826200000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 4kV | - | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Disconnect | - | 2 | - | - | Black | 2 | PA66, UL 94V-0 | 8536.69.40.40 | Straight | - | 10A | Push In, Spring | CE, CSA, IEC, cURus | - | - | 600V | - | 500V | - | - | 1 | 10A | 26 AWG | 12 AWG | 1 | - | 12-26 AWG | 5mm x 25mm | 2 | UL; CSA; CE | 0.5-4mm2 | 10mm | - | SPRING LOADED | - | Fuse, Screw Cap | Neon Lamp | 55mm | 68mm | 12.2mm | - | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | - |