- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Orientation | Current Rating | Termination Style | Approval Agency | Number of Contacts | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Fastening Method | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0185760000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 250V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 2 | - | 8536.69.40.40 | - | 10A | Screw | CE, CSA, IEC | - | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | Switch, Removable | - | 38mm | 46mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0590280000 Weidmüller | In Stock | - | Datasheet | 13 Weeks | Cable | - | Nylon | 14.87g | Polyamide (PA66), Nylon 6/6 | - | 27A | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 4 | - | - | Blue | 2 | - | - | Straight | 32A | Screw | CSA, IEC, UR | - | 300V | - | - | - | 2; Connected | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | - | - | 59.5mm | 54mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 8013840000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | - | - | - | - | - | 2013 | W | - | Active | 1 (Unlimited) | - | EAR99 | Disconnect | 4 | - | - | Beige | 1 | - | - | - | - | Screw | CE | - | - | - | 230V | 230V | 2; Connected | 5mA | 26 AWG | 12 AWG | - | 2 | 12-26 AWG | - | 4 | - | 0.5-4mm2 | 10mm | - | - | Glow Lamp | - | 69mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1692600000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | Thermoplastic, Wemid | - | - | 24V | - | - | 2012 | Z | - | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Beige | - | - | - | Straight | 50mA | Push In, Spring | CE, IEC | 2 | - | - | 24V | 10V | 1 | 50mA | - | - | - | - | - | - | - | CE | 0.5-4mm2 | 10mm | SPRING LOADED | - | LED | - | 79.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0412280000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Panel | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | - | 6kV | 400V | - | - | SAK | - | Active | - | - | EAR99 | Disconnect | - | - | - | Blue | - | - | 8536.69.40.40 | - | 10A | Screw | CE, IEC | 2 | 300V | - | - | - | 1 | 10A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CE | 0.5-4mm2 | 8mm | - | - | - | 40.5mm | 42mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0590180000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 32A | - | 6kV | 500V | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | - | - | - | Blue | 4 | - | - | Straight | 32A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | - | 2 | 27A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 8mm | - | - | - | 60.5mm | 50mm | 6mm | 6.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1323660000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | - | 30A | 800V | - | - | 2008 | SAK | yes | Active | - | - | EAR99 | Feed Through | 2 | - | - | Orange | 1 | - | 8536.69.40.40 | - | 32A | Screw | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 28A | 26 AWG | 12 AWG | - | 1 | 12-26 AWG | - | - | UL; CSA; CE | 0.5-4mm2 | 12mm | - | - | - | 44mm | 45mm | 6.5mm | - | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() XW5G-S4.0-1.1-2 Omron Automation and Safety | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Polyamide (PA), Nylon | - | - | 800V | 800V | - | - | XW5 | - | Active | 1 (Unlimited) | - | - | Ground, Earth | 4 | - | - | Green, Yellow | - | - | - | - | - | Screw | - | - | - | - | - | - | 2 | - | - | - | 26 AWG | - | 10-26 AWG | - | - | - | 0.14-6mm2 | 9mm | - | - | - | - | - | - | 6.0mm | UL94 V-0 | - | Unknown | RoHS Compliant | - | - | ||
![]() 0206820000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Bolt | - | Plastic | - | Gemin (Thermosetting Plastic) | - | - | 500V | - | - | - | SAK | - | Active | - | - | EAR99 | Feed Through | 2 | 130°C | -60°C | Yellow | - | - | 8536.69.40.40 | - | 10A | Screw | CE, CSA, IEC, VDE | - | - | - | 500V | - | 1 | - | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | E16 | 2 | UL; CSA | 0.5-16mm2 | 12mm | - | Fuse, Screw Cap | - | 75mm | 80mm | 27.6mm | - | UL94 5VA | - | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 1030600000 Weidmüller | In Stock | - | Datasheet | 5 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | 24A | - | 4kV | 400V | - | 2014 | W | yes | Obsolete | - | - | EAR99 | Feed Through | - | 120°C | -50°C | Beige | 4 | - | - | Straight | 24A | Screw | CE, CSA, IEC, NEMKO, UR | - | 300V | 2 | - | - | 3; 1 Grounded | 15A | 26 AWG | 12 AWG | 12 AWG | - | 12-26 AWG | - | - | UL; VDE; CSA | 0.5-4mm2 | 8mm | - | - | - | 48mm | 84.5mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 8148930000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Cable | Nylon | - | - | Polyamide (PA66), Nylon 6/6 | - | - | 500V | 500V | - | 2013 | SAK | - | Obsolete | 1 (Unlimited) | - | EAR99 | Disconnect | 3 | - | - | Beige | - | - | - | - | - | Screw | CE | 2 | - | - | 24V | 24V | - | 2mA | - | - | 12 AWG | - | - | 5mm x 20mm | - | CE | 0.5-4mm2 | 9mm | - | Fuse, Lever | LED | 55.5mm | 62.75mm | 8mm | 8.0mm | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 9503350000 Weidmüller | In Stock | - | - | 8 Weeks | - | - | Nylon | - | Polyamide (PA66), Nylon 6/6 | 6.3A | - | 6kV | 500V | - | 2002 | W | - | Active | Not Applicable | - | EAR99 | Disconnect, Feed Through | - | - | - | Beige | 4 | - | - | Straight | 6.3A | Screw | CE, CSA, IEC, UR | - | 300V | - | - | - | 2 | 10A | 22 AWG | 12 AWG | 22 AWG | 1 | 12-22 AWG | 5mm x 20mm, 5mm x 25mm | 1 | UL; CSA | 0.5-4mm2 | 9mm | - | Fuse, Lever | - | 65mm | 73.5mm | 8mm | 8.0mm | UL94 V-2 | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3046427 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | 600.102706g | Polyamide (PA), Nylon | - | - | 60V | 60V | - | 2010 | CLIPLINE UT | - | Active | Not Applicable | - | - | Disconnect | 2 | - | - | Black | - | - | - | - | 10A | Screw | CB, CSA, KEMA, UL | - | 600V | - | - | - | 1 | 10A | 24 AWG | 8 AWG | - | - | 8-24 AWG | 6.3mm x 32mm | - | - | 0.2-10mm2 | 10mm | - | Fuse, Lever | LED | 80.5mm | 57.8mm | 8.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 15188-4S Eaton - Bussmann Electrical Division | In Stock | - | Datasheet | 5 Weeks | DIN Rail | - | - | 453.59237mg | Thermoplastic | - | 30A | - | - | Bulk | - | Magnum® 15188 | - | Active | 1 (Unlimited) | Screw | - | Disconnect | 4 | - | - | White | - | - | - | - | - | Screw | - | - | 600V | - | - | - | 1 | 30A | 26 AWG | 12 AWG | - | - | 12-26 AWG | - | - | - | 1.5-4mm2 | - | - | - | Locking Mechanism | - | - | - | 39.6mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 3073186 Phoenix Contact | In Stock | - | Datasheet | 16 Weeks | Through Hole | - | - | - | Polyamide (PA), Nylon | - | 20A | 800V | 800V | - | 2016 | CLIPLINE MSBV | yes | Active | 1 (Unlimited) | - | - | Feed Through | 2 | - | - | Yellow | - | - | - | - | 24A | Push In, Spring | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 8mm | - | - | - | - | - | - | 5.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 7904300000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 41A | 33A | 8kV | 800V | - | 2003 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 4 | - | - | Blue | 1 | - | - | - | 32A | Push In, Spring | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 28A | 26 AWG | 10 AWG | - | 1 | 10-26 AWG | - | - | UL; CSA | 0.5-6mm2 | 12mm | SCREW | - | - | 43mm | 104.5mm | 6.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521700000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | - | - | A | - | Active | Not Applicable | - | - | Feed Through | 4 | - | - | Blue | - | - | - | - | - | Push In | - | - | - | - | - | - | 1 | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 7914400000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | - | 2008 | W | - | Active | - | - | EAR99 | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | Straight | 6.3A | Screw | CSA, IEC, UR | - | 300V | - | 250V | 140V | 1 | 6.3A | 26 AWG | 10 AWG | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | 13mm | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1636820000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | Thermoplastic, Wemid | - | 50A | 8kV | 800V | - | 2012 | Z | yes | Active | 1 (Unlimited) | - | EAR99 | Feed Through | 2 | - | - | Orange | - | POLYAMIDE | 8536.69.40.40 | - | 41A | Screw | CE, CSA, IEC, UR | - | 600V | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | 1 | 8-22 AWG | - | - | UL; VDE; CSA | 0.5-10mm2 | 13mm | - | - | - | 45mm | 65mm | 8.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037009 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | 7.300002g | Polyamide (PA), Nylon | 20A | - | 400V | 400V | - | 2011 | CLIPLINE STS | - | Active | - | - | EAR99 | Disconnect | 2 | - | - | Gray | - | - | 8536.69.40.40 | - | 16A | Push In, Spring | - | - | 300V | - | - | - | 1 | 16A | 28 AWG | 28 AWG | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | 10mm | - | Open | - | - | 51mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |