- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Pitch | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Stripping Length | Wire Cross Section | Fastening Method | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0210060000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | Nylon | - | - | - | - | - | 1kV | - | - | - | - | Active | - | - | - | - | - | - | - | Beige | - | - | - | - | - | - | - | - | CE, IEC | - | - | - | - | 24V | 24V | - | 2 | 5mA | - | - | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | - | - | 9mm | - | - | - | - | - | 52.5mm | 50mm | 6mm | - | - | - | - | RoHS Compliant | UL94 V-2 | - | ||
![]() 1720780000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | yes | Active | - | EAR99 | - | Feed Through | - | 120°C | -50°C | Beige | 1 | 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | - | - | - | 1 | - | 26 AWG | 12 AWG | 12 AWG | - | 1 | - | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | 8mm | - | SCREW | - | - | - | - | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1739570000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2009 | Z | yes | Active | - | EAR99 | - | Feed Through | - | - | - | Green, Yellow | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 40A | Push In, Spring | CE, CSA, IEC, cURus | 2 | Green | - | - | - | - | - | 1 | - | 16 AWG | 6 AWG | 6 AWG | - | 1 | - | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | - | SCREW | - | - | - | 48mm | 86.5mm | 10mm | 10.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1720850000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | 6kV | 400V | 2008 | Z | yes | Active | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | UL 94V-0 | 8536.69.40.40 | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 300V | - | - | - | - | 1 | - | 26 AWG | 12 AWG | - | - | 1 | - | 12-26 AWG | - | 2 | UL; CSA; CE | 0.5-4mm2 | 8mm | - | SCREW | - | - | - | 48.5mm | 95mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0198120000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 230V | - | - | SAK | - | Active | - | - | - | Ground, Earth | 4 | - | - | Yellow | - | - | - | - | - | - | 27A | Screw | CE | - | Beige | - | - | - | - | - | 1 | - | 20 AWG | 8 AWG | - | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | LED | 52.5mm | 65mm | 16mm | 16.0mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1739550000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 57A | - | 400V | 400V | 2009 | Z | yes | Active | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 57A | Push In, Spring | CE, CSA, IEC, cURus | 2 | - | 600V | - | - | - | - | 1 | 60A | 16 AWG | 6 AWG | - | - | 1 | - | 6-16 AWG | - | - | UL; CSA; CE | 1.5-16mm2 | 18mm | - | SCREW | - | - | - | 48mm | 86.5mm | 10mm | 10.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1739590000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 76A | - | 6kV | 400V | 2009 | Z | yes | Active | - | EAR99 | - | Feed Through | - | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 76A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | 600V | - | - | - | - | 1 | 65A | 14 AWG | 4 AWG | - | - | 1 | - | 4-14 AWG | - | - | UL; CSA; CE | 1.5-25mm2 | 18mm | - | SPRING LOADED | - | - | - | 48mm | 95mm | 12mm | 12.0mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0550420000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Through Hole | - | - | Plastic | - | Gemin (Thermosetting Plastic) | 41A | - | 6kV | 400V | - | SAK | - | Active | - | EAR99 | - | Feed Through | - | - | - | Yellow | - | - | 8536.69.40.40 | - | - | - | 41A | Screw | CE, IEC | 2 | - | 300V | - | - | - | - | 1 | 25A | 26 AWG | 8 AWG | - | - | 1 | - | 8-26 AWG | - | - | CE | 0.5-10mm2 | 12mm | - | - | - | - | - | 52.5mm | 65mm | 8mm | 8.0mm | UL94 5VA | No | - | RoHS Compliant | UL94 5VA | Lead Free | ||
![]() 0608360000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | 61.65g | Polyamide (PA66), Nylon 6/6 | 125A | - | 8kV | 800V | - | SAK | - | Active | - | EAR99 | - | Feed Through | 2 | - | - | Beige | 1 | - | 8536.69.40.40 | - | - | - | 125A | Screw | CE, CSA, IEC, UR | - | - | 600V | - | - | - | - | 1 | 100A | 12 AWG | 2 AWG | - | - | 1 | - | 2-12 AWG | - | - | UL; CSA | 2.5-35mm2 | 18mm | - | - | - | - | - | 60mm | 58mm | 16mm | 16.0mm | UL94 V-2 | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0198020000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | 115V | - | - | SAK | - | Active | - | - | - | Ground, Earth | - | 130°C | -60°C | Yellow | - | - | - | - | Right Angle | - | 27A | Screw | CE | 4 | Beige | - | - | - | - | 27A | 1 | - | 20 AWG | 8 AWG | - | - | - | - | 8-20 AWG | - | - | - | 0.5-10mm2 | 12mm | - | - | - | - | LED | 52.5mm | 65mm | 16mm | 16.0mm | - | - | - | Non-RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 7940029428 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 32A | - | - | 690V | - | WSI | - | Active | 1 (Unlimited) | - | - | Disconnect | 3 | - | - | Beige | - | - | - | - | - | - | - | Screw | - | - | - | 600V | - | - | - | - | 1 | 30A | 18 AWG | 4 AWG | - | - | - | - | 4-18 AWG | 10.3mm x 38mm | - | - | 1.5-25mm2 | - | - | - | - | Fuse, Lever | LED | - | - | - | 17.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1782310000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 20A | - | 6kV | 500V | 2012 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | 6 | - | - | Blue | 4 | - | - | - | Straight | - | 20A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | 2 | - | - | - | 3 | 15A | 26 AWG | 12 AWG | - | - | 3 | - | 12-26 AWG | - | - | UL; CSA | 0.5-2.5mm2 | 10mm | - | SCREW | - | - | - | 69mm | 110.5mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3036369 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | 300 | - | - | 14.80001g | Polyamide (PA), Nylon | 6.3A | 10A | 500V | 500V | 2008 | CLIPLINE ST | - | Active | Not Applicable | - | - | Disconnect | 2 | - | - | Black | - | - | - | 6.2mm | - | - | 6.3A | Push In, Spring | CB, CSA, UL, cULus | - | - | 300V | - | - | - | - | 1 | 10A | 28 AWG | 10 AWG | 10 AWG | 2 | - | - | 10-28 AWG | 5mm x 20mm | - | - | 0.08-6mm2 | 10mm | - | - | - | Fuse, Lever | - | 70mm | 61.5mm | 6.2mm | 6.2mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1775540000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Panel | - | - | - | - | Thermoplastic, Wemid | 17.5A | - | 6kV | 500V | 2011 | Z | yes | Active | 1 (Unlimited) | EAR99 | - | Feed Through | - | - | - | Blue | 3 | STANDARD: UL 94V-0 | - | - | Straight | - | 17.5A | Push In, Spring | CE, CSA, IEC, UR | - | - | 300V | - | - | - | - | 1 | 15A | 26 AWG | 14 AWG | - | - | 1 | - | 14-26 AWG | - | 3 | UL; CSA; CE | 0.5-1.5mm2 | 10mm | - | SPRING LOADED | - | - | - | 36.5mm | 63.5mm | 3.5mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1521880000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | 20A | - | 800V | 2016 | A | - | Active | Not Applicable | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.5-2.5mm2 | 10mm | - | - | - | - | - | - | - | - | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 3025957 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 10A | - | - | 250V | 2014 | CLIPLINE ZRV | - | Active | 1 (Unlimited) | - | - | Feed Through | 16 | - | - | White | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | 8 | - | 26 AWG | 14 AWG | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | 8mm | - | - | - | - | - | - | - | - | 7.6mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1792630000 Weidmüller | In Stock | - | Datasheet | - | Panel | - | - | Nylon | - | Thermoplastic, Wemid | 16A | - | 6kV | 400V | 2008 | I | yes | Obsolete | Not Applicable | EAR99 | Terminal Block | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | Straight | - | 16A | IDC | CE, CSA, IEC, cURus | - | - | 300V | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | 1 | - | 16-24 AWG | - | 2 | UL; CSA | 0.21-1.5mm2 | - | - | IDC | - | - | - | 40mm | 78.5mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792690000 Weidmüller | In Stock | - | Datasheet | - | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | - | 2004 | I | yes | Obsolete | Not Applicable | EAR99 | - | Ground, Earth | - | - | - | Green, Yellow | 1 | - | - | - | - | - | - | IDC | CE, CSA, IEC, cURus | 4 | Beige | - | - | - | - | - | 2; Connected | - | 24 AWG | 16 AWG | - | - | 1 | - | 16-24 AWG | - | 2 | UL; CSA; CE | 0.21-1.5mm2 | - | 1.5 mm2 | IDC | 300V | - | - | 53mm | 100mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3037180 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Cable | - | - | Polyamide | 8.880006g | Polyamide (PA), Nylon | 32A | - | 800V | - | 2008 | CLIPLINE ST | yes | Active | Not Applicable | EAR99 | - | Feed Through | 2 | - | - | Black | - | - | 8536.69.40.40 | - | - | 6.2mm | 40A | Push In, Spring | VDE, cULus | - | - | 600V | - | 800V | - | 40A | 1 | 30A | 28 AWG | 10 AWG | 10 AWG | 2 | - | - | 10-28 AWG | - | - | - | 0.08-6mm2 | 10mm | - | - | - | - | - | 44mm | 56mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XW5T-S4.0-FU5 Omron Automation and Safety | In Stock | - | - | 2 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 6.3A | 15A | - | 800V | - | XW5 | - | Active | 1 (Unlimited) | - | - | Disconnect | 2 | - | - | Gray | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 10-22 AWG | 5mm x 20mm, 5mm x 25mm, 5mm x 30mm | - | - | 0.5-6mm2 | 8mm | - | - | - | Fuse, Lever | - | - | - | - | 8.0mm | UL94 V-0 | - | - | RoHS Compliant | - | - |