- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Dielectric Material | Housing Material | Weight | Material - Insulation | Current-IEC | Current-UL | Operating Temperature (Min.) | Voltage Rated | Voltage-IEC | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | Capacitance | Pitch | Packing Method | Orientation | Depth | Current Rating | Termination Style | Approval Agency | Number of Contacts | Housing Color | Temperature Characteristics Code | Multilayer | Size Code | Voltage | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Positive Tolerance | Negative Tolerance | Number of Decks | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Fastening Method | Custom Capabilities | Rated Voltage | Disconnect Type | Features | Height | Length | Width | Terminal Width | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7914370000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2008 | W | - | Active | Not Applicable | - | - | EAR99 | - | - | Disconnect | - | - | - | Beige | 2 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 6.3A | Screw | CSA, IEC, UR | - | - | - | - | - | 300V | - | 36V | 10V | - | 1 | 6.3A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | 5mm x 20mm | - | UL; CSA | 0.5-6mm2 | - | 13mm | - | - | - | Fuse, Removable Plug | LED | 97mm | 60mm | 6.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1020260000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | - | Nylon | 14.8g | Thermoplastic, Wemid | - | 50A | - | 8kV | 800V | 2009 | W | - | Active | Not Applicable | - | - | EAR99 | - | - | Feed Through | 2 | - | - | Orange | - | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | Straight | - | 41A | Screw | CE, CSA, IEC, NEMKO, UR | - | - | - | - | - | 600V | - | - | - | - | 1 | 36A | 26 AWG | 8 AWG | - | - | - | 1 | 8-26 AWG | - | - | UL; CSA; CE | 0.5-10mm2 | - | 12mm | - | - | - | - | - | 46.5mm | 60mm | 7.9mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1270050000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 24A | - | - | 800V | - | 2013 | W | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Feed Through, Isolated | 3 | - | - | Blue | - | - | - | - | - | - | - | - | - | Screw | cURus | - | - | - | - | - | 600V | - | - | - | - | 2 | 20A | 26 AWG | 12 AWG | - | - | - | - | 12-26 AWG | - | - | UL; CSA; IEC | 0.5-4mm2 | - | 10mm | - | - | - | - | - | 44.5mm | 88mm | 5.08mm | 5.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1925740000 Weidmüller | In Stock | - | - | 12 Weeks | - | - | - | - | - | Thermoplastic, Wemid | 10A | - | - | - | 400V | 2014 | Microbox, Omnimate | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Isolated | 6 | - | - | - | 1 | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 3 | - | 26 AWG | 12 AWG | - | - | - | 3 | 12-26 AWG | - | 6 | - | 0.5-4mm2 | 10A | - | - | - | 400V | - | - | - | - | - | 6.1mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1771390000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | Cable | - | - | Nylon | - | Thermoplastic, Wemid | - | 45A | - | 8kV | 800V | 2009 | Z | yes | Active | Not Applicable | - | - | EAR99 | - | - | Feed Through | 2 | - | - | Blue | 1 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | - | - | - | - | 41A | Push In, Spring | CE, CSA, IEC, UR | 2 | - | - | - | - | 600V | - | - | - | - | 1 | 36A | 22 AWG | 8 AWG | - | - | - | 1 | 8-22 AWG | - | 1 | UL; CSA; CE | 0.5-10mm2 | - | 12mm | SPRING LOADED | - | - | - | - | 49.5mm | 68mm | 8.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() BN1U-20W IDEC | In Stock | - | - | 4 Weeks | - | - | - | - | - | Polyphenylene Ether (PPE) | - | 15A | - | 660V | - | - | BN1U | - | Active | Not Applicable | - | Crimp | - | - | - | Feed Through | 2 | 55°C | -25°C | Black | - | - | - | - | 8mm | - | - | - | 22A | Screw, Spring Supported | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 14 AWG | - | - | - | 14-22 AWG | - | - | - | 2.0mm2 | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1768000000 Weidmüller | In Stock | - | Datasheet | 6 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | - | - | - | 6kV | 400V | 2009 | Z | yes | Active | Not Applicable | - | - | EAR99 | - | - | Feed Through, Isolated | 7 | - | - | Beige | 4 | - | - | - | - | - | Straight | - | 24A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | - | - | 300V | 2 | - | - | - | 4; 1 Grounded | - | 26 AWG | 12 AWG | - | - | - | 4 | 12-26 AWG | - | - | UL; CSA | 0.5-4mm2 | - | 10mm | SCREW | - | - | - | - | 69.5mm | 102mm | 5.1mm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 305160 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | - | Plastic | - | Polyamide (PA66), Nylon 6/6 | 76A | 65A | - | - | 750V | 2005 | PEK | - | Active | Not Applicable | - | Screw | - | - | - | Feed Through | 2 | - | - | Beige | 1 | - | - | - | - | - | - | - | - | Screw | - | - | Beige | - | - | - | 600V | - | - | - | - | 1 | 65A | 14 AWG | 6 AWG | - | - | - | - | 6-14 AWG | - | - | - | 1.5-16mm2 | - | 16mm | - | - | - | - | - | 65.5mm | 62.5mm | 12mm | 12.0mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 331150 American Electrical Inc. | In Stock | - | Datasheet | 5 Weeks | - | - | CERAMIC | - | - | Polyamide (PA66), Nylon 6/6 | - | - | -55°C | - | - | 2005 | WGT | - | Active | Not Applicable | 2 | - | EAR99 | -/+30ppm/Cel ppm/°C | - | Ground, Earth | 2 | - | - | Green, Yellow | - | - | - | 0.00033μF | - | TR | - | - | - | Screw | - | - | - | NP0 | Yes | 0606 | - | - | - | - | - | 1 | - | 16 AWG | 8 AWG | - | 10% | 10% | - | 8-16 AWG | - | - | - | 0.5-16mm2 | - | 12mm | - | Contact Factory For Special Parameters | - | - | - | - | - | - | 10.0mm | UL94 V-2 | - | - | ROHS3 Compliant | UL94 V-2 | Lead Free | ||
![]() 3009147 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | 358.300012g | Polyamide (PA), Nylon | - | - | - | - | 1000V | 2001 | CLIPLINE UKH | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | Feed Through | 2 | - | - | Green, Yellow | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | - | - | - | - | - | 309A | Screw | - | - | - | - | - | - | 600V | - | - | - | - | 1 | 285A | - | - | - | - | - | - | 4 AWG | - | - | UL; CSA | 35-150mm2 | - | - | - | - | - | - | - | - | 100mm | 31mm | 31.0mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 3037805 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | 11.389988g | Polyamide (PA), Nylon | - | - | - | 500V | - | 2011 | CLIPLINE STTBS | yes | Active | - | - | Push-In | EAR99 | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 22A | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 12 AWG | 28 AWG | - | - | - | - | 12-28 AWG | - | - | - | 0.08-4mm2 | - | 10mm | - | - | - | - | - | 62.5mm | 78mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0128380000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | Cable | Nylon | - | Polyamide | 4.34g | Polyamide (PA66), Nylon 6/6 | - | 30A | - | 8kV | 800V | - | SAK | - | Active | - | - | - | EAR99 | - | - | Feed Through | - | 100°C | -50°C | Blue | 1 | - | 8536.69.40.40 | - | - | - | - | 6.5mm | 32A | Screw | CE, CSA, IEC, UR | 2 | - | - | - | - | 600V | - | 600V | - | 30A | 1 | 28A | 26 AWG | 10 AWG | 10 AWG | - | - | 1 | 10-26 AWG | - | 2 | UL; CSA; CE | 0.5-6mm2 | - | 12mm | - | - | - | - | - | 51.5mm | 40mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1763260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | - | - | Nylon | - | Thermoplastic, Wemid | 6.3A | - | - | 6kV | 400V | 2008 | Z | - | Active | - | - | - | EAR99 | - | - | Disconnect | 4 | - | - | Beige | 1 | - | - | - | - | - | - | - | 6.3A | Push In, Spring | CE, CSA, IEC, UR | - | - | - | - | - | 300V | - | 250V | 140V | - | 2 | 10A | 26 AWG | 12 AWG | - | - | - | 2 | 12-26 AWG | 5mm x 20mm | 4 | UL; CSA; CE | 0.5-4mm2 | - | 10mm | SPRING LOADED | - | - | Fuse, Removable Plug | LED | 98mm | 95mm | 5.1mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 3248152 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 17.5A | 15A | - | - | 500V | - | CLIPLINE MP | - | Active | Not Applicable | - | - | - | - | - | Feed Through | 2 | - | - | Blue | - | - | - | - | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 14-26 AWG | - | - | - | 0.14-1.5mm2 | - | 8mm ~ 10mm | - | - | - | - | - | - | - | - | 4.2mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() CX4/4 Altech Corporation | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | 32A | 30A | - | - | 1000V | - | CX | - | Active | 1 (Unlimited) | - | - | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 10-24 AWG | - | - | - | 0.2-4mm2 | - | 10mm | - | - | - | - | - | - | 86.2mm | 6mm | 6.0mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 3100103 Phoenix Contact | In Stock | - | Datasheet | - | - | - | - | - | - | Polyamide (PA), Nylon | 1A | 10A | - | - | 400V | 2015 | CLIPLINE MTKD | - | Obsolete | Not Applicable | - | - | - | - | - | Feed Through | 4 | - | - | Gray | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 12-28 AWG | - | - | - | 0.2-4mm2 | - | 7mm | - | - | - | - | Thermocouple | - | - | - | 10.4mm | UL94 V-0 | - | - | - | - | - | ||
![]() 3073908 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | Polyamide (PA), Nylon | 32A | - | - | - | 500V | 2016 | CLIPLINE UKK | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | - | Feed Through | 4 | - | - | Black | - | - | - | - | - | - | - | - | 32A | Screw | - | - | - | - | - | - | 600V | - | - | - | - | 2 | 30A | 26 AWG | 10 AWG | - | - | - | - | 10-26 AWG | - | - | - | 0.2-4mm2 | - | 8mm | - | - | - | - | - | - | 67mm | 6.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1855610000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | Cable | - | - | - | - | Thermoplastic, Wemid | - | - | - | 6kV | - | 2011 | W | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Terminal Block | Disconnect | - | 120°C | -50°C | Beige | 2 | STANDARD: UL 94V-0 | - | - | - | - | - | 5.1mm | 24A | Screw | CE, CSA, IEC, UR | - | - | - | - | - | 300V | - | 500V | - | 24A | 1 | 20A | 30 AWG | 12 AWG | 12 AWG | - | - | 1 | 12-30 AWG | - | 2 | UL; CSA | 0.5-4mm2 | - | 10mm | - | - | - | Component, Removable Plug | - | 48mm | 60mm | 5.1mm | - | UL94 V-0 | No | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 0294260000 Weidmüller | In Stock | - | Datasheet | 8 Weeks | - | Nylon | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | 250V | - | - | SAK | - | Active | - | - | - | EAR99 | - | - | Disconnect | 2 | - | - | Beige | - | - | 8536.69.40.40 | - | - | - | Straight | - | 10A | Solder | CE, CSA, IEC | 2 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 1 | - | - | - | CSA; CE | 0.33-1.5mm2 | - | - | - | - | - | Switch, Slide | - | 40.5mm | 58mm | 6.5mm | - | UL94 V-2 | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 3054341 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Through Hole | - | - | Polyamide | 1.050066kg | Polyamide (PA), Nylon | 18A | - | - | 400V | 400V | 2013 | CLIPLINE DT | yes | Obsolete | Not Applicable | - | - | EAR99 | - | - | Disconnect | 4 | - | - | Gray | - | - | - | - | - | - | - | - | 20A | Push In, Spring | - | - | - | - | - | - | 300V | - | - | - | - | 1 | 16A | 24 AWG | 24 AWG | - | - | - | - | 12-24 AWG | - | - | - | 0.2-4mm2 | - | 10mm | - | - | - | Switch, Knife | - | - | 91mm | 5.2mm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |