- Manufacturer
- Length
- Width
- Current Rating
- Color
- Series
- Height
- Factory Pack QuantityFactory Pack Quantity
- Connection Method
- Maximum Operating Temperature
- Minimum Operating Temperature
- RoHS
- Type
Attribute column
Categories
Terminal Blocks - Din Rail, Channel
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Wire Gauge Range | Series | Type | Resistance | Number of Positions | Color | Current Rating | Connection Method | Height | Length | Width | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CDL4U(E)I D5 Altech Corporation | In Stock | - | - | - | - | - | - | - | Details | - | - | 10 AWG | 22 AWG | 22 AWG to 10 AWG | - | Wire to Wire | - | - | - | - | - | - | - | - | - | ||
![]() 3271331 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | Details | 0.315349 oz | - | - | - | - | - | - | - | - | - | - | Push-In | - | 65.4 mm | 3.5 mm | - | ||
![]() 3270062 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | Details | 0.360429 oz | - | - | - | - | - | - | - | - | Blue | 24 A | Push-In | 35.3 mm | 72.2 mm | 5.2 mm | - | ||
![]() 3271060 Phoenix Contact | In Stock | - | - | 50 | - | - | - | - | Details | 0.388260 oz | - | - | - | - | - | - | - | - | Gray | 32 A | Push-In | - | 66.5 mm | 6.2 mm | - | ||
![]() 3248320 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | White | 17.5 A | Push-In | 17.8 mm | 20 mm | 55.5 mm | - | ||
![]() 3248408 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 0.308294 oz | - | - | - | - | MP | - | - | - | White | 17.5 A | Push-In | 22.1 mm | 20 mm | 18.9 mm | - | ||
![]() 3248374 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | Blue | 17.5 A | Push-In | 22.1 mm | 20 mm | 14.7 mm | - | ||
![]() 3248316 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | White | 17.5 A | Push-In | 17.8 mm | 20 mm | 47.1 mm | - | ||
![]() 3248368 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 0.508651 oz | - | - | - | - | MP | - | - | - | Gray | 17.5 A | Push-In | 22.1 mm | 20 mm | 35.7 mm | - | ||
![]() 3248414 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | White | 17.5 A | Push-In | 22.1 mm | 20 mm | 31.5 mm | - | ||
![]() 3248318 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | White | 17.5 A | Push-In | 17.8 mm | 20 mm | 51.3 mm | - | ||
![]() 1417113 Phoenix Contact | In Stock | - | - | 50 | - | - | - | MBK__5/E-FS/FS_BU MBK5EFSFSBU | Non-Compliant | 0.139685 oz | 500 V | - | - | - | - | Wire to Wire | - | 2 Position | Blue | 16 A | - | - | 28 mm | 6.2 mm | UL 94 HB | ||
![]() 3248190 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 0.509356 oz | - | - | - | - | MP | - | - | - | Blue | 17.5 A | Push-In | - | 21 mm | 33.6 mm | - | ||
![]() 3248282 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | Blue | 17.5 A | Push-In | 17.8 mm | 20 mm | 42.9 mm | - | ||
![]() 2791951 Phoenix Contact | In Stock | - | - | 1 | - | - | - | - | Details | 0.553096 oz | - | - | - | - | - | - | -2 Ω | - | Blue | 32 A | Screw | - | 56 mm | 6.2 mm | UL94 V-0 | ||
![]() 3247061 Phoenix Contact | In Stock | - | - | 1 | + 85 C | - 60 C | - | - | Details | 1.129 lbs | - | - | - | - | - | - | - | - | - | 415 A | Screw | 124 mm | 136.1 mm | 36 mm | - | ||
![]() 3248372 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 0.627524 oz | - | - | - | - | MP | - | - | - | Gray | 17.5 A | Push-In | 22.1 mm | 20 mm | 44.1 mm | - | ||
![]() 2900257 Phoenix Contact | In Stock | - | - | 1 | + 60 C | - 40 C | DIN Rail | - | Details | 1.812729 oz | - | - | - | - | - | - | - | - | - | - | Push-In | 80 mm | - | 14 mm | - | ||
![]() 3248288 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | Blue | 17.5 A | Push-In | 17.8 mm | 20 mm | 55.5 mm | - | ||
![]() 3248252 Phoenix Contact | In Stock | - | - | 20 | + 130 C | - 60 C | - | - | Details | 3.527043 oz | - | - | - | - | MP | - | - | - | Yellow | 17.5 A | Push-In | - | 21 mm | 29.4 mm | - |