- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Centerline (Pitch)u2009 | Connector Systemu2009 | Contact Materials | Insulation Materials | Number of Positionsu2009 | Number of Rowsu2009 | PCB Connector Assembly Typeu2009 | PCB Mount Orientationu2009 | Sealableu2009 | TE Internal # | TE Internal Description | Voltage Rated | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Stripping Length | Wire Cross Section | Test Voltage | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DT13-12PB-B016 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | 1.45u2009mmu2009[u2009.175u2009inu2009] | Wire-to-Board | - | - | 12 | - | - | Right Angle | Yes | DT13-12PB-B016 | HDR, 12P, BLK, RA, ENH KEY, NI/CU, B | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3-535542-9 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 78 | 2 | PCB Mount Receptacle | Vertical | - | 3-535542-9 | 78 MODIV VRT DR CE 100/130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MM-R-S11-VTR-02-F-TB TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Board-to-Board | - | - | 11 | 1 | PCB Mount Receptacle | Vertical | - | 1-2314908-1 | 11P,2MM,B-B,REC,SRVT,OTR,2.8,0.1AU,TB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1729131 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.799997g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2001 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | 250V | CSA, UL | 5.08mm | 3 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | Interlocking (Side) | 13.5mm | 8.1mm | 15.24mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1715721 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.939987g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Screw, Terminal Block | 100°C | -20°C | Green | 1 | - | STANDARD: UL 94V-0, PA, SAFETY APPROVAL; UL | 8536.90.40.00 | - | 0.200 5.08mm | Straight | 9.8mm | - | 17.5A | 250V | CSA, UL, cULus | 5.08mm | 2 | 14-30 AWG | 300V | 250V | 22A | 1 | 15A | 26 AWG | 26 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | CCA; CSA; CUL; GL; GOST; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 7mm | - | 4kV | Interlocking (Side) | 17.3mm | 10.16mm | 17.3mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1729128 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.979987g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2001 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 100°C | -20°C | Green | 1 | - | UL 94V-0, PA, SAFETY APPROVAL: RS; SEV; UL | 8536.69.40.40 | - | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | 250V | CSA, UL | 5.08mm | 2 | 14-30 AWG | 300V | 400V | 13.5A | 1 | 10A | 26 AWG | 14 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | CB; CCA; CSA; CUL; EAC; GL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 4kV | Interlocking (Side) | 10mm | 10.16mm | 8.1mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1711738 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.16999g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Screw, Terminal Block | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | 0.200 5.08mm | Straight | 11.2mm | - | 24A | 250V | CSA, UL, cULus | 5.08mm | 3 | 12-30 AWG | 300V | 400V | 28A | 1 | 15A | 24 AWG | 24 AWG | 24 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | CB; CSA; CUL; GL; UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8mm | 2.5 mm2 | - | Interlocking (Side) | 18mm | 15.24mm | 23mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1935161 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.900013g | - | - | Copper | Nylon | - | - | - | - | - | - | - | - | Bulk | 2003 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 320V | 0.197 5.00mm | Straight | 9mm | - | 17.5A | 250V | UL | - | 2 | 12-26 AWG | 300V | 250V | 16A | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | UL | Horizontal with Board | Screw | M2.6 | - | - | - | Interlocking (Side) | 11.3mm | 9mm | 14.9mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1714971 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.49g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 1kV | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Terminal Block | - | - | Green | 1 | Male | UL 94V-0, PA, SAFETY APPROVAL: RS; UL | 8536.69.40.40 | - | 0.375 9.53mm | Straight | 12.5mm | - | 32A | 500V | CSA, UL, cULus | 9.5mm | 2 | 10-30 AWG | 600V | 690V | 32A | 1 | 30A | 24 AWG | 10 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | CCA; CSA; CUL; EAC; GL; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8mm | - | - | Interlocking (Side) | 21.5mm | 19.04mm | 21.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1729144 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.679995g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2001 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 100°C | -20°C | Green | 1 | - | - | - | - | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | 250V | CB, CSA, UL, cULus | 5.08mm | 4 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | CB; CCA; CSA; CUL; EAC; GL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 6mm | - | 4kV | Interlocking (Side) | 10.15mm | 20.32mm | 10mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751264 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 2.000002g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 200V | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | Green | 1 | Male | - | - | - | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 4 | 16-30 AWG | 300V | 160V | 12A | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 5mm | - | - | - | 8.5mm | 7.3mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751248 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.149998g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 200V | Bulk | 2008 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | -40°C | Green | 1 | Male | PA, UL 94V-0, SAFETY APPROVAL: UL | 8536.90.40.00 | - | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 2 | 16-30 AWG | 300V | 160V | 12A | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | CB; CCA; CSA; CUL; EAC; SEV | Horizontal with Board | Screw - Rising Cage Clamp | M2 | 5mm | - | - | - | 8.65mm | 7.3mm | 12mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1714968 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.369998g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 630V | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Terminal Block | - | - | Green | 1 | Male | PA, 94V-0 | - | - | 0.250 6.35mm | Straight | 12.5mm | - | 32A | 500V | CSA, UL, cULus | 6.35mm | 3 | 10-30 AWG | 300V | 500V | 32A | 1 | 30A | 24 AWG | 24 AWG | 24 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 8mm | 4 mm2 | - | Interlocking (Side) | 19.05mm | 19.05mm | 26.6mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1984617 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 920.990958mg | - | - | Tin | - | - | - | - | - | - | - | - | 160V | Bulk | 2005 | COMBICON PT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 0.138 3.50mm | Straight | 7.6mm | - | 17.5A | - | UL | - | 2 | 16-26 AWG | 300V | 160V | 10A | 1 | - | 26 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | - | Horizontal with Board | Screw | M2 | 5mm | - | - | Interlocking (Side) | 9mm | 7mm | 13.7mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1725698 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.789989g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 125V | Bulk | 2001 | COMBICON MPT | yes | Active | 1 (Unlimited) | - | EAR99 | PCB, Screw, Terminal Block | 100°C | -20°C | Green | 1 | - | PA, UL 94V-0 | - | - | 0.100 2.54mm | Straight | 6.2mm | - | 6A | 63V | CSA, UL, cULus | 2.54mm | 6 | 20-30 AWG | - | 63V | 6A | 1 | - | 26 AWG | 20 AWG | 20 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 6 | CSA; CUL; EAC; UL | Horizontal with Board | Screw | M1.6 | 4.5mm | 0.5 mm2 | 1.5kV | - | 15.7mm | 6.2mm | 16mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727010 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.040002g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 300V | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Screw, Terminal Block | - | - | Green | 1 | - | PA, 94V-0 | 8536.90.40.00 | - | 0.150 3.81mm | Straight | 7.3mm | - | 13.5A | 160V | CSA, UL | 3.81mm | 2 | 16-30 AWG | - | 160V | 12A | 1 | - | 26 AWG | 16 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | 12mm | 7.3mm | 12mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1729018 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.970008g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 400V | Bulk | 2008 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | -40°C | Green | 1 | Male | - | 8536.90.40.00 | - | 0.197 5.00mm | Straight | 8.1mm | - | 13.5A | - | CB, CSA, UL, cULus | - | 2 | 14-30 AWG | 300V | 250V | 13.5A | 1 | 10A | 26 AWG | 26 AWG | - | 1 | MODULAR TERMINAL BLOCK | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | 6mm | - | - | Interlocking (Side) | 10.15mm | 8.1mm | 13.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1888690 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.350008g | - | - | Copper | - | - | - | - | - | - | - | - | 400V | Bulk | 2012 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | -40°C | Green | - | - | POLYAMIDE, 94V-0 | - | - | 0.200 5.08mm | Straight | - | unknown | 16A | - | CB, UL, VDE, cULus | - | 3 | 12-30 AWG | 300V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | MODULAR TERMINAL BLOCK | 4 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2.5 mm2 | - | Interlocking (Side) | 15.24mm | 9.5mm | 18.5mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1725711 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.400014g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 125V | Bulk | 2001 | COMBICON MPT | yes | Active | 1 (Unlimited) | - | EAR99 | PCB, Screw, Terminal Block | 100°C | -20°C | Green | 1 | - | PA, UL 94V-0 | - | - | 0.100 2.54mm | Straight | 6.2mm | - | 6A | 63V | CSA, UL | 2.54mm | 8 | 20-30 AWG | - | 63V | 6A | 1 | - | 26 AWG | 20 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 8 | CSA; CUL; EAC; UL | Horizontal with Board | Screw | M1.6 | - | 0.5 mm2 | 1.5kV | - | 18mm | 6.2mm | 20.78mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727036 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.000002g | - | - | Tin | Nylon | - | - | - | - | - | - | - | 300V | Bulk | 2001 | COMBICON MKDS | - | Active | 1 (Unlimited) | Screw | EAR99 | PCB, Screw, Terminal Block | 85°C | 0°C | Green | 1 | - | - | - | - | 0.150 3.81mm | Straight | 7.3mm | - | 13.5A | 160V | CSA, UL | 3.81mm | 4 | 16-30 AWG | - | 160V | 12A | 1 | - | 26 AWG | 26 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 2.5kV | - | 12mm | 7.3mm | 15.23mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free |