- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Test Voltage | Product | Mounting Angle | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1705692 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 19.999993g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Bulk | 2011 | COMBICON EMKDS | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | - | - | 0.150 3.81mm | - | - | - | 8A | - | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 26 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 6 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1989094 Phoenix Contact | 152 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | 16 | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 11.2mm | - | 17.5A | - | - | - | - | 16-26 AWG | 300V | - | 160V | 17.5A | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 16 | UL | 45° (135°) Angle with Board | Screw | - | M2 | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 13.7mm | 56mm | 56mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988820 Phoenix Contact | 4329 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 4.120008g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Bulk | 2011 | COMBICON PTA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | Male | - | - | 0.197 5.00mm | Straight | 12.8mm | - | 17.5A | - | CB, UL, VDE | - | 4 | 12-26 AWG | 300V | - | 250V | 24A | - | 1 | 15A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | 45° (135°) Angle with Board | Screw | - | M2.6 | - | - | - | 2.5 mm2 | - | - | - | - | - | - | Interlocking (Side) | 15.4mm | 20mm | 20mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990106 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.270005g | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | Straight | 12mm | - | 2A | - | UL, VDE | - | - | 20-26 AWG | 300V | - | 160V | 2A | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | 12 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | - | - | - | 16.7mm | 31.5mm | 31.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990070 Phoenix Contact | 89 | - | Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.620007g | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Green | 1 | - | - | - | 0.098 2.50mm | Straight | 12mm | unknown | 2A | - | UL, VDE | - | - | 20-26 AWG | 300V | - | 160V | 2A | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | 9 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | - | - | - | - | 24mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1771033 Phoenix Contact | 2966 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | - | - | - | - | 0.098 2.50mm | Straight | - | unknown | 6A | - | - | - | 3 | 20-26 AWG | 150V | - | - | 6A | - | 1 | 5A | 26 AWG | 24 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Solder Retention | 11mm | 9mm | 11.9mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751280 Phoenix Contact | 298 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.398002g | - | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2008 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.138 3.50mm | Straight | 7.3mm | - | 13.5A | - | CSA, UL | - | 6 | 16-30 AWG | 300V | - | 160V | 12A | - | 1 | 10A | 26 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | 5mm | - | - | - | - | - | - | - | - | 7.3mm | 21.5mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1727751 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.814369kg | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Bulk | 2010 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Female | - | - | 0.150 3.81mm | Straight | - | unknown | 8A | - | - | - | 12 | 16-30 AWG | 300V | Compliant | - | 8A | - | 3 | 10A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Not Applicable | ||
![]() 1764810000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Copper | - | - | Nylon | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~100°C | Bulk | 2005 | Omnimate LMZF | yes | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Orange | 2 | - | - | - | 0.200 5.08mm | - | - | - | 10A | - | - | - | - | 14-24 AWG | - | - | - | - | - | 2 | - | 24 AWG | 14 AWG | - | 4 | 3 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1.3 mm | - | 7.5mm | - | SPRING LOADED | - | - | - | - | - | - | 51.2mm | 10.2mm | 48.1mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 2MA-04 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | Polyester | - | - | - | - | - | 150 | TE CONNECTIVITY LTD | - | 2MA-04 | 2MA | PCB Mount | 1546074-4 | Obsolete | 8.3 | Details | 0.400007 oz | - | 300 V | 12 AWG | 22 AWG | - | Bulk | - | - | - | - | - | Through Hole | EAR99 | Screw | 4 Position | - | - | Black | 1 | - | BUCHANAN, POLYETHYLENE POLYESTER, 94V-0 | 8536.69.40.40 | 5.08 mm | - | - | unknown | 20 A | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | 12 AWG | 22 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | - | - | 20 A | - | - | - | - | - | SCREW | Screw Clamp | 300 V | - | Fixed Terminal Blocks | 45 deg | - | - | 0.8 in | - | - | - | - | UL 94 V-0 | - | ||
![]() 1727078 Phoenix Contact | 160 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.270005g | - | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | - | 300V | - | - | - | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | 100°C | -20°C | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | Straight | 7.3mm | - | 10A | 160V | CB, CSA, UL, cULus | 3.81mm | 8 | 16-30 AWG | - | - | 160V | 12A | - | 1 | 13.5A | 26 AWG | 16 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | 5mm | - | - | - | - | 2.5kV | - | - | - | 12mm | 30.47mm | 30.47mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1935226 Phoenix Contact | 163 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 7.628006g | - | - | - | Copper | - | - | Nylon | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Bulk | 2011 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.197 5.00mm | Straight | 9mm | - | 17.5A | - | CB, UL, VDE | - | 8 | 12-26 AWG | 300V | - | 250V | 17.5A | - | 1 | 18A | 26 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw | - | M2.6 | - | - | 5mm | - | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 40mm | 9mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1984976 Phoenix Contact | 383 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.500002g | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.138 3.50mm | - | 12mm | - | 2A | - | UL, VDE | - | 3 | 16-24 AWG | 300V | - | 250V | 2A | - | 1 | - | 20 AWG | 20 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 8mm | - | SPRING LOADED | - | - | - | - | - | - | 13.1mm | 12mm | 16.7mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0398800409 Molex | 168 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | 1 | - | - | - | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 9 | 12-30 AWG | 300V | - | - | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 9 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | 2.5 mm2 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398900411 Molex | 189 |
| Datasheet | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Copper - Nickel Plated | Copper - Nickel Plated | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 105°C | Tray | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | 12.5mm | unknown | - | - | - | - | 11 | 12-30 AWG | - | - | 300V | - | - | 1 | 17.5A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | 35° (145°) Angle with Board | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55.51mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1729173 Phoenix Contact | 86 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.295012g | - | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2001 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | UL 94V-0, PA, SAFETY APPROVAL: RS; SEV; UL | 8536.69.40.40 | 0.200 5.08mm | Straight | 8.1mm | - | 13.5A | 250V | CB, CSA, UL, cULus | 5.08mm | 7 | 14-30 AWG | 300V | - | 250V | 13.5A | - | 1 | 10A | 26 AWG | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | CB; CCA; CSA; CUL; EAC; GL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | 6mm | - | - | - | - | - | - | - | Interlocking (Side) | 13.5mm | 8.1mm | 30.48mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0393570025 Molex | 39 |
| Datasheet | 13 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39357 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | - | UL 94V-0, SHROUDED | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | - | 16-28 AWG | 300V | - | - | - | - | 1 | 12A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 25 | 25 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1732386 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 2 | - | - | Green | 1 | Female | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 23A | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1727308 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | - | Polyamide (PA), Nylon, Glass Filled | 499.858792g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | - | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Black | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 8A | - | - | - | - | 16-30 AWG | 300V | - | - | - | - | 1 | 13.5A | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | 10 | - | - | - | - | - | - | - | - | Board Lock | 9.3mm | 7.3mm | 45.72mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0398900313 Molex | 11 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | Not Applicable | Screw | EAR99 | - | - | - | - | Black | 1 | - | LOW PROFILE, SHROUDED | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | - | - | - | - | - | 13 | 16-30 AWG | 300V | - | - | - | Nickel | 1 | 13.5A | 30 AWG | 16 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 13 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - |