- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Product | Mounting Angle | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1934270000 Weidmüller | 121 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~120°C | Bulk | - | Omnimate LL | - | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 32.5A | - | - | CSA, UR | - | - | - | 12-28 AWG | - | - | - | - | 1 | 20A | 28 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1 mm | 2 | 6mm | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1726192 Phoenix Contact | 52 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 14 | - | Polyamide (PA), Nylon | 28.349523g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2011 | COMBICON MKKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 7 | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | - | - | - | 13.5A | - | - | - | - | - | - | 14-30 AWG | 300V | - | - | - | 2 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | Interlocking (Side) | 22.6mm | 18.3mm | 35.56mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 2453780000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1826110000 Weidmüller | 33 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 10A | - | - | CSA, cURus | - | 7 | - | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | 14.3mm | 34.7mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751141 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.230004g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | - | unknown | 10A | - | - | - | - | - | - | 16-30 AWG | 300V | - | - | - | 1 | - | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 7 | 7 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | 7 | - | - | - | - | - | - | - | 13mm | 10mm | 25mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727104 Phoenix Contact | 67 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 5.730006g | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | 31.5mm | - | 13.5A | - | 160V | CB, CSA, UL, cULus | 3.81mm | 11 | - | 16-30 AWG | 300V | - | - | 13.5A | 1 | - | 30 AWG | 26 AWG | 26 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | - | - | - | - | 22.3mm | 10mm | - | Unknown | RoHS Compliant | UL94 V-0 | - | ||
![]() 1932591 Phoenix Contact | 92 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 62.760004g | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 1kV | - | - | - | - | Bulk | 2012 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | - | PA, UL 94V0 | - | 0.591 15.00mm | Straight | 31mm | - | 125A | - | - | - | - | 3 | - | 2-20 AWG | 600V | - | 1kV | 125A | 1 | 115A | 20 AWG | 2 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | - | - | - | - | - | - | - | - | 43.5mm | 45mm | 45mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1700325 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.561012g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | Bulk | 2011 | COMBICON FRONT | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 5mm | Straight | 19.5mm | - | 24A | - | - | - | - | - | - | 14-24 AWG | - | Compliant | 250V | 24A | - | - | 24 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL | Horizontal with Board | Screw - Pressure Clip | M2.5 | - | 1 | - | - | - | - | - | - | Interlocking (Side) | 22mm | 5mm | 23.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 5442756 Phoenix Contact | 373 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2014 | COMBICON BC | - | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | 0.150 3.81mm | - | - | not_compliant | 13.5A | - | - | - | - | - | - | 16-30 AWG | 300V | - | - | - | 1 | 10A | 30 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | M2 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1648300000 Weidmüller | 317 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Electrolytic Copper - Tin Plated | - | Copper | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~100°C | Bulk | 2009 | LU | yes | Active | Not Applicable | Solder | EAR99 | - | - | Gray | 1 | - | 94V-0, PA | - | 0.400 10.16mm | Right Angle | 18.3mm | - | 10A | - | - | CSA, UR | - | 3 | Grey | 6-26 AWG | - | - | 300V | 65A | 1 | - | 26 AWG | 6 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 3 | UL; CSA; IEC | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M4 | 1.6 mm | - | 12mm | - | - | - | - | - | Interlocking (Side) | - | 31.08mm | 18.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1766310000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~120°C | Bulk | 2008 | Omnimate LM | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | UL 94V-0 | - | 0.200 5.08mm | Straight | - | - | 10A | - | - | CSA | - | 3 | - | 14-24 AWG | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 3 | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | - | - | - | Interlocking (Side) | 25.2mm | - | 12.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() ELMP03051 Amphenol Pcd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL CORP | - | ELMP03051 | ELMP03051 | PCB Mount | Active | 5.74 | Details | - | - | 600 V | 4 AWG | 16 AWG | - | - | - | ELM | - | - | - | - | EAR99 | - | 3 Position | Black | - | - | - | 8536.69.40.40 | 2.5 mm | - | - | unknown | 75 A | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | Screw | Fixed Terminal Blocks | Horizontal | - | - | - | - | - | - | - | - | - | ||
![]() 1898761 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | Details | 0.028819 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | ||
![]() 1711039 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.662987g | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.197 5.00mm | Straight | 11.2mm | - | 24A | - | - | CSA, UL, cULus | - | 3 | - | 12-30 AWG | 300V | - | 250V | 28A | 1 | 15A | 24 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | 2.5 mm2 | - | - | - | - | Interlocking (Side) | 23mm | 11.2mm | 23mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1792261 Phoenix Contact | 11 |
| Datasheet | 9 Weeks | Tin | PCB, Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | Bulk | 2013 | COMBICON PLA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 6 | Green | - | Male | - | - | 0.295 7.50mm | - | 27.7mm | - | 41A | - | - | - | - | - | - | 10-24 AWG | - | - | - | - | 1 | - | 24 AWG | 24 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 30° (150°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | Lever Actuated | - | 51mm | 34.1mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1704981 Phoenix Contact | 1000 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 1.299996g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2012 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | - | Female | - | 8536.69.40.40 | 3.81mm | - | - | unknown | 12A | - | - | - | - | 1 | - | 16-26 AWG | 300V | - | 250V | 12A | - | 10A | 26 AWG | 26 AWG | - | - | MODULAR TERMINAL BLOCK | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | Interlocking (Side) | 16.9mm | 6.35mm | 18.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1725012 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 7.019994g | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2010 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 2 | Male | - | - | 0.197 5.00mm | Straight | 21.4mm | unknown | 17.5A | - | - | CSA, UL | - | 4 | - | 14-30 AWG | 300V | - | 250V | 22A | - | 10A | 30 AWG | 14 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | - | - | - | - | Interlocking (Side) | 21.4mm | 12.5mm | 21.4mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() EM250503V Eaton - Electronics Division | 30 |
| Datasheet | 15 Weeks | - | - | Through Hole | - | - | Thermoplastic | - | Brass - Tin Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2016 | Euro-Mag EM2505 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | - | - | 12-26 AWG | 300V | - | - | - | 1 | 16A | - | - | - | - | - | 3 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1985920 Phoenix Contact | 47 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.850006g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | Bulk | 2003 | COMBICON MKDSN | yes | Active | 3 (168 Hours) | - | EAR99 | Screw | - | Black | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 16A | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 20A | 30 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | - | - | - | Interlocking (Side) | 15mm | 9.5mm | 18.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1713082 Phoenix Contact | 25 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.399991g | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2010 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | - | - | 0.197 5.00mm | - | 16mm | - | 24A | - | - | - | - | - | - | 12-30 AWG | 300V | - | 250V | 28A | 1 | 15A | 24 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | 4 | - | 2.5 mm2 | - | - | - | - | Interlocking (Side) | 18mm | 20mm | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free |