- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395432613 Molex | 20 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | Straight | - | - | - | - | - | 13 | - | 14-22 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | Positions Stamped | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0398900316 Molex | 11 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Copper Alloy - Nickel Plated | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39890 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | - | UL 94V-0, LOW PROFILE, SHROUDED | 8536.69.40.40 | - | 0.197 5.00mm | Vertical | - | - | - | - | - | 16 | - | 16-30 AWG | 300V | - | - | Nickel | 1 | 13.5A | 30 AWG | 16 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 16 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0399200508 Molex | 6 |
| Datasheet | 6 Weeks | - | - | Through Hole | - | - | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Steel, Stainless - Tin Plated | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39920 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | - | - | 3-14 AWG | 600V | - | - | - | 1 | 85A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1984853 Phoenix Contact | 50 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Nylon, Polyamide | Polyamide (PA), Nylon | 5.050014g | - | - | - | - | Nylon | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | 0.138 3.50mm | Right Angle | 7.6mm | unknown | 17.5A | UL | - | 11 | - | 16-26 AWG | 300V | - | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | Interlocking (Side) | 7.6mm | 9mm | 9.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1755230000 Weidmüller | 13 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | Nylon | 300V | -50°C~100°C | Bulk | 2008 | Omnimate LP | yes | Active | Not Applicable | Screw | EAR99 | - | - | Orange | 1 | - | - | 8536.69.40.40 | - | 508mm | Straight | - | - | 10A | CSA, UR | - | 1 | - | 12-26 AWG | - | - | - | - | - | 15A | 26 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 1 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | - | 6mm | - | - | Knife Disconnect | 24.8mm | 5.08mm | 32.6mm | No | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1732519 Phoenix Contact | 30 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | Female | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | 4 | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1771127 Phoenix Contact | 451 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper | - | 160V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | Black | - | Male | - | - | - | 0.098 2.50mm | Vertical | - | unknown | 6A | - | - | - | - | 20-26 AWG | 150V | - | - | - | 1 | 5A | 26 AWG | 24 AWG | - | - | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Solder Retention | - | 5mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() AST0550402 METZ CONNECT USA Inc. | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | Steel | - | - | - | 250V | -40°C~105°C | Bulk | - | - | - | Active | Not Applicable | - | EAR99 | - | 4 | Black | - | - | - | - | - | 0.197 5.00mm | - | - | - | 20A | - | - | - | - | 12-28 AWG | 300V | - | - | - | 1 | 12A | - | - | 28 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Lever Actuated | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() 1890028 Phoenix Contact | 56 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.960004g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKKDSH | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Black | - | - | - | 8536.69.40.40 | - | 0.197 5.00mm | - | - | not_compliant | 24A | - | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | High Wire Entry Level | 11.1mm | 10mm | 36.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1708136 Phoenix Contact | 64 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 907.18474g | - | - | - | Tin | Nylon | 200V | - | Bulk | 2008 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 12 | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | - | 0.150 3.81mm | Straight | 16.3mm | - | 8A | CB, CSA, UL | - | 24 | - | 16-30 AWG | 300V | 160V | 10A | - | 2 | - | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | 12 | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | 5mm | - | - | - | 16.2mm | 47.67mm | 47.62mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1928194 Phoenix Contact | 60 |
| Datasheet | 6 Weeks | - | Screw, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.800001g | - | - | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | - | - | - | - | - | 0.197 5.00mm | - | - | unknown | 17.5A | - | - | 4 | - | 14-30 AWG | 300V | - | 17.5A | - | 1 | 15A | 14 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | - | Interlocking (Side), Positions Stamped | 17.3mm | 9.8mm | 20mm | - | - | RoHS Compliant | - | - | ||
![]() 1331430000 Weidmüller | 20 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | - | 508mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1730528 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 8.099997g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDSD | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | - | - | - | 0.200 5.08mm | Straight | - | - | 24A | - | - | 4 | - | 12-30 AWG | 300V | - | 24A | - | 1 | 20A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | 2.5 mm2 | - | - | 21.5mm | 11.62mm | 21.7mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1719015 Phoenix Contact | 3786 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 4 | Polyamide | Polyamide (PA), Nylon | 749.788188g | - | - | - | Tin | - | 690V | - | Bulk | 2007 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 2 | Green | 1 | Male | - | - | - | 0.375 9.53mm | Straight | 28mm | unknown | 32A | CSA, cULus | - | - | - | 10-30 AWG | 600V | 690V | 32A | - | - | 30A | 30 AWG | 10 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | Interlocking (Side) | 28mm | 23.8mm | 28mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1825960000 Weidmüller | 79 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Tube | 2011 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Straight | 8.5mm | - | 10A | CSA, cURus | - | - | - | 16-24 AWG | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 9.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1889275 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 2.730002g | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON ZFKKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | - | - | - | 8536.69.40.40 | - | 5mm | - | - | unknown | 16A | - | - | - | - | 12-26 AWG | 300V | - | - | - | 2 | 10A | 26 AWG | 26 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 1 | - | - | - | Interlocking (Side) | 21mm | 5mm | 29.7mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 2492160000 Weidmüller | 32 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper - Tin Plated | - | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 4-18 AWG | 1000V | - | - | - | 1 | 57A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Push Button Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1728323 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.770005g | - | - | - | Copper | - | 200V | - | Bulk | 2010 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 160V | 0.150 3.81mm | - | - | not_compliant | 10A | - | 3.81mm | 6 | - | 16-30 AWG | 300V | - | 12A | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | 13mm | 10mm | 22.85mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1706471 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.373991g | - | - | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green, Yellow | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | Straight | 11.2mm | unknown | 24A | - | - | 2 | Green | 12-30 AWG | 300V | 250V | 24A | - | 1 | 15A | 30 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 15.24mm | 15.24mm | 23mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1987779 Phoenix Contact | 83 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Nylon, Polyamide | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 250V | - | Bulk | 2013 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.69.40.40 | - | 0.197 5.00mm | Right Angle | 13.5mm | - | 32A | CB, UL, VDE | - | - | - | 12-20 AWG | 300V | 250V | 32A | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 7 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | Vertical with Board | Screw | M3 | - | - | - | 4 mm2 | - | Interlocking (Side) | 9mm | 35mm | 13.5mm | - | - | RoHS Compliant | - | - |