- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1751426 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.35001g | - | - | - | - | 200V | - | Bulk | 2011 | COMBICON MKKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.138 3.50mm | Straight | 16.3mm | - | 8A | - | - | 16-30 AWG | 300V | 10 | 160V | 10A | 2 | - | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 5 | - | - | - | - | 16.2mm | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1770458 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 69.99999g | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 8 | Green | - | Female | - | - | 0.394 10.00mm | - | - | - | 76A | - | - | 6-18 AWG | 300V | - | - | - | 1 | 51A | 18 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1822749 Phoenix Contact | 18441626 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 12 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1841539 Phoenix Contact | 55 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | 6 | 14-26 AWG | 150V | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 5441553 Phoenix Contact | 20 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | COMBICON PC | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | - | - | - | 12-30 AWG | 300V | - | - | - | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Horizontal with Board | Screw | M3 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1696050000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | - | Copper | - | -20°C~100°C | Bulk | 2002 | Omnimate LP | yes | Obsolete | Not Applicable | Solder | EAR99 | - | - | Black | 1 | - | - | - | 0.200 5.08mm | Straight | - | - | - | - | - | 12-26 AWG | 300V | - | - | 15A | 1 | - | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | - | 3 | - | 2.5 mm2 | - | Interlocking (Side) | 17mm | - | 11mm | No | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1985111 Phoenix Contact | 22 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 7.779988g | - | - | - | - | 200V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 17 | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 13.1mm | - | 2A | - | - | 16-24 AWG | 300V | - | - | - | 1 | - | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 17 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | 13.1mm | 12mm | - | - | RoHS Compliant | - | - | ||
![]() 1707221 Phoenix Contact | 333 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.628739kg | - | - | - | - | 250V | - | Bulk | 2011 | COMBICON MKDSO | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Green | 1 | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | 12-30 AWG | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | - | 15.3mm | 14.95mm | 17.05mm | - | RoHS Compliant | - | Lead Free | ||
![]() 1825830000 Weidmüller | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.150 3.81mm | Straight | - | - | 10A | CSA, cURus | 6 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 23.2mm | 8.5mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990148 Phoenix Contact | 82 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.789993g | - | - | - | Copper | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 16 | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | - | - | - | 2A | - | - | 20-26 AWG | 300V | - | - | - | 1 | - | 26 AWG | 20 AWG | 20 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | 16 | 16 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1744109 Phoenix Contact | 70 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | 400V | - | Bulk | 2014 | COMBICON FRONT | yes | Active | 1 (Unlimited) | - | - | Screw | - | Green | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | 12-30 AWG | 300V | - | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | - | 9 | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1991040 Phoenix Contact | 50 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 11.35801g | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Solder | - | - | - | Green | 1 | Female | - | - | 0.197 5.00mm | Right Angle | 14.4mm | - | 24A | - | 9 | 12-24 AWG | 300V | - | 250V | 24A | 1 | 20A | 24 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 4 mm2 | SPRING LOADED | - | - | 46.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1047460000 Weidmüller | 13 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 600V | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | 150A | CSA, UR | - | 1-20 AWG | - | - | - | - | 1 | 127A | 20 AWG | 1 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M6 | 1 mm | 3 | 18mm | - | - | Flange (Mounting) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1823324 Phoenix Contact | 445 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1791610000 Weidmüller | 208 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~120°C | Bulk | 2009 | Omnimate PM | yes | Active | Not Applicable | Solder | EAR99 | - | 2 | Orange | 1 | - | STANDARD: UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 8mm | - | 10A | CSA, cURus | - | 14-26 AWG | - | - | 300V | 10A | 1 | 15A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | 1.3 mm | - | 6mm | - | - | Interlocking (Side) | - | 11mm | 8mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1885410000 Weidmüller | 83 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | LCP GF, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 10A | CSA, cURus | 2 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1719341 Phoenix Contact | 82 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 453.59237g | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | Green | 1 | Female | PA, UL 94V0 | - | 0.295 7.50mm | Straight | 18.5mm | - | 41A | - | - | 8-24 AWG | 600V | - | 800V | 41A | 1 | 35A | 24 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 6 mm2 | SPRING LOADED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1889262 Phoenix Contact | 100 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.219993g | - | - | - | Copper, Tin | 400V | - | Bulk | 2008 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Green | 1 | Male | - | 8536.69.40.40 | 5mm | Straight | - | - | 16A | UL | 1 | 12-26 AWG | 300V | - | - | 16A | - | 10A | 26 AWG | 12 AWG | - | - | - | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side) | 14.1mm | 5.08mm | 15.75mm | - | RoHS Compliant | - | Lead Free | ||
![]() 0399200503 Molex | 33 |
| Datasheet | 23 Weeks | - | - | Through Hole | - | Thermoplastic | - | Copper - Tin Plated | Brass - Nickel Plated | Steel, Stainless - Tin Plated | - | - | -40°C~130°C | Bulk | - | Eurostyle 39920 | - | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | - | - | - | 3-14 AWG | 600V | - | - | - | 1 | 85A | - | - | - | - | - | 3 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2453740000 Weidmüller | 43 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | RoHS Compliant | - | - |