- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | ELV | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1826210000 Weidmüller | 66 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | Female | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | - | 0.300 7.62mm | Straight | 8.5mm | - | 10A | - | cURus | - | - | - | 16-24 AWG | - | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | 2 | 8mm | - | PUSH-ON | - | - | 11.82mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1984992 Phoenix Contact | 109 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 2.409993g | - | - | - | - | - | 200V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | 5 | - | - | Green | 1 | - | PA, 94V-0 | - | - | 0.138 3.50mm | - | 12mm | unknown | 2A | - | UL, VDE | - | - | - | 16-24 AWG | 300V | - | - | 250V | 2A | - | 1 | - | 24 AWG | 16 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | - | SPRING LOADED | - | 13.1mm | 12mm | 19mm | - | - | RoHS Compliant | - | - | ||
![]() 1789647 Phoenix Contact | 650 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 930.006106mg | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | - | 3.81mm | Right Angle/Straight | 12.7mm | - | 12A | - | - | - | 1 | - | 16-26 AWG | 300V | Compliant | - | 160V | 12A | - | - | 6A | 26 AWG | 26 AWG | - | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | Interlocking (Side), Lever Actuated | 12.7mm | 12.7mm | 17mm | No | No SVHC | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 1822532 Phoenix Contact | 806 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Black | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 2 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2453760000 Weidmüller | 14 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1935404 Phoenix Contact | 6 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 10.96999g | - | - | - | Copper, Tin | Nylon | 250V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 250V | 0.197 5.00mm | Right Angle | 11.4mm | - | 17.5A | - | CB, UL, VDE | - | 11 | - | 12-26 AWG | 300V | - | - | 250V | 16A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Vertical with Board | Screw | M2.6 | - | - | 5mm | - | - | Interlocking (Side) | 9mm | 11.3mm | 55mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395433010 Molex | 31 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | Active | 1 (Unlimited) | Screw | - | - | - | 105°C | -40°C | Black | 1 | - | - | - | - | 0.197 5.00mm | Vertical | - | - | 15A | - | - | - | 10 | - | 14-22 AWG | 300V | - | 8 | - | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | - | 10 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 10 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1331160000 Weidmüller | 28 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1986097 Phoenix Contact | 19241626 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | 1kV | - | Bulk | 2014 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | - | - | 0.300 7.62mm | - | 33.4mm | - | 32A | - | - | - | - | - | 10-24 AWG | 300V | - | - | - | - | - | 1 | 30A | 24 AWG | 10 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | M3 | - | 3 | - | - | - | - | - | 26mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1884740000 Weidmüller | 79 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | Copper | - | 300V | -50°C~240°C | Tube | 2009 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | PCB, Terminal Block | - | - | - | Black | 1 | - | LCP GF, 94V-0 | - | - | 0.200 5.08mm | - | - | - | 10A | 500V | CSA, cURus | 5.08mm | 3 | - | 16-24 AWG | - | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | 16 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1710056 Phoenix Contact | 290 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 5.759999g | - | - | - | Tin | - | 630V | - | Bulk | 2011 | COMBICON MKDSV | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | - | 8536.69.40.40 | - | 0.250 6.35mm | - | - | - | 32A | - | - | - | - | - | 10-30 AWG | 300V | - | - | - | - | - | 1 | 30A | 10 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Interlocking (Side) | 12.7mm | 12.5mm | 26.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1824850000 Weidmüller | 78 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | - | 0.200 5.08mm | Right Angle | - | - | 10A | - | CSA, cURus | - | 6 | - | 16-24 AWG | - | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 29.6mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1707904 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.399988g | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | - | 0.200 5.08mm | - | - | - | 24A | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | - | 1 | 15A | 30 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Interlocking (Side) | 11.2mm | 10.16mm | 23mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1888730000 Weidmüller | 41 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Black | 1 | - | - | - | - | 0.200 5.08mm | - | 12.7mm | - | 15A | - | CSA, cURus | - | - | - | 16-24 AWG | - | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | 4 | 8mm | - | PUSH-ON | - | - | 19.44mm | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1988037 Phoenix Contact | 31 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 500V | - | Bulk | 2011 | COMBICON PT | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | - | 0.295 7.50mm | - | - | - | 32A | - | - | - | - | - | 12-20 AWG | 300V | - | - | - | - | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | 10 | - | 4 mm2 | - | Interlocking (Side) | 9mm | 13.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1886180000 Weidmüller | 78 |
| - | 16 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tube | 2005 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | 8536.69.40.40 | - | 0.300 7.62mm | - | - | - | 10A | - | CSA, cURus | - | 2 | - | 16-24 AWG | - | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1719325 Phoenix Contact | 55 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 749.788188g | - | - | - | Tin | - | 1kV | - | Bulk | 2012 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 3 | - | - | Green | 1 | Male | PA, UL 94V0 | - | - | 0.295 7.50mm | Straight | 24.15mm | - | 41A | - | CB, UL | - | - | - | 8-24 AWG | 600V | - | - | - | - | - | 1 | 35A | 24 AWG | 8 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 15mm | 6 mm2 | SPRING LOADED | - | 24.3mm | 18.5mm | 28.75mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1953950000 Weidmüller | 13 |
| - | 11 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper - Tin Plated | - | - | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Orange | 1 | - | - | - | - | 0.394 10.00mm | - | - | - | 15A | - | cURus | - | - | - | 14-26 AWG | - | - | - | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 4 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1791620000 Weidmüller | 593 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~120°C | Bulk | 2006 | Omnimate PM | yes | Active | Not Applicable | Solder | EAR99 | - | 3 | - | - | Orange | 1 | - | STANDARD: UL 94V-0 | - | - | 0.197 5.00mm | Straight | 8mm | - | 10A | - | CSA, cURus | - | - | - | 14-26 AWG | - | - | - | 300V | 10A | - | 1 | 15A | 26 AWG | 14 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; CSA | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | 1.3 mm | - | 6mm | 2.5 mm2 | - | Interlocking (Side) | - | 16mm | 8mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() ELMP08041 Amphenol PCD | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | 8 | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | Copper Alloy - Nickel Plated | Steel - Zinc Plated | - | - | - | -40°C~120°C | Bulk | 2008 | ELMP | - | Obsolete | Not Applicable | Screw | - | Screw | - | 120°C | -40°C | Black | - | - | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | - | - | - | 8-18 AWG | 300V | - | - | - | - | Steel | 1 | 60A | 18 AWG | 8 AWG | - | - | - | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 8 | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - |