- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Pitch | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1592820000 Weidmüller | In Stock | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Nylon | 300V | -50°C~100°C | Bulk | 2011 | Omnimate LP | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | - | - | Orange | 1 | - | PBT, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | 11mm | - | 25A | CSA, UR | - | - | - | 12-26 AWG | - | 300V | 10A | 1 | 20A | 26 AWG | 12 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | UL; VDE; CSA | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | M3 | 1.3 mm | 2 | 6mm | - | - | Interlocking (Side) | - | 10.76mm | - | No | RoHS Compliant | UL94 V-2 | - | ||
![]() 1988985 Phoenix Contact | 1542 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 2.439987g | - | - | Tin | - | 160V | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 9.9mm | unknown | 17.5A | UL | - | 5 | - | 16-26 AWG | 300V | - | 17.5A | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 45° (135°) Angle with Board | Screw | M2 | - | - | - | - | - | Interlocking (Side) | 13.7mm | 17.5mm | 11.2mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 2492210000 Weidmüller | 32 |
| Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper - Tin Plated | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUFS | - | Active | Not Applicable | - | - | - | - | Black | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | 4-18 AWG | 1000V | - | - | 1 | 57A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Push Button Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1952700000 Weidmüller | 41 |
| - | 12 Weeks | Copper, Tin | Through Hole | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper - Tin Plated | - | Copper | - | 300V | -50°C~120°C | Bulk | - | Omnimate LMZFL | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | - | - | 0.295 7.50mm | - | - | - | 15A | cURus | - | - | - | 14-26 AWG | - | - | - | 1 | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 4 | 4 | UL; CSA | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | 1.3 mm | 4 | 6mm | 2.5 mm2 | SPRING LOADED | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 691412420004M Würth Elektronik | 28 |
| Datasheet | 8 Weeks | - | - | Through Hole, Kinked Pin | 4 | - | Polyamide (PA66), Nylon 6/6 | - | Phosphor Bronze - Tin Plated | Phosphor Bronze | - | - | - | - | Bulk | - | WR-TBL Series 4124 | - | Active | 1 (Unlimited) | - | - | - | - | Gray | - | - | - | - | 0.300 7.62mm | - | - | - | - | - | 7.62mm | - | - | 16-30 AWG | 300V | - | - | 1 | 4A | - | - | - | - | - | 4 | - | - | 45° (135°) Angle with Board | Screwless | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1705553 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 24.999999g | - | - | Tin | - | 320V | - | Bulk | 2011 | COMBICON MKDSD | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | STANDARD: UL 94V-0, PA | - | 0.150 3.81mm | Straight | 9.3mm | - | 8A | - | - | - | - | 14-30 AWG | 300V | 200V | 12A | 1 | 10A | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CB; CCA; CUL; EAC; SEV; UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 3 | - | - | - | - | 12.54mm | 9.3mm | 15.3mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1331980000 Weidmüller | 13 |
| Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | CuSn | - | - | - | Box | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1770597 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 75.200002g | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 8 | Green | - | Female | - | - | 0.591 15.00mm | - | 29mm | - | 76A | - | - | - | - | 4-18 AWG | 600V | - | - | 1 | 66A | 18 AWG | 4 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 116.4mm | - | RoHS Compliant | - | - | ||
![]() 1774218 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Copper, Tin | - | 1kV | - | Bulk | 2014 | COMBICON MKDSP | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | - | - | - | - | 0.400 10.16mm | - | - | - | 76A | - | - | - | - | 6-20 AWG | 600V | - | - | 1 | 60A | 20 AWG | 20 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | 3 | - | - | - | Interlocking (Side), Positions Stamped | 31mm | 18.8mm | 34.3mm | - | RoHS Compliant | - | - | ||
![]() 1706426 Phoenix Contact | 6 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 14.190014g | - | - | - | - | 400V | - | Bulk | 2012 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | - | - | - | 15A | - | - | - | - | 14-30 AWG | 300V | - | - | 2 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | - | - | Interlocking (Front), Mid Wire Entry Level | 36.6mm | 22mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1747960 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | - | 12-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 13 | - | - | - | Interlocking (Side), Lever Actuated | - | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1332070000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1823366 Phoenix Contact | 24052048 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 8 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1331990000 Weidmüller | 41 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332050000 Weidmüller | 22 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1724977 Phoenix Contact | 4049626 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 7.869998g | - | - | - | - | 200V | - | Bulk | 2009 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 7 | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | 16mm | - | 13.5A | CB, UL, VDE | - | - | - | 16-24 AWG | 300V | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | SPRING LOADED | - | - | 16mm | 25.9mm | - | RoHS Compliant | - | - | ||
![]() 1332040000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1905120 Phoenix Contact | 121 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | Tin | - | - | - | Bulk | - | COMBICON MKDSN | - | Active | 1 (Unlimited) | Screw | - | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | not_compliant | 16A | - | - | - | - | 12-30 AWG | 300V | - | - | 1 | 20A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | Interlocking (Side) | 18.5mm | 9.5mm | 30mm | - | RoHS Compliant | - | - | ||
![]() 1331500000 Weidmüller | 115 |
| - | 12 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1823311 Phoenix Contact | 30 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | - | - | - | - | 0.150 3.81mm | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | 3 | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |