- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Weight | Contact Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1825920000 Weidmüller | 58 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Straight | - | - | 10A | CSA, cURus | 12 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 12 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 46.1mm | 8.5mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1330980000 Weidmüller | 25 | - | - | 11 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Obsolete | 1 (Unlimited) | - | - | - | - | Orange | - | - | - | - | 0.200 5.08mm | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1906158 Phoenix Contact | 28 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | 2014 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | - | - | 2 | Green | - | Female | - | - | 0.300 7.62mm | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1723292 Phoenix Contact | 85 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 9 | - | Polyamide (PA), Nylon | 28.349523g | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON MK3DSN | yes | Active | 1 (Unlimited) | Solder | - | Screw | - | Green | 1 | - | - | - | 0.200 5.08mm | Straight | 28.1mm | - | 10A | - | - | - | 14-30 AWG | 300V | 250V | 10A | - | - | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 3 | - | 1.5 mm2 | - | Interlocking (Side) | 28.1mm | 22.86mm | 31.7mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824460000 Weidmüller | 2101 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | 6 | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Right Angle | 14.3mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 6 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | 21.7mm | 14.3mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824930000 Weidmüller | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.295 7.50mm | Right Angle | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | No | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332010000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1780905 Phoenix Contact | 17052063 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 4.535924kg | - | - | - | 400V | - | Bulk | 2011 | COMBICON KDSP | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 17.5A | - | - | - | 14-30 AWG | 300V | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Feed Through, Interlocking (Side) | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1706413 Phoenix Contact | 10449626 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | 4 | - | Polyamide (PA), Nylon | 8.779989g | - | Tin | - | 400V | - | Bulk | 2010 | COMBICON MK3DS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | - | - | 0.200 5.08mm | - | - | - | 15A | - | - | - | 14-30 AWG | 300V | - | - | - | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 2 | - | - | - | Interlocking (Front), Mid Wire Entry Level | 22.2mm | 12.7mm | 40.1mm | - | RoHS Compliant | - | - | ||
![]() 1823120 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | Tape & Reel (TR) | 2015 | COMBICON SPT-THR | yes | Active | 1 (Unlimited) | Screwless | - | - | - | Black | 1 | - | STANDARD: UL 94V-0, LCP | - | 0.200 5.08mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | CB; CUL; EAC; IEC; UL; VDE | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 6 | - | - | SPRING LOADED | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1332060000 Weidmüller | 13 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1747931 Phoenix Contact | 18441626 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | 12-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 7 | - | - | - | Interlocking (Side), Lever Actuated | - | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1826010000 Weidmüller | 13 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~120°C | Tube | 2004 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 34.2mm | 8.5mm | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1747944 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | - | - | - | Green | - | Female | - | - | 0.150 3.81mm | - | - | - | 12A | - | - | - | 12-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 9 | - | - | - | Interlocking (Side), Lever Actuated | - | 17.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1729292 Phoenix Contact | 31 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | 12 | Green | - | Female | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 16A | - | - | - | 14-24 AWG | - | - | - | 1 | - | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | Interlocking (Side) | 5mm | 14.1mm | 5.08mm | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1332020000 Weidmüller | 39 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1751558 Phoenix Contact | 2000 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 23.999998g | - | - | - | 160V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 12 | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.150 3.81mm | - | - | unknown | 9A | - | - | - | 16-26 AWG | 300V | - | - | 1 | 10A | 16 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1985247 Phoenix Contact | 97 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.439988g | - | - | Nylon | 250V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 12mm | unknown | 2A | UL, VDE | 7 | - | 16-24 AWG | 300V | 250V | 2A | 1 | - | 24 AWG | 26 AWG | 16 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 8mm | - | SPRING LOADED | - | 13.1mm | 12mm | 21mm | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751361 Phoenix Contact | 129 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 7.099996g | - | - | - | 200V | - | Bulk | 2011 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | Green | 1 | - | PA, 94V-0 | 8536.90.40.00 | 0.138 3.50mm | Straight | - | - | 13.5A | - | 14 | - | 16-30 AWG | 300V | - | 13.5A | 1 | 10A | 30 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 14 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1824690000 Weidmüller | 161 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | Right Angle | - | - | 10A | CSA, cURus | 7 | - | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 7 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | 8.5mm | 27.1mm | 14.3mm | No | RoHS Compliant | UL94 V-0 | Lead Free |