- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | UL Flammability Code | Empty Shell | Wire Gauge | Voltage | Max Supply Voltage | Max Voltage Rating (AC) | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Halogen Free | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1872392 Phoenix Contact | 71 |
| Datasheet | 6 Weeks | - | Screw, Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 3.010011g | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON MKDS | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | 2 | - | - | Green | - | - | - | 8536.69.40.40 | - | - | - | - | - | - | 0.200 5.08mm | - | - | 13.8mm | unknown | 17.5A | - | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 15A | 30 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 7mm | - | - | - | Interlocking (Side), Positions Stamped | - | - | 9.8mm | - | - | RoHS Compliant | - | - | ||
![]() 2453770000 Weidmüller | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Electrolytic Copper | - | - | - | - | - | -40°C~120°C | Bulk | - | Omnimate LUF | - | - | Active | Not Applicable | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | - | - | - | 6-18 AWG | 600V | - | - | - | - | 1 | 58A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Lever Actuated | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1864040 Phoenix Contact | 57 | - | Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2016 | COMBICON SDC | - | yes | Active | Not Applicable | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Vertical | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 12A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 3 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1730641 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide | Polyamide (PA), Nylon | 20.999994g | - | - | - | - | Nylon | 400V | - | Bulk | 2010 | COMBICON EMKDS | - | yes | Last Time Buy | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | Male | - | - | - | - | - | - | - | - | 0.200 5.08mm | - | Straight | 18mm | - | 12A | CSA, cULus | 5 | - | - | 12-30 AWG | 300V | - | - | 12A | - | 1 | 10A | 30 AWG | 26 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 5 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | - | - | 7mm | 11.62mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 009276003021106 AVX Corporation | 2378 |
| Datasheet | 8 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | GLASS FILLED POLYAMIDE46 | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | Copper Alloy - Tin Plated | - | - | Copper | - | 250V | -40°C~125°C | Tape & Reel (TR) | - | 9276 | e3 | yes | Active | 3 (168 Hours) | Solder | - | RECTANGULAR POWER CONNECTOR | 3 | - | - | White | - | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.098 2.50mm | 3 | Right Angle | 9mm | - | - | - | - | 94V-0 | NO | 18-24 AWG | - | - | 250V | - | - | 1 | 6A | 24 AWG | 18 AWG | - | - | - | - | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | 250V | - | 5mm | 9mm | 7.5mm | No | No SVHC | ROHS3 Compliant | - | Lead Free | ||
![]() 1990805 Phoenix Contact | 54 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 8.121997g | - | - | - | - | - | 200V | - | Bulk | 2014 | COMBICON SPT | - | yes | Active | 1 (Unlimited) | Screwless | - | - | 9 | - | - | Green | 1 | - | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | 14.4mm | - | 17.5A | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 24 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 9 | UL | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | SPRING LOADED | - | - | - | 32.9mm | 13.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1891085 Phoenix Contact | 125 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | PBT | Polyamide (PA), Nylon | 1.379998g | - | - | - | Tin | - | 160V | - | Bulk | 2005 | COMBICON FK-MPT | - | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 4 | - | - | Green | 1 | Female | - | - | - | - | - | - | - | - | 0.138 3.50mm | - | Right Angle | 7mm | - | 4A | - | - | - | - | 20-28 AWG | 300V | 160V | - | 4A | - | 1 | - | 28 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 4 | CUL; EAC; SEV; UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | 13mm | 7mm | 14.5mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1987999 Phoenix Contact | 53 |
| Datasheet | 8 Weeks | - | Through Hole | Through Hole | - | Nylon | Polyamide (PA), Nylon | 311.844754g | - | - | - | - | - | 500V | - | Bulk | 2013 | COMBICON PT | - | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | 32A | - | - | - | - | 12-20 AWG | 300V | - | - | - | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | UL | Vertical with Board | Screw - Leaf Spring, Wire Guard | M3 | - | 6 | - | 4 mm2 | - | - | Interlocking (Side) | 9mm | 13.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1888640000 Weidmüller | 28 |
| - | 12 Weeks | Tin | Through Hole | Through Hole | - | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | 300V | -50°C~240°C | Tape & Reel (TR) | 2005 | Omnimate LSF-SMT | - | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | LCP GF, 94V-0 | 8536.69.40.40 | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | 10A | CSA, cURus | 2 | - | - | 16-24 AWG | - | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | - | 2 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1330240000 Weidmüller | 19 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LMF | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 20A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1774289 Phoenix Contact | In Stock | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON MKDSP | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Green | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | not_compliant | - | - | - | - | - | 6-20 AWG | 600V | - | - | - | - | 1 | 60A | 20 AWG | 6 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | 5 | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1705582 Phoenix Contact | 60 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | Polyamide (PA), Nylon | 24.999999g | - | - | - | Tin | - | 320V | - | Bulk | 2010 | COMBICON MKDSD | - | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | 9.3mm | - | 8A | - | - | - | - | 14-30 AWG | 300V | 200V | - | 12A | - | 1 | 10A | 30 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 6 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 6 | - | - | - | - | - | 15.3mm | 9.3mm | 23.97mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 39357-0018 Molex | In Stock | - | Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | Nylon | - | - | - | - | Copper | - | 300V | - | Bulk | 2010 | - | - | yes | Active | - | Screw | EAR99 | - | - | 85°C | -30°C | Black | 1 | - | PA66 | 8536.69.40.40 | - | - | - | - | - | - | 3.5mm | - | Vertical | - | - | 17.5A | - | 18 | - | - | - | 300V | - | 300V | - | - | - | 12A | 28 AWG | 28 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | Low Halogen | - | 18 | UL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395432215 Molex | 20 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | unknown | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 15 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395438308 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | 12.3mm | - | - | - | 8 | - | - | 14-22 AWG | - | 300V | - | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 40.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395437007 Molex | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | - | - | 1 | 15A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | 7 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395435006 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | 10mm | - | - | - | 6 | - | - | 14-22 AWG | - | 300V | - | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 30mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395432017 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | unknown | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 17 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395431221 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | unknown | - | - | - | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | 21 | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395437012 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | Straight | 10mm | - | - | - | 12 | - | - | 14-22 AWG | - | 300V | - | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | 12 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | Positions Stamped | - | 60mm | - | No | - | ROHS3 Compliant | - | - |