- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Wire Gauge | Voltage | Max Supply Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Mating Orientation | Wire Termination | Number of Positions Per Level | Wire Cross Section | Max Supply Voltage (AC) | Features | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395435013 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 10mm | - | - | 13 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | 65mm | No | ROHS3 Compliant | ||
![]() 0395434315 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | - | 8536.69.40.40 | 0.197 5.00mm | - | 12.3mm | - | - | 15 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | 75.8mm | No | ROHS3 Compliant | ||
![]() 0395431618 Molex | 39 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 7.6mm | - | - | 18 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 18 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | Positions Stamped | 90mm | No | ROHS3 Compliant | ||
![]() 0395435022 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 10mm | - | - | 22 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 22 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | 110mm | No | ROHS3 Compliant | ||
![]() 0395436305 Molex | In Stock | - | Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | - | 12.3mm | - | - | 5 | - | 14-22 AWG | - | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | 300V | Positions Stamped | 25.8mm | No | ROHS3 Compliant | ||
![]() 0395436322 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | - | 12.3mm | - | - | 22 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 22 | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | - | No | ROHS3 Compliant | ||
![]() 0395431220 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | 14-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 20 | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | Positions Stamped | - | - | ROHS3 Compliant | ||
![]() 0395437113 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | 13 | - | 16-24 AWG | - | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | Interlocking (Side), Positions Stamped | 65mm | No | ROHS3 Compliant | ||
![]() 0395430023 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | Black | 1 | 8536.69.40.40 | 0.197 5.00mm | Vertical | - | not_compliant | - | 23 | - | 14-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 23 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | 2.08 mm2 | - | - | - | - | ROHS3 Compliant | ||
![]() 0395436321 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | 0.197 5.00mm | - | - | - | - | 21 | - | 14-22 AWG | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | - | No | ROHS3 Compliant | ||
![]() 0395447024 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass | -40°C~105°C | Bulk | Eurostyle ESE 39544 | - | Active | 1 (Unlimited) | Screw | - | 105°C | -40°C | Black | 1 | - | 0.200 5.08mm | Straight | 10mm | - | - | - | - | 12-30 AWG | 300V | 300V | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | - | 24 | - | Horizontal with Board | Screw - Rising Cage Clamp | 24 | - | - | Positions Stamped | 121.92mm | - | ROHS3 Compliant | ||
![]() 0395432607 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 7.6mm | - | - | 7 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 7 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | Positions Stamped | 35mm | No | ROHS3 Compliant | ||
![]() 0395438303 Molex | 20 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | 0.197 5.00mm | - | - | - | - | 3 | - | 14-22 AWG | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | - | No | ROHS3 Compliant | ||
![]() 0395433007 Molex | 41 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | 10mm | - | 15A | 7 | - | 14-22 AWG | 300V | 300V | Brass, Steel | 1 | - | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | 35mm | No | ROHS3 Compliant | ||
![]() 0395437002 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 10mm | - | - | 2 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | 10mm | No | ROHS3 Compliant | ||
![]() 0395432203 Molex | 11 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | Black | - | - | 0.197 5.00mm | - | - | unknown | - | - | Green | 14-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | 3 | - | - | Positions Stamped | - | - | ROHS3 Compliant | ||
![]() 0395435024 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | Straight | 10mm | - | - | 24 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | 120mm | No | ROHS3 Compliant | ||
![]() 0395435012 Molex | 11 |
| Datasheet | 17 Weeks | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | - | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | - | - | - | - | Black | - | - | 0.197 5.00mm | - | - | - | - | - | - | 14-22 AWG | 300V | - | - | 1 | 15A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | - | - | ROHS3 Compliant | ||
![]() 0395433113 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | Black | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | 10mm | - | - | 13 | - | 16-24 AWG | - | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | Interlocking (Side) | 65mm | No | ROHS3 Compliant | ||
![]() 0395438315 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass | Steel | Brass, Steel | -40°C~105°C | Bulk | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | Black | - | - | 0.197 5.00mm | - | 12.3mm | - | - | 15 | - | 14-22 AWG | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 15 | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | Positions Stamped | 75.8mm | No | ROHS3 Compliant |