- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Shape | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Approvals | Brand | Case Code - in | Case Code - mm | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mating Style | Maximum Operating Temperature | Mfr | MIL Type | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Qualification | RoHS | Shell Sizes | Shell Style# | Torque-Screw | Unit Weight | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Subcategory | Power Rating | Pitch | Technology | Current Rating | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Voltage | Attachment Method | Number of Levels | Current | Number of Poles | Positions Per Level | Product Type | Mating Orientation | Wire Termination | Temperature Range | Screw Thread | Connection Method | Platform | Product | Mounting Angle | Features | Wick Type | Working Fluid | Power - Cooling | Product Category | Thermal Resistance | Minimum Bend Radius | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 158-A-111/11 WECO | In Stock | - | - | - | PCB Mount | - | - | - | - | - | - | - | UR | - | - | - | - | - | WECO Electrical Connectors | 158-A-111/11 | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polyamide | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 11 | - | - | - | - | -40 to 212 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1190296 Phoenix Contact | 426 |
| - | Tin | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | Copper Alloy | - | - | - | - | - | Phoenix Contact | - | - | PCB Mount | Bulk | - | Active | - | - | - | - | - | - | 400 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | LPT | - | - | - | - | - | 1 Position | - | Green | - | 1 | Terminal Blocks | - | 5mm | - | 24 A | Solder Pin | 1 | - | 12-24 AWG | - | - | 1 | - | - | 1 | Fixed Terminal Blocks | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | Lever | - | Fixed Terminal Blocks | Horizontal | Lever Actuated | - | - | - | - | - | - | - | 20.24 mm | 17.8 mm | - | ||
![]() 1050595 Phoenix Contact | 48 |
| - | - | Through Hole | - | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | Phoenix Contact | - | - | - | 140 | Phoenix Contact | - | - | - | Phoenix Contact | - | - | - | Bulk | - | Active | - | Details | - | - | 0.5-0.6 Nm (4.4-5.3 Lb-In) | - | - | - | - | -40°C ~ 100°C | - | COMBICON MKDSN | - | - | - | - | - | - | - | Black | - | - | Terminal Blocks | - | 0.197 (5.00mm) | - | - | - | - | - | 12-30 AWG | 300 V | - | 1 | 20 A | - | 4 | Fixed Terminal Blocks | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | - | - | - | Fixed Terminal Blocks | - | Interlocking (Side) | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1190365 Phoenix Contact | 257 |
| - | Tin | Through Hole | Aluminum Alloy | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | - | Amphenol Pcd | - | - | Copper Alloy | 1 | Amphenol | - | Rotatable Coupling | - | Phoenix Contact | MIL-DTL-5015, MIL-DTL-26482 II | - | PCB Mount | Bulk | A85049111S16TN046 | Active | - | Details | 16 | Right Angle | - | - | 400 V | 12 AWG | 24 AWG | -40°C ~ 105°C | - | AS85049 | - | - | - | Pre-Shield Adapter | - | 4 Position | - | Green | - | 1 | Circular Connectors | - | 5mm | - | 24 A | Solder Pin | 4 | - | 12-24 AWG | - | - | 1 | - | - | 4 | Circular MIL Spec Strain Reliefs & Adapters | 30° (150°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | Lever | - | Adapters | 45 deg | Lever Actuated | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | 20.28 mm | 21.35 mm | - | ||
![]() 30610 General Electric | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / Holsworthy | - | - | - | 250 | TE Connectivity | - | - | + 155 C | - | - | - 55 C | PCB Mount | - | 9-1879672-6 | - | - | - | - | - | - | 0.008466 oz | - | - | - | - | Bulk | H8 | 0.1 % | - | 25 PPM / C | - | 97.6 Ohms | - | - | - | - | - | Resistors | 250 mW (1/4 W) | - | Metal Film | - | Axial | - | - | - | - | - | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | Metal Film Resistors - Through Hole | - | - | 2.5 mm | - | 7.2 mm | - | ||
![]() TC0223500000G Amphenol | 18 |
| - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2512 | 6432 | - | 1000 | TT Electronics | - | - | - | - | - | - | PCB Mount | - | TC02235000J0G | - | AEC-Q200 | - | - | - | - | 0.001429 oz | - | - | - | - | Reel | LR | - | 2 Terminal | - | - | - | - | - | - | Current Sense | - | Resistors | - | - | Thick Film | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Current Sense Resistors - SMD | - | - | - | 0.74 mm | 6.3 mm | 3.2 mm | ||
![]() 110730 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Essentra | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | Glides | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | ||
![]() 110731 Essentra Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Essentra | - | - | - | - | Essentra | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | Glides | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | ||
![]() 126784 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.394 (10.00mm) | 3.937 (100.00mm) | 0.517 (13.14mm) | ||
![]() 126044 Wakefield | In Stock | - | - | - | - | - | Copper | - | Flat | - | - | - | - | - | - | - | - | - | - | - | - | - | Wakefield-Vette | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Heat Pipe | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Epoxy or Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sintered | Distilled Water | - | - | - | - | - | 0.106 (2.70mm) | 2.756 (70.00mm) | 0.310 (7.88mm) | ||
![]() PTSA 1 5/16-3 5-F Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1026554 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | 250 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1843485 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | Terminal Blocks | - | 3.81 mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1717166 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | 50 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | Green | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1714691 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | 50 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | TVFKC | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1774276 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 Position | - | - | - | - | - | - | 10.16 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1780060 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | Terminal Blocks | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Screw | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1843511 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | Terminal Blocks | - | 5 mm | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1033680 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Phoenix Contact | - | - | - | 110 | Phoenix Contact | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | - | - | ||
![]() 1812270 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 Position | - | - | - | - | Terminal Blocks | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | Fixed Terminal Blocks | - | - | - | - | Push-In | - | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | - | - | - |