- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Mfr | Mounting Styles | Package | Product Status | RoHS | Termination Method | Torque-Screw | Unit Weight | Voltage Rated | Voltage, Rating | Wire Gauge Max | Wire Gauge Min | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Rated Current | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Rated Voltage | Test Voltage | Product | Mounting Angle | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XW4L-04A1-H1 Omron Electronics Inc-EMC Div | 521 |
| Datasheet | 15 Weeks | - | - | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -45°C~125°C | Tape & Reel (TR) | - | XW4 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | 0.100 2.54mm | - | - | unknown | - | - | - | - | - | - | 20-26 AWG | 160V | - | - | - | - | 1 | 6A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0395436323 Molex | 13 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | - | - | - | 23 | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 23 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Positions Stamped | - | 115.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395432616 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | 7.6mm | - | - | - | - | - | - | 16 | 14-22 AWG | - | - | 300V | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | - | - | - | - | - | - | - | Positions Stamped | - | 80mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395434502 Molex | 11 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | 10A | - | - | - | - | - | - | 2 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1989829 Phoenix Contact | 620 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.510011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | -40°C~85°C | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | Green | 1 | Male | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | Straight | 13.1mm | - | 2A | - | - | UL, VDE | - | - | 20-26 AWG | 300V | - | - | - | - | 1 | - | 26 AWG | 20 AWG | - | 10 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | - | - | - | 13.1mm | 12mm | 12mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1751125 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 3.098008g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.138 3.50mm | Straight | 10mm | - | 10A | - | - | - | - | 5 | 16-30 AWG | 300V | - | 160V | 12A | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | - | M2 | - | - | - | - | - | - | - | - | - | - | - | 13mm | 18mm | 18mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1703238 Phoenix Contact | In Stock |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | - | - | 4.535924kg | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 320V | - | - | - | - | Bulk | 2010 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | - | - | 3 | - | - | Green | - | - | - | - | 0.250 6.35mm | - | 33mm | - | 32A | - | - | - | - | - | 10-24 AWG | 300V | - | - | - | - | 1 | 30A | 24 AWG | 24 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw | - | M3 | - | - | - | - | - | - | - | - | - | - | - | 33mm | 26mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1751112 Phoenix Contact | 259 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.299997g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | - | Green | 1 | - | - | - | 0.138 3.50mm | - | 10mm | - | 10A | - | - | - | - | 4 | 16-30 AWG | 300V | - | 160V | 12A | - | 1 | - | 26 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CCA; CSA; CUL; GOST; SEV; UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | - | M2 | - | - | - | - | - | - | - | - | - | - | - | 13mm | 10mm | 14.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1047310000 Weidmüller | 14 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | - | - | - | -50°C~120°C | Bulk | 2011 | Omnimate LXXX | - | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | 0.591 15.00mm | - | - | - | 127A | - | - | CSA, UR | - | - | 1-20 AWG | - | - | - | - | - | 1 | - | 20 AWG | 1 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Clamping Yoke, Tension Sleeve | - | M6 | 1.6 mm | 4 | 18mm | - | - | - | - | - | - | - | Flange (Mounting) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1700121 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Brass | Polyamide (PA), Nylon | 2.379999kg | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2011 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | - | - | 12-30 AWG | 300V | Compliant | - | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | CSA; CUL; GOST; UL | Horizontal with Board | Screw - Pressure Clip | - | M2.5 | - | 3 | - | 2.5 mm2 | - | - | - | - | - | - | Interlocking (Side) | 19.5mm | 17.5mm | 25.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1841542 Phoenix Contact | 61 | - | Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | - | - | - | - | - | - | - | 7 | 14-26 AWG | 150V | - | - | - | - | 2 | 10A | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1825810000 Weidmüller | 50 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Solder | EAR99 | - | - | 4 | - | - | Black | 1 | - | - | - | 0.150 3.81mm | Straight | 8.5mm | - | 10A | - | - | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 4 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | - | 15.63mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1717732 Phoenix Contact | 544 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 40.999988g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 630V | - | - | - | - | Bulk | 2012 | COMBICON GMKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | 3 | - | - | Green | 1 | - | PA, 94V-0 | - | 0.300 7.62mm | Straight | 9.8mm | - | 17.5A | - | 500V | - | 7.62mm | - | 14-30 AWG | 300V | - | 500V | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 17.2mm | 22.86mm | 22.86mm | No | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1331200000 Weidmüller | 33 |
| Datasheet | 12 Weeks | - | - | BOARD | - | - | - | - | - | - | CuSn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Box | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Orange | 1 | - | STANDARD: UL 94V-0, PA | - | 508mm | - | - | - | - | - | - | - | - | - | 12 AWG | - | - | - | - | - | - | - | - | - | - | 8 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | CSA; CUL; EAC; IEC; UL | - | - | 10A | - | - | - | - | 2.5 mm2 | PUSH-IN | - | 300V | - | - | - | - | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1935271 Phoenix Contact | 74 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 12.469991g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | - | - | Bulk | 2011 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | - | - | 17.5A | - | - | - | - | 13 | 12-26 AWG | 300V | - | - | 17.5A | - | 1 | 18A | 26 AWG | 12 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL | Horizontal with Board | Screw | - | M2.6 | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 11.3mm | 9mm | 9mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1751332 Phoenix Contact | 102 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 5.740013g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | - | Bulk | 2005 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 13.5A | - | - | CB, CSA, UL, cULus | - | - | 16-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 16 AWG | - | 11 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 11 | UL | Horizontal with Board | Screw - Rising Cage Clamp | - | M2 | - | - | 5mm | - | - | - | - | - | - | - | - | 12mm | 35mm | 7.3mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1711042 Phoenix Contact | 130 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 8.110005g | - | - | - | Tin | - | Nylon | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2010 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | 105°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Straight | 11.2mm | not_compliant | 24A | - | - | CSA, UL, cULus | - | 4 | 12-30 AWG | 300V | - | 250V | 28A | - | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CCA; CSA; CUL; EAC; GL; SEV | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | 8mm | 2.5 mm2 | - | - | - | 4kV | - | - | Interlocking (Side) | 18mm | 20mm | 23mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1891519 Phoenix Contact | 22 |
| - | - | - | - | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | Copper | 50 | - | Phoenix Contact | PCB Mount | Bulk | Active | Details | Spring Cage | - | 0.087479 oz | - | 250 V | 14 AWG | 24 AWG | -40°C ~ 100°C | - | - | COMBICON ZFKDSA | - | - | - | - | - | - | PCB Terminal Block | 2 Position | - | - | Green | - | Female | - | - | 5.08 mm | - | - | - | 16 A | Solder Pin | - | - | - | 2 | 12-26 AWG | 300 V | - | - | - | - | 1 | 10 A | - | - | - | - | - | - | 2 | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Spring Cage | - | - | Fixed Terminal Blocks | 45 deg | - | 17.7 mm | 16.9 mm | - | - | - | - | - | - | ||
![]() 1330430000 Weidmüller | 186 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Thermoplastic, Wemid | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50°C~120°C | Bulk | - | Omnimate LMFS | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 2 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1890963 Phoenix Contact | 1625 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 2.850006g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | - | - | - | Bulk | 2005 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | - | Green | 1 | Male | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 9.5mm | - | 16A | - | - | CB, UL | - | 2 | 12-30 AWG | 300V | - | 250V | 16A | - | 1 | 10A | 30 AWG | 12 AWG | - | - | 1 | MODULAR TERMINAL BLOCK | - | 2 | CUL; GOST; UL; VDE | Horizontal with Board | Screw - Rising Cage Clamp | - | M3 | - | - | - | - | - | - | - | - | - | - | Interlocking (Side) | 10mm | 10mm | 9.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free |