- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Wire Gauge | Voltage | ELV | Max Supply Voltage | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0395434311 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | - | 11 | 14-22 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433119 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | - | - | - | - | 19 | 16-24 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395435111 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Right Angle | - | - | - | - | 11 | 16-24 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395431620 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Straight | 7.6mm | - | - | - | 20 | 14-22 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 20 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | Positions Stamped | - | 100mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395438317 Molex | In Stock | - | Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | 17 | 14-22 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 17 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Positions Stamped | - | 85.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433118 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | 10mm | - | - | - | 18 | 16-24 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 18 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side) | - | 90mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433114 Molex | 6 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | 10mm | - | - | - | 14 | 16-24 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 14 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side) | - | 70mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433123 Molex | 39 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | - | - | - | - | 23 | 16-24 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | 1 | STRIP TERMINAL BLOCK | - | 23 | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395433124 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Horizontal | - | - | - | - | 24 | 16-24 AWG | 300V | - | - | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side) | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395431623 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.197 5.00mm | Straight | 7.6mm | - | - | - | 23 | 14-22 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 23 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | - | - | Positions Stamped | - | 115mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395438313 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | 12.3mm | - | - | - | 13 | 14-22 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 22 AWG | 14 AWG | 14 AWG | - | BARRIER STRIP TERMINAL BLOCK | 13 | - | - | 45° (135°) Angle with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Positions Stamped | - | 65.8mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395430215 Molex | 11 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | unknown | - | - | 15 | 14-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | - | 15 | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | - | - | 2.08 mm2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395431209 Molex | 41 |
| Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | unknown | - | - | - | 14-24 AWG | 300V | - | - | - | 1 | 10A | 24 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screw - Leaf Spring, Wire Guard | - | 9 | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395430011 Molex | 20 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Steel | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.197 5.00mm | Vertical | 9.5mm | - | - | - | 11 | 14-24 AWG | - | - | 300V | - | 1 | 10A | 24 AWG | 14 AWG | - | 1 | STRIP TERMINAL BLOCK | 11 | 11 | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | - | - | - | 2.08 mm2 | - | - | - | 55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1770979 Phoenix Contact | 683 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 200V | - | Tape & Reel (TR) | 2010 | COMBICON PTSM | yes | Active | 1 (Unlimited) | Screwless | EAR99 | 4 | - | - | Black | - | - | - | - | 0.098 2.50mm | Vertical | - | - | 6A | - | - | 20-26 AWG | 150V | - | - | - | 1 | 5A | 26 AWG | 20 AWG | - | - | STRIP TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | 10.5mm | 5mm | 12.1mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395437105 Molex | In Stock | - | Datasheet | 20 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39543 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | Right Angle | 10mm | - | - | - | 5 | 16-24 AWG | - | - | 300V | Brass, Steel | 1 | 10A | 24 AWG | 16 AWG | 16 AWG | - | BARRIER STRIP TERMINAL BLOCK | 5 | - | - | Vertical with Board | Screw - Rising Cage Clamp | - | - | - | - | - | Interlocking (Side), Positions Stamped | - | 25mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 1905010 Phoenix Contact | 1383 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.670014g | - | - | - | Copper, Tin | 400V | - | Bulk | 2011 | COMBICON ZFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | 1 | - | - | Green | 1 | Female | - | 8536.69.40.40 | 5.08mm | - | - | unknown | 24A | - | - | 12-26 AWG | 300V | - | - | - | - | 10A | 26 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 1 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Interlocking (Side) | 17.7mm | 16.85mm | 6.08mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1825730000 Weidmüller | 48 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Active | Not Applicable | Screwless | EAR99 | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Straight | - | - | 17.5A | CSA, cURus | 11 | 16-24 AWG | - | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 11 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | 1 mm | - | 8mm | - | PUSH-ON | - | 14.3mm | 39.2mm | 8.5mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 39544-3010 Molex | In Stock | - | Datasheet | 13 Weeks | Brass, Tin | Through Hole | - | - | Nylon | - | - | - | - | Brass | 300V | - | Bulk | 2011 | - | - | Active | - | Screw | - | - | 105°C | -40°C | Black | 1 | - | EUROSTYLE | - | 5.08mm | Vertical | - | unknown | 15A | - | 10 | - | 300V | Compliant | - | Brass, Steel | - | 15A | 30 AWG | 22 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | - | - | - | - | - | - | - | - | - | 14.4mm | 50.8mm | - | - | No SVHC | - | UL94 V-0 | Lead Free | ||
![]() 1770474 Phoenix Contact | In Stock | - | Datasheet | 9 Weeks | Tin | PCB, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | 1kV | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | 3 | - | - | Green | - | Male | - | - | 0.394 10.00mm | Horizontal | 49.7mm | - | 76A | - | - | 4-18 AWG | - | - | - | - | 1 | - | 18 AWG | 4 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 31.4mm | - | - | RoHS Compliant | - | Lead Free |