- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Number of Contacts | Housing Color | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Fastening Method | Connection Method | Max Supply Voltage (AC) | Test Voltage | Product | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1770555 Phoenix Contact | 633 |
| Datasheet | 4 Weeks | Tin | PCB, Panel, Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.000009g | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | Bulk | 2011 | COMBICON PLH | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | Green | - | Male | - | - | 0.591 15.00mm | Straight | 49.7mm | - | 76A | - | 4 | - | 4-18 AWG | 600V | - | - | 76A | - | 1 | 66A | 18 AWG | 4 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | 29mm | 30.5mm | 30.5mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 0398800512 Molex | In Stock | - | Datasheet | 17 Weeks | Copper, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | - | Black | 2 | - | UL 94V-0, LOW PROFILE, SHROUDED | - | 0.200 5.08mm | Vertical | - | unknown | 13.5A | - | 12 | - | 16-30 AWG | 300V | 10 | - | - | Brass, Bronze | 2 | - | 30 AWG | 16 AWG | - | 2 | STRIP TERMINAL BLOCK | 6 | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1824430000 Weidmüller | 144 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | 3 | - | - | Black | 1 | Female | GLASS FILLED LCP, 94V-0 | - | 0.138 3.50mm | Right Angle | 14.3mm | - | 10A | CSA, cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | PUSH-ON | - | - | - | - | - | - | 11.2mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1732425 Phoenix Contact | 8474459 |
| - | - | - | Through Hole | Through Hole | Polyamide | - | - | - | - | - | Copper | 50 | PHOENIX CONTACT GMBH & CO KG | - | 1732425 | 1732425 | ROHS COMPLIANT | Active | 5.72 | Details | Yes | Spring Cage | 0.212349 oz | - | 176 V | - | - | - | SPT 2.5/ 6-H-5.0-EX | Yes | - | - | - | EAR99 | - | PCB Terminal Block | 6 Position | - | - | Green | 1 | Female | - | 8536.69.40.40 | 5 mm | - | - | unknown | - | - | 6 | Green | - | - | - | - | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | - | - | - | - | - | - | - | - | Push-In | - | - | Fixed Terminal Blocks | - | 16 mm | 14.4 mm | - | - | - | - | - | - | ||
![]() 1826220000 Weidmüller | 70 |
| Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150V | - | -50°C~240°C | Tube | - | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | 1 | Male | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Straight | 8.5mm | - | 17.5A | cURus | - | - | 16-24 AWG | - | - | 300V | 10A | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 3 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1 mm | 3 | 8mm | PUSH-ON | - | - | - | - | - | - | 19.44mm | 14.3mm | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1706510 Phoenix Contact | 13 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | - | 1.814369kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | Bulk | 2011 | COMBICON FRONT | - | Active | 1 (Unlimited) | - | - | Screw | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | 24A | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 30 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Pressure Clip | - | - | 3 | - | - | - | - | - | - | Interlocking (Side) | 22mm | 19.5mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1868076 Phoenix Contact | 878 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 6.000006g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | - | Bulk | 2009 | COMBICON MKDS | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.300 7.62mm | Straight | 12.5mm | - | 32A | CSA, UL, cULus | 2 | - | 10-30 AWG | 300V | - | - | - | - | 1 | 30A | 30 AWG | 10 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | 8mm | - | - | - | - | - | Interlocking (Side) | 19.05mm | 22.86mm | 26.6mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988969 Phoenix Contact | 500 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 1.419999g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | 160V | - | - | Bulk | 2005 | COMBICON PTA | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 9.9mm | - | 17.5A | UL | 3 | - | 16-26 AWG | 300V | - | - | 17.5A | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 3 | UL | 45° (135°) Angle with Board | Screw | M2 | - | - | - | - | - | - | - | - | Interlocking (Side) | 11.2mm | 10.5mm | 13.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1857811 Phoenix Contact | 125 | - | - | - | - | - | - | - | - | - | - | - | - | Copper | 1 | - | - | - | - | - | - | - | Details | - | - | 0.078308 oz | - | 200 V | - | - | - | - | - | - | - | - | - | - | - | 2 Position | - | - | - | - | - | - | - | 5 mm | - | - | - | 20 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-In | - | - | Fixed Terminal Blocks | - | 19.4 mm | 18.8 mm | - | - | - | - | - | - | ||
![]() 1905227 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.099992g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | - | Bulk | 2011 | COMBICON ZFKKDS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 1 | - | - | Green | 1 | Male | - | 8536.69.40.40 | 5.08mm | Straight | - | - | 17.5A | - | - | - | 12-26 AWG | 300V | - | - | - | - | 2 | 10A | 26 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | SPRING LOADED | - | - | - | - | Interlocking (Side) | - | 24mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1725315 Phoenix Contact | 66 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.651988g | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | Bulk | 2010 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 3 | - | - | Green | 2 | - | PA, 94V-0 | - | 0.197 5.00mm | - | 16mm | - | 24A | - | - | - | 14-24 AWG | - | - | 300V | 10A | - | 1 | 15A | 24 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | 3 | 3 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | SPRING LOADED | - | - | - | - | - | 16.15mm | 16.4mm | 19.5mm | - | - | RoHS Compliant | - | - | ||
![]() 1984675 Phoenix Contact | 616 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 3.759997g | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | - | 160V | - | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 105°C | -40°C | Green | 1 | Male | - | - | 0.138 3.50mm | Straight | 9.2mm | - | 17.5A | UL | 8 | - | 16-26 AWG | 300V | - | - | 17.5A | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw | M2 | - | - | 5mm | - | - | - | 2.5kV | - | Interlocking (Side) | 9mm | 7.6mm | 7.6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0395443020 Molex | 6 |
| Datasheet | 17 Weeks | - | - | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | Black | - | - | - | 8536.69.40.40 | 0.200 5.08mm | - | - | - | - | - | - | - | 12-30 AWG | 300V | - | - | - | - | 1 | 15A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 20 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1985357 Phoenix Contact | 87 |
| Datasheet | 13 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.660014g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | - | Bulk | 2003 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | 18 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | - | 13.1mm | unknown | 2A | - | - | - | 16-24 AWG | 300V | - | - | - | - | 1 | - | 24 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 18 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | SPRING LOADED | - | - | - | - | - | 13.1mm | 12mm | 12mm | - | - | RoHS Compliant | UL94 V-2 | Lead Free | ||
![]() 0395447007 Molex | 11 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | 12-30 AWG | 300V | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 7 | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395933008 Molex | 737 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | Brass, Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39593 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | Green | - | - | - | - | 0.197 5.00mm | Straight | 10mm | - | - | - | 8 | - | 14-22 AWG | - | - | - | - | Brass, Steel | 1 | 15A | 22 AWG | 14 AWG | 20 AWG | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | 300V | - | - | - | - | 40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 0395447022 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | 10mm | unknown | - | - | - | - | 12-30 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 22 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 22 | - | - | - | - | - | - | Positions Stamped | - | 111.76mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395443024 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Vertical | 10mm | unknown | - | - | 24 | - | 12-30 AWG | - | - | 300V | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 24 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | 121.92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395447021 Molex | 13 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | - | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Straight | - | unknown | - | - | - | - | 12-30 AWG | 300V | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | 21 | - | - | - | - | - | - | Positions Stamped | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0398800620 Molex | 6 |
| Datasheet | 17 Weeks | Bronze, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | - | Black | 2 | - | SHROUDED | - | 0.200 5.08mm | Vertical | 21.5mm | unknown | - | - | 40 | - | 12-30 AWG | - | 20 | - | - | Brass, Bronze | 2 | 17.5A | 30 AWG | 12 AWG | - | 2 | STRIP TERMINAL BLOCK | 10 | 20 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | 300V | - | - | Interlocking (Side) | - | 48.76mm | - | - | - | ROHS3 Compliant | - | - |