- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Voltage - Rated AC | Approval Agency | Lead Pitch | Number of Contacts | Wire Gauge | Voltage | Number of Circuits | Max Supply Voltage | Max Current Rating | Plating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Poles | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Max Supply Voltage (AC) | Ambient Temperature Range High | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0398800912 Molex | 6 |
| Datasheet | 17 Weeks | Bronze, Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | Phosphor Bronze - Tin Plated | Brass - Nickel Plated | Bronze - Nickel Plated | Bronze | - | - | -40°C~105°C | Bulk | - | Eurostyle 39880 | yes | Active | 1 (Unlimited) | Solder | - | - | - | - | - | Black | - | - | - | - | 0.200 5.08mm | Vertical | 33.7mm | unknown | 17.5A | - | - | - | 12 | 12-30 AWG | 300V | 9 | - | - | Brass, Bronze | 3 | - | 30 AWG | 12 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 4 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | 300V | - | Interlocking (Side) | - | 17.78mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0395443018 Molex | 6 |
| Datasheet | 17 Weeks | Brass, Tin | Through Hole | Through Hole | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Brass | Steel | - | - | - | -40°C~105°C | Bulk | - | Eurostyle ESE 39544 | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | - | - | - | Black | 1 | - | - | 8536.69.40.40 | 0.200 5.08mm | Vertical | - | unknown | - | - | - | - | 18 | 12-30 AWG | 300V | - | - | - | Brass, Steel | 1 | 15A | 30 AWG | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | - | 18 | - | Horizontal with Board | Screw - Rising Cage Clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1989748 Phoenix Contact | 303 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 839.99637mg | - | - | - | - | - | 250V | -40°C~85°C | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | Straight | - | - | 2A | - | UL, VDE | - | 2 | 20-26 AWG | 300V | - | - | 2A | - | 1 | - | 26 AWG | 24 AWG | 20 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 8mm | - | SPRING LOADED | - | - | - | 13.1mm | 12mm | 16.7mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1752188 Phoenix Contact | 85 | - | Datasheet | 12 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | 200V | - | Bulk | 2011 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 10 | - | - | Green | 1 | Female | PA, UL 94V0 | 8536.69.40.40 | 0.138 3.50mm | - | - | - | 9A | - | - | - | - | 16-26 AWG | 300V | - | - | - | - | 1 | 10A | 26 AWG | 24 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | SPRING LOADED | - | - | - | - | 10mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1869169 Phoenix Contact | 3662452 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.100133kg | - | - | - | Tin | - | 400V | - | Bulk | 2011 | COMBICON SMKDSN | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | - | - | - | 13.5A | - | - | - | - | 14-30 AWG | 300V | - | - | - | - | 1 | 10A | 30 AWG | 26 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M3 | 12 | - | - | - | - | - | - | 14.5mm | 12mm | 61mm | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1727081 Phoenix Contact | In Stock |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.759998g | - | - | - | Tin | Nylon | 300V | - | Bulk | 2001 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | 1 | - | - | - | 0.150 3.81mm | Straight | 7.3mm | - | 13.5A | 160V | CB, CSA, UL, cULus | 3.81mm | 9 | 16-30 AWG | - | - | - | 13.5A | - | 1 | - | 30 AWG | 16 AWG | 26 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 9 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 5mm | - | - | - | - | - | 12mm | 7.3mm | 34.28mm | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1906776 Phoenix Contact | 557 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 5.240012g | - | - | - | Copper | - | 320V | - | Bulk | 2011 | COMBICON MFKDSP | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | 1 | Female | - | - | 0.200 5.08mm | - | - | - | 12A | - | - | - | - | 18-22 AWG | 300V | - | - | - | - | 1 | 3.6A | 22 AWG | 18 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | SPRING LOADED | - | - | Lever Actuated | 16.2mm | 16.2mm | 25.4mm | - | - | RoHS Compliant | - | - | ||
![]() 1330510000 Weidmüller | 129 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | Polyamide (PA), Nylon | - | Copper Alloy - Tin Plated | - | - | CuSn | - | - | -50°C~120°C | Bulk | - | Omnimate LM | - | Active | 1 (Unlimited) | - | - | - | - | - | - | Orange | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 20A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 8 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1841568 Phoenix Contact | 14 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | 24.2mm | - | 10A | - | - | - | - | 14-26 AWG | 150V | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | 9 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 9 | - | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1789621 Phoenix Contact | 503 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.263g | - | - | - | - | - | 160V | - | Bulk | 2011 | COMBICON FFKDSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 3.81mm | - | 6.35mm | - | 12A | - | - | - | 1 | 16-26 AWG | 300V | - | - | 12A | - | - | 6A | 26 AWG | 16 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | - | - | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | - | - | Interlocking (Side), Lever Actuated | - | - | 6.35mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1864121 Phoenix Contact | 47 |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | Bulk | 2016 | COMBICON SDC | - | Active | Not Applicable | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.197 5.00mm | - | - | - | - | - | - | - | - | 12-24 AWG | 300V | - | - | - | - | 1 | 12A | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 11 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1728349 Phoenix Contact | 773 |
| Datasheet | 4 Weeks | Tin | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 4.580007g | - | - | - | Copper | - | 200V | - | Bulk | 2011 | COMBICON SMKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.150 3.81mm | - | 10mm | - | 10A | - | - | - | 8 | 16-30 AWG | 300V | - | 160V | 12A | - | 1 | - | 30 AWG | 16 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | 55° (125°) Angle with Board | Screw - Rising Cage Clamp | M2 | - | - | - | - | - | - | - | 13mm | 10mm | 30.47mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1790513 Phoenix Contact | 197 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.390005g | - | - | - | - | - | 630V | - | Bulk | 2010 | COMBICON FFKDSA | yes | Active | 1 (Unlimited) | Solder | EAR99 | - | - | - | - | Green | - | - | POLYAMIDE, 94V-2 | 8536.69.40.40 | 7.62mm | - | - | - | 17.5A | - | - | - | 1 | 16-22 AWG | 300V | - | 250V | 15A | - | - | 10A | 22 AWG | 22 AWG | - | - | - | MODULAR TERMINAL BLOCK | - | 1 | UL; CSA | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | SPRING LOADED | - | - | Interlocking (Side), Lever Actuated | 12.7mm | 13.6mm | 16.4mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1935831 Phoenix Contact | 97 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 9.570005g | - | - | - | Tin | - | 400V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 100°C | -40°C | Green | 1 | - | - | - | 0.197 5.00mm | Straight | 9mm | - | 32A | - | UL | - | - | 12-20 AWG | 300V | - | 250V | 32A | - | 1 | 20A | 20 AWG | 12 AWG | 10 AWG | 8 | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | UL | Horizontal with Board | Screw | M3 | - | - | 4 mm2 | - | - | 100°C | - | 13.5mm | 9mm | 40mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1841571 Phoenix Contact | 56 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | - | Male | - | 8536.69.40.40 | 0.138 3.50mm | - | 24.2mm | - | 10A | - | - | - | - | 14-26 AWG | 150V | - | - | - | - | 2 | - | 26 AWG | 14 AWG | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | 10 | - | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1990229 Phoenix Contact | 13641647 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 8.779989g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 23 | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | - | 13.1mm | - | 2A | - | - | - | - | 20-26 AWG | 300V | - | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 23 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | 11.5mm | 12mm | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0399700305 Molex | 22 |
| Datasheet | 21 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT) | - | Copper - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39970 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Black | 1 | - | - | - | 0.400 10.16mm | - | - | - | - | - | - | - | - | 6-18 AWG | 300V | - | - | - | - | 1 | 40A | - | - | - | - | 1 | STRIP TERMINAL BLOCK | 5 | 5 | - | Horizontal with Board | Screw - Rising Cage Clamp | M4 | - | - | 6 mm2 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1984879 Phoenix Contact | 50 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Nylon | Polyamide (PA), Nylon | 5.859988g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.138 3.50mm | Right Angle | - | unknown | 17.5A | - | - | - | 13 | 16-26 AWG | 300V | - | - | 17.5A | - | 1 | 10A | 26 AWG | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 13 | UL | Vertical with Board | Screw | M2 | - | - | - | - | - | - | Interlocking (Side) | 7.6mm | 9mm | - | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1990177 Phoenix Contact | 6 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 6.719999g | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PTSA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 19 | - | - | Green | 1 | Female | PA, UL 94V-0 | 8536.69.40.40 | 0.098 2.50mm | - | 13.1mm | unknown | 2A | - | - | - | - | 20-26 AWG | 300V | - | - | - | - | 1 | - | 26 AWG | 20 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 19 | UL | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 0.5 mm2 | SPRING LOADED | - | - | - | 11.5mm | 12mm | 12mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1725367 Phoenix Contact | 13 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 11.164014g | - | - | - | - | - | 320V | - | Bulk | 2010 | COMBICON PTDA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 7 | - | - | Green | 1 | Female | PA, 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Right Angle | 16mm | - | 24A | - | CB, UL, VDE | - | - | 14-24 AWG | 300V | - | - | - | - | 1 | 15A | 24 AWG | 14 AWG | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 7 | UL | 45° (135°) Angle with Board | Screwless - Leg Spring, Push-In Spring | - | - | 10mm | 2.5 mm2 | SPRING LOADED | - | - | - | 19.5mm | 16mm | 36.4mm | - | - | RoHS Compliant | - | - |