- Manufacturer
- Pitch
- Series
- Current Rating
- Color
- Mounting Type
- Length
- Housing Material
- Number of Levels
- Contact Materials
- Number of Rows
- Terminal and Terminal Block Type
- Height
Attribute column
Categories
Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Weight | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Mounting Styles | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Orientation | Depth | Reach Compliance Code | Current Rating | Termination Style | Approval Agency | Number of Contacts | Wire Gauge | Voltage | Max Supply Voltage | Max Current Rating | Number of Levels | Current | Wire Gauge (Max) | Wire Gauge (Min) | Wire/Cable Gauge | Number of Decks | Terminal and Terminal Block Type | Positions Per Level | Number of Ways | Safety Approval | Mating Orientation | Wire Termination | Screw Thread | Hole Diameter | Number of Positions Per Level | Stripping Length | Wire Cross Section | Fastening Method | Connection Method | Product | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1841597 Phoenix Contact | In Stock |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2015 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | - | - | - | - | - | Green | - | - | - | - | 0.138 3.50mm | - | 24.2mm | - | 10A | - | - | - | 14-26 AWG | 150V | - | - | 2 | - | 26 AWG | 14 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | 12 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 12 | - | - | - | - | - | - | - | 18mm | - | - | - | RoHS Compliant | - | - | ||
![]() 1824763 Phoenix Contact | 337 |
| Datasheet | 9 Weeks | Tin | Surface Mount | Surface Mount | - | Liquid Crystal Polymer (LCP) | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | COMBICON SPT-SMD | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 1 | 10A | 24 AWG | 16 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | 4 | - | - | - | - | - | Board Guide | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1733606 Phoenix Contact | 910 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 7.700014g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SMKDSP | yes | Active | 1 (Unlimited) | Solder | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | - | 0.200 5.08mm | - | 13.4mm | - | 17.5A | - | - | 5 | 14-30 AWG | 300V | 250V | 22A | 1 | 15A | 26 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 35° (145°) Angle with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | Interlocking (Side) | 18.8mm | 13.4mm | 25.4mm | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1757594 Phoenix Contact | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 110 | PHOENIX CONTACT GMBH & CO KG | - | 1757594 | PCB Mount | Obsolete | 5.84 | Details | Yes | 0.251503 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.08 mm | - | - | compliant | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | - | - | - | - | - | - | - | - | Spring Cage | Fixed Terminal Blocks | - | - | - | - | - | - | - | - | - | ||
![]() 1984808 Phoenix Contact | 102 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | 2.930008g | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | 160V | - | Bulk | 2005 | COMBICON PT | yes | Active | 1 (Unlimited) | - | EAR99 | - | 6 | - | - | Green | 1 | Male | PA, 94V-0 | - | 0.138 3.50mm | Right Angle | 7.6mm | - | 17.5A | - | UL | - | 16-26 AWG | 300V | - | 10A | 1 | - | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 6 | UL | Vertical with Board | Screw | M2 | - | - | 5mm | - | - | - | - | Interlocking (Side) | 7.6mm | 9mm | 9.2mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1824420000 Weidmüller | In Stock |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Active | 1 (Unlimited) | Solder | EAR99 | PCB, Terminal Block | 2 | - | - | Black | 1 | Female | STANDARD: UL 94V-0, GLASS FILLED LCP | - | 0.138 3.50mm | Right Angle | 14.3mm | - | 10A | - | CSA, cURus | - | 16-24 AWG | - | 300V | 10A | 1 | 12A | 24 AWG | 16 AWG | 24 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 2 | CSA; CUL; EAC; UL; VDE | Horizontal with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-IN | - | - | - | - | 7.7mm | 8.5mm | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1988464 Phoenix Contact | In Stock | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 5.899989g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2010 | COMBICON ZFKDSA | - | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | 16A | - | - | - | 12-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 26 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | 45° (135°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | 6 | - | - | - | - | - | Interlocking (Side) | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 1884600000 Weidmüller | 39 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -50°C~240°C | Tube | 2006 | Omnimate LSF-SMT | - | Obsolete | Not Applicable | Screwless | - | - | - | - | - | Black | 1 | - | - | - | 0.197 5.00mm | - | - | - | 10A | - | CSA, cURus | 9 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 9 | UL; CSA | 45° (135°) Angle with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1705647 Phoenix Contact | 70 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 9.359992g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 320V | - | Bulk | 2011 | COMBICON MKDSD | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | PA, 94V-0 | 8536.69.40.40 | 0.150 3.81mm | - | - | - | 8A | - | - | - | 14-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 14 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 12 | UL | Horizontal with Board | Screw - Rising Cage Clamp | M2 | - | 12 | - | - | - | - | - | - | - | 9.3mm | - | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1712708 Phoenix Contact | 36 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 1.360777kg | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2003 | COMBICON MKDS | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | 1 | - | - | - | 0.200 5.08mm | Straight | - | - | 24A | - | - | 8 | 12-30 AWG | 300V | - | 24A | 1 | 15A | 30 AWG | 30 AWG | 12 AWG | 1 | BARRIER STRIP TERMINAL BLOCK | - | 8 | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | Interlocking (Side) | 18mm | 11.2mm | 40.64mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1725708 Phoenix Contact | 205 | - | Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 2.069997g | - | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 160V | - | Bulk | 2010 | COMBICON MPT | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | 120°C | -40°C | Green | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.100 2.54mm | Straight | - | not_compliant | 6A | - | CSA, UL, cULus | 7 | 20-30 AWG | 125V | - | 6A | 1 | - | 30 AWG | 26 AWG | - | - | MODULAR TERMINAL BLOCK | - | 7 | UL; CSA | Horizontal with Board | Screw | M1.6 | - | - | 4.5mm | 0.5 mm2 | - | - | - | - | 17mm | 6.2mm | 18.24mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 1989405 Phoenix Contact | 67 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 165.000008g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKDSN | yes | Active | 1 (Unlimited) | - | - | Screw | - | - | - | Green | - | - | - | - | 0.200 5.08mm | - | - | not_compliant | 16A | - | - | - | 12-30 AWG | 300V | - | - | 1 | 10A | 30 AWG | 12 AWG | - | - | BARRIER STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | 6 | - | - | - | - | - | Interlocking (Side) | 18.5mm | 9.5mm | 30.48mm | - | - | RoHS Compliant | - | - | ||
![]() 1752133 Phoenix Contact | 31 | - | Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Polyamide | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2010 | COMBICON SPTA | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | 1 | Male | PA, UL 94V0 | - | 0.138 3.50mm | Right Angle | 12.4mm | - | 9A | - | CB, VDE, cULus | - | 16-26 AWG | 300V | - | - | 1 | 10A | 26 AWG | 16 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 5 | UL | 25° (155°) Angle with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | 11mm | - | SPRING LOADED | - | - | - | - | 18.1mm | 10mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1932601 Phoenix Contact | In Stock |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 85.048569g | - | - | - | Tin | - | - | Nylon | - | - | - | - | - | - | - | 1kV | - | Bulk | 2011 | COMBICON MKDSP | yes | Active | 1 (Unlimited) | Screw | EAR99 | - | 4 | - | - | Green | 1 | - | - | - | 0.591 15.00mm | Straight | 31mm | - | 125A | - | CB, UL, VDE, cULus | - | 2-20 AWG | 600V | 1kV | 125A | 1 | 115A | 20 AWG | 2 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 4 | CB; CCA; CUL; GOST; SEV; UL | Horizontal with Board | Screw - Rising Cage Clamp | M5 | - | - | 18mm | 35 mm2 | - | - | - | - | 43.5mm | 60mm | 60mm | No | - | RoHS Compliant | - | Lead Free | ||
![]() 1826270000 Weidmüller | 22 |
| Datasheet | 11 Weeks | Tin | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP), Glass Filled | - | Copper Alloy - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | -50°C~240°C | Tube | 2004 | Omnimate LSF-SMT | - | Obsolete | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Black | 1 | - | GLASS FILLED LCP, 94V-0 | - | 0.300 7.62mm | Straight | - | - | 10A | - | cURus | 8 | 16-24 AWG | - | - | - | 1 | 12A | 24 AWG | 16 AWG | - | 1 | MODULAR TERMINAL BLOCK | - | 8 | UL; VDE; CSA | Vertical with Board | Screwless - Push Button Clamp | - | 1.1 mm | - | 8mm | - | PUSH-ON | - | - | - | - | - | - | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 1991176 Phoenix Contact | 80 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 15.446011g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON SPT | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | - | - | - | Green | 1 | - | PA, UL 94V-0 | 8536.69.40.40 | 0.197 5.00mm | Straight | 13.5mm | unknown | 24A | - | - | 10 | 12-24 AWG | 300V | - | 24A | 1 | 20A | 24 AWG | 12 AWG | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | 10 | UL | Vertical with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | 4 mm2 | SPRING LOADED | - | - | - | 16.9mm | 13.5mm | 51.4mm | - | - | RoHS Compliant | - | Lead Free | ||
![]() 1848781 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | - | Through Hole, SKEDD | - | Polyamide (PA), Nylon | - | Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | SDDC | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | Green | - | - | - | 8536.69.40.40 | 0.138 3.50mm | - | - | - | - | - | - | - | 16-24 AWG | 300V | - | - | 2 | 8A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 16 | - | - | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 0399600106 Molex | In Stock | - | Datasheet | 21 Weeks | - | - | Through Hole | - | Thermoplastic | - | Brass - Tin Plated | Brass - Nickel Plated | Bronze - Tin Plated | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~130°C | Bulk | - | Eurostyle 39960 | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | Black | - | - | - | - | 0.315 8.00mm | - | - | - | - | - | - | - | 10-22 AWG | 600V | - | - | 1 | 30A | - | - | - | - | BARRIER STRIP TERMINAL BLOCK | 6 | - | - | Horizontal with Board | Screw - Rising Cage Clamp | M3.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1792892 Phoenix Contact | 55 | - | Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 300V | - | Bulk | 2011 | COMBICON PTS | yes | Active | 1 (Unlimited) | Screwless | EAR99 | - | 5 | - | - | Green | - | - | - | - | 0.197 5.00mm | - | - | unknown | 12A | - | CB, VDE, cULus | - | 14-26 AWG | - | - | - | 1 | 10A | 26 AWG | 14 AWG | 26 AWG | - | STRIP TERMINAL BLOCK | - | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | 8mm | - | - | - | - | - | 13.6mm | 10.5mm | 25mm | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 1731828 Phoenix Contact | In Stock |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole | - | Polyamide (PA), Nylon | 28.349523g | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | 400V | - | Bulk | 2011 | COMBICON MKKDSNH | yes | Active | 1 (Unlimited) | - | EAR99 | Screw | - | - | - | Green | - | - | POLYAMIDE, 94V-0 | 8536.69.40.40 | 0.200 5.08mm | Straight | - | - | 13.5A | - | - | 2 | 14-30 AWG | 300V | - | 13.5A | 1 | 10A | 30 AWG | 26 AWG | - | 2 | MODULAR TERMINAL BLOCK | - | 2 | UL; CSA | Horizontal with Board | Screw - Rising Cage Clamp | M3 | - | - | - | - | - | - | - | High Wire Entry Level, Interlocking (Side) | 10.16mm | 8.6mm | 22.6mm | - | - | RoHS Compliant | UL94 V-0 | Lead Free |