- Manufacturer
- ESR (Equivalent Series Resistance)
- Frequency
- Load Capacitance
- Package / Case
- Packaging
- RoHS Status
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Mode
- Part Status
Attribute column
Categories
Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Qualification | Risk Rank | RoHS | Rohs Code | Usage Level | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Product | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ABS07AIG-32.768KHZ-6-1-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ABS07AIG | 0.126Lx0.059W 3.20mmx1.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | - | 32.768kHz | - | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 80kOhm | 6pF | Fundamental | ±10ppm | 0.1 μW | - | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ABLSG-9.8304MHZ-D2Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US - 3 Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | ABLSG | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 9.8304MHz | ±30ppm | - | - | - | - | 60Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.165 4.20mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-200-20-23B-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~70°C | Tape & Reel (TR) | 2001 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | TR | 8541.60.00.50 | - | - | - | 20MHz | ±50ppm | - | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FOXLF018S Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | - | 8541.60.00.30 | - | 4.65mm | - | 1.8432MHz | 50 ppm | - | 4.88mm | L11.05XB4.65XH13.46 (mm) | 1.8432MHz | 750Ohm | 13pF | - | 0.003% | - | - | PARALLEL - FUNDAMENTAL | 800Ohm | - | 13.462mm | - | 11.05mm | 4.6482mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 7B-24.000MAAJ-T TXC Corporation | In Stock | - | Datasheet | 17 Weeks | Through Hole | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 200V | -20°C~70°C | Tape & Reel (TR) | - | 7B | 0.197Lx0.126W 5.00mmx3.20mm | 5% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | TR | - | 10pF | 3.2mm | - | 24MHz | ±30ppm | - | 2.54mm | - | 24MHz | 40Ohm | 18pF | Fundamental | - | 1 µW | - | - | - | - | 2.54mm | 0.041 1.05mm | - | - | No | No SVHC | RoHS Compliant | - | - | ||
![]() ECS-200-10-37Q-ES-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | - | - | - | - | 558.8μm | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ABC2-10.000MHZ-4-T Abracon LLC | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ABC2 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 60°C | -10°C | - | - | - | - | - | - | 10MHz | ±30ppm | - | - | - | - | 45Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | - | 2.2098mm | 0.079 2.00mm | 11.811mm | 5.5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FH1600054 Diodes Incorporated | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | SaRonix-eCera™ FH | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | - | - | 16MHz | ±25ppm | - | - | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | ±15ppm | 10 µW | - | - | - | - | - | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-260-8-37-RWN-TR ECS Inc. | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | - | - | TR, 7 INCH | - | - | - | - | 26MHz | ±15ppm | - | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 26MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() LFXTAL003004BULK IQD Frequency Products | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 2.29mm pitch | YES | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 90SMX | 0.410Lx0.160W 10.41mmx4.06mm | - | - | yes | Obsolete | Not Applicable | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 10.4mm | - | 32.768kHz | - | - | - | - | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | - | 0.140 3.56mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-12-33Q-JES-TR ECS Inc. | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 20MHz | ±50ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 12pF | Fundamental | ±20ppm | 100 μW | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ABM10-16.384MHZ-D30-T3 Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -40°C~85°C | Tape & Reel (TR) | - | ABM10 | 0.098Lx0.079W 2.50mmx2.00mm | 0.002% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | - | - | - | 16.384MHz | ±30ppm | - | - | - | - | 150Ohms | 10pF | Fundamental | ±20ppm | - | - | - | 150Ohm | - | 711.2μm | 0.028 0.70mm | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() ECS-.327-CDX-1128 ECS Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECS-CDX | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | 8541.60.00.10 | - | - | - | 32.768kHz | - | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 55kOhm | 6pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-20-20A-TR ECS Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | - | 16MHz | ±50ppm | - | - | - | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | - | 1.7018mm | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ABM8-27.000MHZ-10-1-U-T Abracon LLC | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | - | -10°C~60°C | Tape & Reel (TR) | - | ABM8 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | - | - | Active | Not Applicable | SMD/SMT | - | MHz Crystal | - | 60°C | -10°C | Ceramic | - | - | - | - | - | 27MHz | ±10ppm | - | - | - | - | 50Ohms | 10pF | Fundamental | ±10ppm | - | - | - | - | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.4892mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() 9C-16.000MAAE-T TXC Corporation | In Stock | - | Datasheet | 15 Weeks | Surface Mount | Surface Mount | HC-49S | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | 9C | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | HEIGHT 3 MILLIMETER ALSO AVAILABLE; TAPE AND REEL | 8541.60.00.50 | - | - | - | 16MHz | ±30ppm | - | - | L11.4XB4.8XH3.8 (mm)/L0.449XB0.189XH0.15 (inch) | 16MHz | 30Ohm | 12pF | Fundamental | - | 1 µW | - | - | - | - | 4.0894mm | 0.161 4.10mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ABLS2-48.000MHZ-B4Y-T Abracon LLC | In Stock | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ABLS2 | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | - | - | - | 48MHz | ±30ppm | - | - | - | - | 80Ohm | 18pF | 3rd Overtone | - | - | - | - | - | - | 3.302mm | 0.130 3.30mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() AS-16.000-18 Raltron Electronics | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | HC-49/US | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | - | -20°C~70°C | - | - | AS | 0.447Lx0.197W 11.35mmx5.00mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 8541.60.00.50 | - | - | - | 16MHz | ±50ppm | - | - | - | 16MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 500 µW | 5 PPM/YEAR | - | 40Ohm | - | 3.5mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CX2016SA20000D0GSSCC Kyocera AVX | In Stock | - | - | - | - | - | SMD-4 | YES | SURFACE MOUNT | - | 3000 | KYOCERA CORP | CX2016SA20000D0GSSCC | + 125 C | - 40 C | SMD/SMT | 20 MHz | 125 °C | -40 °C | Active | AEC-Q200 | 5.62 | Details | Yes | - | - | - | MouseReel | - | CX2016SA | - | 15 PPM / C | - | - | - | - | - | - | Automotive | - | - | - | - | AEC-Q200; TR | - | - | - | unknown | 20 MHz | 50 PPM / C | SMD/SMT | - | L2.05XB1.65XH0.45 (mm)/L0.081XB0.065XH0.018 (inch) | - | - | 8 pF | - | 15 ppm | 200 uW | - | PARALLEL - FUNDAMENTAL | 150 Ω | Crystals | 0.45 mm | - | 2.05 mm | 1.65 mm | - | - | - | - | - | ||
![]() ECS-135-S-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | - | - | 13.5168MHz | ±50ppm | - | - | - | - | 25Ohms | Series | Fundamental | ±30ppm | - | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | - | - | Non-RoHS Compliant | Contains Lead | - |