ECS Inc. ECS-160-20-20A-TR
ECS Inc. ECS-160-20-20A-TR
feed

ECS Inc. ECS-160-20-20A-TR

Manufacturer No:

ECS-160-20-20A-TR

Manufacturer:

ECS Inc.

Utmel No:

724-ECS-160-20-20A-TR

Package:

2-SMD, No Lead

ECAD Model:

Description:

CRYSTAL 16.0000MHZ 20PF SMD

Quantity:

Unit Price: $1.768654

Ext Price: $1.77

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 6

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.768654

    $1.77

  • 10

    $1.668542

    $16.69

  • 100

    $1.574096

    $157.41

  • 500

    $1.484996

    $742.50

  • 1000

    $1.400940

    $1,400.94

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
ECS-160-20-20A-TR information

Specifications
Documents & Media
Product Details
Product Comparison
ECS Inc. ECS-160-20-20A-TR technical specifications, attributes, parameters and parts with similar specifications to ECS Inc. ECS-160-20-20A-TR.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    2-SMD, No Lead
  • Number of Pins
    2
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -10°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    CSM-8
  • Published
    2003
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.276Lx0.197W 7.00mmx5.00mm
  • Tolerance

    In electronic components, "tolerance" refers to the acceptable deviation or variation from the specified or ideal value of a particular parameter, such as resistance, capacitance, or voltage. It indicates the range within which the actual value of the component can fluctuate while still being considered acceptable for use in a circuit. Tolerance is typically expressed as a percentage or a specific value and is important for ensuring the accuracy and reliability of electronic devices. Components with tighter tolerances are more precise but may also be more expensive. It is crucial to consider tolerance when selecting components to ensure proper functionality and performance of the circuit.

    0.003%
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Termination

    Termination in electronic components refers to the practice of matching the impedance of a circuit to prevent signal reflections and ensure maximum power transfer. It involves the use of resistors or other components at the end of transmission lines or connections. Proper termination is crucial in high-frequency applications to maintain signal integrity and reduce noise.

    SMD/SMT
  • Type
    MHz Crystal
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Gold (Au) - with Nickel (Ni) barrier
  • Additional Feature

    Any Feature, including a modified Existing Feature, that is not an Existing Feature.

    TR, 7 INCH
  • HTS Code

    HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.

    8541.60.00.50
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    16MHz
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±50ppm
  • Operating Frequency

    Operating frequency is the frequency at which the communications are being made with the total bandwidth occupied by the carrier signal with modulation. Usually bandwidth of the antenna will be wider than the bandwidth of the signal so that more than one center frequency the antenna can be put in to effective use.

    16MHz
  • ESR (Equivalent Series Resistance)

    Equivalent Series Resistance (ESR) is a parameter that describes the internal resistance of a capacitor or an inductor in an electronic circuit. It represents the total resistance that is present in series with the ideal capacitance or inductance of the component. ESR is typically caused by factors such as the resistance of the conductive materials used in the component, the connections within the component, and the dielectric material used. A lower ESR value is desirable in electronic components as it indicates better performance and efficiency, especially in applications where high-frequency signals or rapid changes in voltage are involved. ESR is an important parameter to consider when selecting components for applications such as power supplies, filtering circuits, and signal processing.

    40Ohm
  • Load Capacitance

    the amount of capacitance measured or computed across the crystal terminals on the PCB. Frequency Tolerance. Frequency tolerance refers to the allowable deviation from nominal, in parts per million (PPM), at a specific temperature, usually +25°C.

    20pF
  • Operating Mode

    A phase of operation during the operation and maintenance stages of the life cycle of a facility.

    Fundamental
  • Frequency Tolerance

    the maximum allowable deviation from the nominal crystal frequency at a specified temperature, usually 25℃. The recommended frequency tolerance of the crystal over the manufacturing process is ±50 ppm.

    ±30ppm
  • Drive Level

    Drive Level in electronic components refers to the amount of power or current required to properly operate a specific component, such as a transistor or an amplifier. It is a crucial parameter that determines the input signal strength needed to achieve the desired output performance. The drive level is typically specified in terms of voltage, current, or power, and it helps ensure that the component operates within its specified range for optimal performance and reliability. Understanding the drive level requirement is essential for designing circuits and systems that can effectively drive the electronic component without causing damage or distortion.

    500 μW
  • Height
    1.7018mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.067 1.70mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

Product Description

ECS-160-20-20A-TR MHz Crystal Oscillator

The ECS-160-20-20A-TR is a high-quality MHz crystal oscillator designed by ECS Inc. This component belongs to the category of Crystals, Oscillators, Resonators and is part of the CSM-8 series. It is specifically engineered to provide reliable frequency generation in various electronic applications.

Features

  • Frequency: The ECS-160-20-20A-TR operates at a frequency of 16 MHz, making it suitable for a wide range of applications requiring precise timing.
  • Frequency Tolerance & Stability: With a frequency tolerance of ±30 ppm and stability of ±50 ppm, this crystal ensures consistent performance over time.
  • ESR (Equivalent Series Resistance): The ESR is 40 Ohm, which is optimal for efficient signal transmission.
  • Drive Level: The drive level is set at 500 μW, providing sufficient power for reliable operation.
  • Termination & Terminal Finish: The termination is SMD/SMT, and the terminal finish features gold (Au) with a nickel (Ni) barrier for enhanced durability.
  • Size & Dimension: Measuring 0.276L x 0.197W (7.00mm x 5.00mm), it is compact enough for surface mount applications.
  • RoHS Compliance & Lead-Free Status: Compliant with ROHS3 and lead-free, ensuring environmental safety.
  • Operating Temperature Range: The operating temperature range is from -10°C to 70°C, making it suitable for various environmental conditions.
  • Mounting Type: Designed for surface mount applications with a moisture sensitivity level (MSL) of 1 (unlimited).

Applications

Primary Applications:

  1. Timing Circuits: The ECS-160-20-20A-TR is ideal for use in timing circuits where precise frequency generation is crucial.
  2. Clock Generation: It can be used in clock generation systems to provide a stable clock signal.
  3. Communication Systems: Its high stability makes it suitable for communication systems requiring reliable timing signals.

Secondary Applications:

  1. Embedded Systems: Can be used in embedded systems where precise timing is necessary.
  2. Industrial Control Systems: Useful in industrial control systems where consistent timing is required.
  3. Medical Devices: May be employed in medical devices requiring precise timing functions.

Alternative Parts

While the ECS-160-20-20A-TR is a specific product, alternative parts from the same series or similar specifications include:

  1. ECS-160-20-20A - A similar crystal oscillator with slightly different specifications.
  2. ECS-16MHz Crystal Oscillator - Another crystal oscillator from ECS Inc., operating at 16 MHz but possibly with different tolerance and stability values.

Embedded Modules

The ECS-160-20-20A-TR MHz crystal oscillator is commonly used in various embedded modules including:

  1. Microcontroller Boards: Often integrated into microcontroller boards for providing a stable clock signal.
  2. System-on-Chip (SoC) Modules: Used in SoC modules where precise timing is essential for system operation.
  3. Real-Time Clock (RTC) Modules: Integrated into RTC modules to ensure accurate timekeeping functions.

In summary, the ECS-160-20-20A-TR MHz crystal oscillator is a reliable component designed to provide precise frequency generation in various electronic applications, making it an essential part of many embedded systems and timing circuits.

The three parts on the right have similar specifications to ECS Inc. & ECS-160-20-20A-TR.
ECS-160-20-20A-TR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
Same Manufacturer Products
The following parts include "ECS-160-20-20A-TR" in ECS Inc. ECS-160-20-20A-TR.
  • Part Number
  • Manufacturer
  • Package
  • Description