- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SG-8002CE-SCB EPSON | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | - | SG-8002 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 3.3V | - | ±50ppm | CMOS | Standby | Crystal | 28mA | - | - | - | - | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~125MHz | - | 40mA | - | - | - | 1.0414mm | 0.041 1.05mm | ROHS3 Compliant | - | ||
![]() DSC6011CI1A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CI1A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8123DI5T Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | 460MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8123 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | LVDS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | 0.2ns | 0.2ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | 32mA | NO | - | 10MHz | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6001CE1A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003CI1A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bag | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121AM2 Microchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | 100MHz | -55°C~125°C | Tube | 2009 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~170MHz | - | 35mA | NO | - | 10MHz | 355.6μm | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() DSC6003CE2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bag | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011CE2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI1A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CI2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011CI2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CE2A-000.0000 Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Bulk | - | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8124DI2 Microchip Technology | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8124 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | Solder | XO (Standard) | 2.25V~3.6V | 460MHz | 25 ppm | HCSL | Enable/Disable | Crystal | - | 2.5mm x 2.0mm x 0.85mm | 0.4ns | 0.4ns | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | 2pF | 42mA | - | 52 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112HI1A-000.0000T Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8104CI5 Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tube | - | DSC8104 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | Solder | XO (Standard) | 2.25V~3.6V | 460MHz | 10 ppm | HCSL | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 0.4ns | 0.4ns | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | 2pF | 42mA | - | 52 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CI1A-000.0000 Microchip Technology | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112JI1A-000.0000 Microchip Technology | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Bulk | - | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CE2A-000.0000 Microchip Technology | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |