Microchip Technology DSC6101CE2A-000.0000
Microchip Technology DSC6101CE2A-000.0000
feed

Microchip Technology DSC6101CE2A-000.0000

Manufacturer No:

DSC6101CE2A-000.0000

Utmel No:

1610-DSC6101CE2A-000.0000

Package:

4-SMD, No Lead

Datasheet:

DSC61xx

ECAD Model:

Description:

MEMS OSC PROG BLANK 1MHZ-100MHZ

Quantity:

Unit Price: $1.047426

Ext Price: $1.05

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 42

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $1.047426

    $1.05

  • 10

    $0.988138

    $9.88

  • 100

    $0.932205

    $93.22

  • 500

    $0.879439

    $439.72

  • 1000

    $0.829659

    $829.66

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
DSC6101CE2A-000.0000 information

Specifications
Documents & Media
Product Details
Microchip Technology DSC6101CE2A-000.0000 technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology DSC6101CE2A-000.0000.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    4-SMD, No Lead
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -20°C~70°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    DSC61XX
  • Size / Dimension

    In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.

    0.126Lx0.098W 3.20mmx2.50mm
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    XO (Standard)
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    1.71V~3.63V
  • Frequency Stability

    the variation of output frequency of a crystal oscillator due to external conditions like temperature variation, voltage variation, output load variation, and frequency aging.

    ±25ppm
  • Output

    In electronic components, the parameter "Output" typically refers to the signal or data that is produced by the component and sent to another part of the circuit or system. The output can be in the form of voltage, current, frequency, or any other measurable quantity depending on the specific component. The output of a component is often crucial in determining its functionality and how it interacts with other components in the circuit. Understanding the output characteristics of electronic components is essential for designing and troubleshooting electronic circuits effectively.

    CMOS
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Enable/Disable
  • Base Resonator

    Base resonator is a component used in electronic circuits to establish a specific resonant frequency. It typically consists of a combination of inductors and capacitors that create a resonant LC circuit. The primary function of a base resonator is to filter signals, allowing certain frequencies to pass while attenuating others. This makes it essential in applications like radio transmitters and receivers where precise frequency selection is critical.

    MEMS
  • Current - Supply (Max)

    The parameter "Current - Supply (Max)" in electronic components refers to the maximum amount of current that a component can draw from a power supply for its operation. This parameter is critical for ensuring that the power supply can adequately meet the demands of the component without causing damage or malfunction. Exceeding this specified maximum current can lead to overheating, reduced performance, or failure of the component. It is essential to consider this value when designing or integrating components into electronic circuits to maintain reliability and functionality.

    3mA Typ
  • Programmable Type

    These include Field Programmable Logic Devices (FPGAs), Complex Programmable Logic Devices (CPLD) and Programmable Logic Devices (PLD, PLA, PAL, GAL). There are also devices that are the analog equivalent of these called field programmable analog arrays.

    Blank (User Must Program)
  • Available Frequency Range

    The "Available Frequency Range" parameter in electronic components refers to the range of frequencies within which the component can effectively operate or function. It indicates the minimum and maximum frequencies at which the component can reliably perform its intended function. This parameter is crucial for determining the compatibility of the component with the desired application or system, as operating outside of the specified frequency range may result in performance issues or even component failure. Designers and engineers must consider the available frequency range when selecting components to ensure proper functionality and optimal performance of the overall system.

    1MHz~100MHz
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    0.035 0.90mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Ratings

    The parameter "Ratings" in electronic components refers to the specified limits that define the maximum operational capabilities of a component. These ratings include voltage, current, power, temperature, and frequency, determining the conditions under which the component can function safely and effectively. Exceeding these ratings can lead to failure, damage, or unsafe operation, making it crucial for designers to adhere to them during component selection and usage.

    AEC-Q100
0 Similar Products Remaining
Download datasheets and manufacturer documentation for Microchip Technology DSC6101CE2A-000.0000.

Product Description: DSC6101CE2A-000.0000 Programmable Oscillator

1. Description

The DSC6101CE2A-000.0000 is a programmable oscillator designed by Microchip Technology, specifically categorized under programmable oscillators within the broader category of crystals, oscillators, and resonators. This device is built with a MEMS (Micro-Electro-Mechanical Systems) base resonator, ensuring high frequency stability and reliability. The oscillator is programmable, allowing users to tailor the frequency to their specific needs within the range of 1 MHz to 100 MHz.

2. Features

  • Frequency Range: The oscillator operates within a wide frequency range of 1 MHz to 100 MHz, making it versatile for various applications.
  • Frequency Stability: It offers a high frequency stability of ±25 ppm, ensuring consistent performance.
  • Supply Current: The device has a maximum supply current of 3 mA, which is typical for its class.
  • Enable/Disable Function: The oscillator includes an enable/disable function, providing control over its operation.
  • Mounting Type: It is designed for surface mount applications, facilitating easy integration into PCBs.
  • Operating Temperature Range: The device operates within a temperature range of -20°C to 70°C, making it suitable for a variety of environments.
  • Output Type: The oscillator outputs CMOS signals, compatible with most digital circuits.
  • Package and Packaging: The oscillator is packaged in a 4-SMD, no-lead package and comes in a tube for easy handling and storage.
  • RoHS Compliance: It is ROHS3 compliant and Pb-free, ensuring environmental sustainability and safety.
  • Ratings and Certifications: The device meets AEC-Q100 ratings, indicating its suitability for automotive applications.

3. Applications

Primary Applications: 1. Automotive Systems: Due to its AEC-Q100 compliance, this oscillator is ideal for use in automotive systems where reliability and stability are crucial. 2. Industrial Control Systems: Its high frequency stability makes it suitable for industrial control systems requiring precise timing. 3. Medical Devices: The device's programmable nature and stable output make it useful in medical devices that require precise timing signals.

Secondary Applications: 1. Consumer Electronics: The oscillator can be used in consumer electronics such as smart home devices or wearables where low power consumption is important. 2. Communication Systems: Its wide frequency range makes it applicable in communication systems including Wi-Fi routers or other networking equipment.

4. Alternative Parts

While there may not be exact alternatives available due to its specific features like MEMS base resonator and AEC-Q100 compliance, some alternatives could include:

  1. NXP KXO-1010-100M-TR: Another programmable oscillator with similar specifications but from NXP Semiconductors.
  2. Texas Instruments XCO-100M-TR: A programmable oscillator from Texas Instruments with comparable features but different packaging options.

5. Embedded Modules

The DSC6101CE2A-000.0000 programmable oscillator is not typically used as an individual component in embedded modules but rather as part of more complex systems such as:

  1. Microcontroller Boards: It could be integrated into microcontroller boards designed for automotive or industrial applications.
  2. System-on-Chip (SoC) Solutions: It might be used within SoC solutions where precise timing is required for various functionalities.

In summary, the DSC6101CE2A-000.0000 programmable oscillator from Microchip Technology offers high frequency stability and programmability within a wide range, making it suitable for various applications including automotive systems, industrial control systems, and medical devices. Its compliance with AEC-Q100 ratings further enhances its reliability in critical environments.