- Manufacturer
- Package / Case
- Current - Reverse Leakage @ Vr
- Diode Type
- Mounting Type
- Operating Temperature
- Packaging
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Elements
Attribute column
Categories
Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Transistor Element Material | Manufacturer Package Identifier | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Operating Mode | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Forward Current | Lead/Base Style | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Transistor Application | Halogen Free | Current - Average Rectified (Io) | Forward Voltage | Polarity/Channel Type | Average Rectified Current | Number of Phases | Reverse Recovery Time | Continuous Drain Current (ID) | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Gate to Source Voltage (Vgs) | Peak Non-Repetitive Surge Current | Drain Current-Max (Abs) (ID) | Reverse Voltage | Drain to Source Breakdown Voltage | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Max Junction Temperature (Tj) | Drain to Source Resistance | Breakdown Voltage-Min | Reverse Voltage (DC) | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BGX50AE6327HTSA1 Infineon Technologies | 2730 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | SILICON | - | - | - | 1 | 0.21W | - | 150°C TJ | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | 1.5pF | 50V | - | DUAL | GULL WING | - | 140mA | - | BGX50 | - | - | - | - | - | - | Single Phase | 200nA @ 500V | - | - | - | 1.3V @ 100mA | CATHODE | 140mA | - | - | - | - | - | Not Halogen Free | - | 1.3V | - | - | 1 | 6 ns | - | 200nA | 70V | - | - | - | 50V | - | - | - | 150°C | - | - | - | 1.1mm | - | 2.9mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MB8S ON Semiconductor | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | 4 | 4-SOIC | 228mg | - | - | - | - | 1 | - | 50V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | 5% | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | 13pF | 800V | 1.4W | - | - | - | 500mA | - | MB8 | - | - | 1608 | 0603 | - | Single | Single Phase | 5μA @ 800V | - | - | 500mA | 1V @ 500mA | - | 500mA | - | - | 35A | - | - | - | 500mA | 1V | - | 500mA | - | - | - | 5μA | 800V | - | 35A | - | 800V | - | 35A | 800V | 150°C | - | - | 560V | 2.9mm | - | 1.6002mm | 4.2mm | 508μm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() HD04-T Diodes Incorporated | 2662 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | SILICON | - | MiniDIP | 400V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | e3 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | 10pF | 400V | - | DUAL | - | 260 | 800mA | 40 | HD04 | 4 | - | - | - | - | Single | Single Phase | 5μA @ 400V | - | - | 800mA | 1V @ 400mA | - | 400mA | - | - | 30A | - | - | - | - | 1V | - | 800mA | 1 | - | - | 5μA | 400V | - | 30A | - | 280V | - | 30A | - | - | - | - | 280V | 3mm | - | 4.9mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MDB6S ON Semiconductor | 165 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 270mg | SILICON | - | - | - | 1 | - | 25V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | 10% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 470nF | - | - | DUAL | - | - | - | - | MDB6 | - | - | 2012 | 0805 | - | Single | Single Phase | 10μA @ 600V | - | - | - | 1.1V @ 1A | - | 1A | - | 10μA | 30A | 1A | - | - | - | 1.1V | - | - | 1 | - | - | 10μA | 600V | - | 30A | - | - | - | 30A | - | - | - | - | - | 1.45mm | - | 2.0066mm | 304.8μm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HD06-T Diodes Incorporated | 200 |
| Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | SILICON | - | - | 600V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | e3 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | 10pF | 600V | - | DUAL | - | 260 | 800mA | 40 | HD06 | 4 | - | - | - | - | Single | Single Phase | 5μA @ 600V | - | - | 800mA | 1V @ 400mA | - | 800mA | - | - | 30A | - | - | - | - | 1V | - | 800mA | 1 | - | - | 5μA | 600V | - | 30A | - | - | - | 30A | - | - | - | - | 420V | 2.7mm | - | 4.9mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DF08S ON Semiconductor | 500 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SDIP | 484mg | - | - | - | 800V | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | 1μF | 800V | 3.1W | - | - | - | 1.5A | - | DF08 | - | - | 2012 | 0805 | - | Single | Single Phase | 10μA @ 800V | - | - | 1.5A | 1.1V @ 1A | - | 1.5A | - | - | 50A | - | - | - | 1.5A | 1.1V | - | 1.5A | - | - | - | 5μA | 800V | - | 50A | - | - | - | 50A | 800V | - | - | - | 560V | 3.3mm | - | 8.5mm | 6.5mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() DF06S ON Semiconductor | 1390 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SDIP | 484mg | - | - | - | 600V | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | 5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 150°C | -55°C | - | 25pF | 600V | 3.1W | - | - | - | 1.5A | - | DF06 | - | - | 1608 | 0603 | - | Single | Single Phase | 5μA @ 600V | - | 3.1W | 1.5A | 1.1V @ 1.5A | - | 1.5A | - | 50μA | 50A | - | - | - | 1.5A | 1.1V | - | 1.5A | - | - | - | 5μA | 600V | - | 50A | - | 600V | - | 50A | 600V | 150°C | - | - | - | 2.93mm | - | 1.6002mm | 6.5mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() BAS3007ARPPE6327HTSA1 Infineon Technologies | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | SILICON | - | - | - | 1 | - | - | 150°C TJ | Tape & Reel (TR) | - | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | BAS3007 | - | - | - | - | - | Single | Single Phase | 350μA @ 30V | - | - | - | - | - | 900mA | - | - | - | 0.9A | - | Not Halogen Free | - | 700mV | - | - | 1 | - | - | 350μA | 21V | - | 5A | - | - | - | 5A | 30V | - | - | 30V | - | 900μm | - | 2.9mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DF10S ON Semiconductor | 353 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SDIP | 484mg | - | - | - | 1kV | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 150°C | -55°C | - | 1μF | 1kV | 3.1W | - | - | - | 1.5A | - | DF10 | - | - | 1005 | 0402 | - | Single | Single Phase | 5μA @ 1000V | - | - | 1.5A | 1.1V @ 1.5A | - | 1.5A | - | - | 50A | - | - | - | 1.5A | 1.1V | - | 1.5A | - | - | - | 5μA | 1kV | - | 50A | - | - | - | 50A | 1kV | - | - | - | 700V | 3.3mm | - | 2.0066mm | 6.5mm | 1.3462mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MDB10S ON Semiconductor | 969 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 270mg | SILICON | - | - | - | 1 | - | 250V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | 5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | 100pF | - | - | DUAL | - | - | - | - | MDB10 | - | - | 2012 | 0805 | - | Single | Single Phase | 10μA @ 1000V | - | - | - | 1.1V @ 1A | - | 1A | - | 10μA | 30A | 1A | - | - | - | 1.1V | - | - | 1 | - | - | 10μA | 1kV | - | 30A | - | - | - | 30A | - | - | - | - | - | 1.45mm | - | 2.0066mm | 1.2446mm | 990.6μm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DF04S-T Diodes Incorporated | 1500 |
| Datasheet | 9 Weeks | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 299.00242mg | SILICON | - | - | 400V | 1 | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | e3 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | UL RECOGNIZED | - | - | - | DUAL | - | 260 | - | 40 | DF04 | 4 | - | - | - | - | Single | Single Phase | 10μA @ 400V | - | - | - | 1.1V @ 1A | - | 1A | - | - | 50A | 1A | - | - | - | 1.1V | - | 1A | 1 | - | - | 10μA | 400V | - | 50A | - | - | - | 50A | - | - | - | - | 280V | 3.4mm | - | 8.51mm | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() DF005S ON Semiconductor | 78 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 19 hours ago) | - | Through Hole | Surface Mount | 4-SMD, Gull Wing | - | 4 | 4-SDIP | 484mg | - | - | - | - | 1 | - | 100V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | 4.7pF | 50V | 3.1W | - | - | - | 1.5A | - | DF005 | - | - | 2012 | 0805 | - | Single | Single Phase | 5μA @ 50V | - | 3.1W | 1.5A | 1.1V @ 1A | - | 1.5A | - | 50μA | 50A | - | - | - | 1.5A | 1.1V | - | 1.5A | - | - | - | 5μA | 50V | - | 50A | - | - | - | 50A | 50V | - | - | - | - | 3.3mm | - | 1.6002mm | 6.5mm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() HD01-T Diodes Incorporated | 59 | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | - | SILICON | - | MiniDIP | 100V | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | - | - | e3 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | 10pF | 100V | - | DUAL | - | 260 | 800mA | 40 | HD01 | 4 | - | - | - | - | Single | Single Phase | 5μA @ 100V | - | - | 800mA | 1V @ 400mA | - | 800mA | - | - | 30A | - | - | - | - | 1V | - | 800mA | 1 | - | - | 5μA | 100V | - | 30A | - | 100V | - | 30A | - | 150°C | - | - | 70V | 3mm | - | 4.9mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MB1S ON Semiconductor | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | 4 | 4-SOIC | 228mg | - | - | - | - | 1 | - | 16V | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | - | 10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 150°C | -55°C | - | 13pF | 100V | 1.4W | - | - | - | 500mA | - | MB1 | - | - | 1608 | 0603 | - | Single | Single Phase | 5μA @ 100V | - | 1.4W | 500mA | 1V @ 500mA | - | 500mA | - | 5μA | 35A | - | - | - | 500mA | 1V | - | 500mA | - | - | - | 5μA | 100V | - | 35A | - | 100V | - | 35A | 100V | 150°C | - | - | - | 2.9mm | - | 3.2004mm | 4.2mm | 939.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MB6S ON Semiconductor | 125 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | 4 | 4-SOIC | 228mg | - | - | - | - | 1 | - | 4V | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | 20% | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | 2.2μF | 600V | - | - | - | - | 500mA | - | MB6 | - | - | 2012 | 0805 | 5.0038mm | Single | Single Phase | 5μA @ 600V | - | 1.4W | 500mA | 1V @ 500mA | - | 500mA | Straight | 5μA | 35A | - | - | - | 500mA | 1V | - | 500mA | - | - | - | 5μA | 600V | - | 35A | - | 600V | - | 35A | 600V | 150°C | - | - | - | 2.9mm | 8.001mm | 1.6002mm | 4.2mm | 558.8μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DF10S-T Diodes Incorporated | 897 | - | Datasheet | 9 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 299.00242mg | SILICON | - | - | 1kV | 1 | - | - | -65°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | e3 | no | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | - | UL RECOGNIZED | - | - | - | DUAL | - | 260 | - | 40 | DF10 | 4 | - | - | - | - | Single | Single Phase | 10μA @ 1000V | - | - | - | 1.1V @ 1A | - | 1A | - | - | 50A | 1A | - | - | - | 1.1V | - | 1A | 1 | - | - | 10μA | 1kV | - | 50A | - | - | - | 50A | - | - | - | - | 700V | 3.4mm | - | 8.51mm | 6.5mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() MB10S ON Semiconductor | 300 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-269AA, 4-BESOP | - | 4 | 4-SOIC | 228mg | - | - | - | - | 1 | - | 500V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | 10% | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -55°C | - | 470pF | - | 1.4W | - | - | - | - | - | MB10 | - | - | 3216 | 1206 | 5.0038mm | Single | Single Phase | 5μA @ 1000V | - | - | - | 1V @ 500mA | - | 800mA | Formed Leads | - | 35A | - | - | - | 500mA | 1V | - | 500mA | - | - | - | 500μA | 1kV | - | 35A | - | 1kV | - | 35A | 1kV | 150°C | - | - | 1kV | 2.9mm | 8.9916mm | 4.95mm | 4.2mm | 990.6μm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SBR05M100BLP-7 Diodes Incorporated | 9000 |
| Datasheet | 13 Weeks | - | Gold | Surface Mount | Surface Mount | 4-UDFN | - | 4 | - | - | SILICON | - | - | - | 4 | 0.56W | - | -55°C~150°C TJ | Tape & Reel (TR) | 2010 | SBR® | - | e4 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | - | - | - | DUAL | - | 260 | - | 40 | - | 4 | - | - | - | - | Single | Single Phase | 25μA @ 100V | - | - | - | 630mV @ 500mA | - | 500mA | - | - | - | 0.5A | - | - | - | 730mV | - | - | 1 | - | - | 25μA | 100V | - | 8A | - | - | - | 8A | - | - | - | - | - | 580μm | - | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() NMLU1210TWG ON Semiconductor | 1800 |
| Datasheet | 11 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-UDFN Exposed Pad | YES | 8 | - | - | - | SILICON | - | - | 2 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Tin (Sn) | - | - | - | - | - | - | - | NO LEAD | NOT SPECIFIED | - | NOT SPECIFIED | - | 8 | S-XDSO-N6 | - | - | - | Dual | Single Phase | 40μA @ 20V | ENHANCEMENT MODE | 1.2W | - | 450mV @ 2A | DRAIN | - | - | - | - | - | SWITCHING | - | 3.2A | - | N-CHANNEL | - | - | - | 2.2A | 1mA | - | 10V | - | 1.16A | - | 20V | - | - | - | 17mOhm | - | - | 500μm | - | 4mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MDB8S ON Semiconductor | 4800 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 hours ago) | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4 | - | 270mg | SILICON | - | - | - | 1 | - | 10V | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | 10% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | - | - | - | 4.7μF | - | - | DUAL | - | - | - | - | MDB8 | - | - | 3216 | 1206 | 7.493mm | Single | Single Phase | 10μA @ 800V | - | - | - | 1.1V @ 1A | - | 1A | Straight | 10μA | 30A | 1A | - | - | - | 1.1V | - | - | 1 | - | - | 10μA | 800V | - | 30A | - | - | - | 30A | - | - | - | - | - | 1.45mm | 8.001mm | 3.2004mm | 1.6002mm | 1.8034mm | No | - | ROHS3 Compliant | Lead Free | - |