- Manufacturer
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Speed
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Categories
Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Contact Materials | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Voltage | Element Configuration | Speed | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Peak Non-Repetitive Surge Current | Reverse Voltage | Diode Configuration | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Reverse Test Voltage | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BAT54SLT1G ON Semiconductor | 105831 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | - | 2 | - | - | - | Cut Tape (CT) | - | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | FAST RECOVERY | - | 8541.10.00.70 | 10pF | - | 30V | - | - | GULL WING | - | - | 200mA | - | BAT54SL | 3 | - | - | - | - | - | - | Dual | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 225mW | - | 800mV @ 100mA | 200mA | 2μA | 125°C Max | 600mA | 0.2A | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | 1 | 5 ns | 2μA | 30V | - | - | 1A | 30V | 1 Pair Series Connection | - | 1A | 5 ns | 150°C | - | - | 1.11mm | 2.9mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STPS30L40CW STMicroelectronics | 80 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | 3 | SILICON | - | - | 2 | - | - | - | Tube | - | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -65°C | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 40V | - | SINGLE | - | - | - | 30A | - | STPS30L40 | 3 | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Schottky | 360μA @ 40V | - | - | 550mV @ 15A | 15A | 360μA | 150°C Max | 220A | - | - | - | - | 500mV | 40V | 15A | 1 | - | 360μA | 40V | - | TO-247AC | 220A | - | 1 Pair Common Cathode | - | 220A | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RF2001T3D ROHM Semiconductor | 500 | - | - | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | - | SILICON | - | - | 2 | - | - | - | Bulk | 2001 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | VERY FAST RECOVERY | - | 8541.10.00.80 | - | - | 300V | - | SINGLE | - | 260 | - | 20A | 10 | RF2001T3D | 3 | R-PSFM-T3 | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 300V | - | - | 1.3V @ 10A | 20A | - | 150°C Max | 100A | - | - | - | - | 1.3V | 300V | 10A | 1 | 25 ns | 10μA | 300V | - | TO-220AB | 100A | 200V | 1 Pair Common Cathode | - | - | 25 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BYW99W-200 STMicroelectronics | 11111 | - | Datasheet | - | - | - | Radial, Through Hole | Through Hole | TO-247-3 | - | - | SILICON | - | - | 2 | - | - | - | Tube | - | - | - | e3 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | 150°C | -40°C | - | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | - | - | 200V | - | SINGLE | - | NOT SPECIFIED | not_compliant | 35A | NOT SPECIFIED | BYW99 | 3 | R-PSFM-T3 | Not Qualified | - | - | - | 200V | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | 15A | Standard | 20μA @ 200V | - | - | 850mV @ 12A | - | - | -40°C~150°C | 200A | - | - | - | - | 850mV | 200V | 15A | 1 | 40 ns | 20μA | - | - | TO-247AC | - | 200V | 1 Pair Common Cathode | - | - | 40 ns | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BAS21TM-7 Diodes Incorporated | 15000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SILICON | - | - | 3 | - | 0.3W | - | Digi-Reel® | - | - | - | e3 | yes | Discontinued | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | 150°C | -65°C | - | - | - | 8541.10.00.70 | - | 300mW | - | - | DUAL | GULL WING | 260 | - | - | 40 | BAS21TM | 6 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 100nA @ 200V | - | - | 1.25V @ 200mA | 200mA | - | -65°C~150°C | - | 0.2A | - | - | - | - | 250V | 250mA | - | 50 ns | - | 250V | - | - | 10A | - | 3 Independent | 100μA | - | - | - | - | 200V | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BAV99,215 Nexperia USA Inc. | 1272000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 75V | - | 2 | 150°C | 0.25W | - | Tape & Reel (TR) | 2010 | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | - | 30 | BAV99 | 3 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | 215mA | - | 150°C Max | - | 0.215A | - | 100V | 215mA DC | 1.25V | - | - | - | 4ns | - | - | 100V | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BAV70WT1G ON Semiconductor | 16837 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Surface Mount | SC-70, SOT-323 | YES | 3 | SILICON | - | - | 2 | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | - | 8541.10.00.70 | 1.5pF | - | 70V | - | DUAL | GULL WING | 260 | - | 200mA | 40 | BAV70W | 3 | - | - | - | - | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 1μA @ 100V | 200mW | - | 1.25V @ 150mA | 200mA | 5μA | -55°C~150°C | 500mA | 0.1A | Halogen Free | - | 200mA DC | 1.25V | 70V | 200mA | - | 6 ns | 5μA | 70V | - | - | 500mA | 100V | 1 Pair Common Cathode | - | 500mA | 6 ns | - | - | - | 889μm | 2.1844mm | 1.3462mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAW56,215 Nexperia USA Inc. | 4339 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | - | 2 | - | 0.25W | - | Tape & Reel (TR) | 2007 | - | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | - | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | BAW56 | 3 | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 500nA @ 80V | - | - | 1.25V @ 150mA | 125mA | - | 150°C Max | - | 0.215A | - | - | 215mA DC | 1.25V | - | - | - | 4ns | 150μA | 90V | - | - | - | 90V | 1 Pair Common Anode | - | 4A | - | 150°C | 150°C | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
DAP202UT106 ROHM Semiconductor | 15000 | - | - | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SILICON | - | - | 2 | - | - | - | Tape & Reel (TR) | 2001 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | - | HIGH RELIABILITY | 8541.10.00.70 | 3.5pF | - | 80V | 200mW | DUAL | GULL WING | 260 | - | 100mA | 10 | DAP202 | - | - | - | - | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 70V | 200mW | - | 1.2V @ 100mA | 300mA | 100nA | 150°C Max | 4A | 0.1A | - | - | - | 1.2V | 80V | 100mA | - | 4 ns | 100nA | 80V | - | - | 4A | - | 1 Pair Common Anode | - | 4A | 4 ns | - | - | - | 900μm | 2mm | 1.25mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54C,215 Nexperia USA Inc. | 52437 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | - | 2 | - | 0.25W | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | - | - | - | - | 8541.10.00.70 | 10pF | - | - | - | DUAL | GULL WING | - | - | - | - | BAT54C | 3 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | 200mA | - | 150°C Max | - | 0.2A | - | - | 200mA DC | 800mV | - | - | - | 5ns | 2μA | - | - | - | - | 30V | 1 Pair Common Cathode | - | 600mA | - | 150°C | 150°C | - | 1.1mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BAT54S,215 Nexperia USA Inc. | 35127 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | Copper | 2 | - | 0.25W | - | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | 150°C | -55°C | Black | - | - | 8541.10.00.70 | - | - | - | - | DUAL | GULL WING | 260 | - | 500mA | 30 | BAT54S | 3 | - | - | - | - | 2.5mm | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | - | - | 800mV @ 100mA | 200mA | - | 150°C Max | - | 0.2A | - | 30V | 200mA DC | 800mV | - | - | - | 5ns | - | - | - | - | - | - | 1 Pair Series Connection | - | - | - | - | - | - | 3.1mm | 28mm | 30.5mm | - | - | Unknown | ROHS3 Compliant | - | ||
IMP11T110 ROHM Semiconductor | 2900 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | SILICON | - | - | 4 | - | - | - | Tape & Reel (TR) | 2005 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | 3.5pF | - | 80V | 300mW | DUAL | GULL WING | 260 | - | 100mA | 10 | MP11 | - | - | - | - | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 100nA @ 70V | 300mW | 100mA | 1.2V @ 100mA | 300mA | 100nA | 150°C Max | 4A | - | - | - | - | 1.2V | 80V | 100mA | 1 | 4 ns | 100nA | 80V | - | - | 4A | - | 2 Pair Common Anode | - | 300mA | 4 ns | - | - | 70V | 1.1mm | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
BAT54CLT1G ON Semiconductor | 78825 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | - | 2 | - | - | - | Cut Tape (CT) | 2005 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 125°C | -55°C | - | - | - | 8541.10.00.70 | 10pF | - | 30V | 225mW | DUAL | GULL WING | 260 | - | 200mA | 40 | BAT54CL | 3 | - | - | - | - | - | - | Common Cathode | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 2μA @ 25V | 225mW | - | 800mV @ 100mA | 200mA | 2μA | -55°C~125°C | 600mA | 0.1A | Halogen Free | - | 200mA DC | 800mV | 30V | 200mA | - | 5 ns | 2μA | 30V | - | - | 600mA | - | 1 Pair Common Cathode | - | 600mA | 5 ns | - | - | - | 1.01mm | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
BAW56LT1G ON Semiconductor | 134367 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | - | 2 | - | - | - | Cut Tape (CT) | 2001 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | 150°C | -55°C | - | - | - | 8541.10.00.70 | - | - | 70V | 225mW | DUAL | GULL WING | 260 | - | 200mA | 40 | BAW56L | 3 | - | - | - | - | - | - | Common Anode | Small Signal =< 200mA (Io), Any Speed | - | Standard | 2.5μA @ 70V | 300mW | - | 1.25V @ 150mA | 200mA | 2.4μA | -55°C~150°C | 4A | 0.1A | Halogen Free | - | 200mA DC | 1.25V | 70V | 200mA | - | 6 ns | 2.5μA | 70V | - | - | 4A | - | 1 Pair Common Anode | - | 500mA | 6 ns | - | - | - | 940μm | 2.9mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RF2001T2D ROHM Semiconductor | 460 | - | - | 10 Weeks | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | SILICON | - | - | 2 | - | - | - | Bulk | 2010 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | VERY FAST RECOVERY | - | 8541.10.00.80 | - | - | 200V | - | SINGLE | - | 260 | - | 20A | 10 | - | 3 | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 200V | - | - | 930mV @ 10A | 20A | - | 150°C Max | 80A | - | - | - | - | - | 200V | 10A | 1 | 30 ns | 10μA | 200V | - | TO-220AB | 100A | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
BAS40-04LT1G ON Semiconductor | 49744 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 40V | - | 2 | - | - | - | Cut Tape (CT) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | 150°C | -55°C | - | - | FAST SWITCHING | 8541.10.00.70 | 5pF | - | - | - | DUAL | GULL WING | 260 | - | 5A | 40 | BAS40-04L | 3 | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Schottky | 1μA @ 25V | 225mW | - | 1V @ 40mA | 120mA | 1μA | -55°C~150°C | 600mA | 0.12A | - | - | 120mA DC | 1V | 40V | 120mA | - | - | 1μA | 40V | - | - | 600A | - | 1 Pair Series Connection | - | 200mA | - | - | - | - | 1.016mm | 3.0226mm | 1.397mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RF1601T2D ROHM Semiconductor | 490 | - | - | - | - | - | Through Hole | Through Hole | TO-220-3 Full Pack | - | 3 | SILICON | - | - | 2 | - | - | - | Bulk | 2010 | - | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 3 | - | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | VERY FAST RECOVERY | - | 8541.10.00.80 | - | - | 200V | - | SINGLE | - | 260 | - | 16A | 10 | - | 3 | - | - | - | - | - | - | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | Standard | 10μA @ 200V | - | - | 930mV @ 8A | 16A | - | 150°C Max | 80A | - | - | - | - | - | 200V | 8A | 1 | 30 ns | 10μA | 200V | - | TO-220AB | 80A | 200V | 1 Pair Common Cathode | - | - | 30 ns | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RR274EA-400TR ROHM Semiconductor | 9956 | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | 50V | Tape & Reel (TR) | 2005 | - | 5% | e1 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | - | - | - | 10nF | - | - | - | - | - | - | - | - | - | RR274EA-400 | - | - | - | 1608 | 0603 | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 10μA @ 400V | - | - | 1.1V @ 500mA | 500mA | - | 150°C Max | 8A | - | - | - | - | 1.1V | 400V | 500mA | - | 20 ns | 10μA | 400V | - | - | 8A | 400V | 2 Independent | - | 8A | - | - | - | - | 850μm | 1.6002mm | 508μm | 889μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAV70 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | - | 2 | - | 0.35W | - | Tape & Reel (TR) | - | - | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | - | MATTE TIN | - | - | - | - | ULTRA FAST | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | unknown | - | NOT SPECIFIED | - | 3 | R-PDSO-G3 | COMMERCIAL | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | - | Standard | 5μA @ 70V | - | - | 1.25V @ 150mA | - | - | 150°C Max | - | 0.2A | - | 70V | 200mA | - | - | - | - | 6ns | - | - | 70V | - | - | - | 1 Pair Common Cathode | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
RRE04EA6DFHTR ROHM Semiconductor | 2880 | - | - | 12 Weeks | - | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2016 | Automotive, AEC-Q101 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | Standard | 1μA @ 600V | - | - | 1.1V @ 200mA | 400mA | - | 150°C Max | - | - | - | 600V | - | - | - | - | - | - | - | - | - | - | - | - | 2 Independent | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |


Product
Brand
Articles
Tools