- Manufacturer
- Diode Type
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- RoHS Status
- Current - Reverse Leakage @ Vr
- Mounting Type
- Operating Temperature - Junction
- Package / Case
- Speed
- Voltage - Forward (Vf) (Max) @ If
- Number of Elements
Attribute column
Categories
Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Max) | Operating Temperature (Min) | Power Dissipation (Max) | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Current - Output | Case Connection | Forward Current | Max Reverse Leakage Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Halogen Free | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Voltage | Reverse Current-Max | Max Forward Surge Current (Ifsm) | Recovery Time | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
RB521S30T1G ON Semiconductor | 120000 | - | Datasheet | 12 Weeks | Tin | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | - | SILICON | - | 1 | - | 125°C | -55°C | - | Tape & Reel (TR) | 2005 | - | e3 | yes | ACTIVE (Last Updated: 2 days ago) | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.70 | - | 30V | DUAL | FLAT | 260 | 200mA | 40 | RB521S30 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | 200mW | 500mV @ 200mA | 200mA | - | 200mA | 30μA | -55°C~125°C | 1A | - | - | - | 200mA DC | 500mV | 30V | 200mA | - | - | 30μA | 30V | - | - | 1A | - | - | - | 1A | - | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MBRS130T3 ON Semiconductor | 52500 | - | Datasheet | - | - | - | Surface Mount | DO-214AA, SMB | - | 2 | SMB | - | - | 30V | - | - | 125°C | -65°C | - | Tape & Reel (TR) | 2007 | - | - | - | OBSOLETE (Last Updated: 1 day ago) | 1 (Unlimited) | - | - | - | - | - | - | - | - | 30V | - | - | - | 1A | - | MBRS130 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1mA @ 30V | - | 600mV @ 1A | 1A | - | 1A | 1mA | -65°C~125°C | 40A | - | - | 30V | 1A | - | 30V | 1A | - | - | 1mA | 30V | - | - | 40A | - | - | - | 40A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MBRS3100T3G ON Semiconductor | 4978 | - | Datasheet | 13 Weeks | Tin | - | Surface Mount | DO-214AB, SMC | YES | 2 | - | - | SILICON | - | 1 | - | 175°C | -65°C | - | Cut Tape (CT) | 2005 | - | e3 | yes | ACTIVE (Last Updated: 1 day ago) | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | POWER | FREE WHEELING DIODE | 8541.10.00.80 | - | 100V | DUAL | C BEND | 260 | 3A | 40 | MBRS3100 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 100V | - | 790mV @ 3A | 3A | - | 3A | 50μA | -65°C~175°C | 130A | - | Halogen Free | - | - | 790mV | 100V | 3A | 1 | - | 50μA | 100V | - | - | 130A | - | - | - | 130A | - | - | - | 2.13mm | 6.86mm | 5.84mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RB055LAM-40TR ROHM Semiconductor | 6000 |
| Datasheet | 20 Weeks | - | - | Surface Mount | SOD-128 | YES | - | - | - | SILICON | - | 1 | 150°C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.80 | - | - | DUAL | FLAT | NOT SPECIFIED | - | NOT SPECIFIED | - | - | R-PDSO-F2 | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 40V | - | 620mV @ 3A | - | - | - | - | 150°C Max | - | 3A | - | 40V | 3A | - | - | - | 1 | - | - | - | 40V | - | - | 70A | - | 100μA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
MMSD4148T1G ON Semiconductor | 135223 | - | Datasheet | 8 Weeks | Tin | - | Surface Mount | SOD-123 | YES | 2 | - | - | SILICON | - | 1 | - | 150°C | -55°C | - | Tape & Reel (TR) | 2006 | - | e3 | yes | ACTIVE (Last Updated: 3 days ago) | 1 (Unlimited) | 2 | - | EAR99 | - | - | FAST SWITCHING | 8541.10.00.70 | 4pF | 100V | DUAL | GULL WING | 260 | 200A | 40 | MMSD4148 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 425mW | 1V @ 10mA | 200mA | - | 200mA | 5μA | -55°C~150°C | 2A | - | Halogen Free | - | 200mA DC | 1V | 100V | 200mA | - | 4 ns | 5μA | 100V | - | 4pF @ 0V 1MHz | 2A | - | - | - | 2A | 4 ns | - | - | 1.12mm | 2.69mm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 1N4148WT ON Semiconductor | 19704 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523F | - | 2 | SOD-523F | 10mg | - | - | - | - | 150°C | -55°C | - | Tape & Reel (TR) | 2008 | - | - | - | ACTIVE (Last Updated: 1 week ago) | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N4148WT | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 200mW | 1V @ 10mA | - | - | 300mA | - | -55°C~150°C | - | - | - | 75V | 200mA | 1V | 75V | 200mA | - | 4 ns | 5μA | 75V | - | 5pF @ 0V 1MHz | - | - | - | - | 4A | 4 ns | - | - | 700μm | 1.3mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT54,215 Nexperia USA Inc. | 37644 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | 1 | - | - | - | 0.25W | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | - | - | - | BAT54 | - | - | - | - | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2μA @ 25V | - | 800mV @ 100mA | - | - | 200mA | - | 150°C Max | - | 0.2A | - | - | 200mA DC | 800mV | - | - | - | 5ns | 2μA | 30V | - | 10pF @ 1V 1MHz | - | - | 30V | - | 600mA | - | 150°C | 150°C | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
1N914BWS ON Semiconductor | 14742 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | 27.6mg | - | - | - | - | 150°C | -55°C | - | Tape & Reel (TR) | 2012 | - | - | - | ACTIVE (Last Updated: 17 hours ago) | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1N914BW | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 5μA @ 75V | 200mW | 1V @ 100mA | - | - | 150mA | - | 150°C Max | - | - | - | 75V | 150mA | 1V | 75V | 150mA | - | 4ns | 5μA | 75V | - | 4pF @ 0V 1MHz | - | - | 75V | - | 4A | 4 ns | - | - | 1mm | 1.8mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RB751V-40TE-17 ROHM Semiconductor | 83260 | - | - | 18 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | 125°C | -40°C | - | Tape & Reel (TR) | 2005 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | TIN SILVER COPPER | - | HIGH RELIABILITY | 8541.10.00.70 | 2pF | 40V | DUAL | FLAT | 260 | 30mA | 10 | RB751V-40 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 500nA @ 30V | - | 370mV @ 1mA | 30mA | - | 30mA | 500nA | 125°C Max | 200mA | - | - | - | - | 370mV | 30V | 30mA | - | - | 500nA | 40V | - | 2pF @ 1V 1MHz | 200mA | - | - | - | 200mA | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RB551V-30TE-17 ROHM Semiconductor | 30000 | - | - | 26 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | 125°C | -40°C | - | Tape & Reel (TR) | 2005 | - | e1 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN SILVER COPPER | - | HIGH RELIABILITY | 8541.10.00.70 | - | 30V | DUAL | FLAT | 260 | 500mA | 10 | RB551V-30 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100μA @ 20V | - | 470mV @ 500mA | 500mA | - | 500mA | 100μA | 125°C Max | 2A | - | - | - | - | 470mV | 20V | 500mA | - | - | 100μA | 30V | - | - | 2A | - | - | - | 2A | - | - | - | 700μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RB501V-40TE-17 ROHM Semiconductor | 35963 | - | - | 14 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | 125°C | -40°C | - | Tape & Reel (TR) | 2008 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | 6pF | 45V | DUAL | FLAT | - | 100mA | - | RB501V-40 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 30μA @ 10V | - | 550mV @ 100mA | 100mA | - | 100mA | - | 125°C Max | - | - | - | - | - | 550mV | 40V | 100mA | - | - | 30μA | 45V | - | 6pF @ 10V 1MHz | 1A | - | - | - | 1A | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
RB521ZS-30T2R ROHM Semiconductor | 5456 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 150°C | -40°C | - | Tape & Reel (TR) | 2008 | - | - | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | BOTTOM | - | - | - | - | RB521ZS-30 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 7μA @ 10V | - | 370mV @ 10mA | - | - | 100mA | 7μA | 150°C Max | 500mA | 0.1A | - | - | - | 370mV | 30V | 100mA | - | - | 7μA | 30V | - | - | 500mA | - | - | - | 500mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
RB520ZS-30T2R ROHM Semiconductor | 24000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 0201 (0603 Metric) | - | 2 | - | - | SILICON | - | 1 | - | 150°C | -40°C | - | Tape & Reel (TR) | 2008 | - | - | yes | Last Time Buy | 1 (Unlimited) | 2 | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | - | - | BOTTOM | - | - | - | - | RB520ZS-30 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 300nA @ 10V | - | 460mV @ 10mA | - | - | 100mA | 300nA | 150°C Max | 500mA | 0.1A | - | - | - | 460mV | 30V | 100mA | - | - | 300nA | 30V | - | - | 500mA | - | - | - | 500mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
RB550VA-30TR ROHM Semiconductor | 2415 |
| - | 10 Weeks | - | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | - | - | 1 | - | 150°C | -40°C | - | Tape & Reel (TR) | 2011 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8541.10.00.80 | - | 30V | - | - | - | 1A | - | RB550VA-30 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 30μA @ 10V | - | 520mV @ 1A | 1A | - | 1A | - | 150°C Max | - | - | - | - | - | 520mV | 30V | 1A | - | - | 30μA | 30V | - | - | 3A | - | 30V | - | 3A | - | 150°C | - | 800μm | 1.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
RB500V-40TE-17 ROHM Semiconductor | 16000 | - | - | 43 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | 125°C | - | - | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | HIGH RELIABILITY | 8541.10.00.70 | 6pF | 45V | DUAL | FLAT | - | 100mA | - | RB500V-40 | - | - | - | Standard | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 1μA @ 10V | - | 450mV @ 10mA | 100mA | - | 100mA | - | 125°C Max | - | - | - | - | - | 450mV | 40V | 100mA | - | - | 1μA | 45V | - | 6pF @ 10V 1MHz | 1A | - | - | - | 1A | - | - | - | 700μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAS316,115 Nexperia USA Inc. | 58336 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | - | SILICON | - | 1 | - | - | - | 0.4W | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101, BAS16 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.70 | - | - | DUAL | GULL WING | 260 | - | 30 | BAS316 | AEC-Q101; IEC-60134 | - | Not Qualified | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500nA @ 80V | - | 1.25V @ 150mA | - | - | 250mA | - | 150°C Max | - | - | - | - | 250mA DC | - | - | - | - | 4ns | 500nA | 100V | - | 1.5pF @ 0V 1MHz | - | - | 100V | - | 4A | - | 150°C | 150°C | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
RB400VA-50TR ROHM Semiconductor | 109 | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 2-SMD, Flat Lead | - | 2 | - | - | - | - | 1 | - | 125°C | -40°C | - | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | 8541.10.00.70 | - | 40V | - | - | - | 500mA | - | RB400VA-50 | - | - | - | Standard | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50μA @ 30V | - | 550mV @ 500mA | 500mA | - | 500mA | 50μA | 125°C Max | 3A | - | - | - | - | 550mV | 40V | 500mA | - | - | 50μA | 50V | - | 125pF @ 0V 1MHz | 3A | - | - | - | 3A | - | - | - | 600μm | 1.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
RB521CS-30T2RA ROHM Semiconductor | 8000 | - | - | - | - | Surface Mount | Surface Mount | SOD-923 | - | 3 | - | - | - | - | 1 | 150°C | - | - | - | Cut Tape (CT) | 2009 | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | - | - | - | - | - | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10μA @ 10V | - | 350mV @ 10mA | - | - | - | - | 150°C Max | - | 0.1A | - | 30V | - | - | 30V | 100mA | - | - | - | - | - | - | - | 0.5A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
RB521CS-30T2R ROHM Semiconductor | 912 |
| - | - | - | Surface Mount | Surface Mount | SOD-923 | - | 2 | - | - | - | - | 1 | - | 150°C | -40°C | - | Tape & Reel (TR) | 2005 | - | - | yes | Not For New Designs | 1 (Unlimited) | - | - | EAR99 | - | - | - | 8541.10.00.70 | - | - | - | - | - | - | - | RB521CS-30 | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 10μA @ 10V | - | 350mV @ 10mA | - | - | 100mA | 10μA | 150°C Max | 500mA | 0.1A | - | - | - | 350mV | 30V | 100mA | - | - | 10μA | 30V | - | - | 500mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
RF05VA1STR ROHM Semiconductor | 400 |
| Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | - | SILICON | - | 1 | - | 150°C | -55°C | - | Tape & Reel (TR) | 2011 | - | e2 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | TIN COPPER | - | - | 8541.10.00.70 | - | - | DUAL | FLAT | 260 | - | 10 | RF05VA1S | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 10μA @ 100V | - | 980mV @ 500mA | - | CATHODE | 500mA | - | 150°C Max | 6A | 0.5A | - | - | - | 980mV | 100V | 500mA | - | 25 ns | 10μA | 100V | - | - | 6A | - | - | - | - | 25 ns | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools