- Manufacturer
- Packaging
- Part Status
- RoHS Status
- Diode Type
- Moisture Sensitivity Level (MSL)
- Package / Case
- Capacitance @ Vr, F
- Factory Lead Time
- Operating Temperature
- Number of Pins
- Base Part Number
- ECCN Code
Attribute column
Categories
Diodes - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Breakdown Voltage / V | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Voltage | Max Current Rating | Element Configuration | Current | Diode Type | Power Dissipation | Output Current | Forward Current | Max Reverse Leakage Current | Max Surge Current | Halogen Free | Forward Voltage | Max Reverse Voltage (DC) | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Reverse Voltage | Max Forward Surge Current (Ifsm) | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Reverse Test Voltage | Frequency Band | Diode Capacitance-Nom | Resistance @ If, F | Diode Capacitance-Max | Minority Carrier Lifetime-Nom | Diode Res Test Current | Diode Res Test Frequency | Diode Forward Resistance-Max | Type of Schottky Barrier | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HSMS-282P-TR1G Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SILICON | 15V | 4 | - | 150°C TJ | Tape & Reel (TR) | 2009 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | Matte Tin (Sn) | - | - | 8541.10.00.80 | - | 15V | DUAL | GULL WING | 260 | - | 1A | - | HSMS-282P | - | - | - | - | - | 2 BANKS, SERIES CONNECTED, CENTRE TAP, 2 ELEMENTS | - | 1A | - | - | Schottky - 2 Pair Series Connection | - | 1A | - | 100nA | - | - | 500mV | - | - | - | 15V | 1pF @ 0V 1MHz | - | - | - | - | - | - | 1V | C B | - | 12Ohm @ 5mA 1MHz | 0.2pF | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() HSMP-3890-BLKG Broadcom Limited | In Stock | - | Datasheet | 6 Weeks | - | - | - | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | - | 1 | - | 150°C TJ | Bulk | 2009 | e4 | - | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | SWITCHING | - | 8541.10.00.80 | - | - | DUAL | GULL WING | 260 | compliant | - | NOT SPECIFIED | HSMP-3890 | - | - | R-PDSO-G3 | Not Qualified | - | - | - | - | - | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | 0.3pF @ 5V 1MHz | - | - | - | 100V | 100V | - | 5V | - | 0.2pF | 2.5Ohm @ 5mA 100MHz | 0.3pF | 0.2 μs | 1mA | 100MHz | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BAR6303WE6327HTSA1 Infineon Technologies | 656 |
| Datasheet | 5 Weeks | - | Tin | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | - | - | - | - | 8541.10.00.80 | - | 50V | DUAL | GULL WING | - | - | 100mA | - | BAR63 | - | - | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | - | 100mA | - | - | Not Halogen Free | 1.2V | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | - | 50V | - | - | - | 50V | - | S B | - | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 μs | - | - | 2Ohm | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBD701LT1G ON Semiconductor | 4956 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | 1 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | - | 70V | DUAL | GULL WING | 260 | - | 100mA | 40 | MMBD701 | 3 | - | - | - | Standard | - | - | - | Single | - | Schottky - Single | 200mW | 100mA | 10mA | - | - | Halogen Free | 1V | - | - | 200nA | 70V | 1pF @ 20V 1MHz | - | - | - | - | - | 70V | - | ULTRA HIGH FREQUENCY | - | - | 1pF | - | - | - | - | - | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR6405E6327HTSA1 Infineon Technologies | 1000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | - | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | ATTENUATOR; SWITCHING | - | - | - | 150V | - | GULL WING | - | - | 100mA | - | BAR64-05 | - | AEC-Q101 | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Common Cathode | 250mW | - | 100mA | - | - | - | 1.1V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | - | 150V | - | - | - | - | - | C B | - | 1.35Ohm @ 100mA 100MHz | - | 1.55 µs | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6402VH6327XTSA1 Infineon Technologies | 1184 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SC-79, SOD-523 | - | 2 | - | - | - | 250mW | 150°C TJ | Tape & Reel (TR) | 2001 | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | BAR64 | - | - | - | - | - | - | - | - | Single | - | PIN - Single | 250mW | - | 100mA | - | - | Halogen Free | 1.1V | 150V | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | - | 150V | - | - | - | - | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | 550μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT1503WE6327HTSA1 Infineon Technologies | 478 | - | Datasheet | 5 Weeks | - | - | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | 1 | 100mW | 150°C TJ | Tape & Reel (TR) | 2007 | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | - | 4V | DUAL | GULL WING | - | - | 110mA | - | BAT15 | - | - | - | - | Standard | - | - | 110mA | Single | - | Schottky - Single | - | - | 110mA | - | - | Not Halogen Free | 230mV | - | - | - | 4V | 0.35pF @ 0V 1MHz | - | - | - | - | - | - | - | X B | - | - | 0.35pF | - | - | - | - | LOW BARRIER | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6404E6327HTSA1 Infineon Technologies | 4158 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | 150V | - | - | NOT SPECIFIED | - | 100mA | NOT SPECIFIED | BAR64-04 | - | - | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | 250mW | - | 100mA | - | - | - | 1.1V | - | 1.55 μs | - | - | 0.35pF @ 20V 1MHz | - | 150V | - | - | - | - | - | - | - | 1.35Ohm @ 100mA 100MHz | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
MMBD352LT1G ON Semiconductor | 3070 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | - | 7V | - | GULL WING | 260 | - | 10A | 40 | MMBD352 | 3 | - | - | - | - | - | - | - | Dual | - | Schottky - 1 Pair Series Connection | 225mW | - | - | - | - | Halogen Free | 600mV | - | - | 10μA | 7V | 1pF @ 0V 1MHz | - | 7V | - | - | - | 7V | - | ULTRA HIGH FREQUENCY | - | - | 1pF | - | - | - | - | - | 1.11mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BA595E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2004 | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | ATTENUATOR; SWITCHING | - | 8541.10.00.80 | - | 50V | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | BA595 | 2 | - | - | Not Qualified | - | - | - | 50mA | Single | - | PIN - Single | - | - | 50mA | - | - | Not Halogen Free | 1.1V | 50V | 1.6 μs | - | 50V | 0.6pF @ 10V 1MHz | - | 50V | - | - | - | - | - | MEDIUM FREQUENCY TO L B | - | 7Ohm @ 10mA 100MHz | 0.4pF | 1.6 μs | - | - | 7Ohm | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() BAR151E6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | - | 150°C TJ | Tape & Reel (TR) | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | Tin (Sn) | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 100V | - | GULL WING | - | - | 140mA | - | BAR15-1 | - | - | - | - | - | - | - | 140mA | Dual | - | PIN - 1 Pair Common Cathode | 250mW | - | 140mA | - | - | - | 1.25V | 100V | 1 μs | - | 100V | 0.5pF @ 50V 1MHz | - | 100V | - | - | - | 100V | - | HIGH FREQUENCY | - | 12Ohm @ 10mA 100MHz | 0.5pF | 1 µs | - | - | - | - | 1mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT17E6327HTSA1 Infineon Technologies | 4319 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 1 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | - | 4V | DUAL | GULL WING | - | - | 130mA | - | BAT17 | 3 | - | - | - | Standard | - | - | - | Single | - | Schottky - Single | - | - | 130mA | - | - | Not Halogen Free | 340mV | - | - | - | 4V | 0.75pF @ 0V 1MHz | - | - | - | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | 15Ohm @ 5mA 10kHz | 0.75pF | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6302LE6327XTMA1 Infineon Technologies | 15000 | - | Datasheet | 8 Weeks | - | Gold | Surface Mount | SOD-882 | - | 2 | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e4 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Switch | 2Ohm | - | - | - | 8541.10.00.80 | - | 50V | BOTTOM | NO LEAD | NOT SPECIFIED | - | 100mA | NOT SPECIFIED | BAR63 | - | - | - | - | - | - | - | 100mA | Single | - | PIN - Single | 250mW | 100mA | 100mA | - | - | Halogen Free | 1.2V | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | - | 50V | - | - | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 μs | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
MMBD353LT1G ON Semiconductor | 28000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2009 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | 1pF | 7V | - | GULL WING | 260 | - | 80mA | 40 | MMBD353 | 3 | - | - | - | - | - | - | - | Dual | - | Schottky - 1 Pair Series Connection | 225mW | - | 10mA | - | - | Halogen Free | 600mV | - | 5 ns | 10μA | 7V | 1pF @ 0V 1MHz | - | 7V | 600mA | - | - | - | - | ULTRA HIGH FREQUENCY | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBD301LT1G ON Semiconductor | 3000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | - | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | - | 1 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | 8541.10.00.60 | - | 30V | DUAL | GULL WING | 260 | - | 1A | 40 | MMBD301 | 3 | - | - | - | Standard | - | - | - | Single | - | Schottky - Single | 200mW | 60mA | 200mA | - | - | Halogen Free | 600mV | - | - | 200nA | 30V | 1.5pF @ 15V 1MHz | - | - | - | - | - | 30V | - | ULTRA HIGH FREQUENCY | - | - | 1.5pF | - | - | - | - | - | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR6302VH6327XTSA1 Infineon Technologies | 7000 | - | Datasheet | 8 Weeks | - | Tin | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2005 | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Switch | - | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | - | - | BAR63 | 2 | AEC-Q101 | - | - | - | - | - | - | Single | - | PIN - Single | 250mW | - | 100mA | - | - | Halogen Free | 1.2V | 50V | 75 ns | - | 50V | 0.3pF @ 5V 1MHz | - | 50V | - | - | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | 0.3pF | 0.075 µs | - | - | 2Ohm | - | 550μm | 1.2mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAR141E6327HTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | ATTENUATOR; SWITCHING | LOW DISTORTION | 8541.10.00.80 | - | 100V | - | GULL WING | NOT SPECIFIED | - | 140mA | NOT SPECIFIED | BAR14-1 | - | - | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | 250mW | - | 140mA | - | - | - | 1.25V | 100V | 1 μs | - | 100V | 0.5pF @ 50V 1MHz | - | 100V | - | - | - | - | - | HIGH FREQUENCY | - | 12Ohm @ 10mA 100MHz | 0.5pF | 1 µs | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BAT68E6327HTSA1 Infineon Technologies | 8332 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 1 | 150mW | 150°C TJ | Tape & Reel (TR) | 2011 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | - | 8541.10.00.60 | - | 8V | DUAL | GULL WING | - | - | 130mA | - | BAT68 | - | - | - | - | Standard | - | 8V | - | Single | 13A | Schottky - Single | - | 130mA | 130mA | - | - | - | 318mV | - | - | - | 8V | 1pF @ 0V 1MHz | - | - | - | - | - | - | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | 10Ohm @ 5mA 10kHz | 1pF | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
MMBD770T1G ON Semiconductor | 30 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | SC-70, SOT-323 | YES | 3 | SILICON | - | 1 | - | -55°C~125°C TJ | Tape & Reel (TR) | 2006 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | Tin (Sn) | - | LOW REVERSE LEAKAGE | 8541.10.00.60 | - | 70V | DUAL | GULL WING | 260 | - | 1A | 40 | MMBD770 | 3 | - | - | - | Standard | - | - | 200mA | Single | - | Schottky - Single | 120mW | 200mA | 200mA | 200nA | 1A | - | 1V | - | - | 200nA | 70V | 1pF @ 20V 1MHz | 1A | - | 1A | - | - | 70V | - | VERY HIGH FREQUENCY TO ULTRA HIGH FREQUENCY | - | - | 1pF | - | - | - | - | - | 850μm | 2.1mm | 1.24mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BAR6304E6327HTSA1 Infineon Technologies | 10 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | - | 2 | 250mW | 150°C TJ | Tape & Reel (TR) | 2002 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Switch | - | - | - | - | 8541.10.00.80 | - | 50V | - | GULL WING | NOT SPECIFIED | - | 100mA | NOT SPECIFIED | BAR63-04 | - | - | - | - | - | - | - | - | Dual | - | PIN - 1 Pair Series Connection | - | - | 100mA | - | - | Not Halogen Free | - | - | 75 ns | - | - | 0.3pF @ 5V 1MHz | - | - | - | - | - | - | - | S B | - | 1Ohm @ 10mA 100MHz | - | 0.075 µs | - | - | 2Ohm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools