- Manufacturer
- Diode Type
- Package / Case
- Mounting Type
- Operating Temperature
- Capacitance Ratio Condition
- Capacitance @ Vr, F
- Capacitance Ratio
- ECCN Code
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
Attribute column
Categories
Diodes - Variable Capacitance (Varicaps, Varactors)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Diode Element Material | Mfr | Number of Elements | Package | Product Status | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Element Configuration | Diode Type | Forward Current | Halogen Free | Q Factor | Capacitance @ Vr, F | Reverse Voltage | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Voltage (DC) | Frequency Band | Diode Capacitance-Nom | Capacitance Ratio | Capacitance Ratio Condition | Diode Cap Tolerance | Q @ Vr, F | Variable Capacitance Diode Classification | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BB833E6327HTSA1 Infineon Technologies | 496308 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | 9.3pF | 30V | DUAL | GULL WING | - | - | BB833 | 2 | - | - | Single | 20mA | Not Halogen Free | - | 0.9pF @ 28V 1MHz | 30V | - | 35V | - | S B | 9.3pF | 12.4 | C1/C28 | 8.11% | - | - | 1.1mm | 1.7mm | 1.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BB640E6327HTSA1 Infineon Technologies | 21000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | 1.15Ohm | Tin (Sn) | - | 8541.10.00.80 | 76pF | 30V | DUAL | GULL WING | - | - | BB640 | 2 | - | - | Single | 20mA | Not Halogen Free | - | 3.3pF @ 28V 1MHz | - | - | - | - | - | - | 25 | C1/C28 | - | - | - | 900μm | 1.7mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BB535E7904HTSA1 Infineon Technologies | 470 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | LOW INDUCTANCE | 8541.10.00.80 | 20pF | 30V | DUAL | GULL WING | - | - | BB535 | - | - | - | Single | 20mA | Not Halogen Free | - | 2.3pF @ 28V 1MHz | - | - | - | - | ULTRA HIGH FREQUENCY | 18.7pF | 9.8 | C1/C28 | 6.67% | - | - | 1.05mm | 1.7mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BB639E7904HTSA1 Infineon Technologies | 93000 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | LOW INDUCTANCE | 8541.10.00.80 | 36pF | 30V | DUAL | GULL WING | - | - | BB639 | - | - | - | Single | 20mA | Not Halogen Free | - | 2.9pF @ 28V 1MHz | 30V | - | - | 30V | VERY HIGH FREQUENCY | 38.3pF | 14.7 | C1/C28 | - | - | - | 1.05mm | 1.7mm | 1.25mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BB814E6327GR1HTSA1 Infineon Technologies | 9085 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 46.5pF | 18V | - | - | - | - | BB814 | - | - | Dual | 1 Pair Common Cathode | 50mA | - | - | 22.7pF @ 8V 1MHz | - | - | - | - | - | - | 2.25 | C2/C8 | - | 200 @ 2V, 100MHz | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BBY5702VH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | - | - | - | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | BBY57 | - | - | - | Single | 20mA | Halogen Free | - | 5.5pF @ 4V 1MHz | - | 10V | - | - | - | - | 4.5 | C1/C4 | - | - | - | 550μm | 1.2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BBY5303WE6327HTSA1 Infineon Technologies | 45 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | 5.3pF | 6V | DUAL | GULL WING | - | - | BBY53 | - | - | - | Single | 20mA | Not Halogen Free | - | 3.1pF @ 3V 1MHz | - | - | 6V | - | ULTRA HIGH FREQUENCY | 5.3pF | 2.6 | C1/C3 | 9.43% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BB837E6327HTSA1 Infineon Technologies | 54000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | 6pF | 30V | DUAL | GULL WING | - | - | - | - | - | - | Single | 20mA | Not Halogen Free | - | 0.52pF @ 28V 1MHz | - | - | - | - | S B | 6.6pF | 12 | C1/C25 | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BBY5302VH6327XTSA1 Infineon Technologies | 20 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | BBY53 | - | - | - | Single | 20mA | Halogen Free | - | 3.1pF @ 3V 1MHz | - | 6V | 6V | - | ULTRA HIGH FREQUENCY | 5.3pF | 2.6 | C1/C3 | 9.43% | - | HYPERABRUPT | 550μm | 1.2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BB639CE7904HTSA1 Infineon Technologies | 12 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | 40pF | 30V | DUAL | GULL WING | - | - | BB639 | - | - | - | Single | 20mA | Not Halogen Free | - | 2.75pF @ 28V 1MHz | - | - | 35V | - | VERY HIGH FREQUENCY | 39pF | 15.3 | C1/C28 | 7.01% | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BB439E6327HTSA1 Infineon Technologies | In Stock |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~125°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | 43pF | 28V | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BB439 | 2 | Not Qualified | - | Single | 20mA | Not Halogen Free | - | 6pF @ 25V 1MHz | - | - | - | - | VERY HIGH FREQUENCY | 43pF | 8 | C2/C25 | - | 600 @ 25V, 200MHz | - | 1.05mm | 1.7mm | 1.25mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BB545E7904HTSA1 Infineon Technologies | 496308 | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | LOW INDUCTANCE | 8541.10.00.80 | 18.5pF | 30V | DUAL | GULL WING | - | - | BB545 | - | - | - | Single | 20mA | Not Halogen Free | - | 2.2pF @ 28V 1MHz | - | - | - | - | ULTRA HIGH FREQUENCY | 20pF | 11 | C1/C28 | 7.5% | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() BB55502VH7912XTSA1 Infineon Technologies | 21840 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | - | yes | Obsolete | 1 (Unlimited) | 2 | - | - | - | - | LOW INDUCTANCE | - | - | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | BB555 | - | - | - | Single | 20mA | - | - | 2.3pF @ 28V 1MHz | - | 30V | 30V | - | ULTRA HIGH FREQUENCY | 18.7pF | 9.8 | C1/C28 | 6.67% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BBY5802VH6327XTSA1 Infineon Technologies | 3211 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | BBY58 | - | - | - | Single | 20mA | Halogen Free | - | 5.5pF @ 6V 1MHz | - | 10V | 10V | - | - | 18.3pF | 3.5 | C1/C4 | 4.89% | - | HYPERABRUPT | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BB844E6327HTSA1 Infineon Technologies | 4175 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | CAPACITANCE MATCHED TO 1.5 % | 8541.10.00.80 | 42.5pF | 18V | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | - | - | Single | 1 Pair Common Cathode | 50mA | - | - | 13pF @ 8V 1MHz | - | - | - | - | VERY HIGH FREQUENCY | 43.75pF | 3.8 | C2/C8 | 2.86% | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BBY6502VH6327XTSA1 Infineon Technologies | 5872 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | BBY65 | - | - | - | Single | 50mA | Halogen Free | - | 2.8pF @ 4.7V 1MHz | - | 15V | 15V | - | - | 29.5pF | 10.9 | C0.3/C4.7 | 4.41% | - | HYPERABRUPT | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
SVC236-TB-E ON Semiconductor | 18000 | - | Datasheet | 5 Weeks | ACTIVE, NOT REC (Last Updated: 2 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | - | - | - | - | 125°C TJ | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | 102.12pF | - | - | - | - | - | - | 3 | - | Dual | 1 Pair Common Cathode | - | - | 70 | 16.84pF @ 6.5V 1MHz | - | - | - | 16V | - | - | 5 | C1/C6.5 | - | 70 @ 3V, 100MHz | - | 1.1mm | 2.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BB66402VH7902XTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | BB664 | - | - | - | Single | 20mA | - | - | 2.75pF @ 28V 1MHz | - | 30V | 30V | - | VERY HIGH FREQUENCY | 41.8pF | 17.8 | C1/C28 | 6.59% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BB56502VH7902XTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-79, SOD-523 | 2 | SILICON | - | 1 | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | LOW INDUCTANCE | 8541.10.00.80 | - | - | DUAL | FLAT | - | - | BB565 | - | - | - | Single | 20mA | - | - | 2.2pF @ 28V 1MHz | - | 30V | - | - | ULTRA HIGH FREQUENCY | 20pF | 11 | C1/C28 | 7.5% | - | - | - | - | - | - | - | RoHS Compliant | - | ||
SVC342L-V-AA onsemi | In Stock | - | - | - | - | - | - | - | - | - | - | onsemi | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |


Product
Brand
Articles
Tools