- Manufacturer
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Mount
- Number of Pins
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Zener Voltage
- ECCN Code
- Configuration
- Diode Type
Attribute column
Categories
Diodes - Zener - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Weight | Diode Element Material | Breakdown Voltage / V | Number of Elements | Reverse Stand-off Voltage | Operating Temperature | Packaging | Published | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | Number of Contacts | Working Voltage | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Impedance-Max | Peak Pulse Power | Direction | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Voltage Tolerance | Reverse Voltage | ESD Protection | Zener Current | Max Junction Temperature (Tj) | Reverse Test Voltage | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DZ23C24-7-F Diodes Incorporated | 12000 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | - | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 24V | 300mW | DUAL | GULL WING | 260 | 40 | DZ23C24 | 3 | - | - | - | UNIDIRECTIONAL | 1 Pair Common Cathode | - | 80Ohm | Common Cathode | - | ZENER DIODE | - | 300mW | - | - | - | - | 80Ohm | - | - | 5mA | 24V | - | - | 24.2V | 5.79% | - | 5% | - | - | - | - | - | - | 1mm | 3.05mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMBZ5236BS-7-F Diodes Incorporated | 29990 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±5% | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | 200mW | 7.5V | 200mW | DUAL | GULL WING | 260 | 40 | MMBZ5236BS | 6 | - | - | - | UNIDIRECTIONAL | 2 Independent | - | 6Ohm | - | - | ZENER DIODE | 3μA @ 6V | 200mW | 900mV @ 10mA | 3μA | - | - | 6Ohm | - | - | 20mA | 7.5V | 900mV | - | 7.5V | 4.99% | 3μA | 5% | - | - | 3μA | - | 6V | - | 1mm | 2.2mm | 2.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84C12S-7-F Diodes Incorporated | 10369 |
| Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±6% | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | 8541.10.00.50 | 200mW | 12V | 200mW | DUAL | GULL WING | 260 | 40 | BZX84C12S | 6 | - | - | - | UNIDIRECTIONAL | 2 Independent | - | 25Ohm | - | - | ZENER DIODE | 100nA @ 8V | 200mW | 900mV @ 10mA | 100nA | - | - | 25Ohm | - | - | 5mA | 12V | - | - | 12V | 5.39% | 100nA | 5% | - | No | 5mA | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DZ23C15-7-F Diodes Incorporated | 6670 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2017 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 15V | 300mW | DUAL | GULL WING | 260 | 40 | DZ23C15 | 3 | - | - | 15V | UNIDIRECTIONAL | 1 Pair Common Cathode | - | 30Ohm | Common Cathode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 30Ohm | - | - | 5mA | 15V | - | - | 14.7V | 6.12% | 100nA | 5% | 11V | - | 5mA | 150°C | - | - | 1.1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DZ23C10-7-F Diodes Incorporated | 1442 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 10V | 300mW | DUAL | GULL WING | 260 | 40 | DZ23C10 | 3 | - | - | 10V | UNIDIRECTIONAL | 1 Pair Common Cathode | - | 15Ohm | Common Cathode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 15Ohm | - | - | 5mA | 10V | - | - | 10V | 6% | 100nA | 5% | - | - | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AZ23C5V1-7-F Diodes Incorporated | In Stock |
| Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 5.1V | 300mW | DUAL | GULL WING | 260 | 40 | AZ23C5V1 | 3 | IEC-61000-4-2 | - | 5.1V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 60Ohm | Common Anode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 60Ohm | - | - | 5mA | 5.1V | - | - | 5.1V | 5.88% | 100nA | 5% | - | No | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX84C5V1TS-7-F Diodes Incorporated | 19993 | - | Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 3 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±6% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | 8541.10.00.50 | 200mW | 5.1V | 200mW | DUAL | GULL WING | 260 | 40 | BZX84C5V1TS | 6 | - | - | 5.1V | UNIDIRECTIONAL | 3 Independent | - | 60Ohm | Single | - | ZENER DIODE | 2μA @ 2V | 200mW | 900mV @ 10mA | 2μA | - | - | 60Ohm | - | - | 5mA | 5.1V | 900mV | - | 5.1V | 5.88% | 2μA | 7.14% | - | No | 2μA | - | 2V | - | 1mm | 2.2mm | 2.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AZ23C3V0-7-F Diodes Incorporated | 380 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 3V | 300mW | DUAL | GULL WING | 260 | 40 | AZ23C3V0 | 3 | - | - | 3V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 95Ohm | Common Anode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 95Ohm | - | - | 5mA | 3V | - | - | 3V | 6.67% | 100nA | 5% | - | - | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX84C3V3S-7-F Diodes Incorporated | 2533 | - | Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±6% | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | - | - | - | - | 8541.10.00.50 | 200mW | 3.3V | 200mW | DUAL | GULL WING | 260 | 40 | BZX84C3V3S | 6 | - | - | 3.3V | UNIDIRECTIONAL | 2 Independent | - | 95Ohm | - | - | ZENER DIODE | 5μA @ 1V | 200mW | 900mV @ 10mA | 5μA | - | - | 95Ohm | - | - | 5mA | 3.3V | 900mV | - | 3.3V | - | 5μA | 6% | - | No | 5mA | - | - | - | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AZ23C33-7-F Diodes Incorporated | 5080 |
| Datasheet | 23 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 33V | 300mW | DUAL | GULL WING | 260 | 40 | AZ23C33 | 3 | - | - | 33V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 80Ohm | Common Anode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 80Ohm | - | - | 5mA | 33V | - | - | 33V | 6.06% | 100nA | 5% | - | No | 100nA | - | - | - | 1mm | 2.9mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBZ5232BS-7-F Diodes Incorporated | 1635 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±5% | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | - | 8541.10.00.50 | 200mW | 5.6V | 200mW | DUAL | GULL WING | 260 | 40 | MMBZ5232BS | 6 | - | - | 5.6V | UNIDIRECTIONAL | 2 Independent | - | 11Ohm | - | - | ZENER DIODE | 5μA @ 3V | 200mW | 900mV @ 10mA | 5μA | - | - | 11Ohm | - | - | 20mA | 5.6V | 900mV | - | 5.6V | 5% | 5μA | 5% | - | - | 5μA | - | 3V | - | 1mm | 2.2mm | 2.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() DZ23C18-7-F Diodes Incorporated | 10000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 18V | 300mW | DUAL | GULL WING | 260 | 40 | DZ23C18 | 3 | - | - | 18V | UNIDIRECTIONAL | 1 Pair Common Cathode | - | 50Ohm | Common Cathode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 50Ohm | - | - | 5mA | 18V | - | - | 17.95V | 6.41% | 100nA | 5% | - | - | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STZ6.2NT146 ROHM Semiconductor | 12000 | - | - | 12 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 59 | - | SILICON | - | 2 | - | - | Tape & Reel (TR) | - | ±5% | e1 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | TIN SILVER COPPER | 150°C | -55°C | HIGH RELIABILITY | 8541.10.00.50 | 200mW | 6.2V | 200mW | DUAL | GULL WING | 260 | 10 | STZ6V2 | - | - | 3 | 6.2V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 60Ohm | Common Anode | - | ZENER DIODE | 1μA @ 3V | 200mW | - | 1μA | - | - | 60Ohm | - | - | 5mA | 6.1V | - | - | 6.105V | 4.8% | 1μA | 5% | - | - | 1μA | - | - | - | 1.1mm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMBZ5233BTS-7-F Diodes Incorporated | 47 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | 6 | 6.010099mg | SILICON | - | 3 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | ±5% | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 200mW | - | 200mW | DUAL | GULL WING | 260 | 40 | - | 6 | - | - | - | UNIDIRECTIONAL | 3 Independent | - | 7Ohm | - | - | ZENER DIODE | 5μA @ 3.5V | 200mW | 900mV @ 10mA | 5μA | - | - | 7Ohm | - | - | 20mA | 6V | 900mV | - | 6V | 5% | 5μA | 5% | - | - | 5μA | - | 3.5V | - | 1mm | 2.15mm | 2.1mm | No | - | ROHS3 Compliant | - | ||
![]() DZ23C33-7-F Diodes Incorporated | 6000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Matte Tin (Sn) | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 33V | 300mW | DUAL | GULL WING | 260 | 40 | DZ23C33 | 3 | - | - | 33V | UNIDIRECTIONAL | 1 Pair Common Cathode | - | 80Ohm | Common Cathode | - | ZENER DIODE | - | 300mW | - | - | - | - | 80Ohm | - | - | 5mA | 33V | - | - | 33V | 6.06% | 100nA | 5% | - | - | 100nA | - | - | - | 1mm | 2.9mm | 2.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AZ23C7V5-7-F Diodes Incorporated | 3000 |
| Datasheet | 23 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 7.5V | 300mW | DUAL | GULL WING | 260 | 40 | AZ23C7V5 | 3 | - | - | 7.5V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 7Ohm | Common Anode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 7Ohm | - | - | 5mA | 7.5V | - | - | 7.5V | 6.04% | 100nA | 5% | - | No | 100nA | - | - | - | 1mm | 2.9mm | 2.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UMZ6.8NT106 ROHM Semiconductor | 3000 | - | - | - | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | - | - | - | - | - | - | Tape & Reel (TR) | - | ±5% | - | yes | Not For New Designs | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | 150°C | -55°C | - | 8541.10.00.50 | 200mW | 6.8V | 200mW | - | - | - | - | UMZ6V8 | - | - | - | 6.8V | - | 1 Pair Common Anode | - | 40Ohm | Common Anode | - | ZENER DIODE | 500nA @ 3.5V | 200mW | - | 500nA | - | - | 40Ohm | - | - | 5mA | 6.8V | - | - | 6.8V | 4.9% | 500nA | 5% | - | - | 5mA | - | - | - | 900μm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AZ23C22-7-F Diodes Incorporated | 6 | - | Datasheet | - | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C TJ | Tape & Reel (TR) | 2009 | ±5.62% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 22V | 300mW | DUAL | GULL WING | 260 | 40 | - | 3 | - | - | 22V | UNIDIRECTIONAL | 1 Pair Common Anode | 22V | 55Ohm | Common Anode | 5A | ZENER DIODE | 100nA @ 17V | 300mW | - | 100nA | - | - | 55Ohm | - | - | 5mA | 22V | - | 22.06V | 22.05V | - | 100nA | 5% | - | No | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBZ16VALT1G ON Semiconductor | 2148 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | - | SILICON | 16V | 2 | 13V | -55°C~150°C | Tape & Reel (TR) | 2014 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | - | - | 225mW | DUAL | GULL WING | - | - | - | - | IEC-61000-4-2 | - | - | - | 1 Pair Common Anode | - | - | Common Anode | - | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 900mV @ 10mA | 50nA | 23V | 1.7A | - | 40W | Unidirectional | 1mA | - | - | - | 16V | - | - | - | - | - | - | - | - | 15.2V | 1mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AZ23C12-7-F Diodes Incorporated | 6748 |
| Datasheet | 24 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | 3 | 7.994566mg | SILICON | - | 2 | - | -65°C~150°C | Tape & Reel (TR) | 2008 | ±5% | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | HIGH RELIABILITY | 8541.10.00.50 | 300mW | 12V | 300mW | DUAL | GULL WING | 260 | 40 | AZ23C12 | 3 | - | - | 12V | UNIDIRECTIONAL | 1 Pair Common Anode | - | 20Ohm | Common Anode | - | ZENER DIODE | - | 300mW | - | 100nA | - | - | 20Ohm | - | - | 5mA | 12V | - | - | 12V | - | 100mA | 5% | - | No | 5mA | - | - | - | 1mm | 3.05mm | 1.4mm | - | No SVHC | ROHS3 Compliant | Lead Free |