- Manufacturer
- Package / Case
- Mounting Type
- RoHS Status
- Part Status
- Published
- Moisture Sensitivity Level (MSL)
- Number of SCRs/Diodes
- Operating Temperature
- Structure
- Voltage - Gate Trigger (Vgt) (Max)
- Packaging
- Factory Lead Time
Attribute column
Categories
Thyristors - SCRs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Mfr | Number of Elements | Number of SCRs/Diodes | Package | Product Status | Voltage-Off State | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Output Current | Current - Output | Case Connection | Halogen Free | Max Repetitive Reverse Voltage (Vrrm) | RMS Current (Irms) | Reverse Voltage | Hold Current | Trigger Device Type | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Max Forward Surge Current (Ifsm) | On-State Current-Max | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Structure | Repetitive Peak Off-state Voltage | Leakage Current (Max) | Current - On State (It (AV)) (Max) | Non-Repetitive Pk On-state Cur | Reverse Voltage (DC) | DC Gate Trigger Current-Max | Desc. of Screw Terminals | Desc. of Quick-Connects | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TT500N16KOFHPSA2 Infineon Technologies | 2159 |
| Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | - | - | - | 2 | 2 SCRs | - | - | - | -40°C~125°C | Bulk | 2012 | - | - | - | Active | Not Applicable | 7 | - | EAR99 | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-PUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | 300mA | SCR | 2.2V | 17000A @ 50Hz | 250mA | 14.5kA | - | - | 900A | Series Connection - All SCRs | 1600V | - | 500A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCD162-16IO1 IXYS | 223 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y4-M6 | - | 5 | - | - | 1 | 1 SCR, 1 Diode | - | - | 1.6kV | -40°C~125°C TJ | Bulk | 2000 | - | - | yes | Active | Not Applicable | 5 | - | - | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MC*162 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN SERIES DIODE | - | - | ISOLATED | - | 1.6kV | 300A | 1.6kV | 200mA | SCR | 2.5V | 6000A 6400A | 150mA | - | 181000A | - | - | Series Connection - SCR/Diode | 1600V | - | 190A | 6000 A | - | - | A-K-AK | G-GR | 30mm | 94mm | 34mm | - | - | ROHS3 Compliant | - | ||
![]() MCO50-16IO1 IXYS | 5000 |
| Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 38.000013g | - | 1 | 1 SCR | - | - | 1.6kV | -40°C~150°C TJ | Tube | 2006 | - | - | yes | Active | 1 (Unlimited) | 4 | Screw | - | Nickel (Ni) | - | - | - | - | UPPER | UNSPECIFIED | - | - | - | MCO | 4 | - | - | - | - | - | - | - | ISOLATED | - | 1.6kV | 85A | 1.6kV | 100mA | SCR | 1.4V | 740A 800A | 80mA | - | - | - | - | Single | 1600V | - | 54A | - | - | - | - | - | 9.6mm | 38.2mm | 25.07mm | No | No SVHC | ROHS3 Compliant | - | ||
![]() TD162N16KOFHPSA1 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | - | Chassis Mount | Module | NO | - | - | - | 1 | 1 SCR, 1 Diode | - | - | - | -40°C~125°C | Tray | 2003 | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-XUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2V | 5200A @ 50Hz | 150mA | 4.4kA | - | 200mA | 260A | Series Connection - SCR/Diode | 1600V | - | 162A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMO62-16IO6 IXYS | 1000 | - | Datasheet | 24 Weeks | Chassis Mount, Screw | Chassis Mount | SOT-227-4, miniBLOC | - | 4 | 38.000013g | - | 2 | 2 SCRs | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | e4 | yes | Active | 1 (Unlimited) | 4 | - | - | SILVER | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MMO | 4 | - | - | Not Qualified | - | ANTI-PARALLEL, 2 ELEMENTS | - | - | ISOLATED | - | - | 39A | 1.6kV | 100mA | SCR | 1.5V | 400A 430A | - | - | 25000A | - | 39A | 1-Phase Controller - All SCRs | 1600V | 5mA | 25A | - | - | - | 2G-MT1-MT2 | 0 | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() TT120N16SOFHPSA1 Infineon Technologies | 500 |
| Datasheet | 16 Weeks | - | Surface Mount | Module | NO | - | - | - | 2 | 2 SCRs | - | - | - | -40°C~130°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | 7 | - | - | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | IEC-60747-6 | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2.5V | - | 100mA | 1.9kA | - | 250mA | 190A | Series Connection - All SCRs | 1600V | - | 119A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() T640N16TOFXPSA1 Infineon Technologies | 2696 |
| Datasheet | 4 Weeks | - | Chassis Mount | DO-200AA, A-PUK | YES | - | - | - | 1 | 1 SCR | - | - | 1.8kV | -40°C~125°C | Tray | 2003 | - | - | - | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | O-XXDB-X3 | - | - | - | - | - | - | Halogen Free | 1.6kV | - | - | - | SCR | 2.2V | 9400A @ 50Hz | 250mA | - | - | 300mA | 1250A | Single | 1600V | - | 644A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT330N16KOFHPSA2 Infineon Technologies | 2784 |
| Datasheet | 8 Weeks | - | Surface Mount | Module | NO | - | - | - | 2 | 2 SCRs | - | - | - | 130°C TJ | Bulk | 2012 | - | - | yes | Active | 1 (Unlimited) | 7 | - | - | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-XUFM-X7 | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | - | SCR | 2V | - | 200mA | 8kA | - | 300mA | 520A | Series Connection - All SCRs | 1600V | - | 330A | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDB6HK124N16RRBOSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | Module | NO | - | - | - | 3 | 3 SCRs | - | - | - | -40°C~125°C | Bulk | 2000 | - | - | no | Active | Not Applicable | 22 | - | EAR99 | - | - | - | - | 8541.30.00.80 | UPPER | PIN/PEG | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-XUFM-P22 | Not Qualified | NPN | 3 PHASE BRIDGE, HALF-CONTROLLED WITH BUILT-IN IGBT | - | - | - | Not Halogen Free | 1.6kV | - | - | - | SCR | 2.5V | 650A @ 50Hz | 150mA | - | - | 200mA | 70A | Bridge, 3-Phase - SCRs/Diodes - IGBT with Diode | - | - | 125A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
Tiny WHSL | 12 |
| - | - | - | Chassis Mount | TO-240AA | - | - | - | IXYS | - | 1 SCR, 1 Diode | Box | Active | 1.6 kV | -40°C ~ 140°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 V | 2400A, 2590A | 150 mA | - | - | 200 mA | 220 A | Series Connection - SCR/Diode | - | - | 140 A | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TT251N14KOF Infineon | 100 | - | Datasheet | 4 Weeks | Screw | - | Module | - | - | - | - | 2 | - | - | - | - | - | - | 2003 | - | - | - | Active | 1 (Unlimited) | 7 | - | - | - | 125°C | -40°C | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | 7 | - | R-XUFM-X7 | Not Qualified | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | - | 410A | ISOLATED | Not Halogen Free | 1.4kV | - | 1.4kV | 300mA | SCR | - | - | - | 8kA | - | - | - | - | 1400V | - | - | - | - | 200mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B612F-2T Sensata-Crydom | In Stock | - | Datasheet | 6 Weeks | Chassis Mount, Screw, Through Hole | Chassis Mount | Module | - | 6 | - | - | - | 2 SCRs, 2 Diodes | - | - | 600V | -40°C~125°C TJ | Bulk | 2009 | - | - | - | Active | Not Applicable | - | - | - | - | 125°C | -40°C | - | - | - | - | - | 42.5A | - | - | - | - | - | - | - | - | 42.5A | - | - | - | 600V | 42.5A | 240V | - | - | 3V | 600A @ 60Hz | 80mA | - | - | - | - | Bridge, Single Phase - SCRs/Diodes (Layout 1) | - | - | - | - | - | - | - | - | 13.9954mm | 63.5mm | 31.6992mm | - | No SVHC | RoHS Compliant | Lead Free | ||
![]() TZ500N16KOFHPSA1 Infineon Technologies | 2060 |
| Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 50 | - | - | 1 | 1 SCR | - | - | - | -40°C~125°C | Bulk | 2004 | - | - | - | Active | Not Applicable | 4 | - | EAR99 | - | - | - | - | - | UNSPECIFIED | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | IEC-747-6 | R-XXFM-X4 | - | - | - | 1.05kA | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 2.2V | 17A @ 50Hz | 250mA | 14.5kA | - | - | 1050A | Single | 1600V | - | 669A | - | - | - | - | - | 52mm | 92mm | 50mm | - | - | RoHS Compliant | Lead Free | ||
![]() TD250N16KOFHPSA1 Infineon Technologies | 1280 | - | Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | 250 | - | - | 1 | 1 SCR, 1 Diode | - | - | 1.8kV | -40°C~125°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | IEC-747-6 | R-PUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | 410A | - | ISOLATED | Not Halogen Free | 1.6kV | - | - | 300mA | SCR | 2V | 8000A @ 50Hz | 200mA | 7kA | - | - | - | Series Connection - SCR/Diode | 1600V | - | 250A | - | 1.6kV | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TT215N22KOFHPSA1 Infineon Technologies | 45 | - | Datasheet | 8 Weeks | Screw | Chassis Mount | Module | - | 7 | - | - | 2 | 2 SCRs | - | - | - | -40°C~125°C | Bulk | 2012 | - | - | - | Active | Not Applicable | 7 | - | EAR99 | - | - | - | HIGH RELIABILITY, UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 410A | - | ISOLATED | Not Halogen Free | 1.8kV | - | 2.2kV | 300mA | SCR | 2V | 7000A @ 50Hz | 200mA | 6.3kA | - | - | - | Series Connection - All SCRs | 2200V | - | 215A | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() MCD312-16IO1 IXYS | 2556 | - | Datasheet | 28 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | Y1-CU | - | 5 | - | - | 1 | 1 SCR, 1 Diode | - | - | 1.6kV | -40°C~140°C TJ | Bulk | 2000 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MC*312 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN SERIES DIODE | - | - | ISOLATED | - | 1.6kV | 520A | 1.6kV | 150mA | SCR | 2V | 9200A 10100A | - | - | 320000A | - | - | Series Connection - SCR/Diode | 1600V | 40mA | 320A | 9800 A | - | - | A-K-AK | G-GR | 49mm | 115mm | 50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCMA140P1600TA IXYS | 2088 | - | Datasheet | 24 Weeks | Chassis Mount, Panel, Screw | Chassis Mount | TO-240AA | - | 7 | - | - | - | 2 SCRs | - | - | - | -40°C~140°C TJ | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | - | - | - | 140A | - | - | - | - | - | - | - | - | - | - | - | - | 1.6kV | 220A | - | 200mA | SCR | 1.5V | 2400A 2590A | 150mA | - | 140000A | 200mA | 220A | Series Connection - All SCRs | - | 10mA | - | 2590 A | - | - | A-K-AK | 2G-2GR | 30.2mm | 92mm | 20.8mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TT425N16KOFHPSA3 Infineon Technologies | 2813 |
| Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 7 | - | - | 2 | 2 SCRs | - | - | - | -40°C~125°C | Bulk | 2012 | - | - | - | Active | Not Applicable | 7 | - | - | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | - | - | - | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | 800A | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 1.5V | 14500A @ 50Hz | 250mA | 12.5kA | - | - | 800A | Series Connection - All SCRs | 1600V | - | 471A | - | - | - | - | - | 52mm | 124mm | 60mm | - | - | RoHS Compliant | Lead Free | ||
![]() TD425N16KOFHPSA2 Infineon Technologies | In Stock | - | Datasheet | 8 Weeks | Panel, Screw | Chassis Mount | Module | - | 425 | - | - | 1 | 1 SCR, 1 Diode | - | - | 1.8kV | -40°C~125°C | Tray | 2012 | - | - | - | Active | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | UL RECOGNIZED | 8541.30.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | - | - | - | R-XUFM-X5 | - | - | SINGLE WITH BUILT-IN DIODE | 800A | - | ISOLATED | Not Halogen Free | 1.6kV | - | 1.6kV | 300mA | SCR | 1.5V | 14500A @ 50Hz | 250mA | 12.5kA | - | - | - | Series Connection - SCR/Diode | 1600V | - | 471A | - | - | - | - | - | 52mm | 124mm | 60mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCD225-12IO1 IXYS | 200 |
| Datasheet | 28 Weeks | Chassis Mount, Screw | Chassis Mount | Y1-CU | - | 5 | - | - | 1 | 1 SCR, 1 Diode | - | - | - | -40°C~140°C TJ | Bulk | 2009 | - | - | yes | Active | 1 (Unlimited) | 5 | - | - | - | - | - | UL RECOGNIZED | - | UPPER | UNSPECIFIED | NOT SPECIFIED | - | NOT SPECIFIED | MC*225 | - | - | - | Not Qualified | - | SINGLE WITH BUILT-IN SERIES DIODE | - | - | ISOLATED | - | - | 400A | 1.2kV | 150mA | SCR | 2V | 8000A 8500A | - | - | 221000A | - | 400A | Series Connection - SCR/Diode | 1200V | 40mA | 221A | - | - | - | A-K-AK | G-GR | - | - | - | - | - | ROHS3 Compliant | - |