- Manufacturer
- Package / Case
- FET Type
- Current - Drain (Idss) @ Vds (Vgs=0)
- Mounting Type
- Operating Temperature
- Packaging
- Voltage - Cutoff (VGS off) @ Id
- Drain to Source Voltage (Vdss)
- Moisture Sensitivity Level (MSL)
- Part Status
- Published
- RoHS Status
Attribute column
Categories
Transistors - JFETs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Breakdown Voltage / V | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Power - Max | FET Type | Transistor Application | Halogen Free | Input Capacitance (Ciss) (Max) @ Vds | Drain to Source Voltage (Vdss) | Continuous Drain Current (ID) | Gate to Source Voltage (Vgs) | Drain to Source Breakdown Voltage | FET Technology | Power Dissipation-Max (Abs) | Max Junction Temperature (Tj) | Drain to Source Resistance | Feedback Cap-Max (Crss) | Highest Frequency Band | Current - Drain (Idss) @ Vds (Vgs=0) | Voltage - Cutoff (VGS off) @ Id | Voltage - Breakdown (V(BR)GSS) | Resistance - RDS(On) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBFJ177LT1G ON Semiconductor | 48722 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | 30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | -25V | 225mW | DUAL | GULL WING | 260 | -20mA | 40 | MBFJ177 | 3 | - | Single | DEPLETION MODE | 225mW | - | P-Channel | CHOPPER | Halogen Free | 11pF @ 10V VGS | 25V | 20mA | 25V | - | JUNCTION | - | - | 300Ohm | 5.5 pF | - | 1.5mA @ 15V | 800mV @ 10nA | - | 300Ohm | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ201 ON Semiconductor | 2885 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | -40V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | 40V | 350mW | DUAL | GULL WING | - | 50mA | - | MBFJ201 | - | 1 | Single | DEPLETION MODE | 350mW | - | N-Channel | AMPLIFIER | - | - | 40V | 1mA | -40V | - | JUNCTION | - | 150°C | - | - | - | 200μA @ 20V | 300mV @ 10nA | - | - | 1.2mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ108 ON Semiconductor | 127627 | - | Datasheet | 24 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | -25V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 25V | 350mW | DUAL | GULL WING | - | 80mA | - | MBFJ108 | - | - | Single | DEPLETION MODE | 350mW | - | N-Channel | SWITCHING | - | - | 25V | 80mA | -25V | - | JUNCTION | - | 150°C | 8Ohm | - | - | 80mA @ 15V | 3V @ 10nA | - | 8Ohm | 1.22mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBF4391LT1G ON Semiconductor | 9000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 23 hours ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | -30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | 30Ohm | Tin (Sn) | - | 30V | 225mW | DUAL | GULL WING | 260 | 50mA | 40 | MBF4391 | 3 | - | Single | DEPLETION MODE | 225mW | - | N-Channel | SWITCHING | Halogen Free | 14pF @ 15V | - | - | 30V | 30V | JUNCTION | - | - | 30Ohm | - | - | 50mA @ 15V | 4V @ 10nA | - | 30Ohm | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBF4393LT1G ON Semiconductor | 20001 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 21 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | -30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 100Ohm | - | 8541.21.00.95 | 30V | 225mW | DUAL | GULL WING | 260 | 50mA | 40 | MBF4393 | 3 | - | Single | DEPLETION MODE | 225mW | - | N-Channel | SWITCHING | Halogen Free | 14pF @ 15V | - | 1μA | 30V | 30V | JUNCTION | - | - | 100Ohm | - | - | 5mA @ 15V | 500mV @ 10nA | - | 100Ohm | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ175 ON Semiconductor | 25000 | - | Datasheet | 14 Weeks | LIFETIME (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | 30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Last Time Buy | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | -30V | 225mW | DUAL | GULL WING | - | -50mA | - | MBFJ175 | - | - | Single | DEPLETION MODE | 225mW | - | P-Channel | SWITCHING | - | - | 30V | 33.5mA | 30V | - | JUNCTION | - | - | 125Ohm | - | - | 7mA @ 15V | 3V @ 10nA | - | 125Ohm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBFJ175LT1G ON Semiconductor | 14413 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | 30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 125Ohm | - | - | -25V | 225mW | DUAL | GULL WING | - | -60mA | - | MBFJ175 | 3 | - | Single | DEPLETION MODE | 225mW | - | P-Channel | CHOPPER | Halogen Free | 11pF @ 10V VGS | 25V | -1nA | 25V | - | METAL-OXIDE SEMICONDUCTOR | - | - | 125Ohm | 5.5 pF | - | 7mA @ 15V | 3V @ 10nA | - | 125Ohm | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBF4392LT1G ON Semiconductor | 3003 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | -30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 60Ohm | Tin (Sn) | - | 30V | 225mW | DUAL | GULL WING | 260 | 50mA | 40 | MBF4392 | 3 | - | Single | DEPLETION MODE | 225mW | - | N-Channel | SWITCHING | Halogen Free | 14pF @ 15V | - | - | 30V | - | JUNCTION | - | - | 60Ohm | - | - | 25mA @ 15V | 2V @ 10nA | - | 60Ohm | 1.016mm | 3.0226mm | 1.397mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ202 ON Semiconductor | 100000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | 40V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 8541.21.00.95 | 40V | 350mW | DUAL | GULL WING | - | 50mA | - | MBFJ202 | - | - | Single | DEPLETION MODE | 350mW | - | N-Channel | AMPLIFIER | - | - | 40V | 5.4mA | -40V | - | JUNCTION | - | - | - | - | - | 900μA @ 20V | 800mV @ 10nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() J175-D26Z ON Semiconductor | 31953 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | J175 | - | - | - | - | - | 350mW | P-Channel | - | - | - | - | - | - | - | JUNCTION | 0.35W | - | - | - | - | 7mA @ 15V | 3V @ 10nA | 30V | 125Ohm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BSR57 ON Semiconductor | 39000 | - | Datasheet | 39 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | - | 1 | 150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 40V | 250mW | DUAL | GULL WING | - | 20mA | - | BSR57 | - | - | Single | DEPLETION MODE | 250mW | - | N-Channel | SWITCHING | - | - | 500mV | 20mA | -40V | - | JUNCTION | - | 150°C | 40Ohm | 5 pF | - | 20mA @ 15V | 2V @ 0.5nA | - | 40Ohm | 1.11mm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ270 ON Semiconductor | 7755 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 13 hours ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | - | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 8541.21.00.95 | -30V | 225mW | DUAL | GULL WING | - | -50mA | - | MBFJ270 | - | - | Single | ENHANCEMENT MODE | 225mW | - | P-Channel | SWITCHING | - | - | 30V | -15mA | 30V | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 2mA @ 15V | 500mV @ 1nA | - | - | 1.04mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSR58 ON Semiconductor | 76580 | - | Datasheet | 39 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | 40V | 1 | 150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | 8541.21.00.95 | 40V | 250mW | DUAL | GULL WING | 260 | 50mA | 30 | BSR58 | - | - | Single | DEPLETION MODE | 250mW | - | N-Channel | SWITCHING | - | - | 40V | 80mA | -40V | - | JUNCTION | - | - | 60Ohm | 5 pF | - | 8mA @ 15V | 800mV @ 0.5nA | - | 60Ohm | 970μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBF5434 ON Semiconductor | 56882 | - | Datasheet | 29 Weeks | LAST SHIPMENTS (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | - | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2003 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | 25V | 350mW | DUAL | GULL WING | - | 30mA | - | MBF5434 | - | 1 | Single | DEPLETION MODE | 350mW | - | N-Channel | SWITCHING | - | 30pF @ 10V VGS | 25V | 30mA | -25V | - | JUNCTION | - | 150°C | 10Ohm | - | - | 30mA @ 15V | 1V @ 3nA | - | - | 1.12mm | 2.51mm | 1.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ112 ON Semiconductor | 602914 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | -35V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 35V | 350mW | DUAL | GULL WING | - | 5mA | - | MBFJ112 | - | 1 | Single | DEPLETION MODE | 350mW | - | N-Channel | SWITCHING | - | - | 35V | 5mA | -35V | - | JUNCTION | - | 150°C | 50Ohm | 5 pF | - | 5mA @ 15V | 1V @ 1μA | - | 50Ohm | 1.11mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ113 ON Semiconductor | 5387 | - | Datasheet | 42 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | -35V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 35V | 350mW | DUAL | GULL WING | - | 2mA | - | MBFJ113 | - | 1 | Single | DEPLETION MODE | 350mW | - | N-Channel | SWITCHING | - | - | 35V | 2mA | -35V | - | JUNCTION | - | 150°C | 100Ohm | 5 pF | - | 2mA @ 15V | 500mV @ 1μA | - | 100Ohm | 1.2mm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ111 ON Semiconductor | 451 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 11 hours ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | -35V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | 8541.21.00.95 | 35V | 350mW | DUAL | GULL WING | - | 20mA | - | MBFJ111 | - | - | Single | DEPLETION MODE | 350mW | - | N-Channel | SWITCHING | - | - | 35V | 20mA | -35V | - | JUNCTION | - | - | 30Ohm | 5 pF | - | 20mA @ 15V | 3V @ 1μA | - | 30Ohm | 1.04mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MMBFJ177 ON Semiconductor | 98700 | - | Datasheet | 16 Weeks | LIFETIME (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | 30V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | -30V | 225mW | DUAL | GULL WING | - | 20mA | - | MBFJ177 | - | - | Single | DEPLETION MODE | 225mW | - | P-Channel | SWITCHING | - | - | 30V | -20mA | 30V | - | JUNCTION | - | - | 300Ohm | - | - | 1.5mA @ 15V | 800mV @ 10nA | - | 300Ohm | 930μm | 2.92mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
NSVJ2394SA3T1G ON Semiconductor | 26 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q101 | e6 | yes | Active | 1 (Unlimited) | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | - | 1 | - | - | 200mW | - | N-Channel | - | - | 10pF @ 5V | - | 50mA | - | - | - | - | 150°C | - | - | - | 32mA @ 5V | 700mV @ 100μA | 15V | - | 1.35mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
MMBFU310LT1G ON Semiconductor | 517 | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | 1.437803g | SILICON | -25V | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 25V | 225mW | DUAL | GULL WING | 260 | 10mA | 40 | MBFU310 | 3 | - | Single | DEPLETION MODE | 225mW | - | N-Channel | AMPLIFIER | Halogen Free | 5pF @ 10V VGS | - | 60mA | 25V | 25V | JUNCTION | - | - | - | 2.5 pF | ULTRA HIGH FREQUENCY B | 24mA @ 10V | 2.5V @ 1nA | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |