- Manufacturer
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Transistor Type
- Vce Saturation (Max) @ Ib, Ic
- Number of Pins
- Factory Lead Time
Attribute column
Categories
Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | Frequency - Gain Bandwidth Product (GBP) | hFEMin | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Power - Max | Transistor Application | Halogen Free | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Emitter Base Voltage (VEBO) | Max Junction Temperature (Tj) | Noise Figure | Ambient Temperature Range High | VCEsat-Max | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | Collector-Base Capacitance-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
MMBT2222ALT1G ON Semiconductor | 682665 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 40V | 300mV | - | 300MHz | 100 | 1 | 300mW | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | General Purpose | - | - | - | - | - | 40V | DUAL | GULL WING | 260 | 600mA | 300MHz | 40 | MMBT2222A | - | - | - | - | Single | 225mW | - | - | SWITCHING | - | - | NPN | 40V | 600mA | 100 @ 150mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | - | 300MHz | 40V | - | 75V | 6V | 150°C | - | - | - | 285ns | - | - | 1.11mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MPSA43 ON Semiconductor | 18750 | - | Datasheet | - | OBSOLETE (Last Updated: 1 day ago) | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | TO-92-3 | 201mg | - | 200V | 500mV | 500mA | 50MHz | 50 | 1 | 625mW | -55°C~150°C TJ | Bulk | 2002 | - | - | - | Obsolete | 1 (Unlimited) | - | Through Hole | - | - | - | 150°C | -55°C | - | - | 200V | - | - | - | 200mA | 50MHz | - | MPSA43 | - | - | NPN | - | Single | 625mW | - | 625mW | - | - | - | NPN | 200V | 500mA | 25 @ 1mA 10V | 100nA ICBO | 500mV @ 2mA, 20mA | 200V | - | 200V | 50MHz | 200V | 6V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
MMBT3906LT1G ON Semiconductor | 578550 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 19 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | -40V | -250mV | 200mA | 250MHz | 30 | 1 | 300mW | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | -40V | DUAL | GULL WING | - | -200mA | 250MHz | - | MMBT3906 | - | - | - | - | Single | 225mW | - | - | - | - | PNP | PNP | -40V | -200mA | 100 @ 10mA 1V | - | 400mV @ 5mA, 50mA | - | 250MHz | 40V | - | -40V | -5V | 150°C | - | - | 0.4 V | - | 70ns | 4.5pF | 1.11mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBT5551LT1G ON Semiconductor | 78040 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | 4.535924g | SILICON | 160V | 200mV | - | - | 80 | 1 | 225mW | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | 160V | DUAL | GULL WING | - | 600mA | - | - | MMBT5551 | - | - | - | - | Single | 225mW | - | - | SWITCHING | - | N-CHANNEL | NPN | 160V | 600mA | 80 @ 10mA 5V | 100nA | 200mV @ 5mA, 50mA | - | - | 160V | - | 180V | 6V | 150°C | - | - | 0.2 V | - | - | - | 1.11mm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
MMBT4403LT1G ON Semiconductor | 150700 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 19 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 40V | -750mV | - | 200MHz | 30 | 1 | 300mW | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | -40V | DUAL | GULL WING | - | -600mA | 200MHz | - | MMBT4403 | - | - | - | - | Single | 300mW | - | - | SWITCHING | - | PNP | PNP | 40V | 600mA | 100 @ 150mA 2V | - | 750mV @ 50mA, 500mA | - | 200MHz | 40V | - | 40V | 5V | - | - | - | - | 255ns | - | 8.5pF | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMBT3904,215 Nexperia USA Inc. | 83773 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 200mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.75 | - | DUAL | GULL WING | 260 | - | - | 30 | PMBT3904 | - | - | - | SINGLE | - | - | - | 250mW | SWITCHING | - | NPN | NPN | - | - | 100 @ 10mA 1V | 50nA ICBO | 300mV @ 5mA, 50mA | 40V | 300MHz | - | 300MHz | - | - | - | - | - | - | 250ns | 70ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC857C,215 Nexperia USA Inc. | 138000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 100mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2001 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | - | 40 | BC857 | - | Not Qualified | - | SINGLE | - | - | - | 250mW | SWITCHING | - | PNP | PNP | - | - | 420 @ 2mA 5V | 15nA ICBO | 650mV @ 5mA, 100mA | 45V | 100MHz | - | 100MHz | - | - | - | - | - | 0.65 V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
BC846BLT1G ON Semiconductor | 60250 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 65V | 600mV | - | 100MHz | 200 | 1 | 300mW | -55°C~150°C TJ | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | General Purpose | - | - | - | - | - | 65V | DUAL | GULL WING | 260 | 100mA | 100MHz | 40 | - | - | - | - | - | Single | 300mW | - | - | SWITCHING | Halogen Free | - | NPN | 65V | 100mA | 200 @ 2mA 5V | 15nA ICBO | 600mV @ 5mA, 100mA | - | 100MHz | 65V | - | 80V | 6V | - | 10 dB | - | - | - | - | - | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC817-40,215 Nexperia USA Inc. | 21000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 45V | 700mV | - | - | 250 | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | BC817 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | - | - | Not Qualified | - | SINGLE | - | 250mW | - | - | SWITCHING | - | NPN | NPN | 45V | 500mA | 250 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | - | 100MHz | - | 100MHz | 50V | 5V | 150°C | - | 150°C | 0.7 V | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC807-40,215 Nexperia USA Inc. | 99000 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 500mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | - | 40 | BC807 | - | Not Qualified | - | SINGLE | - | - | - | 250mW | SWITCHING | - | PNP | PNP | - | - | 250 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | 45V | 100MHz | - | 80MHz | - | - | - | - | - | 0.7 V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC846B,215 Nexperia USA Inc. | 312624 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 100mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | BC846 | - | - | - | SINGLE | - | 500mW | - | 250mW | SWITCHING | - | NPN | NPN | - | - | 200 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | 65V | 100MHz | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
MMBT3904TT1G ON Semiconductor | 153735 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Surface Mount | SC-75, SOT-416 | YES | 3 | - | 4.535924g | SILICON | 40V | 300mV | - | 300MHz | 40 | 1 | 200mW | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | - | 40V | DUAL | GULL WING | 260 | 200mA | 300MHz | 40 | MMBT3904 | - | - | - | - | Single | 300mW | - | - | AMPLIFIER | - | NPN | NPN | 40V | 200mA | 100 @ 10mA 1V | - | 300mV @ 5mA, 50mA | - | 300MHz | 40V | - | 60V | 6V | - | - | - | - | 250ns | 70ns | - | 800μm | 1.65mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PMBT2222A,215 Nexperia USA Inc. | 126520 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 600mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | HIGH CURRENT DRIVER | 8541.21.00.75 | - | DUAL | GULL WING | 260 | - | - | 40 | PMBT2222A | - | Not Qualified | - | SINGLE | - | - | - | 250mW | SWITCHING | - | NPN | NPN | - | - | 100 @ 150mA 10V | 10nA ICBO | 1V @ 50mA, 500mA | 40V | 300MHz | - | 300MHz | - | - | - | - | - | 1 V | 250ns | - | 8pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SS8050-G Comchip Technology | 15015 | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | SILICON | 25V | - | - | - | - | 1 | 300mW | 150°C TJ | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 3 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | R-PDSO-G3 | - | - | SINGLE | - | - | - | 300mW | - | - | NPN | NPN | 400mV | 1.5A | 100 @ 10mA 1V | 100nA ICBO | 400mV @ 5mA, 50mA | - | 100MHz | 25V | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PMBT2907A,215 Nexperia USA Inc. | 7469 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | - | - | 600mA | - | - | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.75 | - | DUAL | GULL WING | 260 | - | - | 30 | PMBT2907A | - | - | PNP, NPN | SINGLE | - | - | - | 250mW | SWITCHING | - | - | PNP | - | - | 100 @ 150mA 10V | 10nA ICBO | 1.6V @ 50mA, 500mA | 60V | 200MHz | - | 200MHz | - | - | - | - | - | - | - | 40ns | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC807-25,215 Nexperia USA Inc. | 56477 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | -45V | -700mV | 500mA | - | 40 | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | - | - | 40 | BC807 | - | Not Qualified | - | SINGLE | - | 250mW | - | - | SWITCHING | - | PNP | PNP | -45V | -500mA | 160 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | 45V | 100MHz | - | 80MHz | -50V | -5V | 150°C | - | 150°C | 0.7 V | - | - | - | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PBSS4350Z,135 Nexperia USA Inc. | 3836 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 4.535924g | SILICON | 50V | 290mV | - | 100MHz | - | 1 | 2W | 150°C TJ | Tape & Reel (TR) | 2001 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | - | 100MHz | 30 | PBSS4350 | R-PDSO-G4 | - | - | - | Single | 2W | COLLECTOR | - | SWITCHING | - | NPN | NPN | 50V | 3A | 100 @ 2A 2V | 100nA ICBO | 290mV @ 200mA, 2A | - | 100MHz | 50V | - | 60V | 6V | - | - | - | - | - | - | - | 1.7mm | 6.7mm | 3.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC847,215 Nexperia USA Inc. | 69943 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 4.535924g | SILICON | 45V | 200mV | - | 100MHz | 110 | 1 | 250mW | 150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | 100MHz | - | BC847 | - | - | - | - | Single | 250mW | - | - | SWITCHING | - | NPN | NPN | 45V | 100mA | 110 @ 2mA 5V | 15nA ICBO | 400mV @ 5mA, 100mA | - | 100MHz | 45V | - | 50V | 6V | 150°C | - | 150°C | - | - | - | - | 1.1mm | 3mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BC817-25,215 Nexperia USA Inc. | 70419 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | TO-236AB | - | - | - | - | 500mA | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BC817 | - | - | NPN | - | - | - | - | 250mW | - | - | - | NPN | - | - | 160 @ 100mA 1V | 100nA ICBO | 700mV @ 50mA, 500mA | 45V | - | - | 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
MMBTA92LT1G ON Semiconductor | 63031 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 16 hours ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | -300V | -500mV | - | 50MHz | 25 | 1 | 300mW | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | - | - | -300V | DUAL | GULL WING | 260 | -500mA | 50MHz | 40 | MMBTA92 | - | - | - | - | Single | 300mW | - | - | - | - | PNP | PNP | 300V | 500mA | 25 @ 30mA 10V | 250nA ICBO | 500mV @ 2mA, 20mA | - | 50MHz | 300V | - | 300V | 5V | - | - | - | - | - | - | - | 940μm | 2.9mm | 1.3mm | No | No SVHC | ROHS3 Compliant | Lead Free |


Product
Brand
Articles
Tools