- Manufacturer
- FET Feature
- FET Type
- Input Capacitance (Ciss) (Max) @ Vds
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Elements
- Package / Case
- Packaging
- Part Status
- Rds On (Max) @ Id, Vgs
- RoHS Status
- Vgs(th) (Max) @ Id
Attribute column
Categories
Transistors - FETs, MOSFETs - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Configuration | Row Spacing | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | Power - Max | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Halogen Free | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | Gate to Source Voltage (Vgs) | Max Dual Supply Voltage | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Dual Supply Voltage | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Recovery Time | Max Junction Temperature (Tj) | FET Feature | Nominal Vgs | Feedback Cap-Max (Crss) | Min Breakdown Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NTJD4152PT2G ON Semiconductor | In Stock | - | Datasheet | 11 Weeks | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | YES | - | - | SILICON | - | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2015 | - | e3 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | - | - | - | - | 272mW | - | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | R-PDSO-G6 | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE AND RESISTOR | - | - | - | ENHANCEMENT MODE | - | - | - | 272mW | 2 P-Channel (Dual) | SWITCHING | 260m Ω @ 880mA, 4.5V | 1.2V @ 250μA | - | 155pF @ 20V | 2.2nC @ 4.5V | - | 20V | - | - | 880mA | - | - | - | 0.88A | 0.26Ohm | - | - | - | 20V | - | METAL-OXIDE SEMICONDUCTOR | - | - | Standard | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FDD8424H ON Semiconductor | 6345 |
| Datasheet | 17 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | 260.37mg | SILICON | 9A 6.5A | 2 | 20 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2014 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | 24MOhm | Tin (Sn) | - | - | - | - | 3.1W | SINGLE | GULL WING | - | - | - | - | FDD8424 | - | - | R-PSSO-G4 | - | - | 2 | - | ENHANCEMENT MODE | 3.1W | DRAIN | 7 ns | 1.3W | N and P-Channel | SWITCHING | 24m Ω @ 9A, 10V | 3V @ 250μA | - | 1000pF @ 20V | 20nC @ 10V | 3ns | - | N-CHANNEL AND P-CHANNEL | 3 ns | 9A | 1.7V | 20V | - | 9A | - | 40V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | 150°C | Logic Level Gate | - | - | - | 2.517mm | 6.73mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AOP605 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | - | 2 | - | -55°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2.5W | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | 2.5W | - | - | - | N and P-Channel | - | 28m Ω @ 7.5A, 10V | 3V @ 250μA | - | 820pF @ 15V | 16.6nC @ 4.5V | - | 30V | - | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | Logic Level Gate | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FDS4559 ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | 4.5A 3.5A | 2 | 19 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2002 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 55MOhm | - | - | - | - | - | 2W | - | GULL WING | - | - | 4.5A | - | - | - | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 2W | - | - | 1W | N and P-Channel | SWITCHING | 55m Ω @ 4.5A, 10V | 3V @ 250μA | - | 650pF @ 25V | 18nC @ 10V | 10ns | - | N-CHANNEL AND P-CHANNEL | 12 ns | 4.5A | 2.2V | 20V | - | - | - | 60V | - | 60V | - | 90 mJ | METAL-OXIDE SEMICONDUCTOR | - | 175°C | Logic Level Gate | 2.2 V | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NTMD6N02R2G ON Semiconductor | In Stock | - | Datasheet | 45 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | SILICON | 3.92A | 2 | 45 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 35MOhm | - | LOGIC LEVEL COMPATIBLE | - | - | 20V | 2W | - | GULL WING | 260 | - | 6A | 40 | NTMD6N02 | 8 | - | - | - | - | - | Dual | ENHANCEMENT MODE | 2W | - | 12 ns | 730mW | 2 N-Channel (Dual) | SWITCHING | 35m Ω @ 6A, 4.5V | 1.2V @ 250μA | - | 1100pF @ 16V | 20nC @ 4.5V | 50ns | - | - | 80 ns | 6.5A | - | 12V | - | - | - | 20V | 30A | - | - | 360 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | Logic Level Gate | 900 mV | - | - | 1.5mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDC7002N ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2Ohm | - | - | - | - | 50V | 700mW | - | GULL WING | - | - | 350mA | - | - | - | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 960mW | - | 6 ns | - | 2 N-Channel (Dual) | SWITCHING | 2 Ω @ 510mA, 10V | 2.5V @ 250μA | - | 20pF @ 25V | 1nC @ 10V | 6ns | - | - | 6 ns | 510mA | 1.9V | 20V | - | 0.51A | - | 50V | - | 50V | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Logic Level Gate | 1.9 V | - | - | 900μm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7303TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 2 | 22 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 50mOhm | Matte Tin (Sn) | ULTRA LOW RESISTANCE | - | - | 30V | 2W | - | GULL WING | 260 | - | 4.9A | 30 | IRF7303PBF | - | - | - | - | - | - | Dual | ENHANCEMENT MODE | 2W | - | 6.8 ns | - | 2 N-Channel (Dual) | SWITCHING | 50m Ω @ 2.4A, 10V | 1V @ 250μA | - | 520pF @ 25V | 25nC @ 10V | 21ns | - | - | 7.7 ns | 4.9A | 1V | 20V | - | - | - | 30V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 71 ns | - | Standard | 1 V | - | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7341TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | - | 2 | 32 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 50mOhm | - | AVALANCHE RATED, HIGH RELIABILITY, ULTRA LOW RESISTANCE | - | - | 55V | 2W | - | GULL WING | 260 | - | 4.7A | 30 | IRF7341PBF | - | - | - | - | 6.3 mm | 2 | Dual | ENHANCEMENT MODE | 2W | - | 8.3 ns | - | 2 N-Channel (Dual) | SWITCHING | 50m Ω @ 4.7A, 10V | 1V @ 250μA | - | 740pF @ 25V | 36nC @ 10V | 3.2ns | - | - | 13 ns | 4.7A | 1V | 20V | - | 5.1A | - | 55V | - | 55V | - | 140 mJ | METAL-OXIDE SEMICONDUCTOR | 90 ns | 150°C | Logic Level Gate | 1 V | - | - | 1.75mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() 2N7002DW-7-F Diodes Incorporated | In Stock | - | Datasheet | 20 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6.010099mg | SILICON | 230mA | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 7.5Ohm | - | HIGH RELIABILITY | - | - | 60V | 200mW | - | GULL WING | 260 | - | 115mA | 40 | - | 6 | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 200mW | - | 7 ns | 310mW | 2 N-Channel (Dual) | SWITCHING | 7.5 Ω @ 50mA, 5V | 2V @ 250μA | - | 50pF @ 25V | - | - | - | - | - | 115mA | 2V | 20V | - | 0.115A | - | 70V | - | 60V | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Standard | 2 V | 5 pF | - | 1mm | 2.2mm | 1.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDC3601N ON Semiconductor | In Stock | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | 2 | 11 ns | -55°C~150°C TJ | Tape & Reel (TR) | - | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 500MOhm | Tin (Sn) | - | - | - | 100V | 960mW | - | GULL WING | - | - | 1A | - | - | - | - | - | - | - | - | Dual | ENHANCEMENT MODE | 960mW | - | 8 ns | 700mW | 2 N-Channel (Dual) | SWITCHING | 500m Ω @ 1A, 10V | 4V @ 250μA | - | 153pF @ 50V | 5nC @ 10V | 4ns | - | - | 4 ns | 1A | 2.6V | 20V | - | 1A | - | 100V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Standard | - | - | - | 1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDG6301N ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 28mg | SILICON | - | 2 | 4 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1999 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 4Ohm | - | LOGIC LEVEL COMPATIBLE | - | - | 25V | 300mW | - | GULL WING | - | - | 220mA | - | - | - | - | - | - | - | - | Dual | ENHANCEMENT MODE | 300mW | - | 5 ns | - | 2 N-Channel (Dual) | SWITCHING | 4 Ω @ 220mA, 4.5V | 1.5V @ 250μA | - | 9.5pF @ 10V | 0.4nC @ 4.5V | 4.5ns | - | - | 4.5 ns | 220mA | 850mV | 8V | - | - | - | 25V | - | 25V | - | - | METAL-OXIDE SEMICONDUCTOR | - | 150°C | Logic Level Gate | - | - | - | 1.1mm | 2mm | 1.25mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NDC7001C ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | 510mA 340mA | 2 | 8 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 2Ohm | - | - | - | - | - | 700mW | - | GULL WING | - | - | 350mA | - | - | - | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 960mW | - | 2.8 ns | - | N and P-Channel | SWITCHING | 2 Ω @ 510mA, 10V | 2.5V @ 250μA | - | 20pF @ 25V | 1.5nC @ 10V | 10ns | - | N-CHANNEL AND P-CHANNEL | 10 ns | 510mA | 2.1V | 20V | - | 0.51A | - | 60V | - | 60V | - | - | METAL-OXIDE SEMICONDUCTOR | - | 150°C | Logic Level Gate | 2.1 V | - | 60V | 900μm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7309TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 4A 3A | 2 | 25 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2001 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 50mOhm | - | ULTRA LOW RESISTANCE | - | - | - | 1.4W | DUAL | GULL WING | - | - | 4A | - | IRF7309PBF | - | - | - | - | 6.3 mm | - | - | ENHANCEMENT MODE | 1.4W | - | - | - | N and P-Channel | SWITCHING | 50m Ω @ 2.4A, 10V | 1V @ 250μA | - | 520pF @ 15V | 25nC @ 4.5V | - | - | N-CHANNEL AND P-CHANNEL | - | 4A | 1V | 20V | - | 4A | - | 30V | 16A | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Standard | 1 V | - | - | 1.4986mm | 4.9784mm | 4.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDS4935BZ ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 187mg | SILICON | 6.9A | 2 | 68 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2006 | PowerTrench® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 22MOhm | Tin (Sn) | ESD PROTECTION | - | - | -30V | 1.6W | - | GULL WING | - | - | -6.9A | - | - | - | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 1.6W | - | 12 ns | 900mW | 2 P-Channel (Dual) | SWITCHING | 22m Ω @ 6.9A, 10V | 3V @ 250μA | - | 1360pF @ 15V | 40nC @ 10V | 13ns | 30V | - | 13 ns | -6.9A | -1.9V | 25V | - | - | - | -30V | - | -30V | - | - | METAL-OXIDE SEMICONDUCTOR | - | 150°C | Logic Level Gate | 1.9 V | - | - | 1.75mm | 5mm | 4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7307TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 5.2A 4.3A | 2 | 51 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 50mOhm | Matte Tin (Sn) | ULTRA LOW RESISTANCE | - | - | - | 2W | DUAL | GULL WING | - | - | 5.2A | - | IRF7307PBF | - | - | - | - | - | - | - | ENHANCEMENT MODE | 2W | - | - | - | N and P-Channel | SWITCHING | 50m Ω @ 2.6A, 4.5V | 700mV @ 250μA | - | 660pF @ 15V | 20nC @ 4.5V | 26ns | - | N-CHANNEL AND P-CHANNEL | 33 ns | 5.2A | 700mV | 12V | - | - | - | 20V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Logic Level Gate | 700 mV | - | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7304TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 4.3A | 2 | 51 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | HEXFET® | - | - | Active | 1 (Unlimited) | 8 | - | - | 90mOhm | - | LOGIC LEVEL COMPATIBLE | - | 2W | -20V | 2W | - | GULL WING | - | - | -4.3A | - | IRF7304PBF | - | - | - | - | - | - | Dual | ENHANCEMENT MODE | 2W | - | 8.4 ns | - | 2 P-Channel (Dual) | - | 90m Ω @ 2.2A, 4.5V | 700mV @ 250μA | - | 610pF @ 15V | 22nC @ 4.5V | 26ns | 20V | - | 33 ns | -4.3A | -700mV | 12V | - | 3.6A | - | -20V | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | 84 ns | - | Logic Level Gate | -700 mV | - | - | 1.4986mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Contains Lead, Lead Free | ||
![]() FDC6303N ON Semiconductor | In Stock | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | 6 | 36mg | SILICON | - | 2 | 17 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | 450mOhm | Tin (Sn) | LOGIC LEVEL COMPATIBLE | - | - | 25V | 900mW | - | GULL WING | - | - | 680mA | - | - | - | - | - | - | - | 2 | Dual | ENHANCEMENT MODE | 900mW | - | 3 ns | 700mW | 2 N-Channel (Dual) | SWITCHING | 450m Ω @ 500mA, 4.5V | 1.5V @ 250μA | - | 50pF @ 10V | 2.3nC @ 4.5V | 8.5ns | - | - | 13 ns | 680mA | 800mV | 8V | - | - | - | 25V | - | 25V | - | - | METAL-OXIDE SEMICONDUCTOR | - | 150°C | Logic Level Gate | 800 mV | - | - | 1.1mm | 3mm | 1.7mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7328TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 8A | 2 | 198 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2004 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 21MOhm | - | ULTRA LOW RESISTANCE | - | - | -30V | 2W | - | GULL WING | - | - | -8A | - | IRF7328PBF | - | - | - | - | 6.3 mm | 2 | Dual | ENHANCEMENT MODE | 2W | - | 13 ns | - | 2 P-Channel (Dual) | SWITCHING | 21m Ω @ 8A, 10V | 2.5V @ 250μA | - | 2675pF @ 25V | 78nC @ 10V | 15ns | 30V | - | 98 ns | -8A | -1V | 20V | - | 8A | - | -30V | - | -30V | - | - | METAL-OXIDE SEMICONDUCTOR | 56 ns | 150°C | Logic Level Gate | -2.5 V | - | - | 1.75mm | 4.9784mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRF7306TRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | SILICON | 3.6A | 2 | 25 ns | -55°C~150°C TJ | Tape & Reel (TR) | 1997 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | 100mOhm | - | ULTRA LOW RESISTANCE | - | - | -30V | 2W | - | GULL WING | - | - | -3.6A | - | IRF7306PBF | - | - | - | - | 6.3 mm | 2 | Dual | ENHANCEMENT MODE | 2W | - | 11 ns | - | 2 P-Channel (Dual) | SWITCHING | 100m Ω @ 1.8A, 10V | 1V @ 250μA | - | 440pF @ 25V | 25nC @ 10V | 17ns | 30V | - | 18 ns | -3.6A | -1V | 20V | - | - | - | -30V | 14A | - | - | - | METAL-OXIDE SEMICONDUCTOR | 80 ns | 150°C | Logic Level Gate | -1 V | - | - | 1.75mm | 4.9784mm | 4.05mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSD235CH6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 6-VSSOP, SC-88, SOT-363 | - | 6 | - | SILICON | 950mA 530mA | 2 | - | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | OptiMOS™ | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Tin (Sn) | AVALANCHE RATED | 8541.21.00.95 | - | - | 500mW | DUAL | GULL WING | NOT SPECIFIED | - | - | NOT SPECIFIED | BSD235 | - | AEC-Q101 | - | SEPARATE, 2 ELEMENTS WITH BUILT-IN DIODE | - | - | - | ENHANCEMENT MODE | - | - | - | - | N and P-Channel | - | 350m Ω @ 950mA, 4.5V | 1.2V @ 1.6μA | Halogen Free | 47pF @ 10V | 0.34nC @ 4.5V | - | 20V | N-CHANNEL AND P-CHANNEL | - | 530mA | - | 12V | -20V | 0.95A | 0.35Ohm | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | Logic Level Gate | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free |