- Manufacturer
- Part Status
- Current - Continuous Drain (Id) @ 25℃
- Drive Voltage (Max Rds On, Min Rds On)
- FET Type
- Input Capacitance (Ciss) (Max) @ Vds
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Power Dissipation (Max)
- Rds On (Max) @ Id, Vgs
Attribute column
Categories
Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Current - Continuous Drain (Id) @ 25℃ | Drive Voltage (Max Rds On, Min Rds On) | Number of Elements | Power Dissipation (Max) | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Rated DC | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | FET Type | Transistor Application | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Halogen Free | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Rise Time | Drain to Source Voltage (Vdss) | Vgs (Max) | Fall Time (Typ) | Continuous Drain Current (ID) | Threshold Voltage | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | Dual Supply Voltage | Input Capacitance | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | Recovery Time | Max Junction Temperature (Tj) | FET Feature | Drain to Source Resistance | Rds On Max | Nominal Vgs | Ambient Temperature Range High | Feedback Cap-Max (Crss) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N7002LT1G ON Semiconductor | 85906 | - | Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 115mA Tc | 5V 10V | 1 | 225mW Ta | 40 ns | -55°C~150°C TJ | Cut Tape (CT) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 7.5Ohm | - | - | - | - | - | 60V | DUAL | GULL WING | - | - | 115mA | - | - | 3 | - | - | 1 | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 7.5 Ω @ 500mA, 10V | 2.5V @ 250μA | Halogen Free | 50pF @ 25V | - | - | - | ±20V | - | 115mA | 1V | - | 20V | - | - | 60V | - | - | - | - | - | - | 150°C | - | - | - | 2.5 V | - | 5 pF | 1.11mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() IRLR7843TRPBF Infineon Technologies | 1124 | - | Datasheet | 12 Weeks | - | Tin | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | SILICON | 161A Tc | 4.5V 10V | 1 | 140W Tc | 34 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | HEXFET® | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 3.3MOhm | - | - | - | - | - | 30V | - | GULL WING | 260 | - | 161A | 30 | - | - | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 140W | DRAIN | 25 ns | N-Channel | SWITCHING | 3.3m Ω @ 15A, 10V | 2.3V @ 250μA | - | 4380pF @ 15V | 50nC @ 4.5V | 42ns | - | ±20V | 19 ns | 161A | 2.3V | TO-252AA | 20V | - | - | 30V | 620A | - | - | - | - | 59 ns | - | - | - | - | 2.3 V | - | - | 2.2606mm | 6.7056mm | 6.22mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NTA4153NT1G ON Semiconductor | 382200 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SC-75, SOT-416 | YES | 3 | - | - | SILICON | 915mA Ta | 1.5V 4.5V | 1 | 300mW Tj | 25 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 127mOhm | Tin (Sn) | - | - | - | - | 20V | DUAL | GULL WING | - | - | 915mA | - | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 300mW | - | 3.7 ns | N-Channel | SWITCHING | 230m Ω @ 600mA, 4.5V | 1.1V @ 250μA | - | 110pF @ 16V | 1.82nC @ 4.5V | 4.4ns | - | ±6V | 4.4 ns | 915mA | 760mV | - | 6V | - | - | 20V | - | - | - | - | - | - | - | - | - | - | 760 mV | - | - | 800μm | 800μm | 1.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CSD25303W1015 Texas Instruments | 12500 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 6-UFBGA, DSBGA | - | 6 | - | - | SILICON | 3A Tc | 1.8V 4.5V | 1 | 1.5W Ta | 11.3 ns | -55°C~150°C TJ | Tape & Reel (TR) | - | NexFET™ | - | no | Obsolete | 1 (Unlimited) | 6 | - | EAR99 | - | - | - | - | - | - | - | BOTTOM | BALL | - | - | - | - | CSD25303 | 6 | - | - | - | Single | ENHANCEMENT MODE | 1.5W | - | 3.9 ns | P-Channel | SWITCHING | 58m Ω @ 1.5A, 4.5V | 1V @ 250μA | - | 435pF @ 10V | 4.3nC @ 4.5V | 8.6ns | 20V | ±8V | 7.8 ns | 3A | - | - | 8V | 3A | 0.092Ohm | -20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() FDB24AN06LA0 ON Semiconductor | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | TO-263AB | - | - | 7.8A Ta 40A Tc | 5V 10V | - | 75W Tc | 28 ns | -55°C~175°C TJ | Tape & Reel (TR) | 2004 | PowerTrench® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 175°C | -55°C | - | - | 60V | - | - | - | - | 36A | - | - | - | - | - | - | Single | - | 75W | - | - | N-Channel | - | 19mOhm @ 40A, 10V | 3V @ 250μA | - | 1850pF @ 25V | 21nC @ 5V | 101ns | 60V | ±20V | 49 ns | 40A | - | - | 20V | - | - | 60V | - | - | 1.85nF | - | - | - | - | - | 20mOhm | 19 mΩ | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() AON6562 Alpha & Omega Semiconductor Inc. | 270 | - | - | - | - | - | - | Surface Mount | 8-VDFN Exposed Pad | - | - | - | - | - | 29A Ta 32A Tc | 4.5V 10V | - | 6W Ta 25W Tc | - | -55°C~150°C TJ | Tape & Reel (TR) | - | AlphaMOS | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 5m Ω @ 20A, 10V | 2.4V @ 250μA | - | 1550pF @ 15V | 33nC @ 10V | - | 30V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FDI2532 ON Semiconductor | 68456 | - | Datasheet | - | - | - | - | Through Hole | TO-262-3 Long Leads, I2Pak, TO-262AA | - | - | I2PAK (TO-262) | - | - | 8A Ta 79A Tc | 6V 10V | - | 310W Tc | - | -55°C~175°C TJ | Tube | 2002 | PowerTrench® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 16mOhm @ 33A, 10V | 4V @ 250μA | - | 5870pF @ 25V | 107nC @ 10V | - | 150V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AOL1428 Alpha & Omega Semiconductor Inc. | 8942 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 3-PowerSMD, Flat Leads | - | - | - | - | - | 12.4A Ta 49A Tc | 4.5V 10V | - | 2.2W Ta 43W Tc | - | -55°C~175°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 9.5m Ω @ 20A, 10V | 2.5V @ 250μA | - | 1000pF @ 15V | 18nC @ 10V | - | 30V | ±20V | - | 49A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AON6912ALS Alpha & Omega Semiconductor Inc. | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() STW9NK90Z STMicroelectronics | 6000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | TO-247-3 | - | 3 | - | 9.071847g | SILICON | 8A Tc | 10V | 1 | 160W Tc | 55 ns | -55°C~150°C TJ | Tube | - | SuperMESH™ | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | 1.3Ohm | Tin (Sn) | - | - | AVALANCHE RATED | - | 900V | - | - | - | - | 8A | - | STW9N | 3 | - | - | - | Single | ENHANCEMENT MODE | 160W | - | 22 ns | N-Channel | SWITCHING | 1.3 Ω @ 3.6A, 10V | 4.5V @ 100μA | - | 2115pF @ 25V | 72nC @ 10V | 13ns | - | ±30V | 28 ns | 8A | - | TO-247AC | 30V | 8A | - | 900V | - | - | - | - | 220 mJ | - | - | - | - | - | - | - | - | 20.15mm | 15.75mm | 5.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AO4722 Alpha & Omega Semiconductor Inc. | 88888 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | 8.5A Ta | 4.5V 10V | - | 1.7W Ta | - | -55°C~150°C TJ | Cut Tape (CT) | 2011 | SRFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 14m Ω @ 11.6A, 10V | 2.5V @ 250μA | - | 1100pF @ 15V | 20nC @ 10V | - | 30V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diode (Body) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRFB4227PBF Infineon Technologies | 5000 | - | Datasheet | 12 Weeks | - | - | Through Hole | Through Hole | TO-220-3 | - | 3 | - | - | SILICON | 65A Tc | 10V | 1 | 330W Tc | 21 ns | -40°C~175°C TJ | Tube | 2004 | HEXFET® | - | - | Active | 1 (Unlimited) | 3 | Through Hole | EAR99 | 24MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 330W | DRAIN | 33 ns | N-Channel | SWITCHING | 24m Ω @ 46A, 10V | 5V @ 250μA | - | 4600pF @ 25V | 98nC @ 10V | 20ns | - | ±30V | 31 ns | 65A | 5V | TO-220AB | 30V | - | - | 200V | 260A | 200V | - | - | - | 150 ns | 175°C | - | - | - | 5 V | - | - | 19.8mm | 10.6426mm | 4.82mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FDD16AN08A0-F085 ON Semiconductor | 4000 | - | Datasheet | - | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | 260.37mg | SILICON | 9A Ta 50A Tc | 6V 10V | 1 | 135W Tc | 32 ns | -55°C~175°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, UltraFET™ | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | - | Tin (Sn) | - | - | - | - | - | - | GULL WING | - | - | - | - | - | - | R-PSSO-G2 | - | - | Single | ENHANCEMENT MODE | 135W | DRAIN | 8 ns | N-Channel | SWITCHING | 16m Ω @ 50A, 10V | 4V @ 250μA | - | 1874pF @ 25V | 47nC @ 10V | 54ns | - | ±20V | 22 ns | 50A | - | TO-252AA | 20V | 9A | - | 75V | - | - | - | - | 95 mJ | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RJK5015DPK-00#T0 Renesas Electronics America | 9000 | - | Datasheet | - | - | - | - | Through Hole | TO-3P-3, SC-65-3 | - | - | - | - | - | 25A Ta | 10V | - | 150W Ta | - | 150°C TJ | Tube | - | - | - | yes | Active | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 4 | - | - | - | - | - | - | - | - | N-Channel | - | 240m Ω @ 12.5A, 10V | - | - | 2600pF @ 25V | 66nC @ 10V | - | 500V | ±30V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TSM850N06CX RFG Taiwan Semiconductor Corporation | 536892 |
| Datasheet | 25 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | - | - | 3A Tc | 4.5V 10V | - | 1.7W Tc | - | -55°C~150°C TJ | Digi-Reel® | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | N-Channel | - | 85m Ω @ 2.3A, 10V | 2.5V @ 250μA | - | 529pF @ 30V | 9.5nC @ 10V | - | 60V | ±20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BSS138K ON Semiconductor | 4062 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | 30mg | - | 220mA Ta | 1.8V 2.5V | 1 | 350mW Ta | 60 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | - | - | 1.6Ohm | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | BSS138 | - | - | - | - | Single | - | 350mW | - | 5 ns | N-Channel | - | 1.6Ohm @ 50mA, 5V | 1.2V @ 250μA | - | 58pF @ 25V | 2.4nC @ 10V | 5ns | 50V | ±12V | 35 ns | 220mA | 600mV | - | 12V | - | - | 50V | - | - | 58pF | - | - | - | - | - | 1.6Ohm | 1.6 Ω | 600 mV | - | - | 930μm | 2.92mm | 1.3mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BSS138LT1G ON Semiconductor | 135455 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 200mA Ta | 5V | 1 | 225mW Ta | 20 ns | -55°C~150°C TJ | Cut Tape (CT) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | 3.5Ohm | - | - | - | - | - | 50V | DUAL | GULL WING | 260 | - | 200mA | 40 | - | 3 | - | - | - | Single | ENHANCEMENT MODE | 225mW | - | 20 ns | N-Channel | SWITCHING | 3.5 Ω @ 200mA, 5V | 1.5V @ 1mA | Halogen Free | 50pF @ 25V | - | - | - | ±20V | - | 200mA | 1.5V | - | 20V | 0.2A | - | 50V | - | - | - | - | - | - | - | - | - | - | 1.5 V | - | 5 pF | 1.01mm | 3.04mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() DMG1012T-7 Diodes Incorporated | 88883 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-523 | - | 3 | SOT-523 | 2.012816mg | - | 630mA Ta | 1.8V 4.5V | 1 | 280mW Ta | 26.7 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2012 | - | - | - | Active | 1 (Unlimited) | - | - | - | 400MOhm | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | Single | - | 280mW | - | 5.1 ns | N-Channel | - | 400mOhm @ 600mA, 4.5V | 1V @ 250μA | - | 60.67pF @ 16V | 0.74nC @ 4.5V | 7.4ns | 20V | ±6V | 12.3 ns | 630mA | 1V | - | 6V | - | - | 20V | - | - | 60.67pF | - | - | - | - | - | 300mOhm | 400 mΩ | - | - | - | 800μm | 1.7mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2N7002 215 | 24725 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | SILICON | 300mA Ta | 10V | 1 | 830mW Ta | - | -65°C~150°C TJ | Tape & Reel (TR) | - | TrenchMOS™ | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | Tin (Sn) | - | - | - | 8541.21.00.95 | - | DUAL | GULL WING | 260 | - | - | 30 | - | 3 | - | SINGLE WITH BUILT-IN DIODE | - | - | ENHANCEMENT MODE | - | - | - | N-Channel | SWITCHING | 5 Ω @ 500mA, 10V | 2.5V @ 250μA | - | 50pF @ 10V | - | - | 60V | ±30V | - | 300mA | - | - | - | - | 5Ohm | - | - | - | - | 60V | - | - | - | - | - | - | - | - | 10 pF | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2N7002-G Microchip Technology | 10 | - | Datasheet | 14 Weeks | - | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 1.437803g | SILICON | 115mA Tj | 5V 10V | 1 | 360mW Ta | 20 ns | -55°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | - | HIGH INPUT IMPEDANCE | - | - | DUAL | GULL WING | 260 | - | - | 40 | - | - | - | - | 1 | Single | ENHANCEMENT MODE | 360mW | - | 20 ns | N-Channel | SWITCHING | 7.5 Ω @ 500mA, 10V | 2.5V @ 250μA | - | 50pF @ 25V | - | - | - | ±30V | - | 115mA | - | - | 30V | - | - | 60V | - | - | - | - | - | - | - | - | - | - | - | 150°C | 5 pF | 1.12mm | 2.92mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free |