- Manufacturer
- Configuration
- Package / Case
- Mounting Type
- Operating Temperature
- Input
- NTC Thermistor
- Vce(on) (Max) @ Vge, Ic
- Current - Collector Cutoff (Max)
- Voltage - Collector Emitter Breakdown (Max)
- Input Capacitance (Cies) @ Vce
- Power - Max
- IGBT Type
Attribute column
Categories
Transistors - IGBTs - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Manufacturer Package Identifier | Collector- Emitter Voltage VCEO Max | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Continuous Collector Current at 25 C | Current-Collector (Ic) (Max) | Factory Pack QuantityFactory Pack Quantity | Gate-Emitter Leakage Current | Maximum Gate Emitter Voltage | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Elements | Pd - Power Dissipation | RoHS | Tradename | Turn Off Delay Time | Unit Weight | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Element Configuration | Power Dissipation | Case Connection | Turn On Delay Time | Power - Max | Transistor Application | Halogen Free | Polarity/Channel Type | Input | Collector Emitter Voltage (VCEO) | Max Collector Current | Operating Temperature Range | Current - Collector Cutoff (Max) | Voltage - Collector Emitter Breakdown (Max) | Power Dissipation-Max (Abs) | Turn On Time | Isolation Voltage | Vce(on) (Max) @ Vge, Ic | Max Junction Temperature (Tj) | Continuous Collector Current | Turn Off Time-Nom (toff) | IGBT Type | NTC Thermistor | Gate-Emitter Voltage-Max | Input Capacitance (Cies) @ Vce | VCEsat-Max | Product | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FPF2C8P2NL07A ON Semiconductor | 31 |
| Datasheet | 4 Weeks | - | Through Hole | Chassis Mount | F2 Module | - | - | 45g | - | - | - | 650V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C TJ | - | 2014 | - | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | 8542.39.00.01 | 135W | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | Three Phase | - | - | - | - | 135W | - | - | - | Standard | 2.2V | 30A | - | 250μA | - | - | - | 2.5kV | 2.2V @ 15V, 30A | - | - | - | Field Stop | Yes | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FS150R12KT4BOSA1 Infineon Technologies | 57 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 150A | - | - | - | - | - | - | 6 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | - | no | Active | 1 (Unlimited) | 35 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 35 | R-XUFM-X35 | Not Qualified | - | Three Phase Inverter | - | - | ISOLATED | - | 750W | - | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 1mA | 1200V | 750W | 165 ns | - | 2.1V @ 15V, 150A | - | - | 605 ns | Trench Field Stop | Yes | 20V | - | 2.1 V | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FF450R12KT4HOSA1 Infineon Technologies | 2067 |
| Datasheet | 14 Weeks | - | Panel, Screw | Chassis Mount | Module | - | 7 | - | - | - | - | 1.2kV | 2.1V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | C | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | 2.4kW | UPPER | - | - | - | 7 | - | - | NPN | Half Bridge | Dual | 2.4kW | ISOLATED | - | 2400W | - | - | - | Standard | 1.2kV | 580A | - | 5mA | 1200V | - | 230 ns | - | 2.15V @ 15V, 450A | - | - | 720 ns | Trench Field Stop | No | - | 28nF @ 25V | - | - | 30.9mm | 106.4mm | 61.4mm | - | Unknown | ROHS3 Compliant | - | ||
![]() FF100R12RT4HOSA1 Infineon Technologies | 54 | - | Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 100A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | - | no | Active | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | 7 | R-XUFM-X5 | - | - | 2 Independent | Dual | - | ISOLATED | - | 555W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 1mA | 1200V | - | 185 ns | - | 2.15V @ 15V, 100A | - | - | 490 ns | Trench Field Stop | No | - | 630nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FF200R12KT4HOSA1 Infineon Technologies | 250 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | 7 | - | - | - | - | - | - | - | 320A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | C | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | UPPER | - | - | - | 7 | - | - | NPN | Half Bridge | Dual | - | ISOLATED | - | 1100W | - | Not Halogen Free | - | Standard | - | - | - | 5mA | 1200V | - | 680 ns | - | 2.15V @ 15V, 200A | - | - | 700 ns | Trench Field Stop | No | - | 14nF @ 25V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FS35R12W1T4BOMA1 Infineon Technologies | 113 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | 18 | - | SILICON | - | - | - | - | - | 65A | - | - | - | - | - | - | 6 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | - | no | Active | 1 (Unlimited) | 15 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 22 | R-XUFM-X15 | Not Qualified | - | Three Phase Inverter | - | - | ISOLATED | - | 225W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 1mA | 1200V | - | 57 ns | - | 2.25V @ 15V, 35A | - | - | 520 ns | Trench Field Stop | Yes | - | 2nF @ 25V | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FF300R12KT4HOSA1 Infineon Technologies | 73 | - | Datasheet | 14 Weeks | - | - | Chassis Mount | Module | NO | 7 | - | - | - | - | - | - | - | 450A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | C | yes | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | UPPER | - | - | - | 7 | - | - | NPN | Half Bridge | Dual | - | ISOLATED | - | 1600W | - | Not Halogen Free | - | Standard | - | - | - | 5mA | 1200V | - | 230 ns | - | 2.15V @ 15V, 300A | - | - | 720 ns | Trench Field Stop | No | - | 19nF @ 25V | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FP30R06W1E3BOMA1 Infineon Technologies | 84 |
| Datasheet | 16 Weeks | - | Screw | Chassis Mount | Module | - | 23 | - | SILICON | - | - | 600V | 1.55V | - | - | - | - | - | - | - | - | 7 | - | - | - | - | - | -40°C~150°C | - | 2002 | - | no | Active | Not Applicable | 23 | EAR99 | - | - | - | - | 115W | UPPER | UNSPECIFIED | - | - | 23 | - | - | - | Three Phase Inverter | - | - | ISOLATED | - | 115W | POWER CONTROL | - | N-CHANNEL | Standard | 600V | 37A | - | 1mA | - | - | 42 ns | - | 2V @ 15V, 30A | - | - | 245 ns | Trench Field Stop | Yes | - | 1.65nF @ 25V | - | - | - | - | - | No | No SVHC | RoHS Compliant | - | ||
![]() FS820R08A6P2BBPSA1 Infineon Technologies | 2084 | - | Datasheet | 39 Weeks | - | - | - | - | - | - | - | - | AG-HYBRIDD-1 | - | - | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | 940 ns | - | - | - | 2006 | - | - | Active | 1 (Unlimited) | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 714W | - | 280 ns | - | - | - | - | - | 750V | - | - | - | - | - | - | - | - | 175°C | 450A | - | - | - | - | - | - | - | 21.81mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FF450R12ME4BOSA1 Infineon Technologies | 2424 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 675A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C TJ | - | 2013 | - | no | Active | 1 (Unlimited) | 11 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 11 | R-XUFM-X11 | Not Qualified | - | Half Bridge | Dual | - | ISOLATED | - | 2250W | - | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 3mA | 1200V | - | 290 ns | - | 2.1V @ 15V, 450A | - | - | 740 ns | Trench Field Stop | Yes | - | 28nF @ 25V | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() FF300R12KS4HOSA1 Infineon Technologies | 2269 |
| Datasheet | 99 Weeks | - | Panel, Screw | Chassis Mount | Module | - | 7 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~125°C | - | 2002 | - | yes | Active | Not Applicable | 7 | EAR99 | - | - | FAST | - | 1.95kW | UPPER | UNSPECIFIED | - | - | 7 | - | - | - | 2 Independent | Dual | - | ISOLATED | - | 1950W | - | - | N-CHANNEL | Standard | 1.2kV | 370A | - | 5mA | 1200V | - | 180 ns | - | 3.75V @ 15V, 300A | - | - | 590 ns | - | No | - | 20nF @ 25V | - | - | 30.9mm | 106.4mm | 61.4mm | - | - | ROHS3 Compliant | - | ||
![]() FF450R17ME4BOSA1 Infineon Technologies | 2207 |
| Datasheet | - | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 600A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | EconoDUAL⢠3 | no | Active | Not Applicable | 11 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 11 | R-XUFM-X11 | Not Qualified | - | 2 Independent | Dual | - | ISOLATED | - | 2500W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 3mA | 1700V | - | 380 ns | - | 2.3V @ 15V, 450A | - | - | 1600 ns | Trench Field Stop | Yes | - | 36nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FF600R12ME4BOSA1 Infineon Technologies | 2717 |
| Datasheet | 52 Weeks | - | Screw | Chassis Mount | Module | - | 11 | - | SILICON | - | - | - | 2.1V | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | - | no | Not For New Designs | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 11 | R-XUFM-X7 | Not Qualified | - | 2 Independent | Dual | 4.05kW | ISOLATED | - | 4050W | POWER CONTROL | - | N-CHANNEL | Standard | 1.2kV | 600A | - | 3mA | 1200V | - | 310 ns | - | 2.1V @ 15V, 600A | - | - | 770 ns | Trench Field Stop | Yes | 20V | 37nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() FP25R12W2T4BOMA1 Infineon Technologies | 1 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | 23 | - | SILICON | - | - | - | - | - | 39A | - | - | - | - | - | - | 7 | - | - | - | - | - | -40°C~150°C | - | 2002 | - | no | Active | Not Applicable | 35 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 35 | R-XUFM-X35 | Not Qualified | - | Three Phase Inverter | - | - | ISOLATED | - | 175W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 1mA | 1200V | - | 133 ns | - | 2.25V @ 15V, 25A | - | - | 685 ns | - | Yes | - | 1.45nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FF75R12RT4HOSA1 Infineon Technologies | 100 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 75A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | - | no | Active | Not Applicable | 5 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | - | - | 7 | R-XUFM-X5 | - | - | 2 Independent | Dual | - | ISOLATED | - | 395W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 1mA | 1200V | - | 185 ns | - | 2.15V @ 15V, 75A | - | - | 490 ns | Trench Field Stop | No | - | 4.3nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() FD150R12RT4HOSA1 Infineon Technologies | 2687 |
| Datasheet | - | - | Screw | Chassis Mount | Module | - | 5 | - | - | - | - | 1.2kV | 2.15V | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | -40°C~150°C TJ | - | 2002 | C | no | Active | 1 (Unlimited) | 4 | EAR99 | - | - | - | - | 790W | UPPER | - | - | - | 7 | R-XUFM-X4 | - | - | Single Chopper | Single | 790W | ISOLATED | - | - | - | Not Halogen Free | - | Standard | 1.2kV | 150A | - | 1mA | 1200V | - | 185 ns | - | 2.15V @ 15V, 150A | - | - | 490 ns | Trench Field Stop | No | - | 9.3nF @ 25V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FF225R12ME4BOSA1 Infineon Technologies | 3000 |
| Datasheet | 16 Weeks | - | - | Chassis Mount | Module | NO | - | - | SILICON | - | - | - | - | - | 320A | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | EconoDUAL⢠3 | no | Active | Not Applicable | 11 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 11 | R-XUFM-X11 | Not Qualified | - | 2 Independent | Dual | - | ISOLATED | - | 1050W | - | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 3mA | 1200V | - | 220 ns | - | 2.15V @ 15V, 225A | - | - | 600 ns | Trench Field Stop | Yes | - | 13nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FF1000R17IE4BOSA1 Infineon Technologies | 594 | - | Datasheet | 12 Weeks | - | - | Chassis Mount | Module | NO | 12 | - | SILICON | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | -40°C~150°C | - | 2002 | PrimePACKā¢3 | no | Active | 1 (Unlimited) | 7 | EAR99 | - | - | - | - | - | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 12 | R-XUFM-X7 | Not Qualified | - | 2 Independent | Dual | - | ISOLATED | - | 6250W | POWER CONTROL | Not Halogen Free | N-CHANNEL | Standard | - | - | - | 5mA | 1700V | - | 720 ns | - | 2.45V @ 15V, 1000A | - | - | 1890 ns | - | Yes | - | 81nF @ 25V | - | - | - | - | - | - | - | RoHS Compliant | Contains Lead | ||
![]() FS50R12W2T4BOMA1 Infineon Technologies | 67 |
| Datasheet | 16 Weeks | Tin | Screw | Chassis Mount | Module | - | 18 | - | SILICON | - | - | 1.2kV | 1.85V | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | -40°C~125°C | - | - | - | no | Active | 1 (Unlimited) | 15 | EAR99 | - | - | - | - | 335W | UPPER | UNSPECIFIED | NOT SPECIFIED | NOT SPECIFIED | 33 | R-XUFM-X15 | Not Qualified | - | Full Bridge Inverter | - | 335W | ISOLATED | - | - | POWER CONTROL | - | N-CHANNEL | Standard | 1.2kV | 83A | - | 1mA | 1200V | - | 185 ns | - | 2.15V @ 15V, 50A | - | - | 490 ns | Trench Field Stop | Yes | - | 2.8nF @ 25V | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() APT60GA60JD60 Atmel (Microchip Technology) | In Stock | - | - | - | - | - | - | SOT-227-4 | - | - | - | - | - | 600 V | - | 2 V | 112 A | - | 1 | 100 nA | 30 V | + 150 C | - 55 C | Chassis Mount | - | 356 W | Details | POWER MOS 8, ISOTOP | - | 1.058219 oz | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - 55 C to + 150 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IGBT Silicon Modules | 9.6 mm | 38.2 mm | 25.4 mm | - | - | - | - |