- Manufacturer
- Reach Compliance Code
- Part Life Cycle Code
- Ihs Manufacturer
- ECCN Code
- Polarity/Channel Type
- Surface Mount
- Package Description
- Configuration
- FET Technology
- Operating Mode
- Drain Current-Max (ID)
- Operating Temperature-Max
Attribute column
Categories
Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Breakdown Voltage / V | Collector-Emitter Breakdown Voltage | hFEMin | Number of Elements | Operating Temperature (Max.) | Turn Off Delay Time | Voltage Rated | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Rise Time-Max | Polarity | Configuration | Number of Channels | Element Configuration | Operating Mode | Power Dissipation | Case Connection | Turn On Delay Time | Forward Current | Transistor Application | Halogen Free | Test Current | Gain Bandwidth Product | Rise Time | Drain to Source Voltage (Vdss) | Forward Voltage | Polarity/Channel Type | Fall Time (Typ) | Zener Voltage | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Max Repetitive Reverse Voltage (Vrrm) | Gate to Source Voltage (Vgs) | Max Frequency | Drain Current-Max (Abs) (ID) | Transition Frequency | Drain to Source Breakdown Voltage | Pulsed Drain Current-Max (IDM) | DS Breakdown Voltage-Min | Avalanche Energy Rating (Eas) | FET Technology | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Max Forward Surge Current (Ifsm) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Max Junction Temperature (Tj) | Drain to Source Resistance | Continuous Collector Current | Collector-Emitter Voltage-Max | Nominal Vgs | Ambient Temperature Range High | VCEsat-Max | Turn Off Time-Max (toff) | Turn On Time-Max (ton) | Fall Time-Max (tf) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STC03DE170 STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | TO-247-4 | - | 4 | - | - | - | - | - | 1 | - | - | - | Tube | - | ESBT® | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | - | Matte Tin (Sn) | 125°C | -65°C | Gate Driver | - | 1.7kV | - | - | SINGLE | - | - | 3A | - | - | STC03D | 4 | - | - | - | - | - | SINGLE WITH BUILT-IN FET AND DIODE | - | - | - | - | - | - | - | SWITCHING | - | - | - | - | - | - | NPN | - | - | NPN - Emitter Switched Bipolar | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100W | - | - | 3A | 3.5 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() BCV61CE6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | 30V | 110 | 2 | - | - | - | Tape & Reel (TR) | 2005 | - | - | e3 | - | Last Time Buy | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | Current Mirror | - | 30V | - | 300mW | - | GULL WING | - | 100mA | 250MHz | - | BCV61 | - | AEC-Q101 | - | - | - | NPN | - | - | Dual | - | 300mW | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 2 NPN, Base Collector Junction | 600mV | 100mA | - | - | - | - | - | - | 250MHz | - | - | - | - | - | 30V | - | 6V | - | - | 420 | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCV61BE6327HTSA1 Infineon Technologies | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | - | - | 2 | - | - | - | Tape & Reel (TR) | 2005 | - | - | e3 | - | Last Time Buy | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | Current Mirror | - | 30V | - | 300mW | DUAL | GULL WING | - | 100mA | 250MHz | - | BCV61 | - | AEC-Q101 | - | - | - | NPN | - | - | - | - | 300mW | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | - | - | 2 NPN, Base Collector Junction | 5V | 100mA | - | - | - | - | - | - | 250MHz | - | - | - | - | - | 30V | - | 6V | - | - | 200 | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NUS5530MNR2G ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | - | - | 1 | - | - | 35V PNP 20V P-Channel | Tape & Reel (TR) | 2006 | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | General Purpose | - | - | 2A PNP 3.9A P-Channel | 2.5W | - | - | 260 | 3.9A | - | 40 | NUS5530MN | 8 | - | - | - | 55ns | - | - | - | Dual | ENHANCEMENT MODE | 635mW | - | - | - | SWITCHING | Halogen Free | - | - | - | - | - | - | - | - | NPN, P-Channel | 35V | 2A | -3.9A | - | - | -35V | 100MHz | - | - | - | 20A | 20V | - | METAL-OXIDE SEMICONDUCTOR | -55V | - | -5V | - | - | 100 | - | 200Ohm | - | - | - | - | 0.3 V | - | - | 70ns | 950μm | 3.3mm | 3.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NSTB1005DXV5T1G ON Semiconductor | In Stock | - | Datasheet | 17 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-553 | YES | 5 | - | - | - | - | 80 | 2 | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 150°C | -55°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | 357mW | - | FLAT | - | 100mA | - | - | NSTB1005DXV5 | 5 | - | - | - | - | NPN, PNP | - | - | Dual | - | - | - | - | - | SWITCHING | - | - | - | - | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 0.1A | 80 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPH5902G-TL-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | 50V | Tape & Reel (TR) | 2011 | - | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | 50mA | - | - | - | 5 | - | - | - | - | NPN | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() UMC5NT1G ON Semiconductor | In Stock | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | 50V | 50V | 20 | 2 | - | - | - | Tape & Reel (TR) | 1998 | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | - | BUILT-IN BIAS RESISTOR RATIO IS 1 | 50V | - | - | - | GULL WING | 260 | 100mA | - | 40 | UMC5 | 5 | - | - | - | - | PNP | COMMON BASE, 2 ELEMENTS WITH BUILT-IN RESISTOR | - | - | - | 150mW | - | - | - | SWITCHING | - | - | - | - | - | - | - | - | - | 1 NPN, 1 PNP - Pre-Biased (Dual) | 50V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | 0.1A | 80 | - | - | 100mA | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPH5905G-TL-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | 50V NPN 15V N-Channel | Tape & Reel (TR) | 2011 | - | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | Tin/Bismuth (Sn/Bi) | 150°C | -55°C | General Purpose | - | - | 150mA NPN 50mA N-Channel | - | - | - | - | 50mA | - | - | CPH5905 | 5 | - | - | - | - | NPN | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN, N-Channel | - | - | 50mA | - | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BCV62,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | -30V | - | 2 | - | - | - | Tape & Reel (TR) | 2010 | - | - | e3 | - | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | - | - | 150°C | -65°C | Current Mirror | - | - | - | 250mW | - | GULL WING | - | 100mA | 100MHz | - | BCV62 | 4 | - | - | - | - | PNP | - | - | Dual | - | 250mW | COLLECTOR | - | 200mA | - | - | - | 100MHz | - | - | 260mV | - | - | - | 2 PNP (Dual) Current Mirror | 30V | 100mA | - | - | 30V | - | - | - | 100MHz | - | - | - | - | - | 30V | - | 6V | 600mA | - | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCV61B,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | 30V | 200 | 2 | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | 150°C | -65°C | Current Mirror | - | - | - | 250mW | - | GULL WING | 260 | 100mA | 100MHz | 40 | BCV61 | 4 | - | - | - | - | NPN | - | - | Dual | - | 250mW | COLLECTOR | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 2 NPN (Dual) Current Mirror | 30V | 200mA | - | - | - | - | - | - | 100MHz | - | - | - | - | - | 30V | - | 6V | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPH5901G-TL-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 150°C | -55°C | Amplifier | - | - | - | 350mW | - | - | - | 150mA | - | - | - | 5 | - | - | - | - | NPN | - | - | Single | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN + FET | 50V | 150mA | - | - | - | - | 200MHz | - | - | - | - | - | - | - | 55V | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() DMB53D0UV-7 Diodes Incorporated | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SOT-563, SOT-666 | - | 6 | 3.005049mg | - | - | - | - | 1 | - | - | 45V NPN 50V N-Channel | Tape & Reel (TR) | 2011 | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | General Purpose | HIGH RELIABILITY | - | 100mA PNP 160mA N-Channel | 250mW | DUAL | FLAT | 260 | 160mA | - | 40 | - | 6 | - | - | - | - | NPN | SINGLE WITH BUILT IN BIPOLAR TRANSISTOR AND DIODE | 1 | - | ENHANCEMENT MODE | - | - | - | - | SWITCHING | - | - | - | - | 50V | - | - | - | - | NPN, N-Channel | - | - | 160mA | - | - | 12V | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 200 | - | 3.1Ohm | - | - | - | - | 0.3 V | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BCM62B,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | -45V | 200 | 2 | - | - | 45V | Tape & Reel (TR) | 2009 | - | 5% | e3 | - | Active | 1 (Unlimited) | 4 | - | - | - | - | 150°C | -65°C | Current Mirror | - | - | - | 390mW | - | GULL WING | - | 100mA | 175MHz | - | BCM62B | 4 | - | - | - | - | PNP | - | - | Dual | - | 390mW | COLLECTOR | - | - | AMPLIFIER | - | 5mA | 175MHz | - | - | - | - | - | 2.4V | 2 PNP (Dual) Current Mirror | -45V | -100mA | - | - | - | - | - | - | 175MHz | - | - | - | - | - | -50V | - | -5V | - | - | 200 | 150°C | - | - | - | - | 150°C | - | - | - | - | 1.1mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CTA2N1P-7-F Diodes Incorporated | In Stock | - | Datasheet | 10 Weeks | - | Tin | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6.010099mg | - | - | - | - | 1 | - | - | - | Tape & Reel (TR) | 2007 | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 150°C | -55°C | General Purpose | - | 45V | 600mA NPN 130mA P-Channel | 150mW | - | GULL WING | 260 | 130mA | - | 40 | - | 6 | - | - | Not Qualified | 20ns | NPN, PNP | - | - | Dual | - | - | - | - | - | - | - | - | 250MHz | - | - | - | - | - | - | NPN, P-Channel | 40V | 600mA | - | - | - | - | - | - | 250MHz | - | - | - | - | - | 60V | - | 6V | - | - | 40 | - | - | 600mA | - | - | - | 0.75 V | 255ns | 35ns | 30ns | 1mm | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BCV61C,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | SILICON | - | - | - | 1 | 150°C | - | 30V | Tape & Reel (TR) | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | Current Mirror | - | - | 100mA | - | - | GULL WING | 260 | - | - | 40 | BCV61 | 4 | - | - | Not Qualified | - | NPN | - | - | - | - | - | COLLECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 2 NPN (Dual) Current Mirror | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | 0.1A | 110 | - | - | - | 30V | - | - | 0.6 V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCV61A,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | 30V | - | 2 | - | - | - | Tape & Reel (TR) | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | 150°C | -65°C | Current Mirror | - | - | - | 250mW | - | GULL WING | 260 | 100mA | 100MHz | 40 | BCV61 | 4 | - | - | - | - | NPN | - | - | Dual | - | 250mW | COLLECTOR | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 2 NPN (Dual) Current Mirror | 30V | 100mA | - | - | - | - | - | - | 100MHz | - | - | - | - | - | 30V | - | 6V | - | - | 110 | - | - | - | - | - | - | - | - | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MLD1N06CLT4G ON Semiconductor | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 14 hours ago) | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | 3 | - | - | - | - | - | 1 | - | 4 ns | - | Tape & Reel (TR) | 2006 | SMARTDISCRETES™ | - | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | 750MOhm | Tin (Sn) | 150°C | -55°C | General Purpose | LOGIC LEVEL COMPATIBLE | 62V | - | 40W | - | GULL WING | 260 | 1A | - | 40 | MLD1N06C | 3 | - | R-PSSO-G2 | - | - | - | - | - | Single | ENHANCEMENT MODE | 40W | - | 1.2 ns | - | SWITCHING | Halogen Free | - | - | 4ns | 62V | - | - | 3 ns | - | NPN, N-Channel Gate-Drain, Source Clamp | - | - | 1A | 1.5V | - | 10V | - | 1A | - | 59V | - | - | 80 mJ | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | - | - | 750mOhm | - | - | 1.5 V | - | - | - | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() BCV62B,215 Nexperia USA Inc. | In Stock | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-253-4, TO-253AA | YES | 4 | - | SILICON | - | - | - | 1 | - | - | 30V | Tape & Reel (TR) | 2009 | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin (Sn) | - | - | Current Mirror | FOR TRANSISTOR2 HFE IS 220 | - | 100mA | - | - | GULL WING | 260 | - | - | 30 | BCV62 | 4 | - | - | - | - | PNP | - | - | - | - | - | COLLECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 2 PNP (Dual) Current Mirror | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | - | - | - | 0.1A | 220 | - | - | - | 30V | - | - | - | - | - | - | - | - | 2.9mm | - | - | ROHS3 Compliant | - | ||
![]() DMB53D0UDW-7 Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | 6.010099mg | - | - | - | - | 1 | - | - | 45V NPN 50V N-Channel | Tape & Reel (TR) | 2009 | - | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Matte Tin (Sn) | 150°C | -55°C | General Purpose | HIGH RELIABILITY | - | 100mA PNP 160mA N-Channel | 250mW | DUAL | GULL WING | 260 | 160mA | - | 40 | DMB53D0U | 6 | - | - | Not Qualified | - | - | - | 1 | Single | ENHANCEMENT MODE | - | - | - | - | SWITCHING | - | - | - | - | 50V | - | - | - | - | NPN, N-Channel | - | - | 160mA | - | - | 12V | - | - | - | - | - | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | - | 200 | - | 5Ohm | - | - | - | - | 0.3 V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CPH5905H-TL-E ON Semiconductor | In Stock | - | Datasheet | 2 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | 50V | Tape & Reel (TR) | - | - | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | 150°C | -55°C | Amplifier | - | - | - | - | - | - | - | 150mA | - | - | CPH5905 | 5 | - | - | - | - | NPN | - | - | Single | - | 350mW | - | - | - | - | - | - | - | - | - | - | - | - | - | NPN + FET | - | - | 50mA | - | - | -10V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 900μm | 2.9mm | 1.6mm | - | - | ROHS3 Compliant | Lead Free |