- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Lead Length | Operating Supply Voltage | Life (Hours) | Speed | Rated Current | RPM | Bearing Type | Fan Type | Air Flow | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD1238AP-24MTB Orion Fans | 20 |
| Datasheet | 17 Weeks | - | Axial | - | - | - | Aluminum | Polybutylene Terephthalate (PBT) | 65000 Hrs @ 45°C | 24VDC | 5~149°F -15°C~65°C | - | 2009 | OD1238AP | Square - 119.5mm Lx119.5mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | 5.5W | - | - | - | 0.230A | - | - | - | - | - | cURus, TUV | - | - | - | - | - | 3000 RPM | Ball | Tubeaxial | - | - | 43.0 dB(A) | - | 0.400 in H2O (99.6 Pa) | - | - | Auto Restart | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9G0912G1011 Sanyo Denki America Inc. | 45 | - | Datasheet | 16 Weeks | - | - | - | - | 0.397lb 180.08g | Plastic | - | 40000 Hrs @ 60°C | 12VDC | -4~140°F -20°C~60°C | Bulk | - | San Ace 92 | Square - 92mm Lx92mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | 13.2W | - | - | - | 1.10A | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | - | 1.1A | 5000 RPM | Ball | Tubeaxial | - | - | 50.0 dB(A) | 7V~13.8VDC | 0.602 in H2O (149.9 Pa) | DC FAN | 13.2W | Speed Sensor (Tach) | - | 92mm | - | 38mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() ODB9733-12HB Orion Fans | 92 |
| Datasheet | 20 Weeks | - | - | - | - | - | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | - | 12VDC | 14~158°F -10°C~70°C | - | 2012 | ODB9733 | Square/Rounded - 96mm Lx96mm H | - | Active | Not Applicable | 2 Wire Leads | 158°C | 14°C | 9.4W | - | - | - | 0.780A | 9.4W | - | - | - | 780mA | cURus | - | 13.8V | - | - | - | 4000 RPM | Ball | Blower | - | - | 56.0 dB | 10.8V~13.2VDC | 1.100 in H2O (274.0 Pa) | - | - | - | - | 94mm | 97mm | 33.00mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OD6025-05LSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HH Delta Electronics | 967 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.436lb 197.77g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 4.32W | - | 0.180A | 4.32W | - | 120mm | - | 180mA | CE, CSA, UL, VDE | - | - | 70000 hours | 3500 rpm | - | 2800 RPM | Ball | Tubeaxial | - | - | 41.5 dB(A) | 14V~27.6VDC | 0.304 in H2O (75.7 Pa) | DC FAN | - | - | - | 120mm | - | 38mm | No | - | ROHS3 Compliant | - | - | - | ||
![]() PFB0624GHE-TD88 Delta Electronics | 859 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.287lb 130.18g | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | 2010 | PFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 140°C | 14°C | 10.3W | - | - | - | 0.430A | 10.3W | IP55 - Dust Protected, Water Resistant | - | - | 430mA | CE, CSA, UL, VDE | - | - | 50000 hours | - | - | 10000 RPM | Ball | Tubeaxial | - | - | 57.5 dB(A) | 14V~26.4VDC | 1.444 in H2O (359.7 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | 38.00mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AFB0612SH-TA50 Delta Electronics | 20 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 3.24W | - | 0.270A | 3.24W | IP55 - Dust Protected, Water Resistant | - | unknown | 270mA | CE, CSA, UL, VDE | - | - | 70000 hours | - | - | 6000 RPM | Ball | Tubeaxial | - | - | 44.5 dB(A) | 4V~13.8VDC | 0.422 in H2O (105.1 Pa) | - | - | - | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() KDE1206PHV2.MS.A.GN Sunon Fans | In Stock | - | Datasheet | - | - | Axial | Plastic | Polybutylene | 42g | - | - | - | 12V | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | Lead Wire | - | - | - | - | 1W | 12V | - | - | - | 60mm | - | 80mA | - | 300mm | - | - | 3800 rpm | - | - | VAPO | - | 18 CFM | 1W | 31 dB | - | - | DC FAN | 1W | - | 3.55 mmH2O | 15mm | 60mm | 60mm | No | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB0612EHE-AF00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.258lb 117.03g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2008 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | APPROVALS: UL; VDE | 13.44W | - | - | 13.4W | - | - | - | 1.12A | CE, CSA, UL, VDE | - | - | 70000 hours | - | - | 11000 RPM | Ball | Tubeaxial | - | - | 60.0 dB(A) | 7V~13.8VDC | 1.496 in H2O (372.6 Pa) | DC FAN | - | Speed Sensor (Tach) | - | 60mm | - | 38mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() ODB5115-12MB Orion Fans | 6 |
| Datasheet | 19 Weeks | - | - | - | - | 0.059lb 26.76g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2015 | ODB5115 | Rectangular/Rounded - 51.11mm Lx47.76mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.080A | 1.44W | - | - | - | 80mA | CE, cURus | - | - | - | - | - | 4500 RPM | Ball | Blower | - | - | 37.0 dB | 7V~13.2VDC | 0.350 in H2O (87.2 Pa) | - | - | - | - | 47.76mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 109P0605M701 Sanyo Denki America Inc. | 25 | - | Datasheet | 16 Weeks | - | - | - | - | - | Plastic | - | 60000 Hrs @ 60°C | 5VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | 750mW | - | - | - | - | - | - | - | unknown | - | CSA, TUV, UL | - | - | - | - | - | 3100 RPM | Ball | Tubeaxial | - | - | 25.0 dB(A) | 4.5V~5.5VDC | - | DC FAN | - | Speed Sensor (Tach) | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0912SH-TZUG Delta Electronics | 323 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.265lb 120.2g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 1.32W | - | 0.750A | 9W | IP55 - Dust Protected, Water Resistant | - | - | 750mA | CE, CSA, UL, VDE | - | - | 70000 hours | - | - | 4800 RPM | Ball | Tubeaxial | - | - | 53.0 dB(A) | 5V~12.6VDC | 0.526 in H2O (131.0 Pa) | - | - | Speed Sensor (Tach) | - | 92mm | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() BG0903-B054-00L-00 NMB Technologies Corporation | 114 |
| Datasheet | 18 Weeks | - | - | - | - | 0.463lb 210.01g | Plastic | - | 100000 Hrs @ 25°C | - | 14~140°F -10°C~60°C | - | 2003 | 09533GA | Rectangular/Rounded - 97mm Lx93.5mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | - | - | 11.8W | 24V | 0.490A | 11.8W | - | - | - | 490mA | CE, CSA, UL, VDE | - | - | 100000 hours | - | - | 3700 RPM | Ball | Blower | - | - | 54.5 dB | 10V~25VDC | 1.373 in H2O (342.0 Pa) | - | - | Locked Rotor Sensor | - | 93.5mm | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() 9WF0824S401 Sanyo Denki America Inc. | 20 |
| Datasheet | 16 Weeks | - | Axial | - | Plastic | 129.999998g | Plastic | Plastic | 40000 Hrs @ 60°C | 24VDC | -4~158°F -20°C~70°C | Bulk | 2009 | San Ace 80WF | Square - 80mm Lx80mm H | - | Active | Not Applicable | 3 Wire Leads | 70°C | -10°C | 3.84W | - | 3.84W | - | - | - | Oil Resistant | - | - | 160mA | CSA, TUV, UL | - | 24V | - | - | - | 4000 RPM | Ball | Tubeaxial | - | 3.84W | 38.0 dB(A) | 20.4V~27.6VDC | - | - | - | Speed Sensor (Tach) | - | 80mm | 80mm | 25.00mm | - | Unknown | ROHS3 Compliant | - | - | IP55 | ||
![]() OD8038-12HBVXC10A Orion Fans | 62 | - | Datasheet | 22 Weeks | - | Axial | - | Plastic | 181.999998g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | OD8038 VA | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 14W | - | - | 14W | - | - | - | 1.2A | cURus | - | - | - | - | - | 6300 RPM | Ball | Tubeaxial | - | - | 57.0 dB | - | 0.810 in H2O (201.8 Pa) | - | - | Auto Restart, PWM Control, Speed Sensor (Tach) | - | 80mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() EFB0424LD Delta Electronics | 1570 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.073lb 33.11g | Plastic | - | - | - | - | - | 2004 | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 960mW | 24V | 0.040A | 960mW | - | 40mm | unknown | 40mA | CE, CSA, UL, VDE | - | - | - | - | - | 5000 RPM | Ball | Tubeaxial | - | - | 22.0 dB(A) | 14V~27.6VDC | 0.136 in H2O (33.9 Pa) | - | - | - | - | 40mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PFB0824DHE-T50F Delta Electronics | 1006 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.452lb 205.02g | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | 2006 | PFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 140°C | 14°C | 32.4W | - | - | - | 1.35A | 32.4W | - | - | - | 1.35A | CE, CSA, UL, VDE | - | - | 50000 hours | - | - | 9000 RPM | Ball | Tubeaxial | - | - | 65.0 dB(A) | 14V~26.4VDC | 2.030 in H2O (505.7 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | 38.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() MC25060V2-000U-A99 Sunon Fans | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | Thermoplastic | 0.011lb 4.99g | - | - | - | 5VDC | - | - | 2012 | MagLev® MC | Square - 25mm Lx25mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | - | 0.075A | 380mW | - | - | - | 75mA | CE, CUR, TUV, UL | - | - | - | - | - | 10000 RPM | Vapo-Bearing™ | Tubeaxial | - | - | 23.0 dB(A) | - | 0.160 in H2O (39.8 Pa) | DC FAN | 0.38W | Auto Restart | - | - | 25mm | 6mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 9S0812H4011 Sanyo Denki America Inc. | 83 |
| Datasheet | 16 Weeks | - | Axial | - | Plastic | - | - | - | - | 12VDC | - | Bulk | 2014 | San Ace 80 | Square - 80mm Lx80mm H | - | Active | Not Applicable | Wire Leads | - | - | - | - | 2.76W | - | - | - | - | 25mm | - | 230mA | CSA, UL | - | 12V | - | - | - | - | Ball | Tubeaxial | - | 2.76W | - | - | - | - | - | - | - | 80mm | 80mm | 25.00mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() 9A0624G401 Sanyo Denki America Inc. | 26 |
| Datasheet | 16 Weeks | - | - | - | PBT | - | Plastic | Plastic | 30000 Hrs @ 60°C | 24VDC | -4~140°F -20°C~60°C | Bulk | 2017 | San Cooler 60 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 3.12W | - | - | - | - | - | - | - | - | - | CSA, TUV, UL | - | 24V | - | - | - | 5600 RPM | Ball | Tubeaxial | - | - | 39.0 dB(A) | 12V~27.6VDC | - | - | - | Speed Sensor (Tach) | - | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | - | - |