- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Power Consumption | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6025-12HSS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Sealed Sleeve | Tubeaxial | - | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-24HHBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AFB0612SH-ABF00 Delta Electronics | 3706 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.176lb 79.83g | Plastic | - | - | - | - | - | 2004 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | 3.24W | 12V | 0.270A | 3.24W | - | 50mm | - | 270mA | CE, CSA, UL, VDE | - | - | 6000 RPM | Ball | Tubeaxial | - | 44.5 dB(A) | 4V~13.8VDC | 0.422 in H2O (105.1 Pa) | - | Speed Sensor (Tach) | 60mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0924VHE Delta Electronics | 1089 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.436lb 197.77g | Plastic | - | - | - | - | - | - | FFB | Square - 92mm Lx92mm H | no | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.72W | 24V | 0.280A | 6.72W | - | 92mm | - | 280mA | CE, CSA, UL, VDE | - | - | 3800 RPM | Ball | Tubeaxial | - | 47.5 dB(A) | 14V~27.6VDC | 0.406 in H2O (101.1 Pa) | - | - | 38mm | - | - | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0812UHE Delta Electronics | 61 |
| Datasheet | 19 Weeks | Flanges | Axial | - | - | 0.375lb 170.1g | Plastic | - | - | - | - | - | 2003 | FFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 18W | 12V | - | 18W | - | 80mm | - | 1.5A | CE, CSA, UL, VDE | - | - | 7500 RPM | Ball | Tubeaxial | - | 62.2 dB(A) | 7V~13.8VDC | 1.233 in H2O (307.1 Pa) | DC FAN | - | - | - | 38mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB0912HH Delta Electronics | 350 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.282lb 127.91g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | - | FFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.8W | - | 0.400A | 4.8W | - | 92mm | unknown | 400mA | CE, CSA, UL, VDE | - | 70000 hours | 3200 RPM | Ball | Tubeaxial | - | 44.1 dB(A) | 7V~13.8VDC | 0.242 in H2O (60.3 Pa) | - | - | 92mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-05HB02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 5VDC | -4~167°F -20°C~75°C | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | Ball | Tubeaxial | - | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9WL0612P4J001 Sanyo Denki America Inc. | 6 | - | Datasheet | 16 Weeks | - | Axial | - | Aluminium | 0.243lb 110.22g | Aluminum | Plastic | 180000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | - | 2014 | San Ace 60W | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 4.68W | 4.68W | - | 0.390A | - | IP68 - Dust Tight, Waterproof | - | - | 390mA | CSA, TUV, UL | - | - | 8650 RPM | Ball | Tubeaxial | - | 47.0 dB(A) | 10.8V~13.2VDC | 0.730 in H2O (181.8 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 25.00mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9GA0812P6G001 Sanyo Denki America Inc. | 112 |
| Datasheet | 16 Weeks | - | Axial | - | Plastic | 0.176lb 79.83g | Plastic | Plastic | 40000 Hrs @ 60°C | 12VDC | -4~158°F -20°C~70°C | Bulk | 2011 | San Ace 80 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 3.6W | 3.6W | - | 0.300A | - | - | 80mm | - | 300mA | CSA, TUV, UL | - | - | 5850 RPM | Ball | Tubeaxial | - | 45.0 dB(A) | 10.2V~13.8VDC | 0.440 in H2O (109.6 Pa) | - | PWM Control, Speed Sensor (Tach) | 80mm | 80mm | 20.00mm | No | - | ROHS3 Compliant | - | - | - | ||
![]() 06015KA-12L-AL-00 NMB Technologies Corporation | 69 |
| Datasheet | 18 Weeks | - | - | - | - | 0.099lb 44.91g | Plastic | - | 70000 Hrs @ 25°C | 12VDC | 14~140°F -10°C~60°C | - | 2010 | 06015KA | Square - 60mm Lx60mm H | - | Active | Not Applicable | 3 Wire Leads | - | - | 1.08W | - | - | 0.090A | - | - | - | - | - | - | - | - | 3600 RPM | Ball | Tubeaxial | - | 28.0 dB | 6V~13.8VDC | 0.125 in H2O (31.1 Pa) | - | Locked Rotor Sensor | - | - | - | - | - | RoHS Compliant | - | - | - | ||
![]() BSB01503HA3-00CGE Delta Electronics | 2650 |
| Datasheet | 19 Weeks | - | - | - | - | 0.003lb 1.36g | Plastic | Plastic | 30000 Hrs @ 40°C | 3VDC | 14~140°F -10°C~60°C | - | 2012 | BSB - Miniature | Square - 15mm Lx15mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | - | - | 150mW | - | - | 0.050A | - | - | - | - | - | - | - | - | 13800 RPM | Sleeve | Blower | - | 30.0 dB(A) | 2V~3.5VDC | 0.154 in H2O (38.4 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 3.50mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9LG1224P1G001 Sanyo Denki America Inc. | 360 |
| Datasheet | 16 Weeks | - | Axial | - | Aluminium | 453.59237g | - | - | - | 24VDC | - | - | 2014 | San Ace 120L | Square - 119mm Lx119mm H | - | Active | 1 (Unlimited) | Lead Wire | - | - | - | 38.4W | - | - | - | - | 38mm | - | - | CSA, TUV, UL | 24V | - | - | Ball | Tubeaxial | 38.4W | - | - | - | DC FAN | - | 120mm | - | - | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() OD8025-48HB Orion Fans | 503 |
| Datasheet | 19 Weeks | - | Axial | - | Plastic | 0.191lb 86.64g | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT) | 60000 Hrs @ 45°C | 48VDC | -4~167°F -20°C~75°C | Box | 2001 | OD8025 | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 50mW | - | 0.080A | 3.8W | - | - | - | 80mA | cURus | - | - | 3300 RPM | Ball | Tubeaxial | - | 33.0 dB | 24V~56VDC | 0.230 in H2O (57.3 Pa) | - | Auto Restart | 80mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0812HHB Delta Electronics | 34 |
| Datasheet | 19 Weeks | - | Axial | - | - | 0.128lb 58.06g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.92W | - | 0.160A | 1.92W | - | 80mm | - | 160mA | CE, CSA, UL, VDE | - | 70000 hours | 3400 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | 7V~13.8VDC | 0.159 in H2O (39.6 Pa) | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | - | ||
![]() OD127AP-24HTB Orion Fans | 17 | - | Datasheet | 17 Weeks | - | Axial | Aluminium | Plastic | - | Aluminum | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 24VDC | -4~167°F -20°C~75°C | - | 2006 | OD127AP | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Terminals | - | - | - | 580mW | - | 0.430A | - | - | 38mm | - | 430mA | cURus, TUV | 24V | - | 3000 RPM | Ball | Tubeaxial | 5.52W | 46.0 dB | 12V~27.6VDC | 0.410 in H2O (102.1 Pa) | - | - | 127mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0612LB Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.098lb 44.45g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 840mW | - | 0.070A | 840mW | - | - | unknown | 70mA | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Tubeaxial | - | 24.0 dB(A) | 7V~13.8VDC | 0.087 in H2O (21.7 Pa) | - | - | 60mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD4010-05HB02A Orion Fans | 685 |
| Datasheet | 19 Weeks | - | Axial | - | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 5VDC | -4~176°F -20°C~80°C | - | 2010 | OD4010 | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | - | - | - | - | 160mA | cURus, TUV | - | - | 6000 RPM | Ball | Tubeaxial | - | 25.0 dB | 4V~7VDC | 0.100 in H2O (24.9 Pa) | - | Locked Rotor Sensor | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 3610SB-05W-B30-B00 NMB Technologies Corporation | In Stock | - | Datasheet | 18 Weeks | - | Axial | - | - | 0.209lb 94.8g | Plastic | - | 100000 Hrs @ 25°C | 24VDC | 14~158°F -10°C~70°C | - | 2011 | 09225SA | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.050A | 1.2W | - | - | - | 50mA | CE, UL, VDE | - | 100000 hours | 2400 RPM | Ball | Tubeaxial | - | 28.0 dB | 12V~27.6VDC | 0.120 in H2O (29.9 Pa) | - | - | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() PFR1212DHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | 0.904lb 410.05g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | PFR | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 32.4W | - | - | 44.4W | - | - | unknown | 3.7A | CE, TUV, UL | - | 70000 hours | 7400 RPM | Ball | Tubeaxial | - | 68.5 dB(A) | 8V~13.2VDC | 1.438 in H2O (358.2 Pa) | - | Speed Sensor (Tach) | 120mm | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() 9G0624P4H001 Sanyo Denki America Inc. | 20 | - | Datasheet | 16 Weeks | - | - | - | Plastic | - | Plastic | Plastic | Varies Based on Temperature | 24VDC | -4~158°F -20°C~70°C | Bulk | - | San Ace 60 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 70°C | -10°C | 6W | - | - | 0.250A | - | - | 60mm | - | - | CSA, TUV, UL | - | - | 9500 RPM | Ball | Tubeaxial | - | 49.0 dB(A) | 20.4V~27.6VDC | 0.900 in H2O (224.2 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 60mm | 60mm | 25.00mm | - | - | ROHS3 Compliant | - | - | - |