- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB0412UHN-CF00 Delta Electronics | 1368 |
| Datasheet | 19 Weeks | - | Axial | Plastic | 0.104lb 47.17g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2008 | FFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7.8W | 7.8W | - | 0.650A | 7.8W | - | - | 650mA | CE, CSA, UL, VDE | 70000 hours | - | 18500 RPM | Ball | Tubeaxial | 58.5 dB(A) | 5.5V~13.2VDC | 2.111 in H2O (525.8 Pa) | - | - | Speed Sensor (Tach) | 40mm | 40mm | 28.00mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() FFB0948VH Delta Electronics | 1352 |
| Datasheet | 19 Weeks | Flanges | - | - | 0.282lb 127.91g | Plastic | - | - | 48VDC | - | 2007 | FFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.16W | - | 0.170A | 8.16W | - | unknown | 170mA | CE, CSA, UL, VDE | - | - | 3700 RPM | Ball | Tubeaxial | 48.2 dB(A) | 28V~53VDC | 0.319 in H2O (79.5 Pa) | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FFB1224VHE-BR00 Delta Electronics | 213 |
| Datasheet | 19 Weeks | - | - | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 13.44W | - | 0.560A | 13.4W | - | unknown | 560mA | CE, CSA, UL, VDE | 70000 hours | - | 3200 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.445 in H2O (110.8 Pa) | - | - | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() EFB0412HA Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.032lb 14.51g | Plastic | - | - | - | - | 2003 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 960mW | 12V | 0.080A | 960mW | 40mm | - | 80mA | CE, CSA, UL, VDE | - | - | 6000 RPM | Ball | Tubeaxial | 28.5 dB(A) | 7V~13.8VDC | 0.129 in H2O (32.1 Pa) | - | - | - | 40mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AFB0524HHD Delta Electronics | 209 |
| Datasheet | 19 Weeks | - | - | - | 0.084lb 38.1g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 50mm Lx50mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.16W | - | 0.090A | 2.16W | - | unknown | 90mA | CE, CSA, UL, VDE | - | - | 6400 RPM | Ball | Tubeaxial | 37.0 dB(A) | 14V~27.6VDC | 0.254 in H2O (63.3 Pa) | - | - | - | 50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0924LD Delta Electronics | 136 |
| Datasheet | 19 Weeks | - | Axial | - | 0.203lb 92.08g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | - | 2005 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | - | 0.060A | 1.44W | - | unknown | 60mA | CE, CSA, UL, VDE | 70000 hours | - | 2100 RPM | Ball | Tubeaxial | 28.5 dB(A) | 14V~27.6VDC | 0.084 in H2O (20.9 Pa) | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0712HH-A Delta Electronics | 5 |
| Datasheet | 19 Weeks | - | Axial | - | 0.198lb 89.81g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2005 | AFB | Square - 70mm Lx70mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.310A | 3.72W | - | unknown | 310mA | CE, CSA, UL, VDE | 70000 hours | - | 4700 RPM | Ball | Tubeaxial | 44.0 dB(A) | 5V~13.8VDC | 0.311 in H2O (77.5 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0912UHE-AF00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | Plastic | 0.54lb 244.94g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 30W | 30W | - | 2.50A | 30W | - | - | 2.5A | CE, CSA, UL, VDE | - | - | 6000 RPM | Ball | Tubeaxial | 63.0 dB(A) | 7V~13.2VDC | 1.002 in H2O (249.6 Pa) | - | - | Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | - | ROHS3 Compliant | - | - | ||
![]() 1608KL-01W-B20-L00 NMB Technologies Corporation | In Stock | - | Datasheet | 14 Weeks | - | Axial | - | 0.055lb 24.95g | Plastic | - | 50000 Hrs @ 25°C | - | 14~158°F -10°C~70°C | 2004 | 1608KL | Square - 40mm Lx40mm H | - | Last Time Buy | Not Applicable | 2 Wire Leads | - | - | - | 600mW | 5V | 0.120A | 600mW | 40mm | - | 120mA | CE, CSA, UL, VDE | - | - | 5500 RPM | Ball | Tubeaxial | 22.5 dB | 4.5V~5.5VDC | 0.121 in H2O (30.1 Pa) | DC FAN | 600W | - | 20mm | - | - | No | RoHS Compliant | - | Lead Free | ||
![]() FFB0812VHE Delta Electronics | 98 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.375lb 170.1g | Plastic | - | - | - | - | 2005 | FFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 4.56W | 12V | 0.380A | 4.56W | 80mm | - | 380mA | CE, CSA, UL, VDE | - | - | 4200 RPM | Ball | Tubeaxial | 44.5 dB(A) | 7V~13.8VDC | 0.424 in H2O (105.6 Pa) | DC FAN | - | - | 80mm | - | 38mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() AFB0512HHD-R00 Delta Electronics | 47 |
| Datasheet | 19 Weeks | - | Axial | - | 0.084lb 38.1g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2002 | AFB | Square - 50mm Lx50mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.68W | - | 0.140A | 1.68W | 50mm | - | 140mA | CE, CSA, UL, VDE | - | - | 6400 RPM | Ball | Tubeaxial | 37.0 dB(A) | 7V~13.8VDC | 0.254 in H2O (63.3 Pa) | - | - | Locked Rotor Sensor | 50mm | - | - | No | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0812L Delta Electronics | 47 |
| Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.08W | - | 0.090A | 1.08W | 80mm | - | 90mA | CE, CSA, UL, VDE | 70000 hours | - | 2400 RPM | Ball | Tubeaxial | 25.0 dB(A) | 7V~13.8VDC | 0.102 in H2O (25.5 Pa) | DC FAN | - | - | 80mm | - | 25.4mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() AFB0812VHB Delta Electronics | 230 |
| Datasheet | 19 Weeks | - | - | - | 0.128lb 58.06g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.28W | - | 0.190A | 2.28W | - | unknown | 190mA | CE, CSA, UL, VDE | - | - | 3700 RPM | Ball | Tubeaxial | 39.5 dB(A) | 7V~13.8VDC | 0.188 in H2O (46.8 Pa) | - | - | - | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0624LB Delta Electronics | 47 |
| Datasheet | 19 Weeks | - | - | - | 0.098lb 44.45g | Plastic | - | - | 24VDC | - | 2002 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 960mW | - | 0.040A | 960mW | - | unknown | 40mA | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Tubeaxial | 24.0 dB(A) | 14V~27.6VDC | 0.087 in H2O (21.7 Pa) | - | - | - | 60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FFB0912VHE Delta Electronics | 104 |
| Datasheet | 19 Weeks | - | Axial | - | 0.436lb 197.77g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | FFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6W | - | 0.5A | 6W | 92mm | unknown | 500mA | CE, CSA, UL, VDE | 70000 hours | - | 3800 RPM | Ball | Tubeaxial | 47.5 dB(A) | 7V~13.8VDC | 0.406 in H2O (101.1 Pa) | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB1212ME Delta Electronics | 47 |
| Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | - | 12VDC | - | - | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.12W | - | 0.260A | 3.12W | 120mm | - | 260mA | CE, CSA, UL, VDE | - | 2500 rpm | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 4V~13.2VDC | 0.236 in H2O (58.8 Pa) | DC FAN | - | - | 120mm | - | 38mm | - | ROHS3 Compliant | - | - | ||
![]() BFB1212HH-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.507lb 229.97g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2011 | BFB | Square/Rounded - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 13.2W | - | - | 1.1A | - | - | - | - | CE, CSA, UL, VDE | - | - | 2800 RPM | Ball | Blower | 54.0 dB(A) | 4V~13.8VDC | 1.063 in H2O (264.8 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 32.00mm | - | ROHS3 Compliant | - | - | ||
![]() FFB0848SHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.375lb 170.1g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2003 | FFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 7.68W | - | 0.160A | 7.68W | - | - | 160mA | CE, CSA, UL, VDE | - | - | 4900 RPM | Ball | Tubeaxial | 48.5 dB(A) | 28V~56VDC | 0.591 in H2O (147.2 Pa) | DC FAN | - | - | 80mm | - | 38mm | - | ROHS3 Compliant | - | - | ||
![]() BFB1248H-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Wire | - | - | 0.507lb 229.97g | Plastic | Plastic | 50000 Hrs @ 40°C | 48VDC | - | 2003 | BFB | Square/Rounded - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 7.2W | - | - | 0.150A | 7.2W | - | - | 150mA | CE, CSA, UL, VDE | 50000 hours | - | 2500 RPM | Ball | Blower | 51.0 dB(A) | 28V~56VDC | 0.748 in H2O (186.3 Pa) | - | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 32.00mm | - | ROHS3 Compliant | - | - | ||
![]() FFB1224VHE Delta Electronics | 60 |
| Datasheet | 19 Weeks | - | - | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2014 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.560A | 13.4W | - | - | 560mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.445 in H2O (110.8 Pa) | DC FAN | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free |