- Manufacturer
- Bearing Type
- Series
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Termination
- Fan Type
- Size / Dimension
- Noise
- RPM
- Factory Lead Time
- Material - Frame
Attribute column
Categories
DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OD6025-24LS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | 25.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-24HHS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | - | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | 0.160A | - | - | - | - | - | cURus, TUV | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() OD6025-12HS02A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | 14~122°F -10°C~50°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | - | - | - | - | cURus, TUV | - | - | - | - | Sleeve | Tubeaxial | - | - | - | - | Auto Restart, Locked Rotor Sensor | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1312EHE-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | 1lb 453.59g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | FFB | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 32.9W | 32.88W | - | 2.74A | 32.9W | - | - | - | 2.74A | CE, CSA, UL, VDE | - | 70000 hours | - | 3850 RPM | Ball | Tubeaxial | 59.5 dB(A) | 8.5V~13.2VDC | 0.799 in H2O (199.0 Pa) | - | Speed Sensor (Tach) | 127mm | 127mm | 38.00mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0812HH Delta Electronics | 119 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.253lb 114.76g | Plastic | - | - | - | - | 2011 | FFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.12W | 12V | 0.260A | 3.12W | - | 80mm | - | 260mA | CE, CSA, UL, VDE | - | - | - | 3500 RPM | Ball | Tubeaxial | 41.7 dB(A) | 7V~13.2VDC | 0.229 in H2O (57.0 Pa) | - | - | 80mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() OD6025-12HBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.15lb 68.04g | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | 60000 Hrs @ 45°C | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Alarm Sensor | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-24HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 24VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-12HBIP5501A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Auto Restart, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() OD6025-12MBIP5502A Orion Fans | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | - | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | Polybutylene Terephthalate (PBT), Fiberglass Reinforced | - | 12VDC | -4~167°F -20°C~75°C | 2010 | OD6025 | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | - | - | - | IP55 - Dust Protected, Water Resistant | - | - | - | cURus, TUV | - | - | - | - | Ball | Tubeaxial | - | - | - | - | Alarm Sensor | - | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AFB0512VHD-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.084lb 38.1g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | AFB | Square - 50mm Lx50mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.92W | - | 0.160A | 1.92W | - | - | unknown | 160mA | CE, CSA, UL, VDE | - | - | - | 7000 RPM | Ball | Tubeaxial | 40.5 dB(A) | 7V~13.8VDC | 0.303 in H2O (75.5 Pa) | - | Speed Sensor (Tach) | 50mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0812SHB Delta Electronics | 465 |
| Datasheet | 19 Weeks | - | Axial | - | 0.128lb 58.06g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.270A | 3.24W | - | - | unknown | 270mA | CE, CSA, UL, VDE | - | 70000 hours | - | 4000 RPM | Ball | Tubeaxial | 42.5 dB(A) | 7V~13.8VDC | 0.216 in H2O (53.8 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0412UHN-TYYK Delta Electronics | 95 |
| Datasheet | 19 Weeks | - | Axial | - | 0.104lb 47.17g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2010 | FFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 7.8W | - | - | 0.650A | 7.8W | IP55 - Dust Protected, Water Resistant | - | - | 650mA | CE, CSA, UL, VDE | - | 70000 hours | - | 18500 RPM | Ball | Tubeaxial | 58.5 dB(A) | 5.5V~13.2VDC | 2.111 in H2O (525.8 Pa) | - | Speed Sensor (Tach) | - | - | 28.00mm | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() FFB0412SHN Delta Electronics | 80 | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.071lb 32.21g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2009 | FFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6W | - | 0.5A | 6W | - | 40mm | - | 500mA | CE, CSA, UL, VDE | - | 50000 hours | - | 13000 RPM | Ball | Tubeaxial | 51.5 dB(A) | 4V~13.8VDC | 1.075 in H2O (267.8 Pa) | DC FAN | - | 40mm | - | 28mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB0712HH-AF00 Delta Electronics | 101 | - | Datasheet | 19 Weeks | - | - | Plastic | 0.198lb 89.81g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2009 | BFB | Square/Rounded - 75.7mm Lx75.7mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 4.08W | 4.08W | - | 0.340A | 4.08W | - | 75.7mm | - | 340mA | CE, CSA, UL, VDE | 12V | 50000 hours | - | 4400 RPM | Ball | Blower | 51.0 dB(A) | 7V~13.8VDC | 0.977 in H2O (243.4 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 75.7mm | 75.7mm | 25.00mm | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB1224HE Delta Electronics | 261 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.564lb 255.83g | Plastic | - | - | - | - | - | AFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.76W | 24V | 0.240A | 5.76W | - | 120mm | - | 240mA | CE, CSA, UL, VDE | - | - | 3000 rpm | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 7V~27.6VDC | 0.300 in H2O (74.7 Pa) | DC FAN | - | 120mm | - | 38mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() BFB1024H Delta Electronics | 1323 |
| Datasheet | 19 Weeks | - | - | - | 0.353lb 160.12g | Plastic | - | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | BFB | Rectangular/Rounded - 97.2mm Lx94.4mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 9.6W | - | 0.400A | 9.6W | - | 94.4mm | unknown | 400mA | CE, CSA, UL, VDE | 24V | 50000 hours | - | 3600 RPM | Ball | Blower | 52.0 dB(A) | 7V~27.6VDC | 1.000 in H2O (249.1 Pa) | - | Locked Rotor Protection | 94.4mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB1248SHE Delta Electronics | 45 |
| Datasheet | 19 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2005 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 18.24W | - | 0.380A | 18.2W | - | 120mm | - | 380mA | CE, CSA, UL, VDE | - | 70000 hours | - | 3600 RPM | Ball | Tubeaxial | 56.5 dB(A) | 28V~56VDC | 0.563 in H2O (140.2 Pa) | DC FAN | - | 120mm | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB0812DHE-T500 Delta Electronics | 320 |
| Datasheet | 19 Weeks | - | Axial | - | 0.452lb 205.02g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2009 | PFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 33W | - | - | 33W | IP55 - Dust Protected, Water Resistant | - | - | 2.75A | CE, CSA, UL, VDE | - | 50000 hours | - | 9000 RPM | Ball | Tubeaxial | 65.0 dB(A) | 5.5V~13.2VDC | 2.030 in H2O (505.7 Pa) | - | Locked Rotor Protection | 80mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AFB0612HD Delta Electronics | 196 |
| Datasheet | 19 Weeks | - | - | - | 0.137lb 62.14g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.32W | - | 0.110A | 1.32W | - | - | unknown | 110mA | CE, CSA, UL, VDE | - | - | - | 4000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.189 in H2O (47.1 Pa) | - | - | 60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0712SH-AF00 Delta Electronics | 235 |
| Datasheet | 19 Weeks | - | - | - | 0.238lb 107.95g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | AFB | Square - 70mm Lx70mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 7.56W | - | - | 0.630A | - | - | - | - | - | CE, CSA, UL, VDE | - | - | - | 6300 RPM | Ball | Tubeaxial | 50.5 dB(A) | 5V~13.8VDC | 0.625 in H2O (155.7 Pa) | - | Speed Sensor (Tach) | - | - | 25.40mm | - | ROHS3 Compliant | - | - | - |